web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC1736CG
    Linear Technology/Analog Devices DC252A BOARD EVAL FOR LTC1736CG
    2024-08-02 15:34:492

    The Analog Devices DC252A-A, LTC1736CG Demo Board is a 5-bit, VID CPU power converter designed to provide a reliable and efficient power supply for computers and peripherals. It has an input voltage range of 5V to 24V and an output voltage range of 0.9V to 2.0V at 12A. The board is equipped with a variety of features, including a low-noise switching regulator, a wide input voltage range, and a high-efficiency power conversion. It also has a built-in thermal protection circuit to protect against over-temperature conditions. The board is designed to be easy to use and is ideal for applications requiring a reliable and efficient power supply.

  • EVAL BOARD FOR LTC1864L
    Linear Technology/Analog Devices DC547A EVAL BOARD FOR LTC1864L
    2024-08-02 15:34:452

    The Analog Devices DC547A-A LTC1864LAIMS8 Demo Board is a 3V, 16-bit, 150ksps power ADC with a serial interface and differential input in an MS-8 package. It is designed for instrumentation and measurement applications, providing high accuracy and precision data acquisition. The board features a low power consumption, wide dynamic range, and a wide input voltage range. It also includes a built-in reference voltage, allowing for easy calibration and adjustment. The board is also equipped with a variety of digital and analog I/O, making it suitable for a wide range of applications.

  • LTC1560-1CS8 - 5TH ORDER 500KHZ
    Linear Technology/Analog Devices DC135A LTC1560-1CS8 - 5TH ORDER 500KHZ
    2024-08-02 15:34:442

    The Analog Devices DC135A-A Demo Board is a versatile platform for demonstrating the capabilities of the LTC1560-1CS8, a 5th order 500kHz or 1MHz elliptic low pass filter. This board is designed to provide a comprehensive evaluation of the filter’s performance in communications and telecom applications. It features a wide range of test points and connectors for easy connection to external test equipment, as well as a variety of adjustable parameters for fine-tuning the filter’s performance. The board also includes a comprehensive set of documentation and software tools to help users quickly and easily evaluate the filter’s performance. With its wide range of features and capabilities, the DC135A-A Demo Board is an ideal platform for evaluating the performance of the LTC1560-1CS8 in communications and telecom applications.

  • BOARD DEMO FOR LTC3703EGN
    Linear Technology/Analog Devices DC501A BOARD DEMO FOR LTC3703EGN
    2024-08-02 15:34:462

    The Analog Devices DC501A-A, LTC3703EGN Demo Board is a high input voltage, step-down 6A power supply designed for automotive and transportation applications. It has an input voltage range of 20 to 72Vin and provides 12Vout@6A. It is a highly efficient, low noise, and low ripple power supply that is ideal for automotive and transportation applications. The board features a wide input voltage range, adjustable output voltage, and a wide operating temperature range. It also has a built-in over-temperature protection and over-current protection. The board is designed to be easy to use and provides a reliable and cost-effective solution for automotive and transportation applications.

  • BOARD DEMO FOR LT3439EFE
    Linear Technology/Analog Devices DC511A BOARD DEMO FOR LT3439EFE
    2024-08-02 15:34:462

    The Analog Devices DC511A-A LT3439EFE Demo Board is a low noise isolated power supply designed for use in communications and telecom applications. It features an input voltage of +5V +/-5%, with +12V@80mA and -12V@80mA output voltages. The board is designed to provide a high level of noise immunity and is ideal for use in applications where noise reduction is a priority. It is also designed to be easy to use and configure, making it a great choice for engineers and technicians.

  • Amplifier IC Development Tools MCP6SX2 PGA Therm PICtail Demo Brd
    Microchip Technology MCP6SX2DM-PCTLTH Amplifier IC Development Tools MCP6SX2 PGA Therm PICtail Demo Brd
    2024-08-02 15:34:492

    The board is designed to demonstrate the features of the MCP6S22 and MCP6S92 PGA devices. It includes a thermistor, a potentiometer, and a PGA output connector. The board also includes a PICtail connector for easy connection to a PIC microcontroller. The board is designed to allow users to quickly and easily evaluate the performance of the MCP6S22 and MCP6S92 PGA devices. The board includes a thermistor, a potentiometer, and a PGA output connector. The thermistor is used to measure temperature, while the potentiometer is used to adjust the gain of the PGA. The PGA output connector allows users to connect the board to an external device for further evaluation. The board also includes a PICtail connector for easy connection to a PIC microcontroller. The board is designed to allow users to quickly and easily evaluate the performance of the MCP6S22 and MCP6S92 PGA devices. It is ideal for applications such as temperature measurement, signal conditioning, and instrumentation.

  • ADP5310 Step-Down Regulator Evaluation Board
    Analog Devices Inc. ADP5310READJ-EVALZ ADP5310 Step-Down Regulator Evaluation Board
    2024-08-02 15:34:512

    The Analog Devices ADP5310READJ-EVALZ and ADP5310READJ-EVALZM Evaluation Boards are designed to evaluate the performance of the ADP5310 Step-Down Regulator. The boards feature a wide range of instrumentation and measurement capabilities, including a voltage regulator, current monitor, and temperature sensor. The boards also feature a graphical user interface (GUI) for easy setup and configuration. The boards are designed to provide a comprehensive evaluation of the ADP5310 Step-Down Regulator, allowing users to quickly and accurately assess the performance of the device. The boards are ideal for use in a variety of applications, including automotive, industrial, and consumer electronics.

  • Power Management IC Development Tools MCP1630 Sepic Automotive LED Drvr
    Microchip Technology MCP1630RD-SALED Power Management IC Development Tools MCP1630 Sepic Automotive LED Drvr
    2024-08-02 15:34:522

    The Microchip Technology MCP1630RD-SALED, MCP1630RD-SALED, MCP1630 SEPIC Automotive LED Driver Reference Design is a complete solution for driving automotive and transportation LED lighting systems. It is designed to provide a high efficiency, low cost, and easy to use solution for automotive and transportation LED lighting applications. The reference design includes a SEPIC (Single Ended Primary Inductor Converter) topology, which allows for a wide input voltage range and high efficiency. The reference design also includes a MCP1630 LED driver IC, which provides a high-efficiency, low-cost solution for driving automotive and transportation LED lighting systems. The reference design also includes a comprehensive set of design files, including schematics, PCB layout, and bill of materials, to help designers quickly and easily develop their own LED lighting systems.

  • ANALOG DEVICES EVAL-ADAU1452MINIZEVAL BOARD, ADAU1452 AUDIO PROCESSOR
    Analog Devices Inc. EVAL-ADAU1452MINIZ ANALOG DEVICES EVAL-ADAU1452MINIZEVAL BOARD, ADAU1452 AUDIO PROCESSOR
    2024-08-02 15:34:4914

    The EVAL-ADAU1452MINIZ Evaluation Board from Analog Devices is a powerful tool for evaluating the ADAU1452 SigmaDSP Audio Processor. This board is designed to provide a comprehensive platform for testing and evaluating the ADAU1452's features and capabilities. It includes a variety of input and output connectors, as well as a USB interface for programming and debugging. The board also includes a variety of on-board components, such as a microphone, speaker, and headphone amplifier, to facilitate testing and evaluation. The board is also compatible with the SigmaStudio graphical development environment, allowing users to quickly and easily develop and debug their audio processing applications. With its comprehensive feature set and easy-to-use design, the EVAL-ADAU1452MINIZ Evaluation Board is an ideal tool for evaluating the ADAU1452 SigmaDSP Audio Processor.

  • ANALOG DEVICES EVAL-ADV7181CLQEBZADV7181C, VIDEO DECODER, EVAL BOARD
    Analog Devices Inc. EVAL-ADV7181CLQEBZ ANALOG DEVICES EVAL-ADV7181CLQEBZADV7181C, VIDEO DECODER, EVAL BOARD
    2024-08-02 15:34:484

    The Analog Devices EVAL-ADV7181CLQEBZ is an evaluation board for the ADV7181C 10-bit, SDTV/HDTV Video Decoder, designed for automotive and transportation applications. This board provides a complete platform for evaluating the performance of the ADV7181C video decoder, allowing users to quickly and easily evaluate the device’s features and performance. The board includes a variety of connectors and interfaces, including HDMI, CVBS, and YPbPr, allowing users to connect to a variety of video sources. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the device and access the evaluation software. The board also includes a variety of power supply options, allowing users to easily power the device from a variety of sources.

  • BOARD EVAL SIGMADSP AUD ADAU1701
    Analog Devices Inc. EVAL-ADAU1701MINIZ BOARD EVAL SIGMADSP AUD ADAU1701
    2024-08-02 15:34:482

    The EVAL-ADAU1701MINIZ Evaluation Board from Analog Devices is a powerful tool for evaluating the ADAU1701 SigmaDSP Audio Processor. This board is designed to provide a comprehensive platform for testing and evaluating the ADAU1701's features and capabilities. It includes a variety of connectors and components, such as a 3.5mm audio jack, a USB port, and a power supply. The board also includes a variety of software tools, such as SigmaStudio, SigmaStudio Graphical User Interface, and SigmaStudio Graphical Development Environment. With these tools, users can quickly and easily configure the ADAU1701 for their specific application. The EVAL-ADAU1701MINIZ Evaluation Board is an ideal solution for audio engineers and developers who need to evaluate the ADAU1701's performance and features.

  • EVAL BOARD SPSGRF-868 USB DONGLE
    STMicroelectronics STEVAL-IDS001V4M EVAL BOARD SPSGRF-868 USB DONGLE
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-IDS001V4M is an evaluation board based on the SPIRIT1 SPSGRF-868 868-MHz RF USB Dongle Module. It is designed for instrumentation and measurement applications. The board features a USB interface, an antenna connector, and a power supply connector. It also includes a STM32F103C8T6 microcontroller, a SPIRIT1 SPSGRF-868 868-MHz RF USB Dongle Module, and a STM32F103C8T6 microcontroller. The board is designed to be used with the STM32CubeMX software, which allows users to configure the board and develop applications. The board is also compatible with the STM32CubeF4 software, which provides a comprehensive set of libraries and drivers for the STM32F103C8T6 microcontroller. The board is ideal for instrumentation and measurement applications, such as wireless sensor networks, remote monitoring, and data acquisition.