web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD LTM4644 QUAD REG
    Linear Technology/Analog Devices DC1900A DEMO BOARD LTM4644 QUAD REG
    2024-08-02 15:34:533

    The Analog Devices DC1900A-A, DC1900A Demo Board featuring the LTM4644 Quad 4A Output, 14VIN Step-Down module Regulator is a high-performance, military and aerospace grade power supply solution. It is designed to provide reliable, efficient power conversion for a wide range of applications. The board features four 4A outputs, adjustable output voltage, and a wide input voltage range of 4.5V to 14V. It also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to meet the stringent requirements of military and aerospace applications, making it an ideal choice for high-reliability applications.

  • LTC6104 CURRENT SENSE DEMO BOARD
    Linear Technology/Analog Devices DC1117A LTC6104 CURRENT SENSE DEMO BOARD
    2024-08-02 15:34:522

    The Analog Devices DC1117A-A Demonstration Circuit is designed to demonstrate the capabilities of the LTC6104 Bi-Directional, High Voltage, High Side Current Sense Amplifier, Power Management IC. This circuit is capable of measuring current up to ±50A with a maximum input voltage of ±60V. It features a wide input voltage range of 4.5V to 60V, a low quiescent current of only 1.2mA, and a high common-mode rejection ratio of 80dB. The DC1117A-A also includes a low-noise, low-offset, high-gain amplifier, and a precision voltage reference. This circuit is ideal for applications such as motor control, battery management, and power supply monitoring.

  • LTC6433-15 DEMO BOARD - 100KHZ T
    Linear Technology/Analog Devices DC2168A LTC6433-15 DEMO BOARD - 100KHZ T
    2024-08-02 15:34:522

    The Analog Devices DC2168A-A, DC2168A Demo Board is a versatile instrumentation and measurement tool based on the LTC6433-15 Low Frequency to 1.4GHz, 50Ohm Gain Block IF Amplifier. This board is designed to provide a wide range of signal conditioning and amplification capabilities for a variety of applications. It features a wide frequency range of 0.1MHz to 1.4GHz, a high gain of up to 50dB, and a low noise figure of 0.7dB. The board also includes a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The DC2168A-A, DC2168A Demo Board is an ideal solution for applications such as RF signal conditioning, signal analysis, and instrumentation and measurement.

  • BOARD DEMO FOR LT3482EUD
    Linear Technology/Analog Devices DC975A BOARD DEMO FOR LT3482EUD
    2024-08-02 15:34:522

    The Analog Devices DC975A-A Demonstration Board is a versatile platform for evaluating the LT3482 fixed frequency current mode step-up DC-DC converter. This board is designed to drive a single LED with up to 1.5A of current, allowing for a wide range of lighting applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a wide range of switching frequencies. The board also includes a number of protection features, such as over-voltage, over-current, and thermal shutdown. The board is easy to use and provides a great way to evaluate the performance of the LT3482 in a variety of lighting applications.

  • BOARD DEMO FOR LTC3428EDD
    Linear Technology/Analog Devices DC700A BOARD DEMO FOR LTC3428EDD
    2024-08-02 15:34:502

    The Analog Devices DC700A-A, LTC3428EDD Demo Board is a 2.4MHz, 2-Phase Boost Converter designed to provide a regulated 5V output from an input voltage of 1.6V to 4.5V. It is ideal for use in communications and telecom applications, providing a reliable and efficient power solution. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also includes a USB interface for easy programming and monitoring of the board. The board is designed to be easy to use and provides a cost-effective solution for powering communications and telecom applications.

  • BOARD DEMO FOR LTC4060EFE
    Linear Technology/Analog Devices DC783A BOARD DEMO FOR LTC4060EFE
    2024-08-02 15:34:512

    The Analog Devices DC783A-A, LTC4060EFE Demo Board is a 2A NiMH/NiCD Linear Charger designed for consumer electronics. It has a maximum input voltage of 10V and is capable of charging NiMH and NiCD batteries. It features a low quiescent current, low noise operation, and a wide input voltage range. The board also includes a power switch, LED indicators, and a USB port for easy connection to a computer. This demo board is ideal for testing and evaluating the performance of the LTC4060EFE charger.

  • EVAL BOARD FOR LT5527EUF
    Linear Technology/Analog Devices DC795A EVAL BOARD FOR LT5527EUF
    2024-08-02 15:34:482

    The Analog Devices DC795A-A, DC795A Demo Board is a consumer electronics device designed to provide a high linearity down converting mixer. It is powered by the LT5527EUF 4.5V to 5.25V high linearity down converting mixer, and is capable of providing a wide range of frequency conversion and signal mixing. The board is designed to be used in a variety of consumer electronics applications, such as radio receivers, television receivers, and other audio/video equipment. It features a wide range of input and output ports, allowing for easy integration into existing systems. The board also includes a variety of features, such as adjustable gain, adjustable frequency response, and adjustable noise figure. The board is designed to be easy to use and provides a reliable and efficient solution for a variety of consumer electronics applications.

  • EVAL BOARD BUCK REG LTC3824
    Linear Technology/Analog Devices DC960A EVAL BOARD BUCK REG LTC3824
    2024-08-02 15:34:482

    The Analog Devices DC960A-A, LTC3824EMSE Demo Board is a versatile power supply solution designed for automotive and transportation applications. It features an input voltage range of 5.5V to 60V and a regulated output voltage of 5V/2A. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It also features a low-noise switching frequency of up to 1MHz, making it suitable for noise-sensitive applications. The board is designed to be easy to use and is ideal for prototyping and testing applications.

  • BOARD DEMO FOR LT3430EFE
    Linear Technology/Analog Devices DC471A BOARD DEMO FOR LT3430EFE
    2024-08-02 15:34:482

    The Analog Devices DC471A-A, LT3430EFE Demo Board is a high voltage buck converter designed for automotive and transportation applications. It has an input voltage range of 7.5V to 60V and an output voltage of 5V at 2A. It has a switching frequency of 200kHz and is capable of providing a high efficiency power conversion. The board is designed to demonstrate the features and performance of the LT3430EFE IC and is ideal for automotive and transportation applications.

  • BOARD DEMO FOR LT1763CS8
    Linear Technology/Analog Devices DC368A BOARD DEMO FOR LT1763CS8
    2024-08-02 15:34:482

    The Analog Devices DC368A-A LT1763CS8 Demo Board is a low noise LDO regulator designed for consumer electronics applications. It has an input voltage range of 2.3 to 20V and a jumper selectable output voltage of 500mA @ 1.22, 1.5, 1.8, 2.5, 3.3 or 5V. It is designed to provide a stable and reliable power supply for consumer electronics devices. The board also features a wide range of protection features, including over-current, over-voltage, and short-circuit protection. The board is easy to use and provides a reliable and efficient power supply for consumer electronics applications.

  • BOARD EVAL FOR LT1767EMS8E
    Linear Technology/Analog Devices DC502A BOARD EVAL FOR LT1767EMS8E
    2024-08-02 15:34:480

    The Analog Devices DC502A-A, LT1767EMS8E Demo Board is a 1.25MHz wide input range step down DC/DC converter designed for communications and telecom applications. It has a 3V to 25V input voltage range and provides 5V/3/3Vout at 1A. It features a high efficiency synchronous buck converter with a wide input voltage range, low quiescent current, and low output ripple. The board also includes a USB interface for easy programming and monitoring of the converter. It is ideal for applications such as cellular base stations, wireless access points, and other telecom and communications systems.

  • EVAL BOARD FOR ACS733
    Allegro MicroSystems ASEK733KLA-40B-T-DK EVAL BOARD FOR ACS733
    2024-08-02 15:34:492

    The Allegro MicroSystems ASEK733KLA-40B-T-DK Evaluation Board is a power management IC designed to measure and monitor current using the ACS733 current sensor. It features a wide operating voltage range of 4.5V to 40V, a low quiescent current of only 1.5mA, and a high accuracy of ±1.5%. The board also includes a wide range of protection features, such as over-voltage, over-current, and reverse-polarity protection. Additionally, the board is designed to be easy to use, with a simple plug-and-play setup and a user-friendly interface. The ASEK733KLA-40B-T-DK Evaluation Board is an ideal solution for applications requiring precise current measurement and monitoring.