web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC2215
    Linear Technology/Analog Devices DC854D-I EVAL BOARD FOR LTC2215
    2024-08-02 15:34:452

    The Analog Devices DC854D-I, LTC2215IUP Demo Board is a high-performance, CMOS OUT, 65Msps, 16-Bit ADC 1MHz < Ain < 70MHz instrumentation and measurement board. It is designed to provide accurate and reliable measurements of analog signals in a wide range of applications. The board features a low-noise, high-speed, 16-bit ADC with a 1MHz < Ain < 70MHz input range. It also includes a wide range of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O. The board is ideal for applications such as medical imaging, industrial automation, and instrumentation.

  • EVAL BOARD FOR LTC2287
    Linear Technology/Analog Devices DC816A-Q EVAL BOARD FOR LTC2287
    2024-08-02 15:34:452

    The Analog Devices DC816A-Q LTC2287IUP Demo Board is a dual ADC MUX designed for medical and healthcare applications. It operates with a VDD of +3.0V and has a sampling rate of 40Msps with 10-bit resolution. It has a wide input frequency range of 1MHz to 70MHz, making it suitable for a variety of medical and healthcare applications. The board is designed to be easy to use and provides a reliable and accurate solution for medical and healthcare applications.

  • EVAL BOARD FOR LTC2232
    Linear Technology/Analog Devices DC751A-C EVAL BOARD FOR LTC2232
    2024-08-02 15:34:462

    The Analog Devices DC751A-C Demo Board is a powerful tool for evaluating the performance of the LTC2232IUK 10-bit, 105-Msps High Speed ADC. This board is designed to operate with a VDD of +3.3V and can accept analog input signals ranging from 1MHz to 100MHz. It also features power management capabilities, allowing users to easily adjust the power consumption of the board. The DC751A-C Demo Board is an ideal solution for testing and evaluating the performance of the LTC2232IUK ADC in a variety of applications.

  • BOARD DEMO FOR LT3008EDC6
    Linear Technology/Analog Devices DC1388A BOARD DEMO FOR LT3008EDC6
    2024-08-02 15:34:464

    The Analog Devices DC1388A-A, LT3008EDC6 Demo Board is a 3uA Iq, 20mA Low Dropout Linear Regulators designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a low dropout voltage of 0.2V. The board also includes a wide range of protection features such as over-temperature, over-current, and short-circuit protection. It is capable of providing a high level of accuracy and stability, making it ideal for automotive and transportation applications. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.

  • BOARD EVAL LTC2252IUH
    Linear Technology/Analog Devices DC782A-V BOARD EVAL LTC2252IUH
    2024-08-02 15:34:462

    The Analog Devices DC782A-V LTC2252IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 105Msps. It has a 12-bit resolution and a wide input frequency range of 10MHz to 170MHz. This board is ideal for applications that require high speed, accuracy, and reliability. It is suitable for medical and healthcare applications such as patient monitoring, imaging, and diagnostics.

  • BOARD EVAL LTC2299IUP
    Linear Technology/Analog Devices DC851A-A BOARD EVAL LTC2299IUP
    2024-08-02 15:34:472

    The Analog Devices DC851A-A Demo Board is a powerful instrumentation and measurement tool that utilizes the LTC2299IUP DeMUX Dual, 80Msps, 14-Bit ADC. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2299IUP ADC. It features a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The board also includes a variety of test and measurement tools, such as a signal generator, oscilloscope, and spectrum analyzer. The board is capable of providing accurate and reliable measurements of signals up to 80Msps, with a resolution of 14-bits. This makes it ideal for a wide range of applications, including medical imaging, communications, and industrial automation.

  • BOARD DEMO LTC2756 REQ. DC590B
    Linear Technology/Analog Devices DC1792A BOARD DEMO LTC2756 REQ. DC590B
    2024-08-02 15:34:472

    The Analog Devices DC1792A-A, LTC2756 18-Bit SoftSpan IOUT DAC with Serial SPI Interface Demo Board is a versatile instrumentation and measurement tool designed to provide accurate and reliable data conversion. This demo board features an 18-bit SoftSpan IOUT DAC with a serial SPI interface, allowing for easy integration into a variety of systems. The board also includes a wide range of features such as a low-noise power supply, adjustable output voltage range, and a wide range of output current levels. This demo board is ideal for applications such as precision data acquisition, instrumentation, and measurement. With its high accuracy and reliable performance, the Analog Devices DC1792A-A, LTC2756 18-Bit SoftSpan IOUT DAC with Serial SPI Interface Demo Board is an excellent choice for any instrumentation and measurement application.

  • BOARD EVAL LTC2248IUH
    Linear Technology/Analog Devices DC782A-B BOARD EVAL LTC2248IUH
    2024-08-02 15:34:472

    The Analog Devices DC782A-B LTC2248IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 65Msps with a 14-bit resolution. It has a wide input frequency range of 1MHz to 70MHz, making it suitable for a variety of applications. The board is designed to be used with the LTC2248IUH ADC, which is a high performance, low power, and low noise ADC. It is ideal for medical and healthcare applications that require high accuracy and precision.

  • BOARD EVAL LTC2284IUP
    Linear Technology/Analog Devices DC851A-T BOARD EVAL LTC2284IUP
    2024-08-02 15:34:472

    The Analog Devices DC851A-T LTC2284IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 105Msps 14-bit 70MHz to 140MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a variety of applications. It is ideal for use in medical imaging, industrial automation, and other instrumentation and measurement applications. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O.

  • BOARD DEMO FOR LT3761EMSE
    Linear Technology/Analog Devices DC1772A BOARD DEMO FOR LT3761EMSE
    2024-08-02 15:34:462

    The Analog Devices DC1772A-A, LT3761EMSE Demo Board is a high voltage LED controller with internal PWM dimming and lighting control. It is designed to provide a simple and efficient way to control the brightness of LEDs in a variety of applications. The board features a high voltage LED driver with an adjustable current limit, a PWM dimming circuit, and a lighting control circuit. The board is capable of driving up to 10 LEDs in series with a maximum voltage of 40V. The board also features a wide range of dimming options, including pulse-width modulation (PWM) dimming, analog dimming, and digital dimming. The board is also capable of providing a wide range of lighting control options, including dimming, color control, and scene control. The board is designed to be easy to use and is compatible with a variety of microcontrollers.

  • EVAL BOARD FOR LTC2298
    Linear Technology/Analog Devices DC816A-G EVAL BOARD FOR LTC2298
    2024-08-02 15:34:442

    The Analog Devices DC816A-G LTC2298IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, 65Msps, 14Bit, and a 70MHz to 140MHz AIN range. This board is ideal for applications that require high-speed, high-resolution data acquisition. It is also suitable for applications that require low power consumption and high accuracy. The board is designed to be used in a variety of medical and healthcare applications, such as medical imaging, patient monitoring, and diagnostic testing.

  • LTC1569CS8-6 - DC ACCURATE, TUNA
    Linear Technology/Analog Devices DC626A-A LTC1569CS8-6 - DC ACCURATE, TUNA
    2024-08-02 15:34:452

    The Analog Devices DC626A-A Demo Board is a DC Accurate, Tunable, low pass Filter designed for Communications and Telecom applications. It features a wide range of adjustable parameters, including frequency, gain, and Q-factor, allowing for precise control of the filter's response. The board also includes a built-in signal generator, allowing for easy testing and evaluation of the filter's performance. The DC626A-A is a great choice for any application requiring a reliable, accurate, and tunable low pass filter.