web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • VM801B50A-BK DEV MODULE, FT801 EVE WITH 5" DISPLAY
    FTDI VM801B50A-BK VM801B50A-BK DEV MODULE, FT801 EVE WITH 5" DISPLAY
    2024-08-02 15:34:442

    The FTDI Chip VM801B50A-BK Embedded Video Engine Plus Development Module is a powerful and versatile tool for medical and healthcare applications. It supports 3.3/5V MCU Adapter Board and comes with a 5 - 480x272 resolution TFT LCD display panel preinstalled with a black bezel. It is designed to provide a comprehensive solution for embedded video applications, allowing for easy integration of video and graphics into a wide range of products. The module is ideal for medical and healthcare applications, providing a reliable and cost-effective solution for displaying medical images and data.

  • ARDUINO USB HOST SHIELD
    Arduino A000004 ARDUINO USB HOST SHIELD
    2024-08-02 15:34:442

    Arduino Corporation A000004-A000004 is a leading provider of open-source hardware and software solutions for the Internet of Things (IoT). The company offers a range of products, including the Arduino USB Host Shield based on the MAX3421E full speed USB Peripheral/Host Controller, Video and Imaging Processing Shield, and the Arduino Ethernet Shield. The USB Host Shield allows users to connect USB devices to their Arduino boards, while the Video and Imaging Processing Shield enables users to capture and process video and images. The Ethernet Shield provides users with an easy way to connect their Arduino boards to the internet. All of these products are designed to make it easier for users to create their own IoT projects.

  • LINDUINO ONE LT3973/LTM2884 EVAL
    Linear Technology/Analog Devices DC2026A-KIT LINDUINO ONE LT3973/LTM2884 EVAL
    2024-08-02 15:34:442

    The Analog Devices DC2026A-KIT is a Linduino One Isolated Arduino-Compatible Demonstration Board with LTC2607/LTC2422 (DC934A) Demo Board, Instrumentation and Measurement Board. This kit is designed to provide a comprehensive platform for evaluating and demonstrating the performance of Analog Devices’ LTC2607 and LTC2422 high-precision, low-power, 24-bit analog-to-digital converters (ADCs). The kit includes a Linduino One board, a DC934A demo board, and a DC2026A instrumentation and measurement board. The Linduino One board is an Arduino-compatible board that provides a convenient platform for developing and testing code. The DC934A demo board provides a platform for evaluating the performance of the LTC2607 and LTC2422 ADCs. The DC2026A instrumentation and measurement board provides a platform for measuring the performance of the LTC2607 and LTC2422 ADCs. The kit also includes a USB cable, a power supply, and a set of jumpers and cables for connecting the boards. The DC2026A-KIT is an ideal platform for evaluating and demonstrating the performance of Analog Devices’ LTC2607 and LTC2422 ADCs.

  • EVAL BOARD FOR LTC2986-1
    Linear Technology/Analog Devices DC2608A EVAL BOARD FOR LTC2986-1
    2024-08-02 15:34:512

    The Analog Devices DC2608A-A, DC2608A, (DC2618 + DC2210) Mother Board is a powerful instrumentation and measurement system based on the LTC2986-1 Digital Temperature Measurement System. It is designed to provide accurate and reliable temperature measurements in a wide range of applications. The board features a high-precision temperature sensor, a 16-bit ADC, and a digital signal processor (DSP) for data acquisition and processing. The board also includes a USB interface for easy connection to a PC or other device. The board is capable of measuring temperatures from -40°C to +125°C with an accuracy of ±0.5°C. The board also features a wide range of features such as programmable temperature ranges, adjustable sampling rates, and adjustable temperature resolution. The board is also compatible with a variety of software packages for data analysis and visualization.

  • STARTER KIT LTC2986-1 W/LINDUINO
    Linear Technology/Analog Devices DC2608A-KIT STARTER KIT LTC2986-1 W/LINDUINO
    2024-08-02 15:34:542

    The Analog Devices DC2608A-KIT is a comprehensive starter kit for the LTC2986-1 Motherboard (DC2618) + 20-Input Breakout Board (DC2210) + Linduino One (DC2026) Instrumentation and Measurement Board. This kit provides a complete solution for measuring, monitoring, and controlling a wide range of analog and digital signals. The kit includes the LTC2986-1 Motherboard, which is a powerful, low-cost, and easy-to-use instrumentation and measurement board. It features 20 analog inputs, 8 digital inputs, and 8 digital outputs. The 20-Input Breakout Board (DC2210) provides a convenient way to connect multiple analog and digital signals to the LTC2986-1 Motherboard. The Linduino One (DC2026) is a powerful Arduino-compatible development board that allows users to quickly and easily develop custom applications for the LTC2986-1 Motherboard. The DC2608A-KIT is an ideal solution for engineers and hobbyists who need a comprehensive and easy-to-use instrumentation and measurement solution.

  • EVAL BOARD FOR LTM4650-1
    Linear Technology/Analog Devices DC2455A-A EVAL BOARD FOR LTM4650-1
    2024-08-02 15:34:537

    The Analog Devices DC2455A-A Demo Board is a powerful and versatile solution for communications and telecom applications. It features two LTM4650-1 Buck Module Regulators, which provide a wide range of output voltages from 0.9V to 1.8V at 100A. The board is powered by a 4.5V to 15V input voltage range, making it suitable for a variety of applications. The board also features a variety of communication and control options, including I2C, SPI, and UART. This makes it easy to integrate into existing systems and allows for remote monitoring and control. The DC2455A-A Demo Board is an ideal solution for high-power, high-efficiency applications in the communications and telecom industries.

  • EVAL BOARD BOOST REG LTC3526L-2
    Linear Technology/Analog Devices DC1053A-G EVAL BOARD BOOST REG LTC3526L-2
    2024-08-02 15:34:532

    The Analog Devices DC1053A-G Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3526LEDC-2 high efficiency synchronous boost converter. This board is designed to provide a 0.8 to 5.5V input voltage range and output voltages of 1.8V, 3.3V, and 5V at up to 100mA. It is ideal for consumer electronics applications that require high efficiency and reliable power conversion. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. With its easy-to-use design and robust performance, the DC1053A-G Demo Board is an excellent choice for evaluating the performance of the LTC3526LEDC-2.

  • DEMO BOARD FOR LTM2887-3I
    Linear Technology/Analog Devices DC1791A-C DEMO BOARD FOR LTM2887-3I
    2024-08-02 15:34:532

    The Analog Devices DC1791A-C Demo Board is a communications and telecom isolator based on the LTM2887-3I I2C module. It is designed to provide isolation between two systems, allowing for reliable communication between them. The board operates on a 3.3V supply and features a wide range of features, including a high-speed I2C bus, a low-power mode, and a wide range of isolation levels. The board is ideal for applications such as industrial automation, medical equipment, and communications systems. It is also suitable for use in harsh environments, as it is designed to withstand high temperatures and vibration.

  • BOARD EVAL LTC6995-2
    Linear Technology/Analog Devices DC1562B-N BOARD EVAL LTC6995-2
    2024-08-02 15:34:532

    The Analog Devices DC1562B-N Demonstration Board is designed to showcase the capabilities of the LTC6995-2 1sec Power on Reset IC for medical and healthcare applications. This board features a wide range of features, including a power supply, a reset circuit, and a user interface. The board also includes a variety of test points and jumpers to allow for easy testing and evaluation of the LTC6995-2. The board is designed to be used in a variety of medical and healthcare applications, such as medical device power management, patient monitoring, and medical device diagnostics. The board is also designed to be used in a variety of other applications, such as industrial, automotive, and consumer electronics.

  • DEMO BOARD FOR LTM9100
    Linear Technology/Analog Devices DC2423A-A DEMO BOARD FOR LTM9100
    2024-08-02 15:34:542

    The Analog Devices DC2423A-A Demo Board is a versatile platform for evaluating the LTM9100 Isolated 48V Switch Controller with Telemetry, Medical and Healthcare Applications. This board features a wide range of features, including a high-efficiency, low-noise, isolated 48V switch controller, a high-voltage isolated power supply, and a wide range of telemetry and medical/healthcare applications. The board also includes a variety of connectors and headers for easy connection to external devices. The board is designed to provide a comprehensive evaluation platform for the LTM9100, allowing users to quickly and easily evaluate the performance of the device in a variety of applications.

  • LTC7106EDDB DEMO BOARD 7-BIT IDA
    Linear Technology/Analog Devices DC2620A-A LTC7106EDDB DEMO BOARD 7-BIT IDA
    2024-08-02 15:34:542

    The Analog Devices DC2620A-A Demo Board is a powerful tool for industrial automation applications. It features the LTC7106EDDB 7-Bit Current DAC with Digital PMBus Interface, which provides precise control of current output for a wide range of industrial automation applications. The board is designed to be used with a variety of industrial automation systems, including PLCs, motion controllers, and other automation systems. The board is also compatible with a variety of communication protocols, including CAN, RS-485, and Ethernet. The board is easy to use and provides a reliable and accurate current output for industrial automation applications.

  • LT1999-50 (MS8) DEMOBOARD
    Linear Technology/Analog Devices DC1698A-C LT1999-50 (MS8) DEMOBOARD
    2024-08-02 15:34:522

    The Analog Devices DC1698A-C is a 4.5 to 5.5V analog amplification module designed for data acquisition systems, instrumentation, and measurement applications. It features a wide range of gain settings, from 0.1 to 1000, and a low noise floor of -90 dBV. The module also offers a wide bandwidth of up to 1 MHz, making it suitable for a variety of applications. It is designed to be used with a variety of analog input signals, including thermocouples, strain gauges, and other transducers. The module is also equipped with a variety of protection features, including over-voltage, over-current, and reverse polarity protection. The DC1698A-C is a reliable and cost-effective solution for a variety of data acquisition and instrumentation applications.