web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD FOR LTM2886-5S
    Linear Technology/Analog Devices DC1790A-B DEMO BOARD FOR LTM2886-5S
    2024-08-02 15:34:522

    The Analog Devices DC1790A-B Demo Board is a versatile and reliable solution for isolating SPI signals in industrial applications. It is based on the LTM2886-5S SPI Module Isolator and operates at a 5V supply with an industrial temperature range. The board features a wide range of features, including a high-speed SPI interface, a low-power shutdown mode, and a wide common-mode range. It also offers a high level of isolation, with a maximum isolation voltage of 5kVrms. The board is designed to be easy to use and is ideal for applications such as motor control, industrial automation, and medical equipment.

  • EVAL BOARD FOR LT4275 13W
    Linear Technology/Analog Devices DC1788A-C EVAL BOARD FOR LT4275 13W
    2024-08-02 15:34:532

    The Analog Devices DC1788A-C Demo Board is a powerful and versatile tool for evaluating the performance of the LT4275CIDDE PoE+ PD Controller, an IEEE 802.3at/IEEE 802.3af compliant power management IC. This demo board is designed to provide a complete solution for testing and evaluating the features and performance of the LT4275CIDDE PoE+ PD Controller. It includes a DC/DC converter, a PoE+ PD controller, and a power supply. The DC/DC converter provides a regulated output voltage of up to 25V, while the PoE+ PD controller provides a maximum output current of up to 25A. The power supply provides a wide range of input voltages from 12V to 48V. The demo board also includes a variety of features such as over-voltage protection, over-current protection, and short-circuit protection. This demo board is an ideal tool for evaluating the performance of the LT4275CIDDE PoE+ PD Controller and is suitable for a wide range of applications.

  • BOARD EVAL LTC6430 100-400MHZ
    Linear Technology/Analog Devices DC1774A-A BOARD EVAL LTC6430 100-400MHZ
    2024-08-02 15:34:530

    The Analog Devices DC1774A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC6430AIUF-15, a 100MHz to 300MHz Block IF Amplifier and Power Management IC. This board features a wide range of features, including a wide frequency range, low noise, high linearity, and low power consumption. It also includes a wide range of power management features, such as adjustable output voltage, adjustable current limit, and adjustable power-on reset. The board also includes a variety of test points and connectors for easy evaluation and testing. This board is ideal for applications such as wireless communications, satellite communications, and other high-frequency applications.

  • DEMO BOARD FOR LTM2887-3S
    Linear Technology/Analog Devices DC1791A-A DEMO BOARD FOR LTM2887-3S
    2024-08-02 15:34:533

    The Analog Devices DC1791A-A Demo Board is a communications and telecom isolator based on the LTM2887-3S 3.3V supply and SPI module isolator. It is designed to provide isolation between two systems, allowing for the transmission of data without interference from external sources. The board features a wide range of features, including a high-speed SPI interface, a low-power shutdown mode, and a wide operating temperature range. It is also designed to be used in a variety of applications, including industrial, automotive, and medical. The board is also RoHS compliant and is designed to meet the highest standards of safety and reliability.

  • DEMO BOARD FOR LTM2887-5S
    Linear Technology/Analog Devices DC1791A-B DEMO BOARD FOR LTM2887-5S
    2024-08-02 15:34:532

    The Analog Devices DC1791A-B Demo Board is a versatile communications and telecom isolator based on the LTM2887-5S module. It is designed to provide isolation between two systems, allowing for reliable data transmission and communication. The board is powered by a 5V supply and features an SPI module isolator for secure data transmission. It is ideal for applications such as industrial automation, medical equipment, and communications systems. The board is also RoHS compliant and is designed to meet the highest standards of safety and reliability.

  • DEMO BOARD FOR LTM4650EY-1
    Linear Technology/Analog Devices DC2479A-B DEMO BOARD FOR LTM4650EY-1
    2024-08-02 15:34:512

    The Analog Devices DC2479A-B Demo Board is a powerful industrial power solution based on the LTM4650EY-1 Dual Phase Single 50A DC/DC Regulator. This board is designed to demonstrate the capabilities of the LTM4650EY-1, and is ideal for applications requiring high power density and efficiency. The board features two independent 50A DC/DC regulators, each with a wide input voltage range of 4.5V to 28V. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is also equipped with a graphical user interface (GUI) for easy configuration and monitoring. The DC2479A-B Demo Board is a great choice for applications requiring high power density and efficiency.

  • DEMO BOARD FOR LTM4650EY
    Linear Technology/Analog Devices DC2479A-A DEMO BOARD FOR LTM4650EY
    2024-08-02 15:34:512

    The Analog Devices DC2479A-A Demo Board is a powerful industrial power supply based on the LTM4650EY Dual Phase Single 50A DC/DC Regulator. This board is designed to provide a reliable and efficient power supply for a wide range of industrial applications. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 50A of continuous output current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a graphical user interface for easy configuration and monitoring. The DC2479A-A Demo Board is an ideal solution for powering industrial applications that require a reliable and efficient power supply.

  • LTC6905-80 SILICON OSCILLATOR DE
    Linear Technology/Analog Devices DC2073B-G LTC6905-80 SILICON OSCILLATOR DE
    2024-08-02 15:34:482

    The Analog Devices DC2073B-G Demo Board is a versatile instrumentation and measurement tool based on the LTC6905-80 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide temperature range. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and timing applications.

  • LTC6906 SILICON OSCILLATOR DEMO
    Linear Technology/Analog Devices DC2073B-H LTC6906 SILICON OSCILLATOR DEMO
    2024-08-02 15:34:472

    The Analog Devices DC2073B-H Demo Board is a versatile instrumentation and measurement tool based on the LTC6906 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6906 oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide range of output levels. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.

  • BOARD DEMO LTC6946-3
    Linear Technology/Analog Devices DC1705B-C BOARD DEMO LTC6946-3
    2024-08-02 15:34:480

    The Analog Devices DC1705B-C Demo Board is a powerful and versatile tool for evaluating the performance of the LTC6946 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO and Energy-Efficient PLLs. This board features a wide range of features, including a wide frequency range of up to 1.2GHz, low phase noise of -150dBc/Hz, and a wide range of output power levels. The board also includes a variety of features to help with testing and evaluation, such as a built-in frequency counter, a programmable output power level, and a wide range of control and monitoring options. The board is designed to be easy to use and provides a great platform for evaluating the performance of the LTC6946.

  • LT4276A/LT4321 DEMO BOARD LTPOE+
    Linear Technology/Analog Devices DC2262A-B LT4276A/LT4321 DEMO BOARD LTPOE+
    2024-08-02 15:34:493

    The Analog Devices DC2262A-B is a demo board for the LT4276A and LT4321 LTPoE++ 90W, 12V/7A PD with DC/DC and Ideal Diode Bridge, Security IC. It is designed to provide a complete solution for Power over Ethernet (PoE) applications. The board features a DC/DC converter, ideal diode bridge, and security IC, allowing for a high-efficiency, low-cost, and secure PoE solution. The board also includes a USB-C port for easy connection to a PC or other device. The DC2262A-B is ideal for applications such as IP cameras, VoIP phones, and other PoE-enabled devices.

  • BOARD EVAL LTC6993-1
    Linear Technology/Analog Devices DC1562A-G BOARD EVAL LTC6993-1
    2024-08-02 15:34:442

    The Analog Devices DC1562A-G Demonstration Board is designed for use with the LTC6993-1 100 ms Rising Edge High Output One Shot Timer. This board is ideal for medical and healthcare applications, providing a reliable and accurate timing solution. It features a wide range of adjustable parameters, including pulse width, pulse repetition rate, and pulse amplitude. The board also includes a built-in LED indicator to provide visual feedback of the timer's operation. The DC1562A-G is a great choice for medical and healthcare applications that require precise timing.