web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC2295
    Linear Technology/Analog Devices DC816A-E EVAL BOARD FOR LTC2295
    2024-08-02 15:34:452

    The Analog Devices DC816A-E LTC2295IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V and a sampling rate of 10Msps with a 14-bit resolution. The board has a wide input frequency range of 1MHz to 70MHz, making it suitable for a variety of medical and healthcare applications. It is designed to provide reliable and accurate data acquisition for medical and healthcare applications.

  • EVAL BOARD FOR LTC2298
    Linear Technology/Analog Devices DC816A-B EVAL BOARD FOR LTC2298
    2024-08-02 15:34:432

    The Analog Devices DC816A-B, LTC2298IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, 65Msps, 14Bit, and a frequency range of 1MHz to 70MHz. It is ideal for applications that require high-speed, high-resolution data acquisition. The board is also designed to be easy to use and configure, making it a great choice for medical and healthcare applications.

  • EVAL BOARD FOR LTC2291
    Linear Technology/Analog Devices DC816A-K EVAL BOARD FOR LTC2291
    2024-08-02 15:34:442

    The Analog Devices DC816A-K, LTC2291IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, a sampling rate of 25Msps, a resolution of 12Bit, and an input frequency range of 1MHz to 70MHz. It is ideal for applications that require high accuracy and precision, such as medical imaging and diagnostics. The board is also equipped with a variety of features, such as a low power consumption, a wide dynamic range, and a high signal-to-noise ratio. This makes it suitable for a variety of medical and healthcare applications.

  • BOARD EVAL LTC2288IUP
    Linear Technology/Analog Devices DC851A-P BOARD EVAL LTC2288IUP
    2024-08-02 15:34:482

    The Analog Devices DC851A-P, LTC2288IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 65Msps 10-bit 1MHz to 70MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. It is ideal for use in medical, industrial, and consumer electronics applications. The board is also equipped with a variety of features such as a built-in reference voltage, adjustable gain, and adjustable offset. Additionally, the board is designed to be compatible with a variety of software and hardware platforms.

  • EVAL BOARD FOR LTC2297
    Linear Technology/Analog Devices DC816A-C EVAL BOARD FOR LTC2297
    2024-08-02 15:34:482

    The Analog Devices DC816A-C, LTC2297IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, a sampling rate of 40Msps, a resolution of 14Bit, and an input frequency range of 1MHz to 70MHz. It is ideal for applications that require high accuracy and precision, such as medical imaging and diagnostics. The board is also equipped with a variety of features, including a low-noise amplifier, a wideband filter, and a programmable gain amplifier. This makes it suitable for a wide range of medical and healthcare applications.

  • DUST ENERGY HARVESTING DEMO BOAR
    Linear Technology/Analog Devices DC2321A DUST ENERGY HARVESTING DEMO BOAR
    2024-08-02 15:34:472

    The Analog Devices DC2321A-A, DC2321A, Dust Energy Harvesting Application Demo Board with E-Ink Display, Energy Harvesting PMIC is a demonstration board designed to showcase the capabilities of Analog Devices’ energy harvesting technology. The board features an E-Ink display, a DC2321A energy harvesting PMIC, and a dust energy harvesting module. The board is designed to demonstrate the ability to harvest energy from a variety of sources, including solar, thermal, and vibration. The board also features a low-power microcontroller, allowing for the development of energy harvesting applications. The board is ideal for use in a variety of applications, including IoT, wearables, and medical devices.

  • BOARD EVAL FOR LTC3215EDD
    Linear Technology/Analog Devices DC871A-A BOARD EVAL FOR LTC3215EDD
    2024-08-02 15:34:474

    The Analog Devices DC871A-A, LTC3215EDD Demo Board is a low noise, high current LED flash charge pump designed for consumer electronics applications. It has a wide input voltage range of 2.9V-4.4V and features an Automatic Output Tracking (AOT) system for improved efficiency. The board is capable of delivering up to 1.2A of current and is ideal for powering high-brightness LEDs. It also features a low quiescent current of only 1.2mA, making it an energy-efficient solution for powering LED flash applications.

  • LT6106 CURRENT SENSE DEMO BOARD
    Linear Technology/Analog Devices DC1240A LT6106 CURRENT SENSE DEMO BOARD
    2024-08-02 15:34:482

    The Analog Devices DC1240A-A is a power management IC designed for use in a wide range of applications. It provides a 2.7 to 36V analog amplification for power management, allowing for efficient and reliable power management. The IC features a wide input voltage range, low quiescent current, and high efficiency. It also has a wide temperature range and is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. The DC1240A-A is a cost-effective solution for power management and is ideal for applications that require high efficiency and reliability.

  • EVAL BOARD FOR LTC2232
    Linear Technology/Analog Devices DC751A-G EVAL BOARD FOR LTC2232
    2024-08-02 15:34:482

    The Analog Devices DC751A-G Demo Board is a powerful tool for evaluating the performance of the LTC2232IUK 10-bit, 105-Msps High Speed ADC. This board is designed to operate with a VDD of +3.3V and has a wide input frequency range of 100MHz to 250MHz. It also features power management capabilities, allowing users to easily adjust the power consumption of the board. The DC751A-G Demo Board is an ideal solution for testing and evaluating the performance of the LTC2232IUK ADC in a variety of applications.

  • EVAL BOARD FOR LTC2292
    Linear Technology/Analog Devices DC816A-J EVAL BOARD FOR LTC2292
    2024-08-02 15:34:482

    The Analog Devices DC816A-J LTC2292IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, a sampling rate of 40Msps, a resolution of 12Bit, and an input frequency range of 1MHz to 70MHz. It is ideal for applications that require high-speed, high-resolution data acquisition. The board is also equipped with a variety of features such as adjustable gain, adjustable offset, and programmable power-down modes. This makes it suitable for a wide range of medical and healthcare applications.

  • BOARD EVAL FOR LT1374CR
    Linear Technology/Analog Devices DC187A-A BOARD EVAL FOR LT1374CR
    2024-08-02 15:34:513

    The Analog Devices DC187A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LT1374 4.5A, 500kHz Step-Down Switching Regulator. This board is designed to provide a complete, ready-to-use platform for testing and evaluating the LT1374 in a variety of applications, including computers and peripherals. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage from 0.8V to 30V, and a maximum output current of 4.5A. It also includes a variety of features such as over-current protection, thermal shutdown, and soft-start. The board is easy to use and provides a great way to quickly evaluate the performance of the LT1374 in a variety of applications.

  • EVAL BOARD LED DRIVER LT3954
    Linear Technology/Analog Devices DC2079A EVAL BOARD LED DRIVER LT3954
    2024-08-02 15:34:502

    The Analog Devices DC2079A-A, DC2079A Demo Board is a versatile power management and LED driver solution. It utilizes the LT3954 DC-DC converter to provide a constant current source and constant voltage regulator, as well as PWM dimming and power management. The board is designed to provide a wide range of output current and voltage levels, making it suitable for a variety of applications. It also features a wide input voltage range, allowing it to be used in a variety of power sources. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and wide range of features, the DC2079A-A, DC2079A Demo Board is an ideal solution for powering and controlling LEDs.