web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD SAR ADC LTC2389-18
    Linear Technology/Analog Devices DC1826A-A BOARD SAR ADC LTC2389-18
    2024-08-02 15:34:438

    The Analog Devices DC1826A-A, LTC2389-18 Demo Board with LTC6655/LT6201, 18-Bit, 2.5Msps, Serial/Parallel SAR ADC with 99.8dB SNR, Instrumentation and Measurement is a powerful and versatile tool for measuring and analyzing analog signals. It features an 18-bit, 2.5Msps, serial/parallel SAR ADC with 99.8dB SNR, allowing for accurate and precise measurements. The board also includes an LTC6655/LT6201 instrumentation and measurement system, which provides a wide range of features for signal analysis and data acquisition. The board is ideal for applications such as medical imaging, industrial automation, and scientific research. It is also suitable for use in a variety of other applications, including automotive, aerospace, and consumer electronics.

  • LTC2333-16 DEMO BOARD BUFFERED O
    Linear Technology/Analog Devices DC2365A-H LTC2333-16 DEMO BOARD BUFFERED O
    2024-08-02 15:34:432

    The Analog Devices DC2365A-H Demo Board is a versatile platform for evaluating the performance of the LTC2333-16 Buffered Octal, 16-Bit, 800-ksps Mux'd SAR ADC. This industrial temperature range device is designed for high-speed, low-power, and low-noise applications. The demo board includes a variety of features to facilitate evaluation of the ADC, including a power supply, a reference voltage, and a variety of connectors for interfacing with external components. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The demo board is an ideal platform for evaluating the performance of the LTC2333-16 in a variety of applications.

  • DEMO BOARD FOR LTC2358-18
    Linear Technology/Analog Devices DC2365A-A DEMO BOARD FOR LTC2358-18
    2024-08-02 15:34:452

    The Analog Devices DC2365A-A Demo Board is a versatile platform for evaluating the performance of the LTC2358-18 Buffered Octal, 18-Bit, 200-ksps Simultaneous Sampling SAR ADC. This demo board is designed for industrial temperature range applications and features a wide range of features and functions. It includes a power supply, a USB interface, a signal generator, and a variety of connectors for connecting to external devices. The board also includes a variety of test points and jumpers for easy evaluation of the ADC's performance. The board is designed to be used with the LTC2358-18 ADC and is capable of providing accurate and reliable data acquisition.

  • LTC6908-1 SILICON OSCILLATOR DEM
    Linear Technology/Analog Devices DC2073B-J LTC6908-1 SILICON OSCILLATOR DEM
    2024-08-02 15:34:452

    The Analog Devices DC2073B-J Demo Board is a versatile instrumentation and measurement tool based on the LTC6908-1 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide temperature range. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and timing applications.

  • BOARD EVAL FOR LTC2207/LTC6404-4
    Linear Technology/Analog Devices DC1058A-D BOARD EVAL FOR LTC2207/LTC6404-4
    2024-08-02 15:34:442

    The Analog Devices DC1058A-D, LTC2207 Demo Board is a 16-bit high performance ADC driver designed for instrumentation and measurement applications. It features a wide range of input and output ranges, allowing for a variety of signal conditioning and data acquisition tasks. The board is equipped with a high-speed, low-noise, low-power ADC driver, allowing for accurate and reliable data acquisition. It also includes a variety of analog and digital I/O, allowing for easy integration into existing systems. The board is designed to be used with the LTC2207, a high-performance, low-power, 16-bit ADC. The board is ideal for applications such as medical imaging, industrial process control, and automotive testing.

  • DEMO BOARD FOR LT1997
    Linear Technology/Analog Devices DC2551A-A DEMO BOARD FOR LT1997
    2024-08-02 15:34:462

    The Analog Devices DC2551A-A Demo Board is a versatile and powerful tool for instrumentation and measurement applications. It is based on the LT1997-3 Configurable Precision Amplifier, which provides a wide range of gain and bandwidth settings. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The board also includes a variety of test points and jumpers, allowing for easy configuration and calibration of the amplifier. The board is ideal for use in a variety of applications, including precision instrumentation, data acquisition, and signal conditioning.

  • EVAL BOARD 306W FOR FAN7688
    ON Semiconductor FEBFAN7688SJXA_CP14U306 EVAL BOARD 306W FOR FAN7688
    2024-08-02 15:34:461

    The ON Semiconductor FAN7688SJXA-U306 and FAN7688SJXA_CP14U306 Evaluation Boards are based on the FAN7688SJX 306W, 12V PC Application with 12 Vsb Module. These boards are designed to evaluate the performance of the FAN7688SJX 306W, 12V PC Application with 12 Vsb Module in computers and peripherals. The boards feature a wide range of components, including a power supply, a voltage regulator, a power switch, and a fan controller. The boards also feature a variety of connectors, allowing for easy connection to a variety of devices. The boards are designed to provide a reliable and efficient evaluation of the FAN7688SJX 306W, 12V PC Application with 12 Vsb Module.

  • DEMO BOARD FOR LTC6948-1
    Linear Technology/Analog Devices DC1959B-A DEMO BOARD FOR LTC6948-1
    2024-08-02 15:34:472

    The Analog Devices DC1959B-A and DC1959B-D Demo Boards for the LTC6948IUFD-1 Ultra Low Noise and Spurious Fractional-N Synthesizer with Integrated VCO are designed to demonstrate the features and performance of the LTC6948IUFD-1. The boards are designed to provide a complete solution for communications and telecom applications. The boards feature a wide range of features, including a low noise and spurious fractional-N synthesizer, an integrated VCO, and a wide range of output frequencies. The boards also feature a wide range of input and output connectors, allowing for easy connection to other devices. The boards are designed to be easy to use and provide a comprehensive solution for communications and telecom applications.

  • DEMO BOARD SAR ADC 18BIT 250KSPS
    Linear Technology/Analog Devices DC1908A-F DEMO BOARD SAR ADC 18BIT 250KSPS
    2024-08-02 15:34:454

    The Analog Devices DC1908A-F Demo Board featuring the LTC2326-18 is a powerful and versatile instrumentation and measurement tool. This 18-bit, 250ksps, true bipolar low power, single supply ADC is ideal for a wide range of applications. It features a low power consumption of only 1.2 mW/channel, making it ideal for battery-powered applications. The board also features a wide input range of ±10V, allowing for a wide range of measurements. Additionally, the board is equipped with a variety of features such as a built-in reference, a low-noise, low-drift amplifier, and a wide range of digital filters. This board is perfect for applications such as data acquisition, signal conditioning, and instrumentation.

  • INDUCT KIT
    Linear Technology/Analog Devices DC2073B-A INDUCT KIT
    2024-08-02 15:34:452

    The Analog Devices DC2073B-A Demo Board is a versatile instrumentation and measurement tool based on the LTC6905 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6905 oscillator in a variety of applications. The board features a wide range of features, including a wide range of frequency settings, adjustable output voltage, and a wide range of temperature settings. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.

  • LTC1569CS8-7 - DC ACCURATE, TUNA
    Linear Technology/Analog Devices DC626A-B LTC1569CS8-7 - DC ACCURATE, TUNA
    2024-08-02 15:34:452

    The Analog Devices DC626A-B Demo Board is a DC Accurate, Tunable, low pass Filter designed for Communications and Telecom applications. It features a wide range of adjustable parameters, including frequency, gain, and Q-factor, allowing for precise control of the filter's response. The board also includes a built-in signal generator, allowing for easy testing and evaluation of the filter's performance. The DC626A-B is a versatile and reliable solution for any Communications and Telecom application.

  • EVAL BOARD FOR LTC2293
    Linear Technology/Analog Devices DC816A-N EVAL BOARD FOR LTC2293
    2024-08-02 15:34:452

    The Analog Devices DC816A-N, LTC2293IUP Demo Board is a dual ADC multiplexer designed for medical and healthcare applications. It features a VDD of +3.0V, 65Msps, 12Bit, 70MHz to 140MHz AIN, and is capable of providing high-speed, high-resolution data acquisition. It is ideal for applications such as medical imaging, patient monitoring, and other healthcare applications. The board is also equipped with a variety of features such as programmable gain, adjustable input range, and a wide range of output formats.