web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR IS31LT3354-STLS2
    ISSI, Integrated Silicon Solution Inc IS31LT3354_STLS2_EBDCDC EVAL BOARD FOR IS31LT3354-STLS2
    2024-08-02 15:34:522

    The IS31LT3354-EBDCDC from Integrated Silicon Solution Inc is a general LED driver for LED lighting and lighting control. It is designed to provide a high-efficiency, low-cost solution for driving multiple LED strings in a variety of lighting applications. The device features a wide input voltage range of 4.5V to 40V, and can drive up to 8 strings of LEDs with a maximum output current of 1A per string. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. Additionally, the device is capable of dimming control via PWM or analog voltage, and can be used with a variety of external dimming controllers. The IS31LT3354-EBDCDC is an ideal solution for LED lighting and lighting control applications.

  • CYCLONE V GT DEVELOPMENT KIT
    Intel DK-DEV-5CGTD9N CYCLONE V GT DEVELOPMENT KIT
    2024-08-02 15:34:4523

    The Intel DK-DEV-5CGTD9N Starter Board is a powerful development platform designed for customers and internal users to quickly and easily implement systems based on Cyclone V FPGAs. It is ideal for a wide range of applications, including consumer electronics, industrial automation, and more. The board features a Cyclone V FPGA, a dual-core ARM Cortex-A9 processor, and a variety of peripherals, including Ethernet, USB, and HDMI. It also includes a variety of development tools, such as an FPGA development kit, an ARM development kit, and a software development kit. With its comprehensive feature set, the Intel DK-DEV-5CGTD9N Starter Board is an ideal platform for developing and testing new designs.

  • MK64FN1M0VLL12 Microcontroller Development Platform 0.032768MHz/120MHz CPU 256KB RAM 1MB Flash
    NXP USA Inc. FRDM-K64F MK64FN1M0VLL12 Microcontroller Development Platform 0.032768MHz/120MHz CPU 256KB RAM 1MB Flash
    2024-08-02 15:34:464

    The NXP Semiconductors FRDM-K64F is a Freescale Freedom Development Platform for Kinetis K64, K63 and K24 MCUs, Communications and Telecom Solutions. It is a low-cost, low-power, and easy-to-use development platform that enables rapid prototyping and development of applications for the Kinetis K64, K63 and K24 MCUs. The FRDM-K64F features an ARM Cortex-M4F core, a wide range of peripherals, and a comprehensive set of development tools. It is designed to provide a complete development environment for Kinetis MCUs, including a range of software libraries, example projects, and a range of development tools. The FRDM-K64F also includes a range of communication and telecom solutions, such as Ethernet, USB, CAN, and ZigBee. The FRDM-K64F is an ideal platform for developing applications for the Kinetis MCUs, and is suitable for a wide range of applications, including industrial automation, medical, automotive, and consumer electronics.

  • NXP TWR-P1025 Tower KitP1025, QorIQ, Prototyping Development Platform for QorIQ P1 MPU
    NXP USA Inc. TWR-P1025 NXP TWR-P1025 Tower KitP1025, QorIQ, Prototyping Development Platform for QorIQ P1 MPU
    2024-08-02 15:34:4612

    The NXP Semiconductors TWR-P1025 is a development tower system module for the P1025 QorIQ P1 MPU processor. It is designed to provide networking and industrial connectivity, as well as a protocol offload engine. It features a dual-core processor, up to 1GB of DDR3 memory, and a variety of I/O interfaces, including Ethernet, USB, and serial ports. The module also includes a variety of industrial connectivity options, such as CAN, I2C, and SPI. Additionally, the module includes a protocol offload engine, which allows for the offloading of network protocols, such as TCP/IP, to the module, freeing up the processor for other tasks. The TWR-P1025 is an ideal solution for embedded applications that require networking and industrial connectivity.

  • EVAL BOARD FOR IS31LT3910-GRLS2
    ISSI, Integrated Silicon Solution Inc IS31LT3910_GRLS2_EBT8 EVAL BOARD FOR IS31LT3910-GRLS2
    2024-08-02 15:34:502

    The IS31LT3910-EBT8 High Brightness LED Driver from Integrated Silicon Solution Inc is a powerful and efficient LED driver designed for LED lighting and lighting control applications. It features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. It also has a high efficiency of up to 95%, making it an ideal choice for energy-efficient LED lighting solutions. The driver also features a wide dimming range of 0.1% to 100%, allowing for precise control of the LED brightness. Additionally, it has a low quiescent current of only 1.5mA, making it suitable for battery-powered applications. With its high efficiency, wide dimming range, and low quiescent current, the IS31LT3910-EBT8 is an ideal choice for LED lighting and lighting control applications.

  • EVAL BOARD FOR IS31LT3918-GRLS2
    ISSI, Integrated Silicon Solution Inc IS31LT3918_GRLS2_EBT8 EVAL BOARD FOR IS31LT3918-GRLS2
    2024-08-02 15:34:482

    The IS31LT3918-EBT8 from Integrated Silicon Solution Inc is a general LED driver for LED lighting and lighting control. It is designed to provide a cost-effective solution for driving up to 8 strings of LEDs with a wide range of current levels. It features a wide input voltage range of 4.5V to 28V, adjustable current levels from 10mA to 200mA, and a low quiescent current of only 1.5mA. The IS31LT3918-EBT8 also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. It is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

  • EVAL BOARD FOR IS31AP2010B-UTLS2
    ISSI, Integrated Silicon Solution Inc IS31AP2010B-UTLS2-EB EVAL BOARD FOR IS31AP2010B-UTLS2
    2024-08-02 15:34:502

    The Integrated Silicon Solution Inc IS31AP2010B-UTLS2-EB Evaluation Board is based on the IS31AP2010B 3W @ 5V MONO Filter-Less Class-D Audio Amplifier. This board is designed for consumer electronics applications and provides a high-performance, low-power solution for audio amplification. It features a low-noise, low-distortion, and low-power design, making it ideal for use in portable audio devices. The board also includes a built-in power supply, allowing for easy integration into existing systems. With its high-efficiency and low-power consumption, the IS31AP2010B-UTLS2-EB Evaluation Board is an ideal choice for consumer electronics applications.

  • KIT EVAL/DEV NUC130/140 SERIES
    Nuvoton Technology Corporation America NuTiny-SDK-NUC140 KIT EVAL/DEV NUC130/140 SERIES
    2024-08-02 15:34:512

    Nuvoton Technology Corporation's NuTiny-SDK-NUC140 is a development board based on the NuMicro NUC140 Series Security MCU. It is designed to provide a comprehensive development platform for embedded applications. The board features a wide range of peripherals, including a USB 2.0 host, CAN, UART, SPI, I2C, and PWM. It also includes a variety of development tools, such as an integrated development environment, a debugger, and a simulator. The board is ideal for applications such as smart home, industrial control, and automotive. It is also suitable for use in a variety of other embedded applications.

  • DEMO BOARD
    ISSI, Integrated Silicon Solution Inc IS31BL3228B-UTLS2-EB DEMO BOARD
    2024-08-02 15:34:522

    The Integrated Silicon Solution Inc IS31BL3228B-UTLS2-EB Evaluation Board is a lighting solution based on the IS31BL3228B White LED Driver. It is designed to provide a comprehensive platform for evaluating the performance of the IS31BL3228B LED driver. The board features a wide range of features, including a high-efficiency power supply, adjustable current control, and a wide range of dimming options. It also includes a variety of test points for easy debugging and troubleshooting. The board is ideal for applications such as automotive lighting, industrial lighting, and general lighting.

  • DEMO BOARD
    ISSI, Integrated Silicon Solution Inc IS31AP2005-SLS2-EB DEMO BOARD
    2024-08-02 15:34:512

    The IS31AP2005-SLS2-EB Evaluation Board from Integrated Silicon Solution Inc is a consumer electronics device based on the IS31AP2005 Class-D Audio Amplifier. It is designed to provide a complete solution for evaluating the performance of the IS31AP2005 amplifier. The board includes a power supply, audio input, and output connectors, as well as a potentiometer for adjusting the gain. It also features a built-in oscilloscope for monitoring the output signal. The board is ideal for testing and evaluating the performance of the IS31AP2005 amplifier in a variety of consumer electronics applications.

  • EVAL BOARD FOR IS31FL3193-DLS2
    ISSI, Integrated Silicon Solution Inc IS31FL3193-DLS2-EB EVAL BOARD FOR IS31FL3193-DLS2
    2024-08-02 15:34:482

    The Integrated Silicon Solution Inc IS31FL3193-DLS2-EB is a 6-LEDs General LED Driver for Cellular Phone and Consumer Electronics. It is a low-power, high-efficiency LED driver that is designed to provide a cost-effective solution for LED backlighting applications. It features a wide input voltage range of 2.7V to 5.5V, and can drive up to 6 LEDs with a maximum current of 20mA per LED. It also has a built-in dimming control, allowing for adjustable brightness levels. The IS31FL3193-DLS2-EB is a reliable and efficient LED driver that is ideal for use in a variety of consumer electronics and cellular phone applications.

  • VM801B43A-BK DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
    FTDI VM801B43A-BK VM801B43A-BK DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
    2024-08-02 15:34:433

    The FTDI Chip VM801B43A-BK is an Embedded Video Engine Plus Development Module that supports 3.3/5V MCU Adapter Board. It comes with a 4.3 - 480x272 resolution TFT LCD display panel preinstalled, and a black bezel. This module is ideal for Medical and Healthcare applications, providing a reliable and efficient solution for these industries. It is easy to use and provides a great user experience. The module is also highly durable and can withstand harsh conditions.