web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEV BRD, MC56F82748 TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:MC56F82748; Silicon Family Name:MC56F82xx; No. of Bits:32bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-56F8200 DEV BRD, MC56F82748 TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:MC56F82748; Silicon Family Name:MC56F82xx; No. of Bits:32bit ;RoHS Compliant: Yes
    2024-08-02 15:34:522

    The NXP Semiconductors TWR-56F8200 Tower Development Board is a powerful and versatile development platform based on the MC9S08JM60 MCU. It is designed for consumer electronics applications and provides a wide range of features and capabilities. The board includes a wide range of peripherals, including a USB 2.0 port, an LCD display, an audio codec, an accelerometer, and a temperature sensor. It also includes a variety of development tools, such as a debugger, a compiler, and a software library. The board is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X. With its powerful features and capabilities, the TWR-56F8200 Tower Development Board is an ideal choice for developing consumer electronics applications.

  • NXP FRDM-KL26Z Freedom Development Board, USB, CorteX-M0+
    NXP USA Inc. FRDM-KL26Z NXP FRDM-KL26Z Freedom Development Board, USB, CorteX-M0+
    2024-08-02 15:34:482

    The NXP Semiconductors FRDM-KL26Z Freedom Development Platform is a powerful and versatile development platform for Kinetis KL16 and KL26 MCUs. It features up to 128 KB of Flash memory, allowing for the development of a wide range of consumer electronics applications. The platform includes a range of features such as a USB-based debug interface, a range of analog and digital peripherals, and a range of software development tools. The platform is designed to be easy to use and provides a great starting point for developing consumer electronics applications.

  • NXP FRDM-KE06Z DEV BOARD, MKE06Z128VLK4 EMI/MOTOR CNTRL
    NXP USA Inc. FRDM-KE06Z NXP FRDM-KE06Z DEV BOARD, MKE06Z128VLK4 EMI/MOTOR CNTRL
    2024-08-02 15:34:512

    The NXP Semiconductors FRDM-KE06Z is a Freescale Freedom Development Platform for Kinetis KE06 MCUs, Communications and Telecom Solutions. It is a low-cost, low-power, 32-bit ARM Cortex-M0+ microcontroller development platform that provides a comprehensive set of features for embedded applications. It includes a wide range of peripherals, including a USB 2.0 full-speed device controller, a CAN controller, an Ethernet controller, and a wide range of analog and digital I/O. The FRDM-KE06Z also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to enable rapid prototyping and development of embedded applications, and is ideal for applications such as industrial automation, medical, and consumer electronics.

  • NXP FRDM-KV10Z DEV BOARD, CORTEX-M0+ MCU
    NXP USA Inc. FRDM-KV10Z NXP FRDM-KV10Z DEV BOARD, CORTEX-M0+ MCU
    2024-08-02 15:34:462

    The NXP Semiconductors FRDM-KV10Z Freedom Development Platform is a powerful and versatile development platform for Kinetis KV1x family 16 KB and 32 KB Flash MCUs. It is designed to enable rapid prototyping and development of motor control and power conversion applications. The platform features a Kinetis KV10Z32VFM7 MCU with a Cortex-M0+ core, 16 KB of Flash memory, and 32 KB of SRAM. It also includes a range of peripherals, such as a USB 2.0 full-speed device controller, a 12-bit analog-to-digital converter, and a low-power timer. The platform also includes a range of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Motor Suite. The FRDM-KV10Z is an ideal platform for developing motor control and power conversion applications.

  • NXP FRDM-KV31F Development Board, CorteX-M4F MCU, 120MHz CPU/DSP, 6 Axis Accelero/Magnetometer
    NXP USA Inc. FRDM-KV31F NXP FRDM-KV31F Development Board, CorteX-M4F MCU, 120MHz CPU/DSP, 6 Axis Accelero/Magnetometer
    2024-08-02 15:34:472

    The NXP Semiconductors FRDM-KV31F is a development platform for the MKV31F512 Kinetis KV3x family of microcontrollers. It is designed to enable rapid prototyping and development of motor control and power conversion applications. The platform includes a Kinetis KV31F512VLL12 MCU, a USB-based OpenSDA debug interface, a 3-axis accelerometer, a 3-axis magnetometer, a temperature sensor, and a user LED. It also includes a range of expansion headers for connecting external components, such as sensors, actuators, and displays. The FRDM-KV31F is an ideal platform for developing applications in the automotive, industrial, and consumer markets.

  • NXP FRDM-KL02Z Freedom Development Board, ARM, Kinetis, CorteX-M0+
    NXP USA Inc. FRDM-KL02Z NXP FRDM-KL02Z Freedom Development Board, ARM, Kinetis, CorteX-M0+
    2024-08-02 15:34:447

    The NXP Semiconductors FRDM-KL02Z Freedom Development Platform is a low-cost, low-power, and easy-to-use development platform for the Kinetis KL02 family of microcontrollers. It is designed for use in consumer electronics applications such as home automation, wearables, and IoT devices. The platform includes a Kinetis KL02Z MCU, a USB-based debug interface, and a range of on-board peripherals. It also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Components. The platform is designed to enable rapid prototyping and development of applications for the Kinetis KL02 family.

  • NXP FRDM-KL03Z Development Board, MKL03Z32VFK4 CorteX-M0+, 48MHz MCU, Capacitive Touch Slider, Tri-colour LED
    NXP USA Inc. FRDM-KL03Z NXP FRDM-KL03Z Development Board, MKL03Z32VFK4 CorteX-M0+, 48MHz MCU, Capacitive Touch Slider, Tri-colour LED
    2024-08-02 15:34:4316

    The NXP Semiconductors FRDM-KL03Z is a Freescale Freedom Development Platform for the MKL03Z32VFK4 Kinetis KL03 Microcontroller. It is designed for use in consumer electronics applications, and is a low-cost, low-power, and low-footprint solution. The platform includes a Kinetis KL03 microcontroller, a USB-based debug interface, and a range of on-board peripherals. It is ideal for prototyping and development of applications such as wearables, home automation, and other consumer electronics. The platform also includes a range of software development tools, including the Kinetis Design Studio IDE, Kinetis SDK, and Kinetis Software Development Kit.

  • NXP FRDM-KW40Z DEV BOARD, WIRELESS MCU
    NXP USA Inc. FRDM-KW40Z NXP FRDM-KW40Z DEV BOARD, WIRELESS MCU
    2024-08-02 15:34:436

    The NXP Semiconductors FRDM-KW40Z Freedom Development Platform is a comprehensive development platform for Kinetis KW40Z/30Z/20Z MCUs, Communications and Telecom Modules. It is designed to provide a complete, low-cost solution for rapid prototyping and development of wireless applications. The platform includes a Kinetis KW40Z MCU, a Bluetooth Low Energy (BLE) module, a Zigbee module, and a Sub-GHz module. It also includes a range of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to enable developers to quickly and easily develop and test their applications. It is also designed to be compatible with a range of third-party development tools, such as IAR Embedded Workbench and Keil MDK.

  • NXP FRDM-KL46Z Freedom Development Board, ARM, Kinetis, KL4X, CorteX-M0+
    NXP USA Inc. FRDM-KL46Z NXP FRDM-KL46Z Freedom Development Board, ARM, Kinetis, KL4X, CorteX-M0+
    2024-08-02 15:34:452

    The NXP Semiconductors FRDM-KL46Z Freedom Development Platform is a comprehensive development platform for Kinetis KL3x and KL4x MCUs, designed for consumer electronics applications. It features a Kinetis KL46Z MCU with a Cortex-M0+ core, up to 64KB of Flash memory, and up to 8KB of SRAM. The platform also includes a range of peripherals, such as a USB 2.0 full-speed device controller, an LCD controller, a capacitive touch sensing controller, and a 12-bit analog-to-digital converter. The FRDM-KL46Z also includes a range of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. This platform is ideal for developing consumer electronics applications, such as home automation, medical devices, and wearables.

  • NXP TWR-S12G64 Evaluation Board, I/F Tower System, S12G64, S12
    NXP USA Inc. TWR-S12G64 NXP TWR-S12G64 Evaluation Board, I/F Tower System, S12G64, S12
    2024-08-02 15:34:452

    The NXP Semiconductors TWR-S12G64 is a development tower system module for the MC9S12GN32 ultra reliable 16-bit MCU. This module is designed for automotive applications and transportation, providing a reliable and efficient platform for development and testing. It features a 64-pin MCU with up to 32KB of Flash memory, 2KB of RAM, and a wide range of peripherals. The module also includes a range of development tools, such as a debugger, a programmer, and a serial port. The TWR-S12G64 is designed to be robust and reliable, making it ideal for automotive and transportation applications.

  • NXP - FRDM-KL25Z - Carte de développement, MCU Kinetis KL14, KL15, KL24, KL25, Slider touche capacitive, Accéléromètre
    NXP USA Inc. FRDM-KL25Z NXP - FRDM-KL25Z - Carte de développement, MCU Kinetis KL14, KL15, KL24, KL25, Slider touche capacitive, Accéléromètre
    2024-08-02 15:34:442

    The NXP Semiconductors FRDM-KL25Z Freedom Development Platform is a comprehensive development platform for Kinetis KL14/15/24/25 MCUs, designed for consumer electronics applications. It features a 32-bit ARM Cortex-M0+ processor, a wide range of peripherals, and a range of development tools. The platform includes a range of features such as a USB-based debug interface, a range of analog and digital I/O, and a range of communication interfaces. It also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to provide a comprehensive development environment for consumer electronics applications.

  • NXP FRDM-KL05Z Freedom Development Board, ARM, Kinetis, KL05Z, CorteX-M0+, 32KB Flash, 32QFN, 12bit ADC
    NXP USA Inc. FRDM-KL05Z NXP FRDM-KL05Z Freedom Development Board, ARM, Kinetis, KL05Z, CorteX-M0+, 32KB Flash, 32QFN, 12bit ADC
    2024-08-02 15:34:442

    The NXP Semiconductors FRDM-KL05Z Freedom Development Platform is a comprehensive development platform for the Kinetis KL05 and KL04 MCUs, designed for consumer electronics applications. It features a low-power, 32-bit ARM Cortex-M0+ processor, a wide range of peripherals, and a range of development tools. The platform includes a range of features such as a USB-based debug interface, a range of analog and digital I/O, and a range of communication interfaces. The platform also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to provide a comprehensive development environment for the Kinetis MCUs, enabling developers to quickly and easily develop applications for consumer electronics.