web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NXP TWR-KL25Z48M Tower System Module for Kinetis MKL25Z128VLK4 Microcontroller
    NXP USA Inc. TWR-KL25Z48M NXP TWR-KL25Z48M Tower System Module for Kinetis MKL25Z128VLK4 Microcontroller
    2024-08-02 15:34:446

    The NXP Semiconductors TWR-KL25Z48M is a Tower System Module for the MKL25Z128VLK4 MCU. It is designed for use in consumer electronics, industrial, medical, and automotive applications. The module features a Kinetis KL1x and KL2x 48 MHz MCU, with a wide range of peripherals and features. It has a low power consumption, and is capable of running at up to 48 MHz. It also has a wide range of communication interfaces, including USB, CAN, and Ethernet. The module also includes a range of analog and digital peripherals, such as ADC, DAC, and PWM. The module is also compatible with a range of development tools, including the Kinetis Design Studio and IAR Embedded Workbench.

  • Development Boards & Kits - Wireless Si1062 868MHz NoWire MCU Development Kit
    Silicon Labs 1062-868-DK Development Boards & Kits - Wireless Si1062 868MHz NoWire MCU Development Kit
    2024-08-02 15:34:4316

    The Silicon Labs 1062-868-DK is a development kit for the Si1062 868-MHz Wireless MCU Security Sensor Node. It is designed to help developers quickly and easily create secure wireless applications. The kit includes a Si1062 868-MHz Wireless MCU, a USB-to-UART bridge, a USB cable, a 9V battery, and a 9V battery holder. The Si1062 868-MHz Wireless MCU is a low-power, low-cost, and highly integrated device that supports a wide range of wireless protocols, including Zigbee, Bluetooth Low Energy, and Thread. It also features an integrated security coprocessor, which provides secure authentication and encryption for wireless communication. The kit also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a library of sample applications. With the Silicon Labs 1062-868-DK, developers can quickly and easily create secure wireless applications for a variety of applications.

  • NXP MPC5604EKIT Development Board, Qorivva MPC5604E, Video Over Ethernet, Aptina Image Sensor & Processor
    NXP USA Inc. MPC5604EKIT NXP MPC5604EKIT Development Board, Qorivva MPC5604E, Video Over Ethernet, Aptina Image Sensor & Processor
    2024-08-02 15:34:472

    The NXP Semiconductors MPC5604EKIT-EKIT is a microcontroller development kit designed to enable video over Ethernet with the Qorivva MPC5604E microcontroller. This kit is ideal for automotive and transportation applications, providing a comprehensive set of features and tools to help developers create innovative solutions. It includes a Qorivva MPC5604E microcontroller, a development board, a power supply, and a range of software and hardware components. The kit also includes a comprehensive set of development tools, such as an integrated development environment, a debugger, and a range of software libraries. With this kit, developers can quickly and easily create applications for automotive and transportation applications, such as in-vehicle infotainment systems, driver assistance systems, and vehicle-to-vehicle communication systems.

  • NXP TWR-K70F120M Tower System Module, Kinetis K70, OSBDM, Graphical LCD Controller, USB 2.0 HS Controller
    NXP USA Inc. TWR-K70F120M NXP TWR-K70F120M Tower System Module, Kinetis K70, OSBDM, Graphical LCD Controller, USB 2.0 HS Controller
    2024-08-02 15:34:4715

    It is a complete, ready-to-use system that includes a Kinetis K70 MCU, a Tower System baseboard, and a range of expansion boards. The TWR-K70F120M is designed to provide a low-cost, high-performance platform for developing and evaluating Kinetis K70 MCU-based applications. It features a 120 MHz ARM Cortex-M4 core, up to 1 MB of Flash memory, and up to 256 KB of SRAM. It also includes a range of peripherals, including Ethernet, USB, CAN, and LCD. The TWR-K70F120M is ideal for applications such as industrial automation, motor control, and digital power. It is also suitable for a wide range of other applications, including medical, consumer, and automotive.

  • Kinetis K24 120 MHz Microcontrollers Tower Board
    NXP USA Inc. TWR-K24F120M Kinetis K24 120 MHz Microcontrollers Tower Board
    2024-08-02 15:34:462

    The NXP Semiconductors TWR-K24F120M is a Kinetis K24 120-MHz MCU Tower System Module designed for connectivity and sensor fusion applications. It features a high RAM density and industrial grade components, making it suitable for use in demanding industrial environments. It is equipped with a Cortex-M4 core, 1MB of Flash memory, and 256KB of RAM, as well as a variety of peripherals and interfaces. It also includes a range of connectivity options, including Ethernet, USB, CAN, and I2C. The TWR-K24F120M is ideal for applications that require high performance, low power consumption, and reliable operation.

  • Clock & Timer Development Tools Si5319 Eval Board
    Silicon Labs SI5319-EVB Clock & Timer Development Tools Si5319 Eval Board
    2024-08-02 15:34:522

    The Silicon Labs SI5319-EVB is an evaluation board that uses the SI5319 0.002 to 710 MHz Clock Generator to provide a wide range of clock frequencies for communications and telecom applications. The board features a wide range of input and output options, including a differential input, a single-ended input, and a differential output. It also includes a variety of features such as a programmable output frequency, a programmable output duty cycle, and a programmable output skew. The board is designed to be used with a variety of development tools, including the Silicon Labs ClockBuilder Pro software, which allows users to configure the board for their specific application. The board is also compatible with a variety of development kits, including the Silicon Labs EFM32 Gecko Starter Kit.

  • Clock & Timer Development Tools Si5324 Evaluation Board
    Silicon Labs SI5324-EVB Clock & Timer Development Tools Si5324 Evaluation Board
    2024-08-02 15:34:522

    The Silicon Labs SI5324-EVB is an evaluation board that uses the SI5324 0.002 to 710 MHz Clock Generator to provide a wide range of clock frequencies for communications and telecom applications. The board features a wide range of input and output options, including differential and single-ended clock inputs, differential and single-ended clock outputs, and a reference clock input. It also includes a USB interface for programming and monitoring the board. The board is designed to provide a low-jitter, low-noise clock signal for a variety of applications, including high-speed data transmission, digital video, and audio. The board is also capable of providing a wide range of clock frequencies, from 0.002 to 710 MHz, making it suitable for a variety of applications.

  • Display Development Tools S1D13700 Evaluation Board
    Epson Electronics America Inc-Semiconductor Div S5U13700P00C000 Display Development Tools S1D13700 Evaluation Board
    2024-08-02 15:34:442

    Epson America, Inc's S5U13700P00C000-C000, S5U13700P00C000, Development Kit is a comprehensive solution for embedded memory LCD applications. It is based on the S1D13705F00A Embedded Memory LCD Controller and is designed for industrial temperature applications. The kit includes a development board, a power supply, a USB cable, and a software package. The development board features a 128x128 pixel LCD display, a 4-bit parallel interface, and a serial interface. The software package includes a library of sample programs, a user manual, and a programming guide. The kit is ideal for developing embedded memory LCD applications in industrial temperature environments.

  • Kinetis K21 50MHz Microcontroller Tower System Module
    NXP USA Inc. TWR-K21D50M Kinetis K21 50MHz Microcontroller Tower System Module
    2024-08-02 15:34:442

    The NXP Semiconductors TWR-K21D50M is a Kinetis K21 50 MHz MCU Tower System Module designed for medical and healthcare applications. It features a high-performance ARM Cortex-M4 core with DSP and FPU instructions, as well as a wide range of integrated peripherals. The module also includes a variety of communication interfaces, including USB, CAN, Ethernet, and more. It is designed to provide a reliable and secure platform for medical and healthcare applications, with features such as secure boot, secure storage, and secure communication. The module is also designed to be low power, with a wide range of power management options. The TWR-K21D50M is an ideal solution for medical and healthcare applications that require a reliable and secure platform.

  • MCF51AG, OSBDM, ACCELEROMETER, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51; Silicon Family Name:MCF51AG; No. of Bits:32bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-MCF51AG MCF51AG, OSBDM, ACCELEROMETER, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51; Silicon Family Name:MCF51AG; No. of Bits:32bit ;RoHS Compliant: Yes
    2024-08-02 15:34:442

    The NXP Semiconductors TWR-MCF51AG Development Tower System Module is a powerful and versatile platform for developing applications with the MCF51AG 32-bit ColdFire V1 Microcontroller. This module is designed for use in a wide range of applications, including consumer electronics, automotive, and industrial applications. It features a 32-bit ColdFire V1 microcontroller with up to 32KB of Flash memory, 8KB of RAM, and a wide range of peripherals. The module also includes a USB 2.0 interface, an Ethernet port, and a CAN bus interface. The TWR-MCF51AG is a complete development system, with a comprehensive set of development tools, including an integrated development environment, a debugger, and a simulator. This module is ideal for developing applications that require high performance, low power consumption, and reliable operation.

  • NXP TWR-S12GN32 Demonstration Board, MC9S12GN32, Integrated Open Source BDM, Examples Provided, Easy Development
    NXP USA Inc. TWR-S12GN32 NXP TWR-S12GN32 Demonstration Board, MC9S12GN32, Integrated Open Source BDM, Examples Provided, Easy Development
    2024-08-02 15:34:442

    The NXP Semiconductors TWR-S12GN32 Tower Development Board is a powerful and reliable system module designed for automotive applications. It is based on the MC9S12GN32 Ultra Reliable 16-bit Microcontroller and provides a comprehensive set of features for automotive and transportation applications. The board includes a wide range of peripherals, including CAN, LIN, and FlexRay, as well as a variety of analog and digital I/O. It also features a high-speed USB 2.0 interface, an integrated debugger, and a real-time clock. The board is designed to be robust and reliable, making it ideal for automotive and transportation applications.

  • MCF51JF, ON-BOARD OSBDM, USB 2.0, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51JF128VLH; Silicon Family Name:MCF51Jx; No. of Bits:32bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-MCF51JF MCF51JF, ON-BOARD OSBDM, USB 2.0, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51JF128VLH; Silicon Family Name:MCF51Jx; No. of Bits:32bit ;RoHS Compliant: Yes
    2024-08-02 15:34:442

    The NXP Semiconductors TWR-MCF51JF Development Tower System Module is a comprehensive development platform for the ColdFire+ MCF51JF and MCF51JU families of 32-bit MCUs. It is designed for consumer and industrial applications such as consumer electronics, automotive, industrial, medical, and security. The module features a powerful 32-bit ColdFire+ MCF51JF/MCF51JU microcontroller, a full-featured development board, and a wide range of peripherals and accessories. The module is designed to provide a complete development environment for the ColdFire+ MCF51JF/MCF51JU families of MCUs, allowing developers to quickly and easily develop applications for these devices. The module also includes a range of software tools and libraries to help developers get the most out of their development experience.