web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NXP FRDM-KW24D512 Freedom Kinetis Development Kit, MCU, CorteX-M4, 50MHz CPU, Prog O/P Power
    NXP USA Inc. FRDM-KW24D512 NXP FRDM-KW24D512 Freedom Kinetis Development Kit, MCU, CorteX-M4, 50MHz CPU, Prog O/P Power
    2024-08-02 15:34:442

    The NXP Semiconductors FRDM-KW24D512 Freedom Development Platform for Kinetis KW2x MCUs, Communications and Telecom Solutions is a comprehensive development platform for the Kinetis KW2x MCU family. It provides a complete set of hardware and software tools to enable rapid development of wireless and IoT applications. The platform includes a Kinetis KW2x MCU, a 2.4GHz radio transceiver, a USB interface, and a range of sensors and peripherals. The platform also includes a comprehensive software development environment, including a range of software libraries, drivers, and example applications. The platform is designed to enable developers to quickly and easily develop applications for the Kinetis KW2x MCU family.

  • NXP FRDM-KW019032 Development Board, MKW01Z128 Sub-1GHz MCU Freedom, CorteX-M0+, 48MHz CPU, Prog O/P Power
    NXP USA Inc. FRDM-KW019032 NXP FRDM-KW019032 Development Board, MKW01Z128 Sub-1GHz MCU Freedom, CorteX-M0+, 48MHz CPU, Prog O/P Power
    2024-08-02 15:34:452

    The NXP Semiconductors FRDM-KW019032 Freedom Development Board is a powerful and versatile platform for developing applications with Kinetis KW0x MCUs. It is designed to provide a comprehensive set of features for communications and telecom solutions, including a wide range of wireless connectivity options, a rich set of peripherals, and a comprehensive set of development tools. The board is equipped with a Kinetis KW01 MCU, a 32-bit ARM Cortex-M0+ processor, and a wide range of peripherals, including a USB 2.0 full-speed device controller, a 10/100 Ethernet controller, a CAN transceiver, and a variety of analog and digital I/O. The board also includes a range of wireless connectivity options, including Bluetooth Low Energy, Wi-Fi, and Zigbee. The board is supported by a comprehensive suite of development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit.

  • TOWER SYSTEM KIT, S08LL64, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:HCS08; Core Sub-Architecture:HCS08; Silicon Core Number:MC9S08; Silicon Family Name:S08LL; No. of Bits:8bit; Kit Contents:Board, Cable, CD;RoHS Compliant: Yes
    NXP USA Inc. TWR-S08LL64-KIT TOWER SYSTEM KIT, S08LL64, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:HCS08; Core Sub-Architecture:HCS08; Silicon Core Number:MC9S08; Silicon Family Name:S08LL; No. of Bits:8bit; Kit Contents:Board, Cable, CD;RoHS Compliant: Yes
    2024-08-02 15:34:512

    The NXP Semiconductors TWR-S08LL64-KIT is a MC9S08LL 8-bit Segment LCD Tower System Module based on the MC9S08LL64 MCU. It is designed for consumer electronics applications and provides a complete development platform for the MC9S08LL64 MCU. The kit includes a tower board, a base board, a power supply, and a USB cable. The tower board features an 8-bit segment LCD display, a potentiometer, a temperature sensor, and a light sensor. The base board includes a USB connector, a debug connector, and a power connector. The kit also includes a comprehensive set of software tools, including a C compiler, an assembler, a linker, and a debugger. The TWR-S08LL64-KIT is an ideal solution for developing consumer electronics applications.

  • FTDI VM800C35A-NDEV BOARD, FT800 MULTIMEDIA CONTROLLER
    FTDI VM800C35A-N FTDI VM800C35A-NDEV BOARD, FT800 MULTIMEDIA CONTROLLER
    2024-08-02 15:34:472

    The FTDI Chip VM800C35A-N is a credit card-sized development module based on a 3.3/5V microcontroller adaptor card. It features a 3.5 inch LCD connector, but does not include a display. This module is ideal for consumer electronics applications, providing a convenient and cost-effective way to develop and test products. It is compatible with a wide range of microcontrollers, making it a versatile and powerful tool for any project.

  • BOARD EVAL SI5040
    Silicon Labs SI5040-EVB BOARD EVAL SI5040
    2024-08-02 15:34:472

    The Silicon Labs SI5040-EVB is a RF transceiver designed for optical networking, lighting, and industrial applications. It is a highly integrated, low-power, single-chip solution that supports a wide range of data rates from 1 Mbps to 10 Gbps. It features a high-performance RF transceiver, a low-noise amplifier, and a power amplifier. The SI5040-EVB also includes a wide range of features such as a programmable gain control, a low-noise amplifier, and a power amplifier. It is designed to provide a reliable and cost-effective solution for optical networking, lighting, and industrial applications. The SI5040-EVB is ideal for applications such as optical networking, lighting, and industrial automation.

  • EVALUATION BOARD; Silicon Manufacturer:NXP; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:MK40DX256VMD10 ; Silicon Family Name:Kinetis - K40; No. of Bits:32bit; Features:- ;RoHS Compliant: Yes
    NXP USA Inc. TWR-K40D100M EVALUATION BOARD; Silicon Manufacturer:NXP; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:MK40DX256VMD10 ; Silicon Family Name:Kinetis - K40; No. of Bits:32bit; Features:- ;RoHS Compliant: Yes
    2024-08-02 15:34:472

    The NXP Semiconductors TWR-K40D100M Tower Development Board is a powerful and versatile platform for developing applications with the MK40DX256VMD10 Kinetis K40 100MHz Low-Power MCU. It features a USB port, segment LCD, and a range of communications and telecom modules. The board is designed to provide a comprehensive development environment for the Kinetis K40 MCU, allowing developers to quickly and easily create applications. It is ideal for applications such as industrial automation, medical, and consumer electronics. The board also includes a range of software and hardware tools to help developers get the most out of their development experience.

  • Clock & Timer Development Tools SI5327 EVAL BOARD
    Silicon Labs SI5327-EVB Clock & Timer Development Tools SI5327 EVAL BOARD
    2024-08-02 15:34:472

    The Silicon Labs SI5327-EVB is an evaluation board that uses the SI5327 0.002 to 710 MHz Clock Generator to provide a wide range of clock frequencies for communications and telecom applications. The board features a wide range of input and output options, including a differential input, a single-ended input, and a differential output. It also includes a variety of features such as a programmable output frequency, a programmable output duty cycle, and a programmable output skew. The board is designed to be used with the Silicon Labs ClockBuilder Pro software, which allows users to configure the board for their specific application. The board is also compatible with a variety of development platforms, including the Silicon Labs EFM32 and EFM8 MCUs.

  • SMARTDISPLAY DEV KIT 6
    NKK Switches IS-DEV KIT-6 SMARTDISPLAY DEV KIT 6
    2024-08-02 15:34:472

    The kit includes a NKK Switches IS-DEV KIT-6D, a 64x32 RGB LCD Display, and a variety of components to help you develop and test your applications. The IS-DEV KIT-6D is a comprehensive development platform that allows you to quickly and easily develop and test your applications. It includes a variety of components such as a NKK Switches IS-DEV KIT-6D, a 64x32 RGB LCD Display, and a variety of other components. The IS-DEV KIT-6D is designed to help you develop and test your applications quickly and easily. It includes a variety of components such as a NKK Switches IS-DEV KIT-6D, a 64x32 RGB LCD Display, and a variety of other components. The kit also includes a variety of tools and resources to help you develop and test your applications. The IS-DEV KIT-6D is a great way to quickly and easily develop and test your applications. It includes a variety of components such as a NKK Switches IS-DEV KIT-6D, a 64x32 RGB LCD Display, and a variety of other components. The kit also includes a variety of tools and resources to help you develop and test your applications.

  • BOARD EVALUATION FOR SI4133
    Silicon Labs Si4133-EVB BOARD EVALUATION FOR SI4133
    2024-08-02 15:34:492

    The Silicon Labs Si4133-EVB is an evaluation board for the Si4133-BT PLL Frequency Synthesizer, designed for use in consumer electronics. It is a complete evaluation platform for the Si4133-BT, allowing users to quickly and easily evaluate the device's features and performance. The board includes a USB-based GUI, which provides access to all of the device's features and settings. It also includes a variety of test points and connectors, allowing users to easily connect the board to external components and test equipment. The board is designed to be used with a variety of consumer electronics, including audio and video systems, digital TVs, and more.

  • BOARD EVALUATION FOR SI5317
    Silicon Labs SI5317-EVB BOARD EVALUATION FOR SI5317
    2024-08-02 15:34:512

    The Silicon Labs SI5317-EVB is an evaluation board designed to evaluate the performance of the Si5317 1 to 710MHz Clock Generator IC. This IC is ideal for use in communications and telecom applications, providing a low-jitter, low-power clock generator solution. The SI5317-EVB board includes a variety of features, such as a USB interface, a power supply, and a variety of test points for easy evaluation. The board also includes a variety of clock outputs, allowing for easy testing of the IC's performance. The SI5317-EVB is an ideal solution for evaluating the performance of the Si5317 IC in communications and telecom applications.

  • NXP TWR-KW21D256 Development Board, Kinetis W21, Tower Module, PCB F Antenna, USB Port, LEDs & Switches
    NXP USA Inc. TWR-KW21D256 NXP TWR-KW21D256 Development Board, Kinetis W21, Tower Module, PCB F Antenna, USB Port, LEDs & Switches
    2024-08-02 15:34:452

    The NXP Semiconductors TWR-KW21D256, TWR-KW21D256, TWR-KW2x Development Platform Connectivity Test Application Demo is a comprehensive development platform that enables developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform includes a comprehensive suite of tools and software that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform includes a comprehensive suite of tools and software that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and

  • NXP TWR-P1025-KIT Development Board, PowerQUICCC & QorIQ Processor Support, PROFIBUS Master & Slave Platforms
    NXP USA Inc. TWR-P1025-KIT NXP TWR-P1025-KIT Development Board, PowerQUICCC & QorIQ Processor Support, PROFIBUS Master & Slave Platforms
    2024-08-02 15:34:4515

    The NXP Semiconductors TWR-P1025-KIT is a development tower system module for the P1025 QorIQ P1 MPU processor. It is designed to provide networking and industrial connectivity, as well as a protocol offload engine. The module features a dual-core processor, a DDR3 memory controller, and a Gigabit Ethernet controller. It also includes a variety of industrial connectivity options, such as CAN, USB, and serial ports. The module is designed to provide a comprehensive development platform for embedded applications, and is ideal for applications requiring high performance, low power, and reliable connectivity.