web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR SI84XXCOM
    Silicon Labs SI84XXCOM-RD KIT EVAL FOR SI84XXCOM
    2024-08-02 15:34:512

    The Silicon Labs SI84XXCOM-RD Evaluation Board is a two-channel unidirectional digital isolator designed for consumer electronics applications. It is based on the Si8421BB-D-IS, a 150-Mbps digital isolator, and provides a reliable and cost-effective solution for isolating digital signals in consumer electronics. The board features two channels of isolation, allowing for the transmission of digital signals between two isolated circuits. It also features a wide operating temperature range, making it suitable for a variety of applications. The board is easy to use and provides a reliable and cost-effective solution for isolating digital signals in consumer electronics.

  • K60 32BIT MCU FULL TOWER KIT - More Details
    NXP USA Inc. TWR-K60N512-KIT K60 32BIT MCU FULL TOWER KIT - More Details
    2024-08-02 15:34:522

    The NXP Semiconductors TWR-K60N512-KIT is a comprehensive development platform for the MK60N512VMD100 MCU Tower System. It includes a range of modules for communications and telecom applications, as well as a 0.032768MHz/32MHz/100MHz CPU. The kit is designed to provide a complete development environment for the MK60N512VMD100 MCU, allowing users to quickly and easily develop applications for the MCU. The kit includes a range of peripherals, such as a USB port, Ethernet port, CAN port, and a range of other I/O ports. It also includes a range of software tools, such as a debugger, compiler, and a range of libraries and drivers. The kit is ideal for developing applications for communications and telecom applications, as well as for general embedded applications.

  • MC34931 - Power Management, Motor Control Evaluation Board
    NXP USA Inc. FRDM-34931S-EVB MC34931 - Power Management, Motor Control Evaluation Board
    2024-08-02 15:34:502

    The NXP Semiconductors FRDM-34931S-EVB Freedom Expansion Board is a powerful and versatile development platform for consumer electronics applications. It is based on the MC34931 Brushed DC Motor Driver, which is an H-Bridge capable of operating at up to 20kHz. The board features a wide range of peripherals, including a USB interface, a 3-axis accelerometer, a 3-axis magnetometer, a temperature sensor, and a light sensor. It also includes a variety of connectors for connecting to external devices, such as a motor, a servo, and a battery. The board is designed to be used with the NXP Semiconductors FRDM-KL25Z development board, and is compatible with the Arduino IDE. With its wide range of features and capabilities, the FRDM-34931S-EVB Freedom Expansion Board is an ideal choice for consumer electronics applications.

  • Si4455 868MHz EZRadio Two-Way Link Wireless Development Kit
    Silicon Labs 4455C-868-PDK Si4455 868MHz EZRadio Two-Way Link Wireless Development Kit
    2024-08-02 15:34:472

    The Silicon Labs 4455C-868-PDK is a two-way link development kit for the Si4455 868-MHz RF transceiver. It is designed for medical and healthcare applications, and provides a comprehensive set of tools and resources to help developers create reliable, secure, and low-power wireless solutions. The kit includes a Si4455 transceiver, a USB-based development board, and a range of software and hardware tools. It also includes a range of example applications, such as a two-way link, a medical device, and a healthcare application. The kit is designed to help developers quickly and easily create wireless solutions for medical and healthcare applications.

  • TOWER SYSTEM KIT, MCF51JF, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51JF128VLH; Silicon Family Name:Flexis - MCF51MM; No. of Bits:32bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-MCF51JF-KIT TOWER SYSTEM KIT, MCF51JF, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51JF128VLH; Silicon Family Name:Flexis - MCF51MM; No. of Bits:32bit ;RoHS Compliant: Yes
    2024-08-02 15:34:472

    The NXP Semiconductors TWR-MCF51JF-KIT is a development tower system module designed for the ColdFire+ MCF51JF and MCF51JU families of 32-bit MCUs. It is suitable for a wide range of consumer and industrial applications, including consumer electronics, industrial automation, and automotive. The kit includes a tower system module, a ColdFire+ MCF51JF/MCF51JU microcontroller, a USB-based debug interface, and a range of development tools. It also features a range of peripherals, including a 10/100 Ethernet controller, a CAN controller, a USB 2.0 host/device controller, and a range of analog and digital I/O. The kit is designed to provide a comprehensive development platform for the ColdFire+ MCF51JF/MCF51JU families of MCUs.

  • Clock & Timer Development Tools Si5325/Si5326 EVAL BOARD
    Silicon Labs SI5325/26-EVB Clock & Timer Development Tools Si5325/Si5326 EVAL BOARD
    2024-08-02 15:34:522

    The Silicon Labs SI5325/26-EVB is an evaluation board that uses the SI5326 0.002 to 710 MHz Clock Generator to provide communications and telecom clock generation. This board is designed to provide a platform for testing and evaluating the features and performance of the SI5326 Clock Generator. It features a wide range of input and output frequencies, as well as a variety of output formats, including LVPECL, LVDS, HCSL, and CMOS. It also includes a variety of features such as jitter attenuation, spread spectrum, and programmable output skew. The board is designed to be used in a variety of applications, including communications, telecom, and industrial.

  • Other Development Tools AFS14 SAW Filter Eval Board
    Abracon LLC AFS1410-EVAL Other Development Tools AFS14 SAW Filter Eval Board
    2024-08-02 15:34:532

    The Abracon AFS1410-EVAL Evaluation Board is a versatile tool designed to evaluate the performance of the AFS14 series SAW filter. This board is ideal for use in communications and telecom applications, providing a reliable and accurate way to test the filter’s performance. The board features a wide range of features, including a built-in oscilloscope, adjustable gain and frequency, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the filter’s performance. The board is designed to be easy to use and provides a reliable and accurate way to evaluate the performance of the AFS14 series SAW filter.

  • Other Development Tools AFS20 SAW Filter Eval Board
    Abracon LLC AFS2016-EVAL Other Development Tools AFS20 SAW Filter Eval Board
    2024-08-02 15:34:542

    The Abracon AFS2016-EVAL Evaluation Board is a versatile tool for testing and evaluating the performance of the AFS20 series SAW filter. This board is designed for use in communications and telecom applications, and provides a comprehensive platform for testing and evaluating the performance of the AFS20 series SAW filter. The board includes a wide range of features, including a high-performance SAW filter, a low-noise amplifier, a low-noise voltage regulator, and a wide range of test points and connectors. The board also includes a comprehensive set of software tools for testing and evaluating the performance of the AFS20 series SAW filter. The AFS2016-EVAL Evaluation Board is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the AFS20 series SAW filter.

  • BLUE GECKO BGM11S +8 DBM RADIO B
    Silicon Labs SLWRB4303A BLUE GECKO BGM11S +8 DBM RADIO B
    2024-08-02 15:34:532

    The Silicon Labs SLWRB4303A-A Wireless Starter Kit for the BGM11S Blue Gecko Bluetooth System-in-Package Module is a comprehensive development platform for Bluetooth Low Energy (BLE) applications. It includes the BGM11S module, a USB dongle, and a set of development tools. The BGM11S module is a fully integrated, low-power, 2.4 GHz Bluetooth system-in-package (SiP) module that supports Bluetooth 5.0 and Bluetooth Mesh. The USB dongle provides a convenient way to connect the BGM11S module to a PC for development and debugging. The development tools include a Bluetooth stack, a Bluetooth Mesh stack, and a Bluetooth Low Energy (BLE) application development kit. The kit also includes a set of sample applications and documentation to help developers get started quickly. The SLWRB4303A-A Wireless Starter Kit is an ideal platform for developing Bluetooth Low Energy applications.

  • NXP FRDM-MC-LVPMSM ADD-ON BRD, 3P PMSM MOTOR CTRL, FREEDOM
    NXP USA Inc. FRDM-MC-LVPMSM NXP FRDM-MC-LVPMSM ADD-ON BRD, 3P PMSM MOTOR CTRL, FREEDOM
    2024-08-02 15:34:473

    It is a development platform from NXP Semiconductors that enables users to quickly and easily develop and evaluate low-voltage, 3-phase permanent magnet synchronous motor (PMSM) control applications. The platform includes a FRDM-MC-LVPMSM board, a PMSM motor, and a power supply. The board features an NXP S32K144 MCU, a DRV8301 motor driver, and a variety of other components. The board also includes a graphical user interface (GUI) that allows users to quickly configure and monitor the motor control system. The platform is designed to be used with the NXP Motor Control SDK, which provides a comprehensive set of software libraries and tools for developing motor control applications. The platform is ideal for applications such as industrial automation, robotics, and medical equipment.

  • MC33931 - Power Management, Motor Control Evaluation Board
    NXP USA Inc. FRDM-33931-EVB MC33931 - Power Management, Motor Control Evaluation Board
    2024-08-02 15:34:502

    The NXP Semiconductors FRDM-33931-EVB Freedom Expansion Board is a versatile and powerful development platform for consumer electronics applications. It is based on the MC34931 Brushed DC Motor Driver, H-Bridge, 11kHz, and is designed to provide a comprehensive set of features for motor control applications. The board includes a wide range of peripherals, including a 3-axis accelerometer, a 3-axis magnetometer, a temperature sensor, a light sensor, and a pressure sensor. It also includes a USB interface, a CAN bus, and a UART interface. The board is capable of driving up to two brushed DC motors with a maximum speed of 11kHz. It also supports a wide range of power supply options, including a 5V DC input, a 3.3V DC input, and a 12V DC input. The board is ideal for applications such as robotics, consumer electronics, and industrial automation.

  • BOARD EVALUATION FOR SI4133
    Silicon Labs Si4133M-EVB BOARD EVALUATION FOR SI4133
    2024-08-02 15:34:502

    The Silicon Labs Si4133M-EVB is an evaluation board for the Si4133-BM PLL Frequency Synthesizer, designed for use in consumer electronics. It is a low-cost, easy-to-use platform for evaluating the Si4133-BM PLL Frequency Synthesizer and its features. The board includes a USB-to-I2C interface, allowing users to quickly and easily configure the Si4133-BM PLL Frequency Synthesizer. The board also includes a variety of test points and connectors, allowing users to easily connect to external components and test the Si4133-BM PLL Frequency Synthesizer. The Si4133M-EVB is an ideal platform for evaluating the Si4133-BM PLL Frequency Synthesizer and its features in consumer electronics applications.