web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT DEMO EZRADIO ONE-WAY 868MHZ
    Silicon Labs EZR-LEDK1W-868 KIT DEMO EZRADIO ONE-WAY 868MHZ
    2024-08-02 15:34:462

    The Silicon Labs EZR-LEDK1W-868 is a demo kit designed for medical and healthcare applications. It is based on the Si4010 and Si4355 868-MHz RF transceiver and provides a complete solution for remote control applications. The kit includes a transmitter board, a receiver board, and a USB cable for programming and debugging. The transmitter board features a Si4010 868-MHz RF transceiver, a push button, and an LED. The receiver board features a Si4355 868-MHz RF transceiver, a buzzer, and an LED. The kit also includes a comprehensive software library and example applications to help developers quickly get started. The kit is ideal for medical and healthcare applications such as remote patient monitoring, medical device control, and home healthcare.

  • BOARD EVAL POE ISOL FOR SI3402
    Silicon Labs SI3402ISO-EVB BOARD EVAL POE ISOL FOR SI3402
    2024-08-02 15:34:4610

    The Silicon Labs SI3402ISO-EVB Isolated Evaluation Board is a powerful tool for evaluating the performance of the SI3402 Power Over Ethernet (PoE) Controller. This board is designed for consumer electronics applications, and provides a complete, isolated solution for testing and evaluating the SI3402 PoE Controller. It features an isolated power supply, isolated Ethernet ports, and a variety of other features to help you get the most out of your PoE Controller. With the SI3402ISO-EVB, you can quickly and easily evaluate the performance of your PoE Controller, and ensure that it meets your needs.

  • RF Development Tools EZRadio Two-Way Demo Kit (915MHz)
    Silicon Labs EZR-LEDK2W-915 RF Development Tools EZRadio Two-Way Demo Kit (915MHz)
    2024-08-02 15:34:462

    The Silicon Labs EZR-LEDK2W-915 is a two-way link demo kit for medical and healthcare applications. It is designed to demonstrate the capabilities of the Si4455 915-MHz RF transceiver. The kit includes two boards, one with the Si4455 transceiver and the other with a microcontroller. The boards are connected via a two-way link, allowing for communication between the two boards. The kit also includes a USB cable, a power supply, and a set of antennas. The kit is designed to be used in medical and healthcare applications, such as remote patient monitoring, medical device communication, and medical device control. The kit is easy to use and provides a great way to explore the capabilities of the Si4455 transceiver.

  • NXP TWR-K70F120M-KIT KINETIS K70, TOWER SYSTEM KIT
    NXP USA Inc. TWR-K70F120M-KIT NXP TWR-K70F120M-KIT KINETIS K70, TOWER SYSTEM KIT
    2024-08-02 15:34:4613

    It is a complete development platform that includes a Kinetis K70 MCU module, a Tower System module, and a Tower System baseboard. The Kinetis K70 MCU module is a high-performance, low-power, 32-bit ARM Cortex-M4 MCU with a wide range of peripherals and features. It is designed for industrial automation, motor control, and power management applications. The Tower System module provides a comprehensive set of peripherals and features, including Ethernet, USB, CAN, and LCD. The Tower System baseboard provides a complete development platform with a wide range of I/O, including Ethernet, USB, CAN, and LCD. The TWR-K70F120M-KIT is an ideal platform for developing applications for industrial automation, motor control, and power management. It provides a comprehensive set of features and peripherals, including Ethernet, USB, CAN, and LCD, and is designed to help developers quickly and easily develop their applications.

  • KIT STARTER EFM32 GECKO
    Silicon Labs EFM32-G8XX-STK KIT STARTER EFM32 GECKO
    2024-08-02 15:34:462

    The Silicon Labs EFM32-G8XX-STK is a starter kit development kit for the EFM32G290F128 EFM32 Gecko 32-bit microcontroller, Security Edition. This kit provides a comprehensive set of tools and resources to help developers quickly get up and running with the EFM32G290F128 microcontroller. It includes a full-featured development board, a USB debug adapter, and a comprehensive software package. The development board features a wide range of peripherals, including a LCD display, a temperature sensor, a light sensor, a microphone, and a 3-axis accelerometer. The USB debug adapter provides a convenient way to program and debug the microcontroller. The comprehensive software package includes a C compiler, an integrated development environment, and a library of example projects. The EFM32-G8XX-STK is an ideal solution for developing secure embedded applications.

  • KIT DEMO EZRADIO TWO-WAY 868MHZ
    Silicon Labs EZR-LEDK2W-868 KIT DEMO EZRADIO TWO-WAY 868MHZ
    2024-08-02 15:34:462

    The Silicon Labs EZR-LEDK2W-868 is a two-way link demo kit for Si4455 868-MHz RF transceiver, designed for medical and healthcare applications. It is a complete, ready-to-use solution for evaluating the performance of the Si4455 transceiver in two-way link applications. The kit includes two boards, one with the Si4455 transceiver and the other with a microcontroller and a range of peripherals. The kit also includes a USB cable, a power supply, and a set of antennas. The kit is designed to provide a quick and easy way to evaluate the performance of the Si4455 transceiver in two-way link applications. It is ideal for medical and healthcare applications, such as remote patient monitoring, medical device communication, and home healthcare.

  • RF Development Tools EZRadio Two-Way Demo Kit (434MHz)
    Silicon Labs EZR-LEDK2W-434 RF Development Tools EZRadio Two-Way Demo Kit (434MHz)
    2024-08-02 15:34:462

    The Silicon Labs EZR-LEDK2W-434 is a two-way link demo kit for medical and healthcare applications. It is designed to demonstrate the capabilities of the Si4455 434-MHz RF transceiver. The kit includes two boards, one with a Si4455 transceiver and the other with a Si4455 transceiver and a microcontroller. The kit also includes a USB cable, a power supply, and a set of antennas. The kit is designed to provide a complete two-way link between two boards, allowing for the transmission of data and commands. The kit is ideal for medical and healthcare applications, as it provides a reliable and secure two-way link for data transmission.

  • RF Development Tools EZRadio One-Way Demo Kit (915MHz)
    Silicon Labs EZR-LEDK1W-915 RF Development Tools EZRadio One-Way Demo Kit (915MHz)
    2024-08-02 15:34:452

    The Silicon Labs EZR-LEDK1W-915 is a demo kit designed for medical and healthcare applications. It is based on the Si4010 and Si4355 915-MHz RF transceiver and provides a complete solution for remote control applications. The kit includes a transmitter board, a receiver board, and a USB cable for programming and debugging. The transmitter board features a Si4010 transceiver, a push button, and an LED indicator. The receiver board features a Si4355 transceiver, a 3-axis accelerometer, and a temperature sensor. The kit also includes a software library and example code for easy integration into existing applications. The kit is ideal for medical and healthcare applications such as remote patient monitoring, medical device control, and home healthcare.

  • NXP TWR-VF65GS10-KIT Development Kit Tower System, Vybrid, Cortex-M4, Cortex-A5
    NXP USA Inc. TWR-VF65GS10-KIT NXP TWR-VF65GS10-KIT Development Kit Tower System, Vybrid, Cortex-M4, Cortex-A5
    2024-08-02 15:34:4513

    The NXP Semiconductors TWR-VF65GS10-KIT is an embedded system designed for hybrid controller solutions based on ARM Cortex-A5 and Cortex-M4 processors. It is an industrial grade system that comes with the ARM DS-5 toolchain, allowing for easy development and debugging of applications. The kit includes a tower system module, a base board, and a power supply. The tower system module features a NXP Vybrid VF65GS10 processor, 512MB DDR3 RAM, 4GB eMMC Flash, and a variety of I/O interfaces. The base board provides a range of expansion options, including Ethernet, USB, CAN, and UART. The kit also includes a power supply and a variety of software packages, such as the NXP MCUXpresso IDE, the ARM DS-5 toolchain, and the NXP MCUXpresso SDK. The TWR-VF65GS10-KIT is an ideal solution for industrial applications that require a powerful, reliable, and cost-effective embedded system.

  • KIT DEMO EZRADIO ONE-WAY 434MHZ
    Silicon Labs EZR-LEDK1W-434 KIT DEMO EZRADIO ONE-WAY 434MHZ
    2024-08-02 15:34:442

    The Silicon Labs EZR-LEDK1W-434 is a demo kit designed for medical and healthcare applications. It is based on the Si4010 and Si4355 434-MHz RF transceiver and provides a complete solution for remote control applications. The kit includes a transmitter board, a receiver board, and a USB cable for programming and debugging. The transmitter board features a Si4010 transceiver, a push button, and an LED indicator. The receiver board features a Si4355 transceiver, a 3-axis accelerometer, and a temperature sensor. The kit also includes a comprehensive software library and example applications to help developers quickly get started. The kit is ideal for medical and healthcare applications such as remote patient monitoring, medical device control, and home healthcare.

  • NXP TRK-USB-MPC5602P StarterTRAK USB Development Kit, For MPC5602P, 32-bit MCU, Tower System Compatible
    NXP USA Inc. TRK-USB-MPC5602P NXP TRK-USB-MPC5602P StarterTRAK USB Development Kit, For MPC5602P, 32-bit MCU, Tower System Compatible
    2024-08-02 15:34:459

    The NXP Semiconductors TRK-USB-MPC5602P StarterTRAK USB Development System for MC9S08JM60 S08 Microcontroller, Security Edition is a comprehensive development platform for embedded applications. It includes a USB-based development board, a debugger, and a suite of software tools. The board features an MC9S08JM60 S08 microcontroller with a 32-bit ARM Cortex-M4 core, up to 256KB of flash memory, and up to 32KB of RAM. It also includes a USB 2.0 interface, a 10/100 Ethernet port, and a CAN bus interface. The debugger provides real-time debugging and programming capabilities, and the software tools include an integrated development environment, a C compiler, and a library of drivers and libraries. The system is designed to provide a secure platform for developing embedded applications, and it is ideal for applications such as automotive, industrial, and medical.

  • NXP TWR-MCF5225X-KIT Tower System Kit For MCF5225X, ColdFire V2, EXTernal Mini-FlexBus Interface, Small form factor
    NXP USA Inc. TWR-MCF5225X-KIT NXP TWR-MCF5225X-KIT Tower System Kit For MCF5225X, ColdFire V2, EXTernal Mini-FlexBus Interface, Small form factor
    2024-08-02 15:34:442

    The NXP Semiconductors TWR-MCF5225X-KIT is an industrial grade ColdFire MCF5225X Connectivity Tower System Module for the MCF52259CAG80 V2 ColdFire Microcontroller. It is designed to provide a comprehensive development platform for the ColdFire MCF5225X microcontroller. The kit includes a tower system module, a base board, and a daughter board. The tower system module features a ColdFire MCF5225X microcontroller, a 32-bit ColdFire V2 core, and a variety of peripherals. The base board provides a wide range of connectivity options, including Ethernet, USB, CAN, and RS-232. The daughter board provides additional peripherals, such as an LCD display, a keypad, and a touch screen. The kit also includes a comprehensive suite of development tools, including a debugger, an assembler, and a C compiler. The TWR-MCF5225X-KIT is ideal for industrial applications that require a reliable, high-performance microcontroller.