web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LED Lighting Development Tools AUTO ASSP
    ON Semiconductor NCV7691GEVK LED Lighting Development Tools AUTO ASSP
    2024-08-02 15:34:482

    The ON Semiconductor NCV7691GEVK-GEVK is an evaluation kit designed to evaluate the performance of the NCV7691 Current Controller for Automotive LED Lamps. This device is ideal for automotive and transportation applications, providing a cost-effective solution for controlling the current of LED lamps. The kit includes a board with the NCV7691 device, a power supply, and a USB cable for programming and debugging. The NCV7691 is a high-efficiency, low-noise current controller that provides a wide range of current control options, allowing for precise control of LED lamps. It also features a wide operating temperature range, making it suitable for use in harsh automotive environments. The NCV7691GEVK-GEVK is an ideal solution for automotive and transportation applications that require precise control of LED lamps.

  • BOARD EVAL 78M6612 AC-PMON
    Maxim Integrated 78M6612-EVM-1 BOARD EVAL 78M6612 AC-PMON
    2024-08-02 15:34:482

    The Maxim Integrated 78M6612-EVM-1 is an evaluation kit designed for power monitoring applications in industrial, industrial automation, and building automation. It features a 78M6612 power monitoring IC, which provides a comprehensive set of features for monitoring and controlling power in industrial and commercial applications. The kit includes a 78M6612-EVM-1 board, a 78M6612-EVM-1 software package, and a 78M6612-EVM-1 user guide. The 78M6612-EVM-1 board provides a complete platform for evaluating the 78M6612 power monitoring IC, and includes a variety of features such as a power supply, a voltage regulator, a temperature sensor, and a current sensor. The 78M6612-EVM-1 software package provides a graphical user interface for configuring and monitoring the 78M6612 power monitoring IC. The 78M6612-EVM-1 user guide provides detailed instructions for setting up and using the 78M6612-EVM-1 evaluation kit. The 78M6612-EVM-1 evaluation kit is an ideal solution for evaluating the 78M6612 power monitoring IC for industrial, industrial automation, and building automation applications.

  • 2.8 TFT Touch Shield for Arduino with Capacitive Touch
    Adafruit Industries LLC 1947 2.8 TFT Touch Shield for Arduino with Capacitive Touch
    2024-08-02 15:34:472

    Adafruit Industries 1947-1947, 2.8" TFT Touch Shield for Arduino w/Capacitive Touch is a consumer electronics product designed to provide users with a convenient and easy-to-use interface for their Arduino projects. This shield features a 2.8" TFT LCD display with a capacitive touch panel, allowing users to interact with their projects with a simple touch. The shield also includes an SD card slot for storing data, as well as a micro-USB port for connecting to a computer. With its intuitive design and easy-to-use features, this shield is perfect for anyone looking to add a touch of modern technology to their Arduino projects.

  • EVALUATION BOARD FOR LAN9512
    Microchip Technology EVB9512 EVALUATION BOARD FOR LAN9512
    2024-08-02 15:34:472

    The Microchip Technology EVB9512-EVB9512 Evaluation Board is a powerful tool for evaluating the LAN9512 High-Speed USB 2.0 to 10/100 Ethernet Hub Customer, Communications and Telecom Controller. This board features a USB 2.0 port, 10/100 Ethernet port, and a RJ45 connector for connecting to a network. It also includes a power supply, a USB cable, and a user manual. The board is designed to provide a comprehensive evaluation of the LAN9512 controller, allowing users to test and evaluate its features and performance. The board is also capable of providing a wide range of communication and telecom applications, such as VoIP, IPTV, and more. With its easy-to-use interface and comprehensive features, the EVB9512-EVB9512 Evaluation Board is an ideal solution for evaluating the LAN9512 controller.

  • Development Boards & Kits - PIC / DSPIC chipKIT uC32 Development Board
    Microchip Technology TDGL017 Development Boards & Kits - PIC / DSPIC chipKIT uC32 Development Board
    2024-08-02 15:34:452

    The Microchip Technology TDGL017-TDGL017, TDGL017, ChipKIT uC32 Development Board is a powerful and versatile prototyping platform based on the popular Arduino open-source hardware platform. It is equipped with a PIC32 MCU, which provides a wide range of communications and telecoms interfaces. The board is designed to be used for a variety of applications, including embedded systems, robotics, and Internet of Things (IoT) projects. It features a USB port for programming and debugging, as well as a microSD card slot for data storage. The board also includes a variety of peripherals, such as an LCD display, LEDs, and buttons. The board is compatible with the Arduino IDE, allowing users to easily program and debug their projects.

  • Data Conversion IC Development Tools MAX541/42 Eval Kit
    Maxim Integrated MAX54XEVKIT# Data Conversion IC Development Tools MAX541/42 Eval Kit
    2024-08-02 15:34:462

    The Maxim Integrated MAX54XEVKIT-XEVKIT# is an evaluation kit for the MAX541 +5V, Serial-Input, Voltage-Output 16-Bit DAC. This kit is designed to help engineers evaluate the performance of the MAX541 DAC in instrumentation and measurement applications. The kit includes a MAX541 evaluation board, a MAX541 data sheet, and a USB-to-serial adapter. The evaluation board features a 16-bit DAC, a voltage output, and a serial input. The board also includes a power supply, a reference voltage, and a set of test points for easy evaluation. The kit also includes a software utility for programming the MAX541. The software utility allows users to easily configure the DAC for their specific application. The MAX54XEVKIT-XEVKIT# is an ideal solution for engineers looking to evaluate the performance of the MAX541 DAC in instrumentation and measurement applications.

  • CHIPKIT UNO32 PIC32MX320F128
    Microchip Technology TDGL002 CHIPKIT UNO32 PIC32MX320F128
    2024-08-02 15:34:462

    The Microchip Technology TDGL002-TDGL002, TDGL002, chipKIT Uno32 Development Board is a powerful and versatile tool for automotive and transportation applications. It is a 32-bit microcontroller board based on the PIC32MX family of microcontrollers. It features a wide range of peripherals, including a 10/100 Ethernet port, USB host and device ports, and a CAN bus interface. The board also includes a variety of analog and digital I/O, as well as a microSD card slot for data storage. The board is compatible with the Arduino IDE, allowing for easy programming and development. The TDGL002-TDGL002 is an ideal solution for automotive and transportation applications, providing a reliable and cost-effective platform for development.

  • EVAL BOARD FOR NCP5603G HI FREQ
    ON Semiconductor NCP5603GEVB EVAL BOARD FOR NCP5603G HI FREQ
    2024-08-02 15:34:462

    The NCP5603GEVB-GEVB, NCP5603GEVB, High Efficiency Charge Pump Converter/White LED Driver Evaluation Board is a versatile and powerful evaluation board based on the NCP5603 Lighting Solutions. It is designed to provide a comprehensive platform for evaluating the performance of the NCP5603 charge pump converter and white LED driver. The board features a wide range of adjustable parameters, including input voltage, output current, and LED current. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is ideal for evaluating the performance of the NCP5603 in a variety of lighting applications, including automotive, industrial, and consumer lighting.

  • EVAL BOARD FOR NBC124XX
    ON Semiconductor NBC124XXEVB EVAL BOARD FOR NBC124XX
    2024-08-02 15:34:471

    The ON Semiconductor NBC124XXEVB-XXEVB PLL Synthesized Clock Generator Evaluation Board is a versatile communications and telecom solution designed to provide a comprehensive evaluation of the NBC124XXEVB PLL Synthesized Clock Generator. This evaluation board features a wide range of features, including a wide range of input frequencies, adjustable output frequencies, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with a variety of different applications, including communications, telecom, and industrial applications. The board is also designed to be used with a variety of different development tools, including the ON Semiconductor Clock Generator Evaluation Software. This evaluation board is an ideal solution for evaluating the performance of the NBC124XXEVB PLL Synthesized Clock Generator.

  • NCP1422 Up to 800 mA DC-DC Converter Evaluation Board
    ON Semiconductor NCP1422GEVB NCP1422 Up to 800 mA DC-DC Converter Evaluation Board
    2024-08-02 15:34:522

    The NCP1422GEVB-GEVB, NCP1422GEVB, Up to 200-mA DC-DC Converter Evaluation Board is a versatile and powerful audio power supply solution. It is designed to provide up to 200mA of DC-DC conversion for audio applications. The board features an integrated NCP1422GEVB DC-DC converter, which is capable of providing up to 200mA of output current. The board also includes a wide range of features, such as an adjustable output voltage, a wide input voltage range, and a low quiescent current. Additionally, the board is designed to be easy to use and configure, making it an ideal solution for audio power supply applications.

  • Evaluation Board For NCP1532, Dual Step Down DC-DC Converter
    ON Semiconductor NCP1532GEVB Evaluation Board For NCP1532, Dual Step Down DC-DC Converter
    2024-08-02 15:34:522

    The ON Semiconductor NCP1532GEVB-GEVB is an evaluation board for the NCP1532 Dual Step-Down DC-DC Converter. This board is designed to provide a platform for evaluating the performance of the NCP1532 in consumer electronics applications. The board features two independent step-down DC-DC converters, each with an adjustable output voltage range of 0.8V to 5.5V. It also includes a wide input voltage range of 4.5V to 28V, allowing it to be used in a variety of applications. The board also features a wide range of protection features, including over-current, over-voltage, and over-temperature protection. The board is also RoHS compliant and is designed to meet the requirements of the latest consumer electronics standards.

  • BOARD EVAL FOR AD9516-4 1.8GHZ
    Analog Devices Inc. AD9516-4/PCBZ BOARD EVAL FOR AD9516-4 1.8GHZ
    2024-08-02 15:34:443

    The Analog Devices AD9516-4/PCBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9516-4, a 1600 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a complete platform for testing and evaluating the AD9516-4's features and performance. It includes a wide range of features, such as a low-noise power supply, a high-performance clock oscillator, and a wide range of input and output connectors. The board also includes a variety of instrumentation and measurement tools, such as a frequency counter, a logic analyzer, and a spectrum analyzer. This board is ideal for use in instrumentation and measurement applications, and is an excellent choice for evaluating the performance of the AD9516-4.