web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD LED MV INT SWITCH
    Diodes Incorporated ZXLD1371QEV2 EVAL BOARD LED MV INT SWITCH
    2024-08-02 15:34:522

    The Diodes Incorporated ZXLD1371QEV2-QEV2 Evaluation Board is a versatile and powerful LED driver designed to provide efficient and reliable lighting solutions. It is based on the ZXLD1371Q LED Driver, which is a high-performance, low-power, and low-cost solution for driving LEDs. The board features a wide range of features, including adjustable current, dimming, and thermal protection. It also has a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. The ZXLD1371QEV2-QEV2 Evaluation Board is an ideal choice for lighting applications that require reliable and efficient performance.

  • EVKIT FOR DGTL INPUT CLASS D SPE
    Maxim Integrated MAX98374EVSYS# EVKIT FOR DGTL INPUT CLASS D SPE
    2024-08-02 15:34:523

    The MAX98374EVSYS-EVSYS#, MAX98374EVSYS#, FCQFN Evaluation System for the MAX98374 Digital Input Class-D Speaker Amplifier with DHT is a comprehensive evaluation system designed to evaluate the performance of the MAX98374 Digital Input Class-D Speaker Amplifier with DHT. The system includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board provides a complete system for testing the performance of the MAX98374 Digital Input Class-D Speaker Amplifier with DHT. The evaluation board includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS

  • Evaluation Kit For MAX9918
    Maxim Integrated MAX9918EVKIT+ Evaluation Kit For MAX9918
    2024-08-02 15:34:522

    The MAX9918EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9918 5V analog amplification for industrial, industrial, and automotive applications. This kit includes the MAX9918 5V analog amplifier, a MAX9918EVKIT+ evaluation board, and a USB-to-I2C interface board. The MAX9918 is a low-power, low-noise, high-performance amplifier that provides up to 5V of output voltage and up to 1.5A of output current. It is ideal for industrial, automotive, and other applications that require high-precision analog amplification. The evaluation board provides a convenient platform for testing and evaluating the MAX9918 amplifier. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring the MAX9918. The MAX9918EVKIT+ Evaluation Kit is a great tool for evaluating the MAX9918 amplifier and its performance in industrial, automotive, and other applications.

  • MAX11300 12-Bit ADC and DAC Peripheral Module and Munich Adapter Board
    Maxim Integrated MAX11300SYS1# MAX11300 12-Bit ADC and DAC Peripheral Module and Munich Adapter Board
    2024-08-02 15:34:522

    The Maxim Integrated MAX11300SYS1-SYS1#, MAX11300SYS1#, Peripheral Module and Munich Adapter Board for MAX11300 PIXI is a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, communications and telecom interfaces. It is designed to provide a wide range of I/O capabilities for a variety of applications. The module features a 12-bit ADC and 12-bit DAC, as well as a variety of communications and telecom interfaces, including RS-232, RS-485, CAN, and Ethernet. The module also includes a Munich Adapter Board, which provides a convenient way to connect the module to a variety of external devices. The module is designed to be used in a variety of applications, including industrial automation, medical, automotive, and consumer electronics. The module is also designed to be used in a variety of environments, including extreme temperatures, shock, and vibration.

  • BOARD EVAL FOR AD8314
    Analog Devices Inc. AD8314-EVAL BOARD EVAL FOR AD8314
    2024-08-02 15:34:532

    The Analog Devices AD8314-EVAL is an evaluation board for the AD8314 RF detector/controller. This board is designed for use in consumer electronics applications and is capable of detecting and controlling signals from 100MHz to 2.7GHz. It offers a dynamic range of 45dB and is suitable for use in a variety of applications. The board includes a variety of features such as a low-noise amplifier, a low-noise voltage regulator, and a temperature sensor. It also includes a USB interface for easy connection to a PC. The AD8314-EVAL is an ideal solution for those looking to quickly and easily evaluate the performance of the AD8314 RF detector/controller.

  • BOARD EVAL FOR AD9525
    Analog Devices Inc. AD9525/PCBZ BOARD EVAL FOR AD9525
    2024-08-02 15:34:482

    The Analog Devices AD9525-PCBZ Evaluation Board is designed to evaluate the performance of the AD9525 3.6 GHz Clock Generator. This board provides a complete platform for testing and evaluating the features and performance of the AD9525. It includes a wide range of instrumentation and measurement capabilities, including a high-speed oscilloscope, a frequency counter, and a logic analyzer. The board also includes a variety of connectors and headers for connecting to external devices. The board is designed to be used with the AD9525 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9525. The board is ideal for use in a variety of applications, including communications, instrumentation, and test and measurement.

  • AD7887, ADC, MICRO POWER, EVAL BOARD
    Analog Devices, Inc. EVAL-AD7887CBZ AD7887, ADC, MICRO POWER, EVAL BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD7887CBZ and EVAL-AD7887CB Evaluation Boards are designed to evaluate the performance of the AD7887, a 125 kSPS, 12-bit, 2-channel micro power Analog to Digital Converter. The boards feature a wide range of features, including a low power consumption of only 1.2 mW, a wide input voltage range of 2.7V to 5.5V, and a low noise floor of -90 dBV. The boards also feature a wide range of digital and analog interfaces, including SPI, I2C, and UART, as well as a variety of analog input and output connectors. The boards are ideal for use in a variety of applications, including embedded systems, medical devices, and industrial automation.

  • EVAL KIT FOR MAX258
    Maxim Integrated MAX258EVKIT# EVAL KIT FOR MAX258
    2024-08-02 15:34:502

    The MAX258EVKIT-EVKIT# is an evaluation kit for the MAX258 500mA Push-Pull Transformer Driver for Isolated Power Supplies, Communications and Telecom Applications. This kit includes a MAX258 evaluation board, a MAX258 transformer driver IC, and a MAX258 transformer. The MAX258 is a high-efficiency, low-cost, push-pull transformer driver designed for isolated power supplies, communications, and telecom applications. It features a wide operating voltage range of 4.5V to 18V, a high-efficiency current-mode control, and a low-power shutdown mode. The MAX258EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX258 in a variety of applications.

  • BOARD EVAL FOR L5985
    STMicroelectronics EVAL5985 BOARD EVAL FOR L5985
    2024-08-02 15:34:502

    The STMicroelectronics EVAL5985-EVAL5985 is an evaluation board designed for the L5985, a 2A step-down switching regulator Power Management IC. This board is ideal for evaluating the performance of the L5985 in a variety of applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a wide range of output current. The board also includes a power-on reset circuit, over-temperature protection, and a low-noise switching frequency of up to 1MHz. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the L5985.

  • MAX11311 PMOD BOARD
    Maxim Integrated MAX11311PMB# MAX11311 PMOD BOARD
    2024-08-02 15:34:492

    The Maxim Integrated MAX11311PMB-PMB# is a peripheral module for the MAX11311 PIXI, a 12-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. It is designed for communications and telecom applications, providing a wide range of features and capabilities. The module includes a 12-bit ADC, 12-bit DAC, analog switches, and GPIO, as well as a variety of communication and telecom features such as RS-232, RS-485, and CAN bus. It also includes a variety of digital and analog I/O, including digital I/O, analog I/O, and pulse-width modulation (PWM). The module is designed to be easy to use and configure, and is compatible with a variety of development tools.

  • BOARD DEMO PICTAIL MIXED SIGNAL
    Microchip Technology MXSIGDM BOARD DEMO PICTAIL MIXED SIGNAL
    2024-08-02 15:34:5212

    The Microchip Technology MXSIGDM-MXSIGDM Mixed Signal PICtail Demo Board is an industrial control board designed to help engineers quickly and easily evaluate and develop applications using Microchip’s 8-bit PIC microcontrollers. The board features a wide range of analog and digital peripherals, including a 12-bit ADC, a 10-bit DAC, a temperature sensor, a voltage reference, and a PWM module. It also includes a PICtail Plus connector for connecting to a PICtail daughter board, allowing for further expansion and customization. The board is ideal for applications such as motor control, power management, and industrial automation.

  • BOARD EVALUATION FOR ADXL213
    Analog Devices Inc. ADXL213EB BOARD EVALUATION FOR ADXL213
    2024-08-02 15:34:492

    The Analog Devices ADXL213EB-EB Evaluation Board for ADXL213 Dual Axis Accelerometer is designed for automotive and transportation applications. It is a complete evaluation platform for the ADXL213 dual axis accelerometer, allowing users to quickly and easily evaluate the performance of the device. The board features a low-noise, low-power, low-cost, and high-performance accelerometer, making it ideal for automotive and transportation applications. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the device. The board also includes a variety of test points and connectors, allowing users to easily connect to external circuits and systems. The board is also designed to be compatible with a variety of automotive and transportation systems, making it a great choice for any application.