web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EV KIT MAX4475 (SOT23, LOW-NOISE
    Maxim Integrated MAX4475EVKIT# EV KIT MAX4475 (SOT23, LOW-NOISE
    2024-08-02 15:34:522

    The MAX4475EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX4475 low-noise, low-distortion, wide-band, rail-to-rail op amps for communications and telecom applications. The kit includes two MAX4475 op amps, a power supply, and a set of evaluation boards. The MAX4475 op amps feature a wide bandwidth of up to 1.2GHz, low distortion of 0.0003%, and low noise of 0.9nV/√Hz. The evaluation boards provide a convenient platform for testing and evaluating the MAX4475 op amps in a variety of applications. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

  • KIT EVAL MAX5422 MAX5423 MAX5424
    Maxim Integrated MAX5422EVKIT+ KIT EVAL MAX5422 MAX5423 MAX5424
    2024-08-02 15:34:522

    The MAX5422EVKIT+ Evaluation Board for the MAX5422 Digital Potentiometer for Audio, Audio Volume Control is a versatile and easy-to-use tool for evaluating the MAX5422 digital potentiometer. This evaluation board features a wide range of features, including a wide range of adjustable resistance values, adjustable gain and offset, and adjustable slew rate. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and testing of the MAX5422. The board also includes a variety of test points and connectors for easy connection to external components. The MAX5422EVKIT+ is an ideal tool for evaluating the MAX5422 digital potentiometer for audio volume control applications.

  • EVAL BOARD NCP45520IMN
    ON Semiconductor NCP45520IMNGEVB EVAL BOARD NCP45520IMN
    2024-08-02 15:34:522

    The ON Semiconductor NCP45520IMNGEVB-IMNGEVB is an evaluation board for the NCP45520 Controlled Load Switch with Ultra-Low Ron. This board is designed for use in communications and telecom applications. It features a wide input voltage range of 2.5V to 5.5V, and a low on-resistance of 0.5Ω. The board also includes a power-on reset circuit, an enable pin, and a thermal shutdown circuit. The board is designed to provide a reliable and efficient solution for controlling power in communications and telecom applications.

  • BOARD EVAL NCP571MN 0.9V
    ON Semiconductor NCP571MN09TBGEVB BOARD EVAL NCP571MN 0.9V
    2024-08-02 15:34:522

    The ON Semiconductor NCP571MN09TBGEVB-TBGEVB Evaluation Board is a 0.9V DC to DC single output power supply designed for portable, video, and imaging applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the NCP571MN09TBGEVB-TBGEVB DC-DC converter, and is ideal for applications that require a reliable, low-power solution.

  • BOARD EVALUATION FOR AD8336
    Analog Devices Inc. AD8336-EVALZ BOARD EVALUATION FOR AD8336
    2024-08-02 15:34:522

    The Analog Devices AD8336-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8336 SP Amplifier, a power management IC. This board features a wide range of features, including a low-noise, low-power amplifier, a wide input voltage range, and a wide output voltage range. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD8336-EVALZ Evaluation Board is an ideal platform for evaluating the performance of the AD8336 SP Amplifier.

  • MICROCHIP ARD00455DEMO BOARD, MCP39F501 POWER MONITOR
    Microchip Technology ARD00455 MICROCHIP ARD00455DEMO BOARD, MCP39F501 POWER MONITOR
    2024-08-02 15:34:522

    The Microchip Technology ARD00455 Demonstration Board is a versatile tool for measuring and monitoring energy and power. It is designed to work with the MCP39F501 Energy Metering/Power Monitoring IC, allowing users to quickly and easily evaluate the performance of the IC. The board features a wide range of instrumentation and measurement capabilities, including voltage and current measurement, power factor calculation, and energy metering. It also includes a graphical user interface for easy setup and configuration. The board is ideal for applications such as energy management, power monitoring, and instrumentation.

  • LTC3290 DEMO BOARD
    Linear Technology/Analog Devices DC2585A LTC3290 DEMO BOARD
    2024-08-02 15:34:523

    The Analog Devices DC2585A-A, DC2585A Demo Board is a versatile power management solution that utilizes the LTC3290 High Voltage Boost Charge Pump IC. This board is designed to provide a wide range of power management solutions, including high voltage boost, charge pump, and low voltage buck-boost. It features a wide input voltage range of 2.7V to 5.5V, and can output up to 25V at up to 1A. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of configuration options. The DC2585A-A, DC2585A Demo Board is an ideal solution for a variety of power management applications.

  • MIC4723YML Evaluation Board
    Microchip MIC4723YML EV MIC4723YML Evaluation Board
    2024-08-02 15:34:522

    The Microchip Technology MIC4723YML-EV is a 1.8V DC to DC single output power supply designed for computers and peripherals. It is Energy Star compliant, meaning it meets the highest standards of energy efficiency. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. It also has a low quiescent current of only 1.5mA, making it ideal for low power applications. The MIC4723YML-EV is designed to provide reliable and efficient power to your computer and peripherals, while helping to reduce your energy costs.

  • EVALUATION BOARD BASED ON ST1PS0
    STMicroelectronics STEVAL-1PS01AJR EVALUATION BOARD BASED ON ST1PS0
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-1PS01AJR is an evaluation board based on the ST1PS01AJR 400mA Nano-Quiescent Synchronous Step-Down Converter. This board is designed for consumer electronics applications and provides a high-efficiency, low-noise power solution. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 20V. The board also includes a wide range of protection features such as over-current, over-temperature, and short-circuit protection. The board is also equipped with a power-good indicator and a power-on reset circuit. The STEVAL-1PS01AJR is an ideal solution for powering consumer electronics devices such as smartphones, tablets, and other portable devices.

  • Display Development Tools MAX14521EEVKIT+
    Maxim Integrated MAX14521EEVKIT+ Display Development Tools MAX14521EEVKIT+
    2024-08-02 15:34:522

    The Maxim Integrated MAX14521EEVKIT+ is an evaluation kit for a general lamp driver for personal digital assistant, automotive, and transportation applications. It includes the MAX14521, a high-efficiency, low-power, low-noise, and low-EMI LED driver IC. The kit also includes a MAX14521 evaluation board, a USB cable, and a user guide. The MAX14521 is designed to drive up to four LEDs with a wide range of current levels, from 0.1mA to 20mA. It features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0.2V to 5.5V. The MAX14521 also features a low-noise, low-EMI, and low-power operation, making it ideal for automotive and transportation applications. The MAX14521EEVKIT+ is a great tool for evaluating the performance of the MAX14521 in a variety of applications.

  • Power Management IC Development Tools MAX8654 Eval Kit
    Maxim Integrated MAX8654EVKIT+ Power Management IC Development Tools MAX8654 Eval Kit
    2024-08-02 15:34:522

    The MAX8654EVKIT+ is an evaluation kit for the MAX8654 3.3V DC to DC single output power supply for wired networking, computers, and peripherals. This kit includes a MAX8654EVKIT+ board, a MAX8654EVKIT+ adapter board, and a MAX8654EVKIT+ software CD. The MAX8654EVKIT+ board is designed to provide a complete evaluation platform for the MAX8654 power supply. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 3.3V, and up to 1.5A of output current. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX8654EVKIT+ adapter board allows the user to easily connect the MAX8654EVKIT+ board to a variety of power sources. The MAX8654EVKIT+ software CD includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX8654 power supply. The GUI also provides a comprehensive set of tools for testing and evaluating the MAX8654 power supply.

  • RF Development Tools MAX9947EVKIT+
    Maxim Integrated MAX9947EVKIT+ RF Development Tools MAX9947EVKIT+
    2024-08-02 15:34:522

    The Maxim Integrated MAX9947EVKIT+ is an evaluation kit for the MAX9947 RF Transceiver, Wireless Charging Receiver. This kit includes a MAX9947EVKIT+ board, a MAX9947EVKIT+ daughter board, and a MAX9947EVKIT+ USB cable. The MAX9947EVKIT+ board is designed to evaluate the performance of the MAX9947 RF Transceiver, Wireless Charging Receiver. It features a USB interface for easy connection to a PC, and a variety of test points and connectors for testing and debugging. The MAX9947EVKIT+ daughter board provides additional features such as a power supply, a voltage regulator, and a variety of test points and connectors. The MAX9947EVKIT+ USB cable allows for easy connection to a PC for programming and debugging. This evaluation kit is ideal for testing and evaluating the performance of the MAX9947 RF Transceiver, Wireless Charging Receiver.