web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • AnalogMCP19035 High Voltage Buck Converter Eval Board
    Microchip Technology ARD00514 AnalogMCP19035 High Voltage Buck Converter Eval Board
    2024-08-02 15:34:532

    The Microchip Technology ARD00514 Evaluation Board is designed to evaluate the performance of the MCP19035 600 kHz High-Voltage Synchronous Buck Controller. This board is capable of providing up to 10A of output current and is suitable for a wide range of applications, including automotive, industrial, and consumer electronics. The board features an adjustable output voltage range of 0.8V to 5.5V, and is capable of operating at a wide range of input voltages from 4.5V to 28V. The board also includes a number of protection features, such as over-voltage, over-current, and thermal protection. The board also includes a USB interface for easy programming and debugging.

  • EVAL KIT FOR MAX 14724
    Maxim Integrated MAX14724PMB1# EVAL KIT FOR MAX 14724
    2024-08-02 15:34:523

    The MAX14724PMB1-PMB1#, MAX14724PMB1# Peripheral Module is designed for use with the MAX14724 Serial-Controlled 8:4 Matrix Switch Multiplexer, Power Management IC. This module provides a convenient platform for evaluating the MAX14724 IC and its features. It includes a MAX14724 IC, a power supply, and a set of connectors for connecting to external components. The module also includes a set of LEDs to indicate the status of the IC. The MAX14724PMB1-PMB1#, MAX14724PMB1# Peripheral Module is an ideal solution for quickly and easily evaluating the MAX14724 IC and its features.

  • KIT EVALUATION FOR MAX9601
    Maxim Integrated MAX9601EVKIT+ KIT EVALUATION FOR MAX9601
    2024-08-02 15:34:522

    The kit includes a MAX9601 IC, two SMA connectors, and a precision voltage reference. The MAX9601 is a dual-channel, low-power, high-speed comparator with a wide input common-mode voltage range and a low-power shutdown mode. It features a fast propagation delay of 4.5ns, a wide input common-mode voltage range of -2.5V to +7.5V, and a low-power shutdown mode that reduces the supply current to 0.1µA. The MAX9601EVKIT+ Evaluation Kit provides a convenient platform for evaluating the MAX9601 IC and its features. The kit includes a precision voltage reference, two SMA connectors, and a MAX9601 IC. The kit also includes a printed circuit board (PCB) with all the necessary components to evaluate the MAX9601 IC. The PCB is designed to provide a simple and easy-to-use platform for evaluating the MAX9601 IC. The kit also includes a detailed user guide that provides instructions on how to use the kit and evaluate the MAX9601 IC. The MAX9601EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX9601 dual-channel PECL output comparator, Instrumentation and Measurement IC.

  • EVALUATION BOARD FOR BUCK-BOOST
    ROHM Semiconductor BD83070GWL-EVK-001 EVALUATION BOARD FOR BUCK-BOOST
    2024-08-02 15:34:522

    The ROHM Semiconductor BD83070GWL-EVK-001 is an evaluation board for the BD83070GWL Synchronous Buck-Boost DC/DC Converter, a power management IC. This board is designed to help engineers evaluate the performance of the BD83070GWL IC and its features. It includes a wide range of components, such as a power supply, a voltage regulator, a current sense resistor, and a load switch. The board also includes a USB port for easy connection to a PC for programming and monitoring. The board is designed to provide a convenient platform for testing and evaluating the BD83070GWL IC.

  • EVAL BOARD NCP59744MN2ADJG
    ON Semiconductor NCP59744MN2ADJGEVB EVAL BOARD NCP59744MN2ADJG
    2024-08-02 15:34:522

    The ON Semiconductor NCP59744MN2ADJGEVB-ADJGEVB is a precision ultra-low dropout voltage regulator evaluation board designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V and a low dropout voltage of 0.2V. The board also includes an adjustable output voltage range of 0.8V to 5.0V, allowing for precise voltage regulation. The board is designed to provide a high level of accuracy and stability, making it ideal for use in consumer electronics applications.

  • KIT EVAL FOR MAX4986
    Maxim Integrated MAX4986EVKIT+ KIT EVAL FOR MAX4986
    2024-08-02 15:34:522

    The Maxim Integrated MAX4986EVKIT+ Evaluation Board is a single 2:1 analog multiplexer designed for use in servers, computers, and peripherals. It features a low-power, low-noise design that allows for high-speed switching between two analog signals. The board includes a MAX4986 analog multiplexer, a MAX4986EVKIT+ evaluation board, and a MAX4986EVKIT+ software package. The evaluation board provides a convenient platform for evaluating the performance of the MAX4986 analog multiplexer. The software package includes a graphical user interface (GUI) for configuring the multiplexer and a library of example programs for controlling the multiplexer. The MAX4986EVKIT+ Evaluation Board is an ideal solution for applications requiring high-speed switching between two analog signals.

  • BOARD EVALUATION FOR ZXSC310E5TA
    Diodes Incorporated ZXSC310EV BOARD EVALUATION FOR ZXSC310E5TA
    2024-08-02 15:34:522

    Diodes Incorporated's ZXSC310EV-EV Evaluation Board is designed to provide a comprehensive white LED high-brightness solution for consumer electronics. This board is equipped with the ZXSC300 LED driver, which is capable of driving up to 8 strings of LEDs with a maximum current of 30mA per string. It also features a wide range of dimming options, including PWM, analog, and digital dimming. The board also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, making it ideal for prototyping and testing.

  • EVAL BOARD NCP45521IMNG
    ON Semiconductor NCP45521IMNGEVB EVAL BOARD NCP45521IMNG
    2024-08-02 15:34:522

    The ON Semiconductor NCP45521IMNGEVB-IMNGEVB is an integrated load switch with ultra-low Ron, 11.5-A evaluation board. It is designed for use in communications and telecom applications. The board features an integrated NCP45521 load switch with an ultra-low Ron of 0.2Ω, allowing for efficient power delivery. It also features a wide input voltage range of 2.5V to 5.5V, making it suitable for a variety of applications. The board also includes an integrated over-temperature protection circuit, allowing for safe operation in high-temperature environments. The board is also RoHS compliant, making it suitable for use in a variety of applications.

  • NCP45560 Integrated Load Switch Evaluation Board
    ON Semiconductor NCP45560IMNGEVB NCP45560 Integrated Load Switch Evaluation Board
    2024-08-02 15:34:522

    The ON Semiconductor NCP45560IMNGEVB-IMNGEVB is an integrated load switch with ultra-low Ron evaluation board. It is designed for use in communications and telecom applications. The board features a 23-A load switch with a low Ron of 0.0025 Ω. It also includes a wide input voltage range of 2.5 V to 5.5 V and a wide output voltage range of 0.8 V to 5.5 V. The board also features a low quiescent current of 1.5 μA and a low shutdown current of 0.1 μA. The board is designed to provide a high level of efficiency and reliability in a wide range of applications.

  • HV9910DB6 Demo Board
    Microchip HV9910DB6 HV9910DB6 Demo Board
    2024-08-02 15:34:522

    The Microchip Technology HV9910DB6-DB6, HV9910DB6, Simple Constant-Current LED Driver Demo Board for OSRAM OSTAR, Lighting is a demonstration board designed to showcase the capabilities of the HV9910DB6 LED driver IC. This board is capable of driving up to 6 LEDs in series with a constant current of up to 350mA. It features a wide input voltage range of 4.5V to 42V, making it suitable for a variety of applications. The board also includes a potentiometer for adjusting the LED current, as well as a jumper for selecting the LED current range. The board is designed to be used with OSRAM OSTAR lighting products, and is a great way to quickly and easily evaluate the performance of the HV9910DB6 LED driver IC.

  • PERIPHERAL MODULE THAT PROVIDES
    Maxim Integrated MAX14001PMB# PERIPHERAL MODULE THAT PROVIDES
    2024-08-02 15:34:522

    The MAX14001PMB-PMB# Peripheral Module for the MAX14001 Configurable, Isolated 10-bit ADC for Multi-Range Binary Inputs, Communications and Telecom from Maxim Integrated is a versatile and reliable solution for a wide range of applications. This module features a 10-bit ADC with a wide range of input ranges, allowing for a variety of applications. It also features an isolated power supply, allowing for a safe and reliable operation. Additionally, it has a wide range of communication protocols, including RS-232, RS-485, and CAN, making it suitable for a variety of communication and telecom applications. The module also features a variety of protection features, including over-voltage, over-current, and short-circuit protection, ensuring a safe and reliable operation.

  • ADN2830 Laser Driver Evaluation Board
    Analog Devices ADN2830-EVALZ ADN2830 Laser Driver Evaluation Board
    2024-08-02 15:34:522

    The Analog Devices ADN2830-EVALZ Evaluation Kit is designed to evaluate the performance of the ADN2830 Laser Driver for Fiber Optic Serial Communications Interface, Lighting and Sensing Applications. The kit includes a fully assembled and tested evaluation board, a USB cable, and a user guide. The evaluation board is designed to provide a complete platform for evaluating the ADN2830 Laser Driver. It features a wide range of features, including a high-speed serial interface, adjustable bias current, adjustable modulation current, and adjustable modulation frequency. The board also includes a power supply, a temperature sensor, and a voltage regulator. The evaluation board is designed to provide a comprehensive platform for evaluating the performance of the ADN2830 Laser Driver.