web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION BOARD FOR RF DETECTOR
    Analog Devices Inc. AD8312-EVALZ EVALUATION BOARD FOR RF DETECTOR
    2024-08-02 15:34:540

    The Analog Devices AD8312-EVALZ Evaluation Board is designed for use with the AD8312 RF Detector, a consumer electronics device that provides a wide frequency range of 50MHz to 3.5GHz and a high dynamic range of 45dB. The board is designed to allow for easy evaluation of the AD8312, with features such as a built-in power supply, a wide range of test points, and a variety of connectors for external connections. The board also includes a graphical user interface for easy configuration and monitoring of the device. The AD8312-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the AD8312 RF Detector in consumer electronics applications.

  • Precision ±1.7g Single-/Dual-Axis iMEMS® Accelerometer
    Analog Devices ADXL204EB Precision ±1.7g Single-/Dual-Axis iMEMS® Accelerometer
    2024-08-02 15:34:542

    The Analog Devices ADXL204EB-EB Evaluation Board is a security system based on the ADXL204 Dual-Axis Accelerometer. This board is designed to measure acceleration in two axes, allowing for the detection of motion and vibration. It is ideal for use in security systems, as it can detect even the slightest movements and alert the user. The board is easy to use and comes with a variety of features, such as adjustable sensitivity, adjustable threshold, and adjustable time delay. It also has a built-in temperature sensor, allowing for accurate readings in a wide range of temperatures. The board is also highly reliable and durable, making it a great choice for any security system.

  • Evaluation Board 0.8 GHZ To 2.7 GHZ Direct Conversion Quadrature Demodulator
    Analog Devices Inc. AD8347-EVALZ Evaluation Board 0.8 GHZ To 2.7 GHZ Direct Conversion Quadrature Demodulator
    2024-08-02 15:34:532

    The Analog Devices AD8347-EVALZ Evaluation Board is designed for use with the AD8347 800 MHz to 2700 MHz Direct Conversion Quadrature Demodulator. This evaluation board provides a platform for testing and evaluating the performance of the AD8347 IC. It features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a variety of on-board components, such as a power supply, voltage regulators, and a reference oscillator, to provide a complete evaluation solution. The AD8347-EVALZ Evaluation Board is an ideal tool for engineers and designers working with communications and telecom ICs.

  • CUSTOMER EVALUATION BRD
    ON Semiconductor NB4N855SMEVB CUSTOMER EVALUATION BRD
    2024-08-02 15:34:532

    The ON Semiconductor NB4N855SMEVB-SMEVB is an evaluation board for the NB4N855S Level Translator, a device designed for communications and telecom applications. It features a low-voltage differential signaling (LVDS) interface, allowing for high-speed data transmission over long distances. The board includes a power supply, test points, and a USB interface for easy connection to a PC. It also includes a variety of test circuits and software to help evaluate the performance of the NB4N855S. The board is designed to be used with the ON Semiconductor NB4N855S Level Translator, and is ideal for applications such as high-speed serial data transmission, Ethernet, and Fibre Channel.

  • MPLAB DSPIC33FJ256GP506 EVAL BRD
    Microchip Technology DM330011 MPLAB DSPIC33FJ256GP506 EVAL BRD
    2024-08-02 15:34:532

    It includes a Nios II processor, a Cyclone FPGA, and a variety of peripherals. The kit includes a Nios II processor, a Cyclone FPGA, and a variety of peripherals. The Nios II processor is a 32-bit embedded processor that can be used to create custom embedded systems. The Cyclone FPGA is a low-cost, low-power FPGA that can be used to create custom logic designs. The kit also includes a variety of peripherals such as an Ethernet port, USB port, SD card slot, and a variety of I/O ports. The kit also includes a variety of software tools such as the Nios II Embedded Design Suite, the Quartus II software, and the SOPC Builder. These tools can be used to create custom embedded systems with the Nios II processor and the Cyclone FPGA. The kit also includes a variety of example designs and tutorials to help users get started with the Nios II processor and the Cyclone FPGA.

  • PICtail/PICtail Plus Microcontroller Based MRF24WN0MA Wi-Fi Daughter Board
    Microchip Technology AC164153 PICtail/PICtail Plus Microcontroller Based MRF24WN0MA Wi-Fi Daughter Board
    2024-08-02 15:34:532

    The Microchip Technology AC164153-AC164153, AC164153, MRF24WN0MA Wi-Fi PICtail/PICtail Plus Daughter Board is a wireless connectivity solution for PIC microcontrollers. It is designed to provide a low-cost, easy-to-use platform for developing and testing Wi-Fi applications. The board features the MRF24WN0MA Wi-Fi module, which is a fully integrated IEEE 802.11b/g/n radio with an integrated MAC/baseband processor. It also includes a PICtail/PICtail Plus connector, which allows for easy connection to a variety of PIC microcontrollers. The board also includes an on-board antenna, as well as a U.FL connector for external antennas. The board is ideal for applications such as home automation, industrial control, and medical monitoring.

  • BOARD EVAL FOR AD8332
    Analog Devices Inc. AD8332-EVALZ BOARD EVAL FOR AD8332
    2024-08-02 15:34:532

    The Analog Devices AD8332-EVALZ is a 5V analog amplification module designed for use in radar and sonar applications, as well as military and aerospace applications. It features a wide bandwidth of up to 1.5GHz, low noise, and high linearity. The module is capable of providing up to 20dB of gain and has a low power consumption of only 1.5W. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in extreme environments. The AD8332-EVALZ is a reliable and robust solution for high-performance analog amplification.

  • Battery conditioning (charging and discharging) systems Compatible with AD8450/AD8451 constant voltage (CV) and constant current (CC) analog front end error amplifie
    Analog Devices ADP1974-EVALZ Battery conditioning (charging and discharging) systems Compatible with AD8450/AD8451 constant voltage (CV) and constant current (CC) analog front end error amplifie
    2024-08-02 15:34:530

    The Analog Devices ADP1974-EVALZ Evaluation Board is designed to evaluate the ADP1974 Bidirectional Synchronous PWM Controller for Battery Test and Formation, Instrumentation and Measurement. This evaluation board features a wide range of features, including a high-efficiency synchronous buck converter, a low-side MOSFET driver, and a high-side MOSFET driver. It also includes a wide range of protection features, such as over-voltage, over-current, and over-temperature protection. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The ADP1974-EVALZ Evaluation Board is an ideal solution for evaluating the ADP1974 Bidirectional Synchronous PWM Controller for Battery Test and Formation, Instrumentation and Measurement.

  • EVAL BOARD MIC260X
    Microchip MIC2605YML EV EVAL BOARD MIC260X
    2024-08-02 15:34:530

    The Microchip Technology MIC2605YML-EV is an evaluation board for the MIC2605, a 32V DC to DC single output power supply for DSL modems. This energy efficient synchronous buck regulator is designed to provide a reliable and efficient power supply for DSL modems. It features a wide input voltage range of 4.5V to 32V, adjustable output voltage from 0.8V to 28V, and a maximum output current of 2A. The MIC2605YML-EV evaluation board also includes a graphical user interface (GUI) for easy configuration and monitoring of the power supply. It is ideal for applications such as DSL modems, set-top boxes, and other consumer electronics.

  • MTCH6301 PCAP Touch Pad Development Kit Gestures
    Microchip Technology DM320016 MTCH6301 PCAP Touch Pad Development Kit Gestures
    2024-08-02 15:34:532

    The Microchip Technology DM320016-DM320016 Projected Capacitive Touch Pad Development Kit with Gestures based on MTCH6301 is a comprehensive development kit designed to help engineers create consumer electronics products with advanced touch and gesture capabilities. The kit includes a touch pad module, a USB-based development board, and a suite of software tools. The touch pad module features a projected capacitive touch sensor with a resolution of up to 1024 x 1024, and supports up to 16 simultaneous touches. The development board includes a 32-bit ARM Cortex-M4 processor, a USB interface, and a range of peripherals. The software tools include a graphical user interface, a gesture library, and a range of example applications. The kit is ideal for creating consumer electronics products with advanced touch and gesture capabilities.

  • KIT EVAL AMP GPS FOR MAX2679B
    Maxim Integrated MAX2679BEVKIT# KIT EVAL AMP GPS FOR MAX2679B
    2024-08-02 15:34:532

    The MAX2679BEVKIT-BEVKIT# is an evaluation kit for the MAX2679B GPS/GNSS Ultra-Low Current Low-Noise Amplifier. This kit is designed to help engineers evaluate the performance of the MAX2679B amplifier in a variety of applications, including communications and telecom. The kit includes a MAX2679B amplifier, a MAX2679BEVKIT-BEVKIT# board, and a USB cable for connecting the board to a PC. The board also includes a variety of test points and connectors for connecting external components. The kit also includes a user guide and software for configuring and testing the amplifier. The MAX2679B amplifier is designed to provide low-noise amplification of GPS/GNSS signals, and is ideal for applications requiring low power consumption and high performance.

  • Eval Board ADMP1062 Flex
    Analog Devices EVAL-ADMP401Z-FLEX Eval Board ADMP1062 Flex
    2024-08-02 15:34:532

    The EVAL-ADMP401Z-FLEX Evaluation Board from Analog Devices is a bottom-ported analog output MEMS microphone evaluation board based on the ADMP401 microphone. It is designed for consumer electronics audio applications and provides a complete evaluation platform for the ADMP401 microphone. The board features a low-noise, low-distortion, and high-sensitivity microphone, as well as a low-noise preamplifier and a low-noise output amplifier. It also includes a low-noise power supply and a low-noise analog-to-digital converter. The board is designed to be used with a variety of audio applications, including voice recognition, speech recognition, and audio recording. The board is also compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices SigmaStudio.