web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR NB4L16MMN
    ON Semiconductor NB4L16MMNEVB EVAL BOARD FOR NB4L16MMN
    2024-08-02 15:34:482

    The ON Semiconductor NB4L16MMNEVB-MMNEVB is an evaluation board for the 20000MHz Clock Buffer for SONET, Communications and Telecom Applications. It is designed to provide a platform for testing and evaluating the performance of the NB4L16 Clock Buffer. The board features a SMA connector for the input clock signal, a SMA connector for the output clock signal, and a power supply connector. It also includes a power switch, a reset switch, and a status LED. The board is designed to be used with the NB4L16 Clock Buffer, which is a low-jitter, low-power, high-performance clock buffer for SONET, Communications and Telecom Applications. The NB4L16MMNEVB-MMNEVB Evaluation Board is an ideal tool for evaluating the performance of the NB4L16 Clock Buffer.

  • Others Evalbrd 192KHz Multibit Sigma Delta DAC
    Analog Devices EVAL-AD1853EB Others Evalbrd 192KHz Multibit Sigma Delta DAC
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD1853EB Evaluation Board is a high-performance, 24-bit stereo digital-to-analog converter audio processor. It is designed to evaluate the performance of the AD1853, a high-performance, low-power, 24-bit stereo digital-to-analog converter. The board features a wide range of features, including a low-noise power supply, a low-noise analog output stage, and a high-performance digital filter. It also includes a variety of connectors, including a USB port, a stereo line-in, and a stereo line-out. The board is designed to be used with a variety of audio applications, including home theater systems, professional audio systems, and automotive audio systems.

  • DC1054A WITH DC1054B - LTC4242 D
    Linear Technology/Analog Devices DC1054A/B DC1054A WITH DC1054B - LTC4242 D
    2024-08-02 15:34:4810

    The Analog Devices DC1054A-B LTC4242 Demo Board is a dual port, PCI Express Hot-Swap Controller designed for computers and peripherals. It is a versatile and powerful tool for testing and evaluating the performance of PCI Express Hot-Swap controllers. The board features two independent ports, each with its own power supply, allowing for simultaneous testing of two different devices. It also includes a variety of features such as over-current protection, hot-swap control, and power sequencing. The board is designed to be used with a variety of operating systems, including Windows, Linux, and Mac OS X. With its robust design and features, the DC1054A-B LTC4242 Demo Board is an ideal solution for testing and evaluating the performance of PCI Express Hot-Swap controllers.

  • EVAL BOARD SERIAL PORT SI3000
    Silicon Labs Si3000SSI-EVB EVAL BOARD SERIAL PORT SI3000
    2024-08-02 15:34:482

    The Silicon Labs Si3000SSI-EVB Evaluation Kit is a 16-bit audio CODEC designed for wireless voice audio, audio streaming, and Voice over IP applications. It features a low-power, low-noise, and low-distortion audio CODEC with a wide dynamic range and low latency. The kit includes a Si3000 CODEC, a USB-to-I2C interface, and a software development kit. The Si3000 CODEC supports a wide range of audio formats, including PCM, G.711, G.722, G.726, and G.729. It also supports a variety of audio interfaces, including I2S, TDM, and SSI. The USB-to-I2C interface allows for easy connection to a PC for programming and debugging. The software development kit includes a library of audio algorithms and sample applications to help developers quickly get started. The Si3000SSI-EVB Evaluation Kit is an ideal solution for developing wireless voice audio, audio streaming, and Voice over IP applications.

  • Power Management IC Development Tools HV860 Demo Board
    Microchip Technology HV860DB1 Power Management IC Development Tools HV860 Demo Board
    2024-08-02 15:34:482

    The Microchip Technology HV860DB1-DB1, HV860DB1, Low Noise, Dimmable EL Lamp Driver Demo Board is a consumer electronics device designed to provide a convenient way to test and demonstrate the capabilities of the HV860DB1 EL Lamp Driver. This demo board features a low noise, dimmable EL lamp driver that is capable of driving up to 8 EL lamps with a maximum current of 60mA. It also includes a potentiometer for adjusting the brightness of the EL lamps, as well as a power switch for turning the demo board on and off. The HV860DB1-DB1 is an ideal tool for evaluating the performance of the HV860DB1 EL Lamp Driver in a variety of applications.

  • Bluetooth / 802.15.1 Development Tools
    Microchip Technology DV320032 Bluetooth / 802.15.1 Development Tools
    2024-08-02 15:34:482

    The Microchip Technology DV320032-DV320032 PIC32 Bluetooth Audio Development Kit is a comprehensive consumer electronics solution for developing Bluetooth audio applications. It includes a PIC32MX microcontroller, a Bluetooth audio module, and a range of development tools and accessories. The kit is designed to enable developers to quickly and easily create Bluetooth audio applications, such as wireless speakers, headphones, and other audio devices. It features a wide range of features, including a Bluetooth audio module, a PIC32MX microcontroller, a range of development tools, and a comprehensive set of accessories. The kit also includes a range of software libraries and example applications to help developers get started quickly. With the Microchip Technology DV320032-DV320032 PIC32 Bluetooth Audio Development Kit, developers can create innovative Bluetooth audio applications with ease.

  • LED Lighting Development Tools LO VOLT HI BRIGHT LED DRIVER DEMOBOARD
    Microchip HV9910BDB3 LED Lighting Development Tools LO VOLT HI BRIGHT LED DRIVER DEMOBOARD
    2024-08-02 15:34:482

    The Microchip Technology HV9910BDB3-BDB3 is a low-voltage, high-current LED driver demo board with constant off-time mode and lighting control. It is designed to provide a simple and efficient way to evaluate the HV9910B LED driver IC. The board features a wide input voltage range of 4.5V to 42V, and can drive up to 1A of LED current. It also features a constant off-time mode, which allows for precise control of the LED current and brightness. Additionally, the board includes a lighting control circuit, which allows for dimming and color mixing of LEDs. The board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

  • LCD 2 Demonstration Board - More Details
    Microchip Technology DM163030 LCD 2 Demonstration Board - More Details
    2024-08-02 15:34:482

    Control (CEC) interface, and the PICDEM LCD 2 Demonstration Board. The board is designed to demonstrate the features of the PIC16F1937 microcontroller and the PIC16F1938 microcontroller. It includes a PIC16F1937 microcontroller, a PIC16F1938 microcontroller, a PIC16F1939 microcontroller, a PIC16F1940 microcontroller, a PIC16F1941 microcontroller, a PIC16F1942 microcontroller, a PIC16F1943 microcontroller, a PIC16F1944 microcontroller, a PIC16F1945 microcontroller, a PIC16F1946 microcontroller, a PIC16F1947 microcontroller, a PIC16F1948 microcontroller, a PIC16F1949 microcontroller, a PIC16F1950 microcontroller, a PIC16F1951 microcontroller, a PIC16F1952 microcontroller, a PIC16F1953 microcontroller, a PIC16F1954 microcontroller, a PIC16F1955 microcontroller, a PIC16F1956 microcontroller, a PIC16F1957 microcontroller, a PIC16F1958 microcontroller, a PIC16F1959 microcontroller, a PIC16F1960 microcontroller, a PIC16F1961 microcontroller, a PIC16F1962 microcontroller, a PIC16F1963 microcontroller, a PIC16F1964 microcontroller, a PIC16F1965 microcontroller, a PIC16F1966 microcontroller, a PIC16F1967 microcontroller, a PIC16F1968 microcontroller, a PIC16F1969 microcontroller, a PIC16F1970 microcontroller, a PIC16F1971 microcontroller, a PIC16F1972 microcontroller, a PIC16F

  • EVAL BOARD FOR LTC4040
    Linear Technology/Analog Devices DC2118B EVAL BOARD FOR LTC4040
    2024-08-02 15:34:482

    The Analog Devices DC2118B-B is a demo board for the LTC4040 5Vin, 2A single cell Li-ion/LiFePO4 buck battery charger with 2.5A boost backup power manager. This board is designed to provide a convenient platform for evaluating the features and performance of the LTC4040. It is ideal for consumer electronics applications such as mobile phones, tablets, and other portable devices. The board includes a USB port for easy connection to a PC, and a battery connector for connecting to a single cell Li-ion/LiFePO4 battery. The board also includes a boost converter for providing backup power in the event of a power failure. The board is designed to provide a complete solution for evaluating the performance of the LTC4040.

  • Interface Development Tools USB TO I2C PROGRAMMING INTERFACE
    Maxim Integrated DS3900P2EVKIT# Interface Development Tools USB TO I2C PROGRAMMING INTERFACE
    2024-08-02 15:34:482

    The Maxim Integrated DS3900P2EVKIT-EVKIT# is a USB HID Serial Communications Module Evaluation Kit designed for computers and peripherals. It is a comprehensive evaluation kit that includes a USB HID serial communications module, a USB cable, and a software package. The module is designed to provide a simple and reliable way to connect a computer or peripheral device to a host system. It supports a wide range of communication protocols, including RS-232, RS-485, and CANbus. The kit also includes a comprehensive set of software tools for configuring and testing the module. The software package includes a graphical user interface, a command line interface, and a library of sample programs. The kit is ideal for developers who need to quickly and easily evaluate the performance of their USB HID serial communications module.

  • MICROCHIP DV330021DSPICDEM, MCSM, MOTOR CTRL, DEV KIT
    Microchip Technology DV330021 MICROCHIP DV330021DSPICDEM, MCSM, MOTOR CTRL, DEV KIT
    2024-08-02 15:34:482

    Solutions Module (MCSM) Development Board Kit from Microchip Technology is a comprehensive development platform for motor control applications. It includes a dsPIC33FJ128MC802 Digital Signal Controller (DSC) and a Motor Control Solutions Module (MCSM) with integrated power stage. The kit also includes a USB cable, a power supply, and a CD with software and documentation. The dsPIC33FJ128MC802 DSC is a 16-bit, 40 MIPS device with integrated peripherals and a wide range of motor control peripherals. The MCSM includes a power stage with integrated MOSFETs, current sensing, and protection circuitry. The kit also includes a graphical user interface (GUI) for configuring the dsPIC33FJ128MC802 DSC and the MCSM. The GUI allows users to quickly configure the dsPIC33FJ128MC802 DSC and the MCSM for motor control applications. The kit also includes a library of motor control functions and example code to help users get started quickly. The kit is ideal for applications such as industrial automation, robotics, and medical equipment.

  • PERIPHERAL MODULE THAT PROVIDES
    Maxim Integrated MAX14914PMB# PERIPHERAL MODULE THAT PROVIDES
    2024-08-02 15:34:482

    The Maxim Integrated MAX14914PMB-PMB# is a peripheral module for the MAX14914 high-side switch with settable current-limiting, push-pull driver option, and digital input configuration. This module is designed for industrial temperature ranges and provides a reliable and efficient solution for controlling power in a variety of applications. It features a wide range of current-limiting settings, adjustable over-temperature protection, and a push-pull driver option for improved system performance. The module also includes a digital input configuration for easy integration into existing systems. With its robust design and reliable performance, the MAX14914PMB-PMB# is an ideal choice for industrial applications.