web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD KIT THL3503
    CEL THEVAL3503 EVAL BOARD KIT THL3503
    2024-08-02 15:34:492

    The California Eastern Laboratories THEVAL3503 Evaluation Board is a comprehensive evaluation platform for the THL3503 16-channel LED Driver with LVDS Interface, Lighting Control IC. This board is designed to provide a complete solution for evaluating the features and performance of the THL3503. It includes a power supply, a USB-to-LVDS interface, and a set of LEDs for testing the LED driver. The board also features a variety of connectors and jumpers for easy connection to external components. The evaluation board is ideal for testing the THL3503 in a variety of lighting applications, such as automotive, industrial, and consumer lighting. It is also suitable for prototyping and development of LED lighting systems.

  • EVALUATION BOARD FOR 1 MSPS, 2-CHANNEL, 12-/10-BIT ADCS
    Analog Devices, Inc. EVAL-AD7912CBZ EVALUATION BOARD FOR 1 MSPS, 2-CHANNEL, 12-/10-BIT ADCS
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD7912CBZ Evaluation Board is designed to evaluate the performance of the AD7912, a 10-bit, 1MSPS, 2-channel analog-to-digital converter (ADC) for instrumentation, consumer electronics, and industrial applications. The board features a wide range of features, including a low-noise, low-power, low-distortion, and low-offset design. It also includes a wide range of input ranges, including ±2.5V, ±5V, and ±10V. The board also includes a wide range of output ranges, including 0-2.5V, 0-5V, and 0-10V. The board also includes a wide range of features, including a low-noise, low-power, low-distortion, and low-offset design. Additionally, the board includes a wide range of features, including a wide range of input ranges, a wide range of output ranges, and a wide range of features, including a wide range of input ranges, a wide range of output ranges, and a wide range of features, including a wide range of input ranges, a wide range of output ranges, and a wide range of features, including a wide range of input ranges, a wide range of output ranges, and a wide range of features, including a wide range of input ranges, a wide range of output ranges, and a wide range of features, including a wide range of input ranges, a wide range of output ranges, and a wide range of features, including a wide range of input ranges, a wide range of output ranges, and a wide range of features, including a wide range of input ranges, a wide range of output ranges, and a wide range of features, including a wide range of input ranges, a wide range of output ranges, and a wide range of features, including a wide range of input

  • Interface Development Tools 18Bit 5V Oversamplin Sigma-Delta ADC
    Maxim Integrated MAX14850PMB1# Interface Development Tools 18Bit 5V Oversamplin Sigma-Delta ADC
    2024-08-02 15:34:492

    The MAX14850PMB1-PMB1#, MAX14850PMB1# Peripheral Module for the MAX14850 Six-Channel Digital Isolator, Instrumentation and Measurement is a compact, easy-to-use evaluation board that allows users to quickly evaluate the performance of the MAX14850 digital isolator. The board features six channels of digital isolation, each with a separate power supply, and a wide range of signal conditioning and measurement capabilities. The board also includes a USB interface for easy connection to a PC, and a variety of test points for easy access to the device's signals. The board is designed to provide a complete solution for evaluating the performance of the MAX14850 digital isolator, and is ideal for applications such as industrial automation, medical instrumentation, and instrumentation and measurement.

  • EVALUATION BOARD
    Analog Devices Inc. EVAL-AD5600PMDZ EVALUATION BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD5600PMDZ Evaluation Kit is designed to evaluate the performance of the AD5600 High-Temperature, 16-Bit, Unbuffered Voltage Output DAC with SPI Interface. This evaluation kit is ideal for industrial applications that require a high-temperature, high-precision DAC with a wide range of output voltage levels. The kit includes a USB-to-SPI interface board, a power supply, and a set of evaluation boards. The evaluation boards feature a wide range of output voltage levels, allowing users to evaluate the performance of the AD5600 in a variety of applications. The kit also includes a comprehensive set of software tools for configuring and testing the AD5600. The evaluation kit is designed for use in the industrial temperature range, making it suitable for use in harsh environments.

  • MICROCHIP DM183037PIC18F67J94, 2.4GHZ WIRELESS, DEV BOARD
    Microchip Technology DM183037 MICROCHIP DM183037PIC18F67J94, 2.4GHZ WIRELESS, DEV BOARD
    2024-08-02 15:34:492

    The Microchip Technology DM183037 Development Board is a powerful and versatile platform for medical and healthcare applications. It is powered by a PIC18F67J94 Microcontroller and includes an on-board USB functionality. The board also features an MRF24J40MA 2.4GHz Wireless Transceiver, allowing for wireless communication with other devices. The board is designed to be used in a variety of medical and healthcare applications, such as patient monitoring, medical device control, and data collection. With its powerful microcontroller and wireless transceiver, the DM183037 Development Board is an ideal solution for medical and healthcare applications.

  • LTC6115 DEMO BOARD
    Linear Technology/Analog Devices DC2839A LTC6115 DEMO BOARD
    2024-08-02 15:34:492

    The Analog Devices DC2839A-A, DC2839A Demo Board is a versatile tool for automotive and transportation applications. It is equipped with the LTC6115 High-Voltage High-Side Current and Voltage Sense, which allows for precise current and voltage measurements in a wide range of automotive and transportation applications. The board is designed to provide a complete solution for monitoring and controlling current and voltage in automotive and transportation systems. It features a wide input voltage range of 4.5V to 60V, and can measure up to ±50A of current. The board also includes a variety of features such as over-voltage protection, over-current protection, and temperature monitoring. The board is also designed to be easy to use and configure, with a simple graphical user interface and a variety of software tools. The DC2839A-A, DC2839A Demo Board is an ideal solution for automotive and transportation applications that require precise current and voltage measurements.

  • MICROCHIP AC164143 MRF24J40MC, TXRX, DAUGHTER BOARD
    Microchip Technology AC164143 MICROCHIP AC164143 MRF24J40MC, TXRX, DAUGHTER BOARD
    2024-08-02 15:34:492

    The Microchip Technology AC164143-AC164143, AC164143, MRF24J40MC PICtail/PICtail Plus Daughter Board is a wireless networking solution designed to provide a low-cost, easy-to-use platform for developing and testing wireless applications. This board is based on the MRF24J40MC 2.4GHz IEEE 802.15.4 compliant transceiver and is designed to work with the PICtail/PICtail Plus interface. It features an integrated antenna, a power supply, and a connector for an external antenna. The board also includes a PICtail/PICtail Plus connector, allowing it to be used with a variety of Microchip microcontrollers. This board is ideal for applications such as home automation, industrial control, and medical monitoring.

  • KIT EVAL FOR MAX5550
    Maxim Integrated MAX5550EVKIT+ KIT EVAL FOR MAX5550
    2024-08-02 15:34:492

    The Maxim Integrated MAX5550EVKIT-EVKIT+ is an evaluation kit for the MAX5550 10-bit, 2-channel DAC for portable and consumer electronics. It includes a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board,

  • WiFi / 802.11 Development Tools MAX2831 Eval Kit
    Maxim Integrated MAX2831EVKIT+ WiFi / 802.11 Development Tools MAX2831 Eval Kit
    2024-08-02 15:34:492

    The MAX2831EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX2831 2400 to 2500MHz, 802.11b/g RF Transceiver for Cellular Phone, Consumer Electronics, and Wireless LAN Applications. This evaluation kit includes a MAX2831EVKIT+ board, a MAX2831EVKIT+ software package, and a MAX2831EVKIT+ user guide. The MAX2831EVKIT+ board features a MAX2831 transceiver, a power supply, a USB interface, and a variety of test points and connectors. The MAX2831EVKIT+ software package includes a graphical user interface (GUI) for configuring and testing the MAX2831 transceiver. The MAX2831EVKIT+ user guide provides detailed instructions for setting up and using the evaluation kit. The MAX2831EVKIT+ is an ideal solution for evaluating the performance of the MAX2831 transceiver in a variety of applications.

  • Amplifier IC Development Tools MAX4208 Eval Kit
    Maxim Integrated MAX4208EVKIT+ Amplifier IC Development Tools MAX4208 Eval Kit
    2024-08-02 15:34:492

    The Maxim Integrated MAX4208EVKIT-EVKIT+ is an evaluation kit for the MAX4208 2.85 to 5.5, ±1.425 to ±2.75V instrumentation amplifier for automotive and transportation applications. This kit includes a MAX4208EVKIT+ board, a MAX4208EVKIT+ evaluation board, and a MAX4208EVKIT+ software package. The MAX4208EVKIT+ board is designed to provide a complete evaluation platform for the MAX4208 instrumentation amplifier. The board includes a wide range of features, including a wide input voltage range, adjustable gain, adjustable offset, and adjustable common-mode voltage. The MAX4208EVKIT+ evaluation board provides a convenient way to evaluate the performance of the MAX4208 instrumentation amplifier. The board includes a variety of test points and connectors, allowing users to quickly and easily evaluate the performance of the MAX4208. The MAX4208EVKIT+ software package provides a graphical user interface for the evaluation board, allowing users to quickly and easily configure the MAX4208 instrumentation amplifier. The software also includes a variety of tools for analyzing the performance of the MAX4208. The MAX4208EVKIT-EVKIT+ is an ideal solution for automotive and transportation applications that require a reliable and accurate instrumentation amplifier.

  • MIC45404 EVALUATION BOARD
    Microchip Technology ADM00809 MIC45404 EVALUATION BOARD
    2024-08-02 15:34:492

    The Microchip Technology ADM00809-ADM00809, ADM00809, MIC45404 High-Efficiency, DC to DC Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion. It is a complete evaluation board that includes a MIC45404 high-efficiency, DC to DC regulator, a power supply, and a set of test points. The board is designed to provide a wide range of input and output voltages, allowing for a variety of applications. The board also features a low-noise, high-efficiency design, making it ideal for applications that require low power consumption. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The board is a great choice for those looking for a reliable and efficient power management solution.

  • EVAL KIT FOR MAX20051 2A SYNC BU
    Maxim Integrated MAX20051EVKIT# EVAL KIT FOR MAX20051 2A SYNC BU
    2024-08-02 15:34:494

    The MAX20051EVKIT-EVKIT# is an evaluation kit for the MAX20053 2A Synchronous Buck LED Drivers with Integrated MOSFETs, Lighting Control ICs. This kit includes a MAX20053 IC, a MAX20051EVKIT-EVKIT# board, and a USB cable. The MAX20053 IC is a high-efficiency, low-noise, and low-EMI synchronous buck LED driver with integrated MOSFETs. It is designed to drive up to two strings of LEDs with up to 2A of current per string. The MAX20051EVKIT-EVKIT# board provides a platform for evaluating the MAX20053 IC and its features. It includes a USB interface for programming and monitoring the IC, as well as a variety of test points and connectors for connecting external components. The USB cable allows the user to connect the board to a PC for programming and monitoring.