web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • PICDEM SYSTEM MGMT KIT PIC16F886
    Microchip Technology DM164123 PICDEM SYSTEM MGMT KIT PIC16F886
    2024-08-02 15:34:492

    The Microchip Technology DM164123-DM164123 PICDEM System Management Kit is a comprehensive computer and peripheral system designed to help users develop and debug their embedded applications. It includes a PICDEM Lab II development board, a PICDEM Lab II Plus development board, a PICDEM Lab II Plus Expansion Board, and a PICDEM Lab II Plus USB Interface Board. The kit also includes a variety of software tools, such as the MPLAB X Integrated Development Environment (IDE), the MPLAB XC Compiler, and the PICDEM Lab II Plus Software. The kit is designed to help users quickly and easily develop and debug their embedded applications, and is ideal for use in a variety of applications, such as automotive, industrial, and consumer electronics.

  • HV9910BDB2 Demo Board
    Microchip HV9910BDB2 HV9910BDB2 Demo Board
    2024-08-02 15:34:472

    The Microchip Technology HV9910BDB2-BDB2 is a universal, off-line, high-brightness LED driver demo board. It is designed to drive up to 350mA of current to power LED lighting applications. The board features a high-voltage, high-efficiency, current-mode, PWM controller with integrated MOSFETs. It is capable of driving up to 8 LEDs in series, and can be used with a wide range of input voltages from 12V to 400V. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is ideal for use in a variety of lighting applications, including automotive, industrial, and residential lighting.

  • VS1053B MP3 Player Audio Arduino Platform Evaluation Expansion Board
    SparkFun Electronics DEV-12660 VS1053B MP3 Player Audio Arduino Platform Evaluation Expansion Board
    2024-08-02 15:34:472

    The SparkFun MP3 Player Shield based on VS1053 Audio CODEC (DEV-12660) is a consumer electronics device that allows users to play MP3 audio files from an SD card. It is powered by the VS1053 Audio CODEC, which provides high-quality audio playback and recording capabilities. The device also features an onboard 3.5mm audio jack, allowing users to connect headphones or speakers for listening. The device is compatible with Arduino and other microcontrollers, making it easy to integrate into existing projects. With its simple design and easy-to-use features, the SparkFun MP3 Player Shield is an ideal choice for anyone looking to add audio playback capabilities to their projects.

  • LED Lighting Development Tools  4W LED DRIVER DEMO BOARD
    Microchip HV9967BDB1 LED Lighting Development Tools 4W LED DRIVER DEMO BOARD
    2024-08-02 15:34:472

    The Microchip Technology HV9967BDB1-BDB1, HV9967BDB1, 4W LED Driver Demo Board with Accurate Average-Mode Constant Current Control, Lighting Control is a demonstration board designed to showcase the capabilities of the HV9967 LED driver IC. This board is capable of driving up to 4W of LED power with accurate average-mode constant current control and lighting control. It features a wide input voltage range of 4.5V to 42V, adjustable output current up to 350mA, and a wide dimming range of 0.1% to 100%. The board also includes a USB interface for easy programming and monitoring of the LED driver. This demo board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

  • EVAL KIT MAX7318 (2-WIRE-INTERFA
    Maxim Integrated MAX7318EVKIT+ EVAL KIT MAX7318 (2-WIRE-INTERFA
    2024-08-02 15:34:472

    The MAX7318EVKIT+ is an evaluation kit for the MAX7318 SPI Interface Industrial I/O Expander from Maxim Integrated. This kit provides a comprehensive platform for evaluating the features and performance of the MAX7318. It includes a MAX7318EVKIT+ board, a MAX7318EVKIT+ daughter board, and a USB cable. The MAX7318EVKIT+ board features a MAX7318 SPI Interface Industrial I/O Expander, which provides 16 I/O lines, 8 of which are configurable as either inputs or outputs. The board also includes a USB-to-SPI bridge, allowing for easy connection to a PC for programming and debugging. The MAX7318EVKIT+ daughter board provides a convenient way to connect external components to the MAX7318. The kit also includes a USB cable for connecting the board to a PC. With the MAX7318EVKIT+, users can quickly and easily evaluate the features and performance of the MAX7318 SPI Interface Industrial I/O Expander.

  • PIC24E USB STARTER KIT P512GU810
    Microchip Technology DM240012 PIC24E USB STARTER KIT P512GU810
    2024-08-02 15:34:475

    The Microchip Technology DM240012-DM240012, DM240012, dsPIC33E USB Starter Kit and PIC24E USB Starter Kit are designed for USB OTG, Host and Device Applications, Computers and Peripherals. The kit includes a dsPIC33E USB Starter Board, a PIC24E USB Starter Board, a USB OTG cable, a USB A to Micro-B cable, a USB A to Mini-B cable, a USB A to A cable, a USB A to B cable, a USB A to C cable, a USB A to D cable, a USB A to E cable, a USB A to F cable, a USB A to G cable, a USB A to H cable, a USB A to I cable, a USB A to J cable, a USB A to K cable, a USB A to L cable, a USB A to M cable, a USB A to N cable, a USB A to O cable, a USB A to P cable, a USB A to Q cable, a USB A to R cable, a USB A to S cable, a USB A to T cable, a USB A to U cable, a USB A to V cable, a USB A to W cable, a USB A to X cable, a USB A to Y cable, a USB A to Z cable, a USB A to AA cable, a USB A to BB cable, a USB A to CC cable, a USB A to DD cable, a USB A to EE cable, a USB A to FF cable, a USB A to GG cable, a USB A to HH cable, a USB A to II cable, a USB A to JJ cable, a USB A to KK cable, a USB A to LL cable, a USB A to MM cable, a USB A to NN cable, a USB A to OO cable, a USB A to

  • Others Controller Board for ADF70XX Dev. Pltfrm
    Analog Devices EVAL-ADF70XXMB2 Others Controller Board for ADF70XX Dev. Pltfrm
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADF70XXMB2 RF Mother Board + EVAL-ADF7025DB1 RF Module is an industrial, scientific and medical (ISM) band transceiver evaluation board based on the ADF7025 ISM Band Transceiver. It is designed to provide a comprehensive platform for evaluating the performance of the ADF7025 transceiver in a variety of applications. The board includes a range of features such as a USB interface, a range of antenna connectors, and a range of test points for monitoring and debugging. The board also includes a range of software tools for configuring and controlling the transceiver, as well as for monitoring and analyzing its performance. The board is suitable for use in a variety of applications, including wireless sensor networks, industrial automation, and medical device communications.

  • Daughter Cards & OEM Boards Socketed Mini Mod SPC560P QFP100 Req
    STMicroelectronics SPC560PADPT100S Daughter Cards & OEM Boards Socketed Mini Mod SPC560P QFP100 Req
    2024-08-02 15:34:4715

    The STMicroelectronics SPC560PADPT100S-S, SPC560PADPT100S, Daughter/Adapter Board is designed for use with the SPC560P44L3 and SPC560P50L3 SPC560 series 512KB/1MB MCU devices in QFP100 package. This board is ideal for automotive and transportation applications, providing a convenient and reliable way to connect the MCU to other components. It features a wide range of connectors, including a USB port, CAN bus, and a JTAG connector, as well as a power supply and a reset button. The board also includes a set of LEDs for debugging and monitoring purposes. The board is designed to be used in a wide range of temperatures, from -40°C to +125°C, making it suitable for use in harsh environments.

  • BREAKOUT MODULE MCP2210
    Microchip Technology ADM00419 BREAKOUT MODULE MCP2210
    2024-08-02 15:34:472

    The Microchip Technology ADM00419-ADM00419 Breakout Module Evaluation Kit is a comprehensive evaluation and development platform for the MCP2210 USB to SPI Protocol Converter. This kit includes a breakout board, a USB cable, and a set of jumper wires, allowing users to quickly and easily evaluate the MCP2210's features and capabilities. The breakout board features a USB connector, a SPI connector, and a set of jumpers for configuring the MCP2210's settings. The USB cable allows users to connect the breakout board to a computer, allowing them to control the MCP2210 from a PC. The jumper wires allow users to connect the breakout board to other SPI devices, allowing them to evaluate the MCP2210's performance in a real-world environment. This evaluation kit is an ideal solution for engineers and hobbyists who need to quickly and easily evaluate the MCP2210's features and capabilities.

  • Evaluation Board For AD8319
    Analog Devices Inc. AD8319-EVALZ Evaluation Board For AD8319
    2024-08-02 15:34:472

    The Analog Devices AD8319-EVALZ Evaluation Board is designed to evaluate the performance of the AD8319 Log Detector/Controller. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 1MHz to 10GHz with a maximum dynamic range of 45dB. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test equipment. The board also includes a variety of test points and jumpers, allowing for easy evaluation of the AD8319's performance. The board is also designed to be used with the AD8319 Evaluation Software, providing a comprehensive suite of tools for testing and evaluating the AD8319's performance.

  • Analog Devices, Inc. DC1808A
    2024-08-02 15:34:482

    The Analog Devices DC1808A-A, LTC3589EUJ-1 Demo Board is an 8-output regulator with sequencing and I2C capabilities, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and provides up to 8 regulated outputs with programmable voltage levels. The board also includes a sequencing controller with I2C interface, allowing for easy configuration of the output voltages and sequencing. The board is designed to meet the stringent requirements of automotive and transportation applications, and is capable of operating in temperatures ranging from -40°C to +125°C.

  • BOARD DEMO FOR LTC3454EDD
    Linear Technology/Analog Devices DC875B BOARD DEMO FOR LTC3454EDD
    2024-08-02 15:34:482

    The Analog Devices DC875B-B, LTC3454EDD Demo Board is a synchronous buck-boost LED driver small footprint solution designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 42V, and can deliver up to 3A of continuous output current. The board also includes a high-efficiency, low-noise, and low-EMI synchronous buck-boost converter, as well as a high-side current sense amplifier and a low-side current sense amplifier. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. This board is ideal for applications such as LED lighting, automotive, and industrial applications.