web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • SPARKFUN GPS LOGGER SHIELD
    SparkFun Electronics GPS-13750 SPARKFUN GPS LOGGER SHIELD
    2024-08-02 15:34:482

    The SparkFun Electronics GPS-13750 GPS Logger Shield Development Kit is a comprehensive development platform for creating GPS-enabled projects. It is based on the GP3906-TLP GPS Module, which is a high-performance, low-power GPS receiver with a built-in antenna. The kit includes a shield that plugs into an Arduino board, allowing for easy integration of GPS data into projects. The kit also includes a USB cable for connecting to a computer, and a set of example code to get started. The GPS module is capable of receiving data from up to 32 satellites, and can be used for a variety of applications, such as tracking, navigation, and location-based services. The kit is ideal for hobbyists, students, and professionals looking to develop projects with GPS capabilities.

  • HV852DB1 Demo Board
    Microchip HV852DB1 HV852DB1 Demo Board
    2024-08-02 15:34:482

    The Microchip Technology HV852DB1-DB1 High Voltage, Low Noise, Inductorless EL Lamp Driver Demo Board is a lighting solution designed to provide a reliable and efficient way to power and control EL lamps. This demo board features a high voltage, low noise, inductorless EL lamp driver that is capable of driving up to 8 EL lamps with a maximum output voltage of up to 500V. The board also includes a wide range of features such as adjustable current limit, adjustable frequency, and adjustable dimming. This demo board is ideal for applications such as automotive lighting, industrial lighting, and medical lighting. With its high voltage, low noise, and inductorless design, the HV852DB1-DB1 is an ideal solution for powering and controlling EL lamps.

  • MICROCHIP ADM00523 EVAL BOARD, MCP3914 ADC
    Microchip Technology ADM00523 MICROCHIP ADM00523 EVAL BOARD, MCP3914 ADC
    2024-08-02 15:34:482

    The Microchip Technology ADM00523-ADM00523 Evaluation Board is a versatile tool designed to evaluate the performance of the MCP3914 16-bit Analog-to-Digital Converter (ADC) for automotive and transportation applications. This evaluation board features a wide range of features, including a 16-bit ADC, a low-noise amplifier, a voltage reference, and a temperature sensor. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and data analysis. The board is designed to be used with a variety of Microchip MCUs, allowing for a wide range of applications. The board is ideal for automotive and transportation applications, providing a reliable and accurate solution for data acquisition and signal processing.

  • Microchip HV9919BDB1; Supertex LED Driver Evaluation Board For HV9919
    Microchip HV9919BDB1 Microchip HV9919BDB1; Supertex LED Driver Evaluation Board For HV9919
    2024-08-02 15:34:482

    The Microchip Technology HV9919BDB1-BDB1, HV9919BDB1, Single, High Current LED Driver Demo Board, Lighting is a demonstration board designed to showcase the capabilities of the HV9919BDB1 LED driver IC. This board is capable of driving up to 1A of current to a single LED, making it ideal for applications such as automotive lighting, industrial lighting, and general lighting. The board features a wide input voltage range of 4.5V to 40V, adjustable current control, and a wide range of dimming options. The board also includes a USB interface for easy programming and debugging. With its high current capability and wide range of features, the HV9919BDB1-BDB1 is an ideal solution for any LED lighting application.

  • KIT EVAL FOR MAX9132
    Maxim Integrated MAX9132EVKIT+ KIT EVAL FOR MAX9132
    2024-08-02 15:34:482

    The MAX9132EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX9132 high-speed multiple port LVDS crossbar switches. This kit provides a complete solution for testing and evaluating the MAX9132's three input ports and two output ports for video and imaging applications. The kit includes a MAX9132EVKIT+ board, a MAX9132EVKIT+ software package, and a MAX9132EVKIT+ user guide. The board features a MAX9132 device, a MAX9132EVKIT+ daughter board, and a MAX9132EVKIT+ power supply. The software package includes a GUI-based configuration tool, a test suite, and a library of example programs. The user guide provides detailed instructions on how to use the board and software package. The MAX9132EVKIT+ Evaluation Kit is an ideal solution for quickly and easily evaluating the MAX9132's performance in video and imaging applications.

  • EVAL MODULE FOR RT5797AHGQWA
    Richtek USA Inc. EVB_RT5797AHGQWA EVAL MODULE FOR RT5797AHGQWA
    2024-08-02 15:34:492

    The Richtek Technology Corporation EVB-AHGQWA, EVB_RT5797AHGQWA is an evaluation board for the RT5797A 3A, 1MHz, 6V CMCOT Synchronous Step-Down Converter. This board is designed to help engineers evaluate the performance of the RT5797A converter in a variety of applications. It features a wide input voltage range of 4.5V to 6V, adjustable output voltage range of 0.8V to 5V, and a maximum output current of 3A. The board also includes a USB interface for easy programming and monitoring of the converter. The board is ideal for use in computers and peripherals, providing a reliable and efficient power solution.

  • BOARD EVAL NB6L72MNG
    ON Semiconductor NB6L72MNGEVB BOARD EVAL NB6L72MNG
    2024-08-02 15:34:492

    The ON Semiconductor NB6L72MNGEVB-MNGEVB is a 2x2 CrossPoint Switch Evaluation Board designed for use in communications and telecom applications. It features a low-power, low-voltage, low-noise, and low-distortion design, making it ideal for use in high-speed data transmission systems. The board includes two independent, high-speed, low-power, low-voltage, low-noise, and low-distortion CrossPoint switches, as well as a variety of other components, such as a power supply, a voltage regulator, and a temperature sensor. The board also includes a comprehensive set of evaluation tools, such as a graphical user interface, a test suite, and a reference design. The board is designed to be used in a wide range of applications, including wireless communications, optical communications, and digital signal processing.

  • EVAL FOR MAX16141
    Maxim Integrated MAX16141EVKIT# EVAL FOR MAX16141
    2024-08-02 15:34:492

    The MAX16141EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16141 3.5V to 36V Ideal Diode Controller with Voltage and Current Circuit Breaker, a power management IC. This kit includes a MAX16141 evaluation board, a USB cable, and a power supply. The MAX16141 is a high-efficiency, low-voltage ideal diode controller with integrated voltage and current circuit breakers. It provides a low-cost, low-power solution for replacing Schottky diodes in power-supply designs. The evaluation board allows users to quickly evaluate the MAX16141's features and performance. The board also includes a USB interface for easy connection to a PC for programming and monitoring.

  • EVALUATION BOARD FOR LTC6948 PLL
    Linear Technology/Analog Devices DC1959B-B EVALUATION BOARD FOR LTC6948 PLL
    2024-08-02 15:34:492

    The Analog Devices DC1959B-B Demo Board is designed to demonstrate the capabilities of the LTC6948IUFD-2 Ultra Low Noise and Spurious Fractional-N Synthesizer with Integrated VCO. This board is ideal for use in communications and telecom applications, providing a low-noise, low-spurious signal source with a wide range of frequency tuning. The board features a wide range of features, including a high-performance VCO, a low-noise fractional-N synthesizer, a low-noise reference oscillator, and a wide range of frequency tuning options. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the LTC6948IUFD-2 Ultra Low Noise and Spurious Fractional-N Synthesizer with Integrated VCO, and is an ideal solution for communications and telecom applications.

  • EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board
    Maxim Integrated MAX7311EVKIT+ EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board
    2024-08-02 15:34:492

    The MAX7311EVKIT+ Evaluation Kit for MAX7311 I/O Controller for Servers, Industrial, and Automotive Applications from Maxim Integrated is a comprehensive evaluation platform for the MAX7311 I/O controller. This kit includes a MAX7311EVKIT+ board, a MAX7311EVKIT+ daughter board, and a USB cable. The MAX7311EVKIT+ board features a MAX7311 I/O controller, a USB-to-serial converter, and a power supply. The MAX7311EVKIT+ daughter board provides access to all of the MAX7311 I/O pins, allowing for easy evaluation of the device. The USB cable allows for easy connection to a PC for programming and debugging. The MAX7311EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX7311 I/O controller for servers, industrial, and automotive applications.

  • Low Noise, High Voltage El Lamp Driver IC DEMO board
    Microchip HV857DB1 Low Noise, High Voltage El Lamp Driver IC DEMO board
    2024-08-02 15:34:492

    The Microchip Technology HV857DB1-DB1 Low Noise, High Voltage EL Lamp Driver IC Demo Board is a consumer electronics device designed to provide a reliable and efficient way to drive EL lamps. This demo board features a high voltage, low noise driver IC that is capable of driving up to 8 EL lamps with a maximum voltage of up to 500V. It also includes a built-in temperature sensor and a voltage regulator to ensure the EL lamps are operating at the correct voltage. The board also includes a USB interface for easy connection to a PC or other device. This demo board is ideal for use in consumer electronics applications such as lighting, displays, and other applications that require a reliable and efficient EL lamp driver.

  • HV9922 LED Driver Demonstration Board
    Microchip HV9922DB1 HV9922 LED Driver Demonstration Board
    2024-08-02 15:34:492

    The Microchip Technology HV9922DB1-DB1, HV9922DB1, Universal Off-line LED Driver Demo Board, Lighting is a demonstration board designed to showcase the capabilities of the HV9922DB1, a universal off-line LED driver IC. This board is capable of driving up to four strings of LEDs with a maximum of 10 LEDs per string. It features a wide range of dimming options, including pulse-width modulation (PWM), analog dimming, and digital dimming. The board also includes a power supply, a microcontroller, and a graphical user interface (GUI) for easy configuration and control. This demo board is ideal for evaluating the performance of the HV9922DB1 in a variety of lighting applications.