web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MD1822DB2 Demo Board
    Microchip MD1822DB2 MD1822DB2 Demo Board
    2024-08-02 15:34:502

    The Microchip Technology MD1822DB2-DB2, MD1822DB2 Demo Board is a powerful instrumentation and measurement tool based on the MD1822 + TC6320 Three Level High Speed 100V 2.5A Pulser. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the MD1822 + TC6320 Three Level High Speed 100V 2.5A Pulser. It features a wide range of features, including a high-speed pulse generator, a high-speed pulse counter, a high-speed pulse width modulator, and a high-speed pulse width detector. The demo board also includes a variety of test points and connectors for easy connection to external devices. The demo board is ideal for use in a variety of applications, including power electronics, motor control, and instrumentation and measurement.

  • MIC4684 2A BUCK W/ LEVEL SELECT
    Microchip Technology ADM00821 MIC4684 2A BUCK W/ LEVEL SELECT
    2024-08-02 15:34:502

    The Microchip Technology ADM00821-ADM00821, ADM00821, MIC4684 2A Buck Evaluation Board w/level sel, Power Management IC is a comprehensive evaluation board designed to evaluate the performance of the MIC4684 2A Buck Regulator. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 2A. The board also includes a level select pin to enable/disable the output voltage, as well as a power-good indicator LED. The board is ideal for evaluating the performance of the MIC4684 2A Buck Regulator in a variety of applications.

  • Amplifier IC Development Tools MAX9613 Eval Kit
    Maxim Integrated MAX9613EVKIT+ Amplifier IC Development Tools MAX9613 Eval Kit
    2024-08-02 15:34:502

    The MAX9613EVKIT+ is an evaluation kit for the MAX9613 5V analog amplification for medical, industrial, and consumer applications. It includes a MAX9613 evaluation board, a MAX9613 evaluation board, a MAX9613 evaluation board, and a MAX9613 evaluation board. The MAX9613 is a low-power, low-noise, high-precision, low-distortion, low-offset, and low-power-consumption amplifier. It features a wide gain range of 0.5V/V to 10V/V, a wide bandwidth of 0.5MHz to 10MHz, and a low-noise floor of -90dBV. The MAX9613EVKIT+ also includes a MAX9613 evaluation board, a MAX9613 evaluation board, and a MAX9613 evaluation board. The MAX9613EVKIT+ is ideal for medical, industrial, and consumer applications that require high-precision, low-noise, and low-power amplification.

  • MICROCHIP ADM00445. EVALUATION BOARD, MCP19035 BUCK CONTROLLER
    Microchip Technology ADM00445 MICROCHIP ADM00445. EVALUATION BOARD, MCP19035 BUCK CONTROLLER
    2024-08-02 15:34:502

    The Microchip Technology ADM00445 Evaluation Board is designed to evaluate the performance of the MCP19035 600-kHz Synchronous Buck Controller. This board is ideal for power management applications, providing a complete solution for evaluating the MCP19035. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 10A. The board also includes a USB interface for programming and monitoring, as well as a graphical user interface for easy setup and configuration. The ADM00445 Evaluation Board is a great tool for evaluating the performance of the MCP19035 and is perfect for power management applications.

  • THC63LVD1023B EVAL BOARD
    CEL THEVA1023B THC63LVD1023B EVAL BOARD
    2024-08-02 15:34:502

    The California Eastern Laboratories THEVA1023B-B, THEVA1023B, THC63LVD1023B LVDS Dual Link Evaluation Kit is designed for transmission of video data, video, and imaging applications. It is a complete evaluation kit that includes two THEVA1023B-B LVDS Dual Link Transmitter ICs, two THC63LVD1023B LVDS Dual Link Receiver ICs, and a variety of cables and connectors. The kit is designed to provide a complete solution for testing and evaluating the performance of LVDS Dual Link systems. The kit is ideal for applications such as digital video, medical imaging, and industrial imaging. It is also suitable for use in high-speed data transmission applications. The kit includes a comprehensive user manual and application notes to help users get the most out of their evaluation.

  • HV9930DB2 Demo Board
    Microchip HV9930DB2 HV9930DB2 Demo Board
    2024-08-02 15:34:502

    The Microchip Technology HV9930DB2-DB2 Boost-Buck High Brightness LED Driver Demo Board is a powerful and versatile lighting solution for a variety of applications. This demo board is designed to demonstrate the capabilities of the HV9930DB2 LED driver IC, which is capable of driving up to 10 LEDs in series with a maximum output current of 1.2A. The board features a wide input voltage range of 4.5V to 40V, adjustable output current, and a wide range of dimming options. The board also includes a USB interface for easy programming and monitoring of the LED driver. With its high efficiency and low power consumption, the HV9930DB2-DB2 is an ideal solution for a variety of lighting applications.

  • Evaluation Board For NB6L14Mn, 3.0 GHz Differential 1 To 4 LVPCEL Fanout Buffer
    ON Semiconductor NB6L14MNGEVB Evaluation Board For NB6L14Mn, 3.0 GHz Differential 1 To 4 LVPCEL Fanout Buffer
    2024-08-02 15:34:503

    The ON Semiconductor NB6L14MNGEVB-MNGEVB Fan-out Buffer Evaluation Board is a communications and telecom device designed to provide a reliable and efficient signal distribution solution. It features a low-power, low-noise, high-speed fan-out buffer with a wide range of output configurations. The board is capable of providing up to 14 outputs with a maximum output frequency of 1.2GHz. It also features a wide range of input and output voltage levels, allowing for compatibility with a variety of applications. The board is designed to be used in a variety of telecom and communications applications, such as cellular base stations, wireless infrastructure, and satellite communications. The board is also designed to be used in a variety of industrial applications, such as automotive, medical, and industrial automation.

  • MIC4833YML Evaluation Board
    Microchip MIC4833YML-EV MIC4833YML Evaluation Board
    2024-08-02 15:34:503

    The Microchip Technology MIC4833YML-EV, MIC4833YML-EV, MIC4833YML EL Lamp Driver Evaluation Board is a consumer electronics device designed to provide a reliable and efficient way to control and power EL (electroluminescent) lamps. This board is equipped with a MIC4833YML EL Lamp Driver IC, which is capable of driving up to 1.5A of current and providing up to 20V of voltage. It also features a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board for their specific application. This board is ideal for use in a variety of consumer electronics applications, such as automotive, medical, and industrial applications.

  • HV853DB1 Demo Board
    Microchip HV853DB1 HV853DB1 Demo Board
    2024-08-02 15:34:502

    The Microchip Technology HV853DB1-DB1 High Voltage, Low Noise, Inductorless EL Lamp Driver Demo Board is a lighting solution designed to provide a reliable and efficient way to power EL lamps. This demo board features a high voltage, low noise, inductorless EL lamp driver that is capable of driving up to 8 EL lamps with a maximum output voltage of up to 500V. The board also includes a wide range of features such as adjustable current limit, adjustable frequency, and adjustable dimming. This demo board is ideal for applications such as automotive lighting, industrial lighting, and medical lighting. With its high voltage, low noise, and inductorless design, the HV853DB1-DB1 is an ideal solution for powering EL lamps.

  • BOARD EVAL MAX7408/7415/418-7425
    Maxim Integrated MAXFILTERBRD+ BOARD EVAL MAX7408/7415/418-7425
    2024-08-02 15:34:502

    The Maxim Integrated MAXFILTERBRD-MAXFILTERBRD+ Evaluation Board is designed to evaluate the performance of the MAXFILTERBRD Active Lowpass Filter for Wireless Base Station and Wireless Infrastructure applications. This evaluation board features a wide range of features, including a low-noise amplifier, a low-pass filter, and a high-pass filter. The board also includes a power supply, a control interface, and a test point for measuring the filter's performance. The board is designed to provide a simple and efficient way to evaluate the performance of the MAXFILTERBRD filter in a variety of wireless base station and wireless infrastructure applications. The board is also designed to be easy to use and configure, allowing users to quickly and easily evaluate the performance of the filter.

  • MIC2299-15YML Evaluation Board
    Microchip MIC2299-15YML EV MIC2299-15YML Evaluation Board
    2024-08-02 15:34:502

    The Microchip Technology MIC2299-15YML EV board is designed to enable the evaluation of the MIC2299, a 3.5A switch, high power white LED driver. This board is suitable for a wide range of applications, including consumer electronics, automotive, industrial, and lighting. It features a wide input voltage range of 4.5V to 28V, adjustable output current up to 3.5A, and a wide dimming range of 0.1% to 100%. It also has a low quiescent current of only 1.5mA, and a low shutdown current of 0.1uA. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. This board is ideal for applications that require high efficiency, low power consumption, and reliable performance.

  • EVAL-LTC5596ARDZ BOARD - ARDUINO
    Linear Technology/Analog Devices DC2870A EVAL-LTC5596ARDZ BOARD - ARDUINO
    2024-08-02 15:34:502

    The Analog Devices DC2870A-A, DC2870A Demo Board Using LTC5596 Linduino Shield 100MHz to 40GHz RMS Power Detector, Instrumentation and Measurement is a powerful and versatile tool for measuring and analyzing RF power levels. It is designed to provide accurate and reliable measurements of RF power levels from 100MHz to 40GHz. The board features a high-performance LTC5596 Linduino Shield, which is capable of measuring RMS power levels with a resolution of 0.1dB. The board also includes a wide range of instrumentation and measurement features, such as a built-in oscilloscope, spectrum analyzer, and a power meter. Additionally, the board is equipped with a USB port for easy connection to a PC or laptop. This demo board is an ideal solution for engineers and technicians who need to measure and analyze RF power levels in a wide range of applications.