web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT FOR MAX1379
    Maxim Integrated MAX1379EVKIT+ EVAL KIT FOR MAX1379
    2024-08-02 15:34:510

    The Maxim Integrated MAX1379EVKIT-EVKIT+ is an evaluation kit for the MAX1379 12-bit, 1.25MSPS, 2CH ADC for portable, communications and telecom applications. It includes the MAX1379 evaluation board, a USB cable, a power supply, and a CD containing the evaluation software. The MAX1379 is a low-power, high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) with a sampling rate of 1.25MSPS. It is designed for use in portable, communications and telecom applications. The evaluation board features a USB interface, allowing for easy connection to a PC for evaluation and data capture. The board also includes a variety of test points and connectors for easy evaluation of the MAX1379.

  • AD5593R PMOD BOARD
    Analog Devices Inc. EVAL-AD5593R-PMDZ AD5593R PMOD BOARD
    2024-08-02 15:34:510

    The Analog Devices EVAL-AD5593R-PMDZ is an evaluation kit for the AD5593R 8-Channel, 12-Bit, Configurable ADC/DAC/GPIO with on-Chip Reference, I2C Interface PMOD Module. This module is designed for consumer electronics applications and provides a convenient way to evaluate the performance of the AD5593R. The kit includes a PMOD module, a USB-I2C adapter, and a software package for configuring and controlling the AD5593R. The module features 8 channels of 12-bit resolution, configurable ADC/DAC/GPIO, and an on-chip reference. The I2C interface allows for easy integration into existing systems. The USB-I2C adapter provides a simple way to connect the module to a PC for configuration and control. The software package includes a GUI for configuring and controlling the AD5593R, as well as example code for integrating the module into a system.

  • Daughter Cards & OEM Boards Socketed Mini Mod SPC5608B QFP144
    STMicroelectronics SPC560BADPT144S Daughter Cards & OEM Boards Socketed Mini Mod SPC5608B QFP144
    2024-08-02 15:34:5112

    The STMicroelectronics SPC560BADPT144S-S, SPC560BADPT144S, Daughter/Adapter Board is designed for use with the SPC560B40L5 and SPC560B50L5 SPC560 series 512KB/1.5MB MCU devices in QFP144 package. This board is ideal for automotive and transportation applications, providing a reliable and cost-effective solution for prototyping and development. It features a wide range of peripherals, including CAN, LIN, SPI, I2C, UART, and GPIO, as well as a JTAG connector for debugging. The board also includes a power supply, a USB connector, and a reset button. The board is designed to be used with the STMicroelectronics SPC560B40L5 and SPC560B50L5 MCU devices, and is compatible with a variety of development tools.

  • Temperature Sensor Development Tools MAX6581 Eval Kit
    Maxim Integrated MAX6581EVKIT+ Temperature Sensor Development Tools MAX6581 Eval Kit
    2024-08-02 15:34:512

    The Maxim Integrated MAX6581EVKIT+ is an evaluation board for the MAX6581 8-channel temperature sensor. It is designed to help engineers evaluate the performance of the MAX6581 and develop applications that require accurate temperature sensing. The board features a USB interface for easy connection to a PC, and includes a graphical user interface (GUI) for easy configuration and data logging. The board also includes a variety of connectors and headers for connecting external components, such as thermistors, thermocouples, and RTDs. The MAX6581EVKIT+ is an ideal tool for engineers who need to quickly and accurately measure temperature in a variety of applications.

  • MICROCHIP ADM00530Evaluation Board, MCP1632 300 kHz Boost Converter
    Microchip Technology ADM00530 MICROCHIP ADM00530Evaluation Board, MCP1632 300 kHz Boost Converter
    2024-08-02 15:34:510

    The Microchip Technology ADM00530-ADM00530 Demo Board is a power management IC designed to provide a high-efficiency, low-cost solution for boosting voltage levels. It is based on the MCP1632 300-kHz Boost Converter, which is a high-performance, low-cost, low-noise, and low-power integrated circuit. The demo board is designed to demonstrate the features and performance of the MCP1632, and includes a USB-based power supply, a power switch, and a voltage regulator. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the MCP1632. The demo board is ideal for applications such as LED lighting, battery charging, and portable electronics.

  • MD1822DB3 Demo Board
    Microchip MD1822DB3 MD1822DB3 Demo Board
    2024-08-02 15:34:512

    The Microchip Technology MD1822DB3-DB3, MD1822DB3 Demo Board is a powerful instrumentation and measurement tool based on the MD1822 + TC8220 three level high speed 100V 3.0A pulser. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the MD1822 + TC8220 three level high speed 100V 3.0A pulser. The board features a wide range of features including a high-speed pulse generator, a high-speed pulse counter, a high-speed pulse width modulator, a high-speed pulse width detector, and a high-speed pulse width monitor. The board also includes a variety of test points and connectors for easy connection to external devices. The board is ideal for use in a variety of applications including instrumentation, measurement, and control.

  • BATTERY MONITORING FOR GAS GAUGE
    STMicroelectronics STEVAL-ISB017V1 BATTERY MONITORING FOR GAS GAUGE
    2024-08-02 15:34:510

    The STMicroelectronics STEVAL-ISB017V1 is an evaluation board designed to evaluate the STC3117 gas gauge IC, audio amplifier, and USB interface. It features a STC3117 gas gauge IC, a low-power audio amplifier, and a USB interface. The board is designed to provide a complete solution for battery-powered applications, allowing users to monitor and control the battery status. It also includes a USB interface for easy connection to a PC or other device. The board is ideal for applications such as portable audio players, mobile phones, and other battery-powered devices.

  • Development Boards & Kits - Other Processors Eval Board and Emulator
    Epson Electronics America Inc-Semiconductor Div S5U1C17702T1100 Development Boards & Kits - Other Processors Eval Board and Emulator
    2024-08-02 15:34:510

    Epson America, Inc S5U1C17702T1100-T1100, S5U1C17702T1100, Software Evaluation Tool for S1C17702 MCU is a software evaluation tool designed for consumer electronics. It is used to evaluate the performance of the S1C17702 MCU, a microcontroller used in consumer electronics products. The tool provides a comprehensive suite of features and functions to help developers evaluate the performance of the MCU, including debugging, profiling, and performance analysis. It also includes a graphical user interface for easy navigation and configuration. The tool is compatible with Windows and Linux operating systems.

  • HV861DB1 Demo Board
    Microchip HV861DB1 HV861DB1 Demo Board
    2024-08-02 15:34:512

    The Microchip Technology HV861DB1-DB1, HV861DB1, Dimmable, Low Noise, Dual EL Lamp Driver Demo Board is a consumer electronics product designed to provide a convenient and easy-to-use demonstration of the HV861DB1 dual EL lamp driver. This demo board features a dimmable, low-noise design that allows users to adjust the brightness of the lamps with ease. It also includes a built-in power supply and a USB interface for easy connection to a computer. The board is ideal for use in consumer electronics applications such as lighting, displays, and signage. With its simple setup and intuitive operation, the HV861DB1-DB1 is the perfect solution for anyone looking to explore the capabilities of the HV861DB1 dual EL lamp driver.

  • BOARD EVAL LI-ION CHRG MCP73830L
    Microchip Technology ADM00313 BOARD EVAL LI-ION CHRG MCP73830L
    2024-08-02 15:34:512

    The Microchip Technology ADM00313-ADM00313 Evaluation Board is a consumer electronics device designed to evaluate the performance of the MCP73830L 2x2 TDFN Li-Ion Battery Charger. This board is equipped with a USB port, allowing users to easily connect the board to a computer for programming and data logging. The board also features a variety of test points and jumpers, allowing users to quickly and easily configure the board for their specific application. The board also includes a variety of LEDs, allowing users to quickly and easily monitor the status of the board. This board is an ideal solution for evaluating the performance of the MCP73830L 2x2 TDFN Li-Ion Battery Charger.

  • HV254DB1 Demo Board
    Microchip HV254DB1 HV254DB1 Demo Board
    2024-08-02 15:34:512

    The Microchip Technology HV254DB1-DB1 High Voltage Amplifier Array Demo Board is a versatile instrumentation and measurement tool designed to help engineers and technicians evaluate the performance of high voltage amplifier arrays. This demo board features four independent amplifier channels, each with a gain of up to 1000V/V, and a wide input voltage range of up to ±200V. The board also includes a variety of test points and connectors for easy connection to external test equipment. The HV254DB1-DB1 is an ideal tool for evaluating the performance of high voltage amplifier arrays in a variety of applications, including medical, industrial, and automotive.

  • HV9150DB1 Demo Board
    Microchip HV9150DB1 HV9150DB1 Demo Board
    2024-08-02 15:34:512

    The Microchip Technology HV9150DB1-DB1, HV9150DB1, Hysteretic DC/DC Controller Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the HV9150 hysteretic DC/DC controller. This demo board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 28V, and adjustable output current up to 3A. It also includes a built-in LCD display for monitoring the output voltage and current, as well as a USB port for programming and debugging. The board is designed to be used with the HV9150 evaluation board, allowing users to quickly and easily evaluate the performance of the HV9150 controller. The HV9150DB1-DB1 is an ideal tool for engineers and technicians who need to evaluate the performance of the HV9150 controller in a variety of applications.