web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For AD8306
    Analog Devices Inc. AD8306-EVALZ Evaluation Board For AD8306
    2024-08-02 15:34:442

    The Analog Devices AD8306-EVALZ Evaluation Board is designed for use with the AD8306, a high precision limiting-logarithmic amplifier with a frequency range of 5MHz to 400MHz and a dynamic range of 100dB. This board is ideal for instrumentation and measurement applications, providing a convenient platform for evaluating the performance of the AD8306. The board includes a power supply, a voltage regulator, and a set of test points for easy connection to external components. The board also includes a set of jumpers and switches to configure the AD8306 for various applications. The board is designed to be used with a variety of test equipment, including oscilloscopes, spectrum analyzers, and signal generators.

  • LTC4332 EVAL BOARD SPI PMOD EXTE
    Linear Technology/Analog Devices DC2799A LTC4332 EVAL BOARD SPI PMOD EXTE
    2024-08-02 15:34:525

    The Analog Devices DC2799A-A, DC2799A Demo Board is a powerful industrial Ethernet solution designed to extend the range of SPI communication over a rugged differential link. It utilizes the LTC4332 SPI extender to provide reliable communication over long distances in harsh industrial environments. The board features a wide range of features, including a wide operating temperature range, high EMI immunity, and a robust power supply. It is ideal for applications such as factory automation, process control, and industrial networking. The board is also compatible with a variety of industrial Ethernet protocols, making it a versatile solution for a variety of applications.

  • Lowest cost Cyclone 10 LP Starter Board
    Cooper CYC1000 Lowest cost Cyclone 10 LP Starter Board
    2024-08-02 15:34:512

    The Arrow Development Tools CYC1000-CYC1000 is a low-cost Cyclone 10 LP starter board based on the 10CL025YU256C8G Cyclone 10 LP FPGA. It is designed for communications and telecom development and includes a variety of features to help engineers quickly and easily develop their projects. The board includes a high-speed transceiver, DDR3 memory, USB-UART bridge, and a variety of I/O connectors. It also includes a power supply, a JTAG programming cable, and a USB-to-JTAG programming cable. The board is compatible with a variety of development tools, including the Altera Quartus Prime software, the Altera Nios II Embedded Design Suite, and the Altera OpenCL SDK. The board is ideal for prototyping and developing communications and telecom applications.

  • KIT EVAL FOR MAX5258
    Maxim Integrated MAX5258EVKIT+ KIT EVAL FOR MAX5258
    2024-08-02 15:34:512

    The Maxim Integrated MAX5258EVKIT+ is an evaluation kit for the MAX5258 8-bit, 8-channel DAC for portable and consumer electronics. It includes the MAX5258 8-bit DAC, a MAX5258 evaluation board, and a USB-to-I2C interface board. The MAX5258 is a low-power, 8-bit, 8-channel DAC with a wide operating voltage range of 1.8V to 5.5V. It features a low-noise, low-distortion output, and a fast settling time of 1.5µs. The evaluation board includes a USB-to-I2C interface board, which allows for easy connection to a PC for programming and evaluation. The kit also includes a comprehensive set of software tools, including a GUI, example code, and documentation. The MAX5258EVKIT+ is ideal for use in portable and consumer electronics applications.

  • SRK1001 ADAPTIVE SYNCHRONOUS REC
    STMicroelectronics EVLSRK1001-PF SRK1001 ADAPTIVE SYNCHRONOUS REC
    2024-08-02 15:34:512

    The STMicroelectronics EVLSRK1001-PF, EVLSRK1001-PF, SRK1001 Adaptive Synchronous Rectification Controller for Flyback Converter Demonstration Board with SR MOSFET, Power Management IC is a complete solution for designing and testing flyback converters. It features an adaptive synchronous rectification controller, SR MOSFET, and power management IC, all of which are designed to provide high efficiency and low power consumption. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a wide range of input voltages, from 12V to 48V, and can be used to power a variety of applications, including LED lighting, industrial automation, and consumer electronics. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • MEMS MOTION SENSOR EVAL BOARDS
    STMicroelectronics STEVAL-MKI205V1 MEMS MOTION SENSOR EVAL BOARDS
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-MKI205V1 is a communications and telecom evaluation board designed to provide a comprehensive platform for testing and evaluating the performance of STMicroelectronics' LPS33W pressure sensor. The board features a standard DIL24 socket and an adapter board for the LPS33W sensor, allowing for easy integration into existing systems. The board also includes a USB interface for easy connection to a PC, as well as a variety of other features such as a power supply, a voltage regulator, and a temperature sensor. The board is ideal for testing and evaluating the performance of the LPS33W pressure sensor in a variety of applications, including automotive, industrial, and medical.

  • BOARD EVAL STBB3JCC DC-DC
    STMicroelectronics STEVAL-ISA141V2 BOARD EVAL STBB3JCC DC-DC
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA141V2 is an evaluation board based on the STBB3JCC power management IC. It is a high-efficiency, single inductor buck-boost DC-DC converter and high-brightness white LED driver. It is designed to provide a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 28V. It is capable of delivering up to 2A of output current and is ideal for applications such as LED lighting, automotive, industrial, and consumer electronics. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also features a low-power sleep mode and a low-ripple output voltage. The board is easy to use and provides a simple way to evaluate the performance of the STBB3JCC power management IC.

  • EVAL 200W PFC
    ON Semiconductor NCL2801LED1GEVB EVAL 200W PFC
    2024-08-02 15:34:512

    The NCL2801LED1GEVB-GEVB, NCL2801LED1GEVB, High Precision 200W Power Factor Controller Evaluation Board is a versatile instrumentation and measurement tool based on the NCL2801 integrated circuit. It is designed to provide a comprehensive evaluation of the NCL2801's power factor controller capabilities. The board features a wide range of features, including a high-precision current and voltage measurement system, a high-precision power factor controller, and a wide range of protection features. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including power factor correction, power factor optimization, and power factor monitoring.

  • EV KIT FOR MAX20049 MINI PMIC
    Analog Devices Inc./Maxim Integrated MAX20049EVKIT# EV KIT FOR MAX20049 MINI PMIC
    2024-08-02 15:34:512

    The MAX20049EVKIT-EVKIT# is an evaluation kit for the MAX20049 Flexible, Compact Quad Power Supply with 2.2MHz, 500mA Buck Converter and Dual LDO for Automotive Camera Modules, Automotive and Transportation Applications. This kit provides a complete evaluation platform for the MAX20049, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX20049 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a 2.2MHz, 500mA buck converter and dual LDO for automotive camera modules, automotive and transportation applications. The board also includes a variety of test points and connectors for easy evaluation and testing. The USB-to-I2C adapter allows users to easily program and control the MAX20049 from a PC. The USB cable provides power to the board and allows for communication between the board and the PC. The MAX20049EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX20049 in automotive and transportation applications.

  • Power Management IC Development Tools Trailing edge phase control rotary wall dimmer based on STF17N62K3 power MOSFET
    STMicroelectronics STEVAL-ILD005V1 Power Management IC Development Tools Trailing edge phase control rotary wall dimmer based on STF17N62K3 power MOSFET
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ILD005V1 is a Trailing Edge Phase Control Rotary Wall Dimmer Evaluation Board based on the STF17N62K3 power MOSFET. This board is designed to provide a reliable and efficient solution for controlling the brightness of LED lighting and LED drivers. It features a rotary wall dimmer with a wide range of dimming levels, allowing users to adjust the brightness of their lighting to their desired level. The board also includes a power MOSFET, which provides a high level of efficiency and reliability. Additionally, the board is equipped with a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection, ensuring the safety of the user and the device.

  • HV9921 LED Driver Demonstration Board
    Microchip HV9921DB1 HV9921 LED Driver Demonstration Board
    2024-08-02 15:34:512

    The Microchip Technology HV9921DB1-DB1, HV9921DB1, Universal Off-line LED Driver Demo Board, Lighting is a demonstration board designed to showcase the capabilities of the HV9921DB1, a universal off-line LED driver IC. This board is capable of driving up to four strings of LEDs with a maximum of 10 LEDs per string. It features a wide range of dimming options, including pulse-width modulation (PWM), analog dimming, and digital dimming. The board also includes a power supply, a microcontroller, and a graphical user interface (GUI) for easy configuration and control. This demo board is ideal for evaluating the performance of the HV9921DB1 in a variety of lighting applications.

  • EVAL BOARD FOR AD8366
    Analog Devices Inc. AD8366-EVALZ EVAL BOARD FOR AD8366
    2024-08-02 15:34:512

    The Analog Devices AD8366-EVALZ Evaluation Board is designed to evaluate the performance of the AD8366 Dual-Digital Variable Gain Amplifier, a communications and telecom IC. This evaluation board features two independent channels, each with a digitally controlled variable gain amplifier, allowing for precise gain control and signal conditioning. The board also includes a wide range of features such as a low noise amplifier, a high-speed comparator, and a low-power shutdown mode. The AD8366-EVALZ Evaluation Board is ideal for applications such as cellular base stations, wireless infrastructure, and satellite communications.