web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools MAX5022 Eval Kit
    Maxim Integrated MAX5022EVKIT Power Management IC Development Tools MAX5022 Eval Kit
    2024-08-02 15:34:453

    The Maxim Integrated MAX5022EVKIT is an evaluation kit for the MAX5022 5W, 5V AC to DC single output power supply. This power supply is designed for industrial, computer, and peripheral applications. It features a wide input voltage range of 85VAC to 265VAC, and a high efficiency of up to 90%. The kit includes a MAX5022EVKIT evaluation board, a MAX5022EVKIT-EVKIT evaluation board, and a MAX5022EVKIT-EVKIT-EVKIT evaluation board. The evaluation boards provide a complete solution for evaluating the MAX5022 power supply, and can be used to test and verify the performance of the power supply. The kit also includes a user guide, a schematic, and a bill of materials.

  • BOARD DAUGHTER SPIRIT1 433MHZ
    STMicroelectronics STEVAL-IKR002V3D BOARD DAUGHTER SPIRIT1 433MHZ
    2024-08-02 15:34:450

    The STMicroelectronics STEVAL-IKR002V3D is a SPIRIT1 433-MHz low data rate Transceiver Daughter Board designed for instrumentation and measurement applications. It is based on the STMicroelectronics SPIRIT1 transceiver IC, which is a low-power, low-data rate transceiver designed for short-range wireless communication. The board features an integrated antenna, a power supply, and a UART interface for communication. It is capable of transmitting and receiving data at up to 10 kbps, and is ideal for applications such as remote sensing, home automation, and industrial automation. The board is also compatible with the STMicroelectronics STM32F4 microcontroller, making it easy to integrate into existing systems.

  • ARDUINO WEATHER SHIELD
    TE Connectivity DPP902S000 ARDUINO WEATHER SHIELD
    2024-08-02 15:34:452

    The TE Connectivity DPP902S000-S000, DPP902S000, MEAS Digital Weather Shield is a comprehensive solution for mother boards, instrumentation and measurement. It is based on the HTU21D Humidity Sensor, MS5637 Pressure Sensor, TSYS01 Temperature Sensor and TSD305-1C55 Thermopile Sensor. This shield provides accurate and reliable measurements of temperature, humidity, pressure and thermopile. It is designed to be used in a wide range of applications, from industrial to consumer. The shield is easy to install and use, and is compatible with a variety of mother boards. It is also designed to be robust and reliable, with a long life span. The shield is also designed to be energy efficient, with low power consumption.

  • EVAL KIT MAX7312 (2-WIRE-INTERFA
    Maxim Integrated MAX7312EVKIT+ EVAL KIT MAX7312 (2-WIRE-INTERFA
    2024-08-02 15:34:452

    The MAX7312EVKIT+ Evaluation Kit for MAX7312 I/O Controller for Servers, Industrial, and Automotive Applications from Maxim Integrated is a comprehensive evaluation platform for the MAX7312 I/O controller. This kit includes a MAX7312EVKIT+ board, a MAX7312EVKIT+ daughter board, and a USB cable. The MAX7312EVKIT+ board features a MAX7312 I/O controller, a USB-to-serial converter, and a power supply. The MAX7312EVKIT+ daughter board provides access to all of the MAX7312 I/O controller's features, including GPIO, I2C, SPI, and UART interfaces. The USB cable allows for easy connection to a PC for programming and debugging. The MAX7312EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX7312 I/O controller for use in servers, industrial, and automotive applications.

  • MCP8063 12V 3-Phase BLDC Sensorless Fan Controller Demo Kit
    Microchip Technology ADM00575 MCP8063 12V 3-Phase BLDC Sensorless Fan Controller Demo Kit
    2024-08-02 15:34:450

    The Microchip Technology ADM00575 Demonstration Kit is designed to help engineers evaluate the MCP8063 12V, 3-Phase BLDC Sensorless Fan Controller. This kit includes a comprehensive set of instrumentation and measurement tools to help users quickly and easily evaluate the performance of the MCP8063. The kit includes a power supply, a logic analyzer, a current probe, a voltage probe, and a fan tachometer. The kit also includes a comprehensive set of software tools to help users quickly and easily configure and monitor the MCP8063. The kit also includes a detailed user guide to help users get the most out of their evaluation.

  • MPLAB XPRESS PIC16F18855 EVAL BD
    Microchip Technology DM164140 MPLAB XPRESS PIC16F18855 EVAL BD
    2024-08-02 15:34:450

    The Microchip Technology DM164140-DM164140 MPLAB Xpress Evaluation Board is a powerful development platform designed for automotive and transportation applications. It features a PIC32MZ2048EFH100 microcontroller, a wide range of peripherals, and a comprehensive set of development tools. The board is ideal for prototyping and testing automotive and transportation applications, such as engine control, powertrain control, and vehicle diagnostics. It also supports a variety of communication protocols, including CAN, LIN, and FlexRay. The board is compatible with the MPLAB Xpress IDE, which provides an intuitive development environment for creating, debugging, and deploying applications. The board also includes a comprehensive set of documentation and example projects to help users get started quickly.

  • Digital Potentiometer Development Tools MAX5389 Eval Kit
    Maxim Integrated MAX5389EVKIT+ Digital Potentiometer Development Tools MAX5389 Eval Kit
    2024-08-02 15:34:442

    The Maxim Integrated MAX5389EVKIT-EVKIT+ is an evaluation board for the MAX5389 digital potentiometer for audio, audio volume control. It is designed to provide a platform for evaluating the performance of the MAX5389 digital potentiometer in audio applications. The board features a MAX5389 digital potentiometer, a 3.5mm stereo jack, and a 3.5mm stereo plug. It also includes a power supply, a USB cable, and a set of jumpers for connecting the board to a PC. The board is designed to be used with the MAX5389 Evaluation Software, which allows users to control the digital potentiometer and adjust the audio volume. The board is ideal for audio applications such as headphones, speakers, and amplifiers.

  • KIT
    Maxim Integrated MPOS-STD2-KIT# KIT
    2024-08-02 15:34:442

    It is designed to provide a complete turnkey solution for evaluating and developing mobile POS terminals. The kit includes a complete hardware platform, software development tools, and a comprehensive set of reference designs. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit includes a complete hardware platform, software development tools, and a comprehensive set of reference designs. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit includes a complete hardware platform, software development tools, and a comprehensive set of reference designs. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference designs for developing mobile POS terminals. The kit also includes a comprehensive set of reference

  • LT1997 L CONFIGURABLE PRECISION
    Linear Technology/Analog Devices DC2551A-C LT1997 L CONFIGURABLE PRECISION
    2024-08-02 15:34:452

    The Analog Devices DC2551A-C Demo Board is a versatile and powerful tool for instrumentation and measurement applications. It is based on the LT1997-1 Configurable Precision Amplifier, which provides a wide range of gain and bandwidth settings. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The board also includes a variety of test points and jumpers, allowing for easy configuration and calibration. The board is ideal for use in a variety of applications, including signal conditioning, data acquisition, and instrumentation. With its wide range of features and capabilities, the DC2551A-C Demo Board is an excellent choice for any instrumentation and measurement application.

  • MEB/MEB II UART-to-USB Adapter Board
    Microchip Technology AC320101 MEB/MEB II UART-to-USB Adapter Board
    2024-08-02 15:34:440

    The Microchip Technology AC320101-AC320101, AC320101, MEB/MEB II UART-to-USB Adaptor Board based on MCP2200, Audio Codec is a versatile and powerful board designed to provide a reliable connection between a UART and a USB port. It is equipped with a MCP2200 USB-to-UART bridge, an audio codec, and a MEB/MEB II UART-to-USB adaptor. The board is capable of providing a full-duplex, asynchronous serial communication link between a UART and a USB port. It also supports audio codecs such as the MCP2200, allowing for audio playback and recording. The board is designed to be easy to use and is compatible with a wide range of operating systems, making it an ideal solution for a variety of applications.

  • MAX17261 EVKIT FOR WLP MODELGAUG
    Maxim Integrated MAX17261XEVKIT# MAX17261 EVKIT FOR WLP MODELGAUG
    2024-08-02 15:34:443

    The MAX17261XEVKIT-XEVKIT# is an evaluation kit for the MAX17261X Multi-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging Solutions. This kit provides a complete platform for evaluating the MAX17261X fuel gauge, which is designed to accurately measure the state of charge (SOC) of multi-cell Li-ion battery packs. The kit includes a MAX17261X evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a MAX17261X fuel gauge IC, a MAX17261X-compatible battery pack, and a set of jumpers and switches for configuring the fuel gauge. The kit also includes a comprehensive set of software tools, including a graphical user interface (GUI) for monitoring and configuring the fuel gauge, as well as a library of example code for developing custom applications.

  • Video IC Development Tools MAX2850EVKIT+
    Maxim Integrated MAX2850EVKIT+ Video IC Development Tools MAX2850EVKIT+
    2024-08-02 15:34:444

    The MAX2850EVKIT+ Evaluation Kit from Maxim Integrated is a powerful tool for evaluating the MAX2850 5GHz, 4-Channel MIMO Transmitter. This kit provides a lightning-fast, low-power solution for testing and evaluating the MAX2850 in a variety of applications. The kit includes a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board, a MAX2850 evaluation board