web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD ADXL357BEZ
    Analog Devices Inc. EVAL-ADXL357Z EVAL BOARD ADXL357BEZ
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADXL357Z Evaluation Board is designed to evaluate the performance of the ADXL357 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This board is ideal for military and aerospace applications, as it is designed to meet the stringent requirements of these industries. The board features a low noise, low drift, low power, 3-axis MEMS accelerometer, as well as a wide range of features and functions. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data acquisition. The board also includes a range of test points and connectors for easy connection to external devices. The board is designed to provide reliable performance in a wide range of environments, and is suitable for use in a variety of applications.

  • MICROCHIP ADM00333 PIC18F87J72, RTC, LCD, EVAL BOARD
    Microchip Technology ADM00333 MICROCHIP ADM00333 PIC18F87J72, RTC, LCD, EVAL BOARD
    2024-08-02 15:34:4612

    The Microchip Technology ADM00333-ADM00333, ADM00333, PIC18F87J72 Evaluation Board is a comprehensive development and evaluation platform for applications based on the PIC18F87J72 device. It is designed for use in industrial control, automotive, and communications applications. The board features a wide range of peripherals, including a USB 2.0 interface, an LCD display, an SD card slot, and a CAN bus interface. It also includes a PICkit 3 programmer/debugger, allowing users to quickly and easily program and debug their applications. The board is also compatible with the MPLAB X Integrated Development Environment, providing a powerful and intuitive development environment. With its comprehensive feature set, the ADM00333-ADM00333, ADM00333, PIC18F87J72 Evaluation Board is an ideal platform for developing and evaluating applications based on the PIC18F87J72 device.

  • KIT MCP79410 RTCC DAUGHTER BOARD
    Microchip Technology AC164140 KIT MCP79410 RTCC DAUGHTER BOARD
    2024-08-02 15:34:462

    The Microchip Technology AC164140-AC164140, AC164140, MCP7941X RTCC PICtail Plus Daughter Board is a versatile instrumentation and measurement device designed to provide accurate and reliable real-time clock and calendar (RTCC) functionality. It is based on the MCP7941X RTCC, a low-power, highly integrated, and cost-effective RTCC device. The board features a PICtail Plus connector, allowing it to be easily connected to a wide range of development boards and microcontrollers. It also includes a battery holder for backup power, allowing the board to maintain accurate timekeeping even when power is lost. The board is ideal for applications such as time-stamping, data logging, and alarm/event scheduling.

  • Analog Devices, Inc. EVAL-ADMP441Z
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADMP441Z SDP Daughter Board for the ADMP441 I2S MEMS Microphone is a consumer electronics device designed to provide a convenient platform for evaluating the performance of the ADMP441 I2S MEMS Microphone. The board features a low-noise, low-power, high-performance MEMS microphone, as well as a low-noise, low-power, high-performance audio codec. The board also includes a USB interface for easy connection to a PC, and a 3.5mm audio jack for connecting to external audio devices. The board is designed to provide a complete solution for evaluating the performance of the ADMP441 I2S MEMS Microphone, and is ideal for use in consumer electronics applications.

  • EVAL BOARD FOR 8MSOP SWITCH/MUX
    Analog Devices Inc. EVAL-8MSOPEBZ EVAL BOARD FOR 8MSOP SWITCH/MUX
    2024-08-02 15:34:462

    The Analog Devices EVAL-8MSOPEBZ Evaluation Board is designed to evaluate 8-lead MSOP devices in the Switch/Mux portfolio. It is a military and aerospace grade board that provides a reliable platform for testing and evaluating the performance of these devices. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of power supply options, allowing for testing of the devices under different conditions. The board is designed to be used in a variety of applications, including automotive, industrial, and medical. It is also designed to meet the stringent requirements of military and aerospace applications.

  • EV KIT FOR MAX5702 AND MAX5802 1
    Maxim Integrated MAX5X02EVKIT# EV KIT FOR MAX5702 AND MAX5802 1
    2024-08-02 15:34:462

    The Maxim Integrated MAX5X02EVKIT-EVKIT# is an evaluation kit for the MAX5702A/MAX5802A Ultra-Small, Dual-Channel, 12-Bit Buffered Output DAC with Internal Reference and SPI Interface, Instrumentation and Measurement. This kit includes a MAX5X02EVKIT# board, a MAX5702A/MAX5802A device, and a USB cable. The board is designed to provide a platform for evaluating the performance of the MAX5702A/MAX5802A device. It features two buffered voltage outputs, a SPI interface, and an internal reference. The board also includes a USB connector for connecting to a PC for programming and data logging. The kit is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

  • DEMO BOARD FOR ISD33000 SERIES
    Nuvoton Technology Corporation of America ISD-ES302 DEMO BOARD FOR ISD33000 SERIES
    2024-08-02 15:34:463

    The Nuvoton Technology Corporation ISD-ES302, ES302 Demonstration Board is a powerful consumer electronics device based on the ISD4002-150 Voice Record and Playback chip. It is designed to provide a comprehensive platform for the development of voice-based applications. The board features a wide range of features, including a built-in microphone, speaker, and amplifier, as well as a variety of input and output ports. It also includes a USB port for easy connection to a computer. The board is capable of recording and playing back audio in a variety of formats, including MP3, WAV, and WMA. Additionally, the board is capable of playing back audio from a variety of sources, including CD, DVD, and USB flash drives. The board also includes a variety of software tools for programming and debugging, making it an ideal choice for developers looking to create voice-based applications.

  • EVKIT FOR HIGH-EFFICIENCY BUCK-B
    Maxim Integrated MAX77813EVKIT# EVKIT FOR HIGH-EFFICIENCY BUCK-B
    2024-08-02 15:34:463

    The MAX77813EVKIT-EVKIT# is an evaluation kit for the MAX77813 high-efficiency buck-boost converter, designed for consumer electronics applications. The kit includes a MAX77813EVKIT# board, a MAX77813EVKIT# evaluation board, and a MAX77813EVKIT# software package. The MAX77813EVKIT# board is a complete evaluation platform for the MAX77813, featuring a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 3A. The board also includes a USB-based GUI for easy configuration and monitoring of the MAX77813. The MAX77813EVKIT# evaluation board provides a convenient way to evaluate the MAX77813 in a variety of consumer electronics applications. The board includes a wide range of components, including a power supply, a voltage regulator, a current sense resistor, and a load switch. The MAX77813EVKIT# software package includes a GUI for easy configuration and monitoring of the MAX77813, as well as a library of example code for various applications. The MAX77813EVKIT-EVKIT# is an ideal evaluation platform for the MAX77813 high-efficiency buck-boost converter, designed for consumer electronics applications.

  • MICROCHIP ADM00310 MCP3903, ADC, FOR PIC24, EVAL BOARD
    Microchip Technology ADM00310 MICROCHIP ADM00310 MCP3903, ADC, FOR PIC24, EVAL BOARD
    2024-08-02 15:34:452

    The Microchip Technology ADM00310-ADM00310 ADC Evaluation Board is a comprehensive evaluation platform for the MCP3903 six-channel sigma-delta ADC. It is designed to provide a comprehensive evaluation of the performance of the 16-bit MCU system. The board features a wide range of instrumentation and measurement capabilities, including a high-precision voltage reference, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is ideal for evaluating the performance of the MCP3903 in a variety of applications, including industrial, automotive, and medical.

  • with common IGBT threshold levels taken into consideration. Applications MOSFET/IGBT gate drivers PV inverters Motor drives Power supplies
    Analog Devices EV-MS4135PL1Z-U1 with common IGBT threshold levels taken into consideration. Applications MOSFET/IGBT gate drivers PV inverters Motor drives Power supplies
    2024-08-02 15:34:462

    The Analog Devices EV-MS4135PL1Z-U1 Evaluation Board is designed to evaluate the performance of the ADuM4135 Gate Driver when driving APTMC120AM20CT1AG Silicon Carbide (SiC) Power Switches for motor control applications. The board features a full-bridge configuration with two SiC power switches, two ADuM4135 gate drivers, and a DC power supply. The board also includes a USB interface for programming and monitoring the gate drivers. The board is designed to provide a simple and easy way to evaluate the performance of the ADuM4135 gate driver when driving SiC power switches. The board is also designed to be used in a variety of motor control applications, including brushless DC motors, stepper motors, and AC induction motors.

  • LTC6802-1 (REQUIRES DC590) NEW D
    Linear Technology/Analog Devices DC1331D LTC6802-1 (REQUIRES DC590) NEW D
    2024-08-02 15:34:452

    The Analog Devices DC1331D-D, LTC6802-1 Demo Board, Battery Monitor, Instrumentation and Measurement is a powerful and versatile tool for monitoring and measuring battery performance. It features a DC1331D-D LTC6802-1 microcontroller, which is capable of monitoring up to 12 cells in series. The board also includes a variety of analog and digital inputs and outputs, allowing for a wide range of measurements and monitoring. The board is designed to be used with a variety of battery chemistries, including Li-Ion, NiMH, and Lead Acid. It also includes a variety of features such as over-voltage protection, under-voltage protection, and temperature monitoring. The board is also capable of providing detailed information about the battery's performance, such as voltage, current, and temperature. This makes it an ideal tool for battery monitoring and measurement.

  • Data Conversion IC Development Tools MAX5134 Eval Kit
    Maxim Integrated MAX5134EVKIT+ Data Conversion IC Development Tools MAX5134 Eval Kit
    2024-08-02 15:34:452

    The Maxim Integrated MAX5134EVKIT+ is an evaluation kit for the MAX5134 16-bit, 4-channel DAC for instrumentation and measurement. It includes the MAX5134 IC, a USB-to-I2C interface board, and a set of cables and connectors. The kit also includes a software GUI for easy configuration and evaluation of the MAX5134. The MAX5134 is a low-power, high-accuracy DAC that is ideal for precision instrumentation and measurement applications. It features a 16-bit resolution, 4-channel output, and a wide operating temperature range. The MAX5134EVKIT+ is a great tool for quickly and easily evaluating the performance of the MAX5134.