web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR ADL5500
    Analog Devices Inc. ADL5500-EVALZ BOARD EVAL FOR ADL5500
    2024-08-02 15:34:510

    The Analog Devices ADL5500-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5500 100 MHz to 6 GHz TruPwr Detector, a power management IC. This board features a wide range of test points and connectors, allowing users to easily measure the power detector's performance. It also includes a USB interface for easy connection to a PC, allowing users to quickly configure and monitor the device. The board is designed to be used with the ADL5500 TruPwr Detector, and is ideal for applications such as power monitoring, power control, and power management.

  • Evaluation Kit For 50 MHz To 4 GHz TruPwr Detector
    Analog Devices Inc. ADL5501-EVALZ Evaluation Kit For 50 MHz To 4 GHz TruPwr Detector
    2024-08-02 15:34:514

    The Analog Devices ADL5501-EVALZ is an evaluation board for the ADL5501 50 MHz to 6 GHz TruPwr Detector, a power management IC. This board is designed to help engineers evaluate the performance of the ADL5501 IC and its features. It includes a wide range of components and features, such as a 50 MHz to 6 GHz TruPwr Detector, a power detector, a power amplifier, a low noise amplifier, a power supply, and a temperature sensor. The board also includes a USB interface for easy connection to a PC. The ADL5501-EVALZ is an ideal tool for engineers to quickly and accurately evaluate the performance of the ADL5501 IC.

  • ANALOG DEVICES ADL5391-EVALZADL5391, MULTIPLIER, EVAL BOARD
    Analog Devices Inc. ADL5391-EVALZ ANALOG DEVICES ADL5391-EVALZADL5391, MULTIPLIER, EVAL BOARD
    2024-08-02 15:34:512

    The Analog Devices ADL5391-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5391 2.0 GHz Analog Multiplier Communications and Telecom IC. This evaluation board is designed to provide a platform for testing the features and performance of the ADL5391 IC. It includes a wide range of features such as a wide bandwidth, low noise, high linearity, and low distortion. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a variety of development tools, such as the Analog Devices VisualAnalog software. This evaluation board is an ideal tool for engineers and designers who need to evaluate the performance of the ADL5391 IC.

  • ANALOG DEVICES ADL5611-EVALZEvaluation Board for ADL5611 RF/IF Gain Block Amplifier
    Analog Devices Inc. ADL5611-EVALZ ANALOG DEVICES ADL5611-EVALZEvaluation Board for ADL5611 RF/IF Gain Block Amplifier
    2024-08-02 15:34:525

    The Analog Devices ADL5611-EVALZ Evaluation Board is a versatile tool designed to evaluate the performance of the ADL5611 30 MHz to 6 GHz RF/IF Gain Block. This military and aerospace grade board is ideal for applications such as radar, communications, and instrumentation. It features a wide range of gain settings, adjustable output power, and a low noise figure. The board also includes a wide range of test points and connectors for easy evaluation and testing. The ADL5611-EVALZ Evaluation Board is a great choice for engineers and designers looking for a reliable and accurate evaluation tool.

  • EVAL MAX33054 TXRX CAN
    Maxim Integrated MAX33054ESHLD# EVAL MAX33054 TXRX CAN
    2024-08-02 15:34:456

    The Maxim Integrated MAX33054ESHLD-ESHLD# Evaluation Kit is designed for use with the MAX33054E +3.3V, 2Mbps CAN Transceiver with ±65V Fault Protection, ±25V CMR and ±25kV ESD, Industrial Temp. This evaluation kit provides a complete platform for evaluating the performance of the MAX33054E CAN transceiver. It includes a MAX33054E CAN transceiver, a MAX33054ESHLD-ESHLD# evaluation board, and a USB-to-CAN adapter. The evaluation board provides a convenient way to evaluate the performance of the MAX33054E CAN transceiver in a variety of applications. The USB-to-CAN adapter allows for easy connection to a PC for data logging and analysis. The evaluation kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs.

  • EVK RFPAL 2300-2700 MHZ
    Maxim Integrated SC1905-EVK2400 EVK RFPAL 2300-2700 MHZ
    2024-08-02 15:34:452

    The Maxim Integrated SC1905-EVK2400 Evaluation Kit is designed to evaluate the performance of the SC1905 2300MHz to 2700MHz RF Power Amplifier Linearizer (RFPAL) Communications and Telecom IC. This kit includes a fully assembled and tested evaluation board, a power supply, and a USB cable for connection to a PC. The evaluation board features a wide range of test points and connectors for easy evaluation of the IC's performance. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the IC's performance. The SC1905-EVK2400 Evaluation Kit is an ideal tool for engineers and designers who need to evaluate the performance of the SC1905 RFPAL IC.

  • BOARD EVAL FOR AD5405
    Analog Devices Inc. EVAL-AD5405EB BOARD EVAL FOR AD5405
    2024-08-02 15:34:447

    The Analog Devices EVAL-AD5405EB is a 12-bit, 21.3MSPS, 2-channel digital-to-analog converter (DAC) designed for portable, instrumentation, and measurement applications. It features a wide operating temperature range of -40°C to +85°C, low power consumption of 1.2 mW/channel, and a fast settling time of 1.5 μs. The EVAL-AD5405EB also offers a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0V to VREF. It is ideal for applications such as data acquisition systems, portable instrumentation, and industrial process control.

  • Temperature Sensor Development Tools For TC650/651
    Microchip Technology TC650DEMO Temperature Sensor Development Tools For TC650/651
    2024-08-02 15:34:442

    The Microchip Technology TC650DEMO-DEMO Demo Board is a powerful and versatile tool for evaluating the TC650 Fan Control. This board is designed to provide a comprehensive demonstration of the features and capabilities of the TC650 Fan Control. It includes a variety of components, such as a temperature sensor, a fan, a power supply, and a microcontroller. The board also includes a graphical user interface (GUI) that allows users to easily configure and monitor the fan control. The TC650DEMO-DEMO Demo Board is an ideal solution for evaluating the performance of the TC650 Fan Control in a variety of applications, such as computers and peripherals.

  • Evaluation Board For 11-Bit, 250 MSPS Output Data Rate IF Receiver
    Analog Devices Inc. AD6672-250EBZ Evaluation Board For 11-Bit, 250 MSPS Output Data Rate IF Receiver
    2024-08-02 15:34:432

    The Analog Devices AD6672-250EBZ Evaluation Board is a powerful tool for evaluating the performance of the AD6672BCPZ-250, 11-bit, 250 MSPS analog-to-digital converter. This board is designed for external, automotive, and transportation applications and features an SPI interface for setup and control. The board includes a wide range of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools for testing and evaluating the performance of the AD6672BCPZ-250. This evaluation board is an ideal solution for evaluating the performance of the AD6672BCPZ-250 in a wide range of applications.

  • BOARD EVAL FOR ADP1708
    Analog Devices Inc. ADP1708-EVALZ BOARD EVAL FOR ADP1708
    2024-08-02 15:34:462

    The Analog Devices ADP1708-EVALZ is a 1.6V DC to DC single output power supply for instrumentation and measurement. It is designed to provide a reliable and efficient power source for a wide range of instrumentation and measurement applications. The ADP1708-EVALZ features a wide input voltage range of 4.5V to 16V, and a maximum output current of 1.5A. It also has a low quiescent current of only 10µA, and a high efficiency of up to 95%. The ADP1708-EVALZ is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the ADP1708-EVALZ is RoHS compliant and is designed to meet the requirements of the IEC 60950-1 safety standard.

  • EVAL MAX33053 TXRX CAN
    Maxim Integrated MAX33053ESHLD# EVAL MAX33053 TXRX CAN
    2024-08-02 15:34:462

    The Maxim Integrated MAX33053ESHLD-ESHLD# Evaluation Kit is designed for use with the MAX33053E +3.3V, 2Mbps CAN Transceiver with ±65V Fault Protection, ±25V CMR and ±25kV ESD, Industrial Temp. This evaluation kit provides a complete platform for evaluating the performance of the MAX33053E CAN transceiver. It includes a MAX33053E CAN transceiver, a MAX33053ESHLD-ESHLD# evaluation board, and a USB-to-CAN adapter. The evaluation board provides a convenient way to evaluate the performance of the MAX33053E CAN transceiver. It includes a power supply, a CAN transceiver, and a CAN bus connector. The USB-to-CAN adapter allows for easy connection to a PC for data logging and analysis. The MAX33053ESHLD-ESHLD# Evaluation Kit is an ideal solution for evaluating the performance of the MAX33053E CAN transceiver in industrial applications.

  • BOARD EVALUATION FOR AD7678
    Analog Devices Inc. EVAL-AD7678CB BOARD EVALUATION FOR AD7678
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7678CB is an evaluation board for the AD7678, a 48-lead, 18-bit PulSAR analog to digital converter. This board is designed for medical and healthcare applications, and is capable of providing high-resolution, low-noise performance. It features a wide input range of ±10V, a low power consumption of only 1.2 mW, and a fast conversion rate of up to 1 MSPS. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a temperature sensor. The EVAL-AD7678CB is an ideal solution for medical and healthcare applications that require high-resolution, low-noise performance.