web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES ADP2302-EVALZEvaluation Board for ADP2302 Step Down DC to DC Regulator
    Analog Devices Inc. ADP2302-EVALZ ANALOG DEVICES ADP2302-EVALZEvaluation Board for ADP2302 Step Down DC to DC Regulator
    2024-08-02 15:34:502

    The Analog Devices ADP2302-EVALZ Evaluation Board is designed to evaluate the performance of the ADP2302, a 2 A/3 A, 20 V, nonsynchronous step-down regulator for communications and telecom power supplies. The board features a wide input voltage range of 4.5 V to 20 V, adjustable output voltage range of 0.8 V to 20 V, and a high efficiency of up to 95%. It also includes a wide range of protection features such as over-current protection, over-voltage protection, and thermal shutdown. The board is designed to be used with the ADP2302 regulator and is ideal for evaluating the performance of the regulator in a variety of applications.

  • TRUPWR DETECTOR EVAL BOARD
    Analog Devices Inc. ADL5505-EVALZ TRUPWR DETECTOR EVAL BOARD
    2024-08-02 15:34:503

    The Analog Devices ADL5505-EVALZ is an evaluation board for the ADL5505 450 MHz to 6000 MHz TruPwr Detector, a power management IC. This board is designed to help engineers evaluate the performance of the ADL5505 IC and its features. It includes a wide range of test points and connectors for easy access to the IC's pins, as well as a USB interface for programming and debugging. The board also includes a power supply, a voltage regulator, and a temperature sensor. The ADL5505-EVALZ is an ideal tool for evaluating the performance of the ADL5505 IC and its features.

  • EVAL MAX20327 ANLG SWITCH
    Maxim Integrated MAX20327EVKIT# EVAL MAX20327 ANLG SWITCH
    2024-08-02 15:34:502

    The MAX20327EVKIT-EVKIT# is an evaluation kit for the MAX20327 12V capable, low-RON, beyond-the-rails DPDT analog switch, designed for consumer electronics applications. The kit includes a MAX20327 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two DPDT switches, each with a low on-resistance of 0.5Ω, and a maximum supply voltage of 12V. The board also includes a power supply, a logic level shifter, and a set of test points for easy evaluation. The USB-to-I2C interface board allows for easy connection to a PC for programming and evaluation. The kit is ideal for evaluating the performance of the MAX20327 in consumer electronics applications.

  • LED Lighting Development Tools EVAL KIT FOR MAX16813
    Maxim Integrated MAX16813EVKIT# LED Lighting Development Tools EVAL KIT FOR MAX16813
    2024-08-02 15:34:502

    The MAX16813EVKIT-EVKIT# is an evaluation kit for the MAX16813 Integrated, 4-Channel, High-Brightness LED Driver with High-Voltage DC-DC Controller, Lighting Control IC. This kit provides a complete platform for evaluating the features and performance of the MAX16813 IC. It includes a MAX16813 evaluation board, a MAX16813 evaluation board power supply, a MAX16813 evaluation board programming cable, and a MAX16813 evaluation board software. The evaluation board is designed to drive up to four high-brightness LEDs with a wide range of dimming and color control options. The board also includes a high-voltage DC-DC controller to provide a regulated output voltage for the LEDs. The evaluation board software allows users to easily configure the MAX16813 IC and monitor its performance. The MAX16813EVKIT-EVKIT# is an ideal solution for evaluating the features and performance of the MAX16813 IC.

  • EVAL KIT MAX14874
    Maxim Integrated MAX14874EVKIT# EVAL KIT MAX14874
    2024-08-02 15:34:512

    The MAX14874EVKIT-EVKIT# is an evaluation kit for the MAX14874 4.5V to 36V Dual Relay/Valve/Motor Driver, designed for consumer electronics applications. This kit includes a MAX14874 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX14874 is a dual relay/valve/motor driver that can be used to control two independent relays, valves, or motors. It features a wide operating voltage range of 4.5V to 36V, and can be used to drive loads up to 1A. The evaluation board also includes a variety of connectors and jumpers for easy testing and evaluation.

  • EVKIT FOR MAX44290
    Maxim Integrated MAX44290EVKIT# EVKIT FOR MAX44290
    2024-08-02 15:34:512

    The MAX44290EVKIT-EVKIT# is an evaluation kit for the MAX44290 1.8V, 15MHz, Low-Offset, Low-Power, Rail-to-Rail I/O Op-Amp, Power Management Solution. This kit provides a complete platform for evaluating the MAX44290, allowing users to quickly and easily evaluate the device’s performance. The kit includes a MAX44290 evaluation board, a MAX44290 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board features a MAX44290 op-amp, a power supply, and a set of test points for measuring the device’s performance. The evaluation software provides a graphical user interface for configuring the device and monitoring its performance. The kit also includes a set of application notes and design files to help users get started with the MAX44290.

  • EVKIT FOR NANOPOWER TRIPLE/DUAL-
    Maxim Integrated MAX17270EVKIT# EVKIT FOR NANOPOWER TRIPLE/DUAL-
    2024-08-02 15:34:512

    The MAX17270EVKIT-EVKIT# is an evaluation kit for the MAX17270 nanoPower Triple-Output, Single-Inductor, Multiple-Output (SIMO) Buck-Boost Regulator from Maxim Integrated. This kit is designed for consumer electronics applications and provides a complete evaluation platform for the MAX17270. It includes a MAX17270 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features three adjustable output voltages, a wide input voltage range, and a low quiescent current of only 1.2µA. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX17270. The kit also includes a comprehensive user guide and software for easy setup and evaluation.

  • EVAL KIT OVP/OVC 1A MAX17610
    Maxim Integrated MAX17610EVKIT# EVAL KIT OVP/OVC 1A MAX17610
    2024-08-02 15:34:513

    The MAX17610EVKIT-EVKIT# is an evaluation kit for the MAX17610 4.5V to 60V, 1A Current Limiter with OV, UV and Reverse Protection, Power Management IC. This kit provides a complete platform for evaluating the MAX17610 IC and its features. It includes a MAX17610 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide range of test points and connectors for easy evaluation of the IC's features. The USB-to-I2C interface board allows for easy communication with the MAX17610 IC. The kit also includes a comprehensive user guide and software for configuring the IC. This evaluation kit is ideal for evaluating the MAX17610 IC and its features.

  • EVAL MAX14882 CAN TXRX
    Maxim Integrated MAX14882EVKIT# EVAL MAX14882 CAN TXRX
    2024-08-02 15:34:512

    The MAX14882EVKIT-EVKIT# is an evaluation kit for the MAX14882 5kVRMS Isolated CAN Transceiver with Integrated Transformer Driver. This kit is designed for industrial automation applications and provides a complete platform for evaluating the performance of the MAX14882. It includes a MAX14882 evaluation board, a USB-to-CAN adapter, and a USB cable. The evaluation board features a 5kVRMS isolated CAN transceiver with integrated transformer driver, as well as a CAN transceiver interface, a CAN bus connector, and a power supply connector. The USB-to-CAN adapter allows for easy connection to a PC for data logging and analysis. The kit also includes a comprehensive user guide and software for configuring and testing the MAX14882.

  • Analog Devices EVAL-ADM1186-1MBZ
    Analog Devices Inc. EVAL-ADM1186-1MBZ Analog Devices EVAL-ADM1186-1MBZ
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADM1186-1MBZ is a micro-evaluation board designed to evaluate the performance of the ADM1186-1 Quad Voltage Sequencer and Monitor, Security and Power Management IC. This board provides a complete platform for evaluating the features and performance of the ADM1186-1. It includes a power supply, a voltage sequencer, a voltage monitor, and a power management IC. The board also includes a USB interface for programming and debugging. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also suitable for use in a variety of power management applications.

  • ADL5802 High IP3 100 MHz TO 6 GHz Active Mixer Evaluation Board
    Analog Devices Inc. ADL5802-EVALZ ADL5802 High IP3 100 MHz TO 6 GHz Active Mixer Evaluation Board
    2024-08-02 15:34:512

    The Analog Devices ADL5802-EVALZ Evaluation Board is a versatile tool for testing and evaluating the performance of the ADL5802 dual-channel active mixer. This board is designed for communications and telecom applications, and is capable of operating from 100 MHz to 6 GHz. It features two independent RF inputs, two independent LO inputs, and two independent IF outputs. The board also includes a wide range of features such as a power detector, a gain control, and a temperature sensor. The ADL5802-EVALZ Evaluation Board is an ideal tool for testing and evaluating the performance of the ADL5802 active mixer in a variety of applications.

  • Evaluation Board For Low Power Mixer 3 V Receiver IF Subsystem
    Analog Devices Inc. EVAL-AD608EBZ Evaluation Board For Low Power Mixer 3 V Receiver IF Subsystem
    2024-08-02 15:34:512

    The Analog Devices EVAL-AD608EBZ Evaluation Board is designed to evaluate the performance of the AD608 3V Low Power Mixer Receiver IF Subsystem, Audio Processor. This board provides a complete evaluation platform for the AD608, allowing users to quickly and easily evaluate the performance of the device. The board includes a low-noise amplifier, a mixer, a low-pass filter, and a voltage-controlled oscillator, as well as a variety of other components. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate the performance of the AD608. The board is ideal for applications such as automotive audio systems, home theater systems, and other audio applications.