web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools MAX15023 Eval Kit
    Maxim Integrated MAX15023EVKIT+ Power Management IC Development Tools MAX15023 Eval Kit
    2024-08-02 15:34:522

    The Maxim Integrated MAX15023EVKIT+ is an evaluation kit for the MAX15023 1.2V, 3.3V DC to DC multi-output power supply for Ethernet router and Ethernet switch, communications and telecom applications. This kit includes a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a

  • KIT MAX20330 OVERVOLTAGE PROT
    Maxim Integrated MAX20330EVKIT# KIT MAX20330 OVERVOLTAGE PROT
    2024-08-02 15:34:522

    The MAX20330EVKIT-EVKIT# and MAX20330EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX20330 Programmable OVP Controller with VBUS Short Detection. This kit includes a MAX20330EVKIT# board, a MAX20330EVKIT-EVKIT# board, and a USB Type-C cable. The MAX20330EVKIT# board is a USB Type-C port controller that provides overvoltage protection and VBUS short detection. The MAX20330EVKIT-EVKIT# board is a USB Type-C port controller that provides overvoltage protection and VBUS short detection. The USB Type-C cable is used to connect the two boards together. This evaluation kit is ideal for testing and evaluating the MAX20330 Programmable OVP Controller with VBUS Short Detection.

  • Audio IC Development Tools MAX98303 Eval Kit
    Maxim Integrated MAX98303EVKIT+ Audio IC Development Tools MAX98303 Eval Kit
    2024-08-02 15:34:522

    The MAX98303EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX98303 3.1W, 2-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. This kit includes a MAX98303EVKIT+ board, a MAX98303EVKIT+ software package, and a MAX98303EVKIT+ user guide. The MAX98303EVKIT+ board features two channels of Class-D audio power amplification, with a maximum output power of 3.1W per channel. It also includes a headphone amplifier, a microphone amplifier, and a stereo line-in. The MAX98303EVKIT+ software package provides a graphical user interface for configuring the MAX98303EVKIT+ board, and the MAX98303EVKIT+ user guide provides detailed instructions for setting up and using the board. The MAX98303EVKIT+ is an ideal solution for evaluating the MAX98303 3.1W, 2-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications.

  • ANALOG DEVICES ADL5801-EVALZADL5801, ACTIVE MIXER, EVAL BOARD
    Analog Devices Inc. ADL5801-EVALZ ANALOG DEVICES ADL5801-EVALZADL5801, ACTIVE MIXER, EVAL BOARD
    2024-08-02 15:34:532

    The Analog Devices ADL5801-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5801 10 MHz to 6 GHz Active Mixer. This board is designed to provide a platform for testing the mixer's performance in a variety of consumer electronics applications. It features a wide range of input and output ports, allowing for easy connection to a variety of test equipment. The board also includes a variety of control and monitoring features, such as a power supply, temperature sensor, and a USB interface. With its wide range of features, the ADL5801-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5801 Active Mixer in consumer electronics applications.

  • EVAL KIT OVP/OVC 1A MAX17609
    Maxim Integrated MAX17609EVKIT# EVAL KIT OVP/OVC 1A MAX17609
    2024-08-02 15:34:543

    The MAX17609EVKIT-EVKIT# is an evaluation kit for the MAX17609 4.5V to 60V, 1A Current Limiter with OV, UV and Reverse Protection, Power Management IC. This kit provides a complete platform for evaluating the MAX17609 IC and its features. It includes a MAX17609 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable current limit, and overvoltage, undervoltage, and reverse protection. It also includes a power switch, LED indicators, and a USB-to-I2C interface board for easy programming and debugging. The MAX17609EVKIT-EVKIT# is an ideal tool for evaluating the MAX17609 IC and its features.

  • 15V SINGLE-SUPPLY DUAL OP AMP WI
    Maxim Integrated MAX44267EVKIT# 15V SINGLE-SUPPLY DUAL OP AMP WI
    2024-08-02 15:34:532

    The MAX44267EVKIT-EVKIT# is an evaluation kit for the MAX44267 +15V single-supply, dual op amp with ±10V output range, instrumentation and measurement amplifier. This kit includes a MAX44267 evaluation board, a MAX44267 evaluation board user guide, and a MAX44267 data sheet. The MAX44267 is a dual, low-power, low-noise, high-precision instrumentation amplifier with a ±10V output range. It features a low-noise input stage, a wide common-mode input range, and a low-power shutdown mode. The MAX44267 is ideal for applications such as data acquisition systems, medical instrumentation, and industrial process control. The MAX44267EVKIT-EVKIT# provides a convenient platform for evaluating the performance of the MAX44267.

  • EVAL KIT MAX44260
    Maxim Integrated MAX44260EVKIT# EVAL KIT MAX44260
    2024-08-02 15:34:533

    The MAX44260EVKIT-EVKIT# is an evaluation kit for the MAX44260 5V analog amplification for 3G wireless base station, communications, and telecom applications. It includes a MAX44260 evaluation board, a MAX44260 evaluation board user guide, and a MAX44260 evaluation board schematic. The MAX44260 is a low-noise, low-distortion, high-linearity amplifier designed for use in 3G wireless base station, communications, and telecom applications. It features a wide bandwidth of up to 1.2GHz, a low noise figure of 0.9dB, and a high linearity of up to +45dBm. The MAX44260EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX44260 in a variety of applications.

  • KIT EVAL FOR MAX98307
    Maxim Integrated MAX98307EVKIT# KIT EVAL FOR MAX98307
    2024-08-02 15:34:532

    The MAX98307EVKIT-EVKIT# is an evaluation kit for the MAX98307 3.3W, 1-Channel, Class-DG Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Applications. This kit includes a MAX98307 evaluation board, a USB cable, and a power supply. The MAX98307 is a high-efficiency, low-power, single-channel Class-DG audio power amplifier designed for use in cellular phones, consumer electronics, and portable applications. It features a 3.3W output power, low distortion, and low quiescent current. The evaluation board also includes a headphone jack, a volume control, and a power switch. This kit is ideal for evaluating the performance of the MAX98307 in a variety of applications.

  • EVKIT FOR DUAL PRECISION BUS ACC
    Maxim Integrated MAX20326EVKIT# EVKIT FOR DUAL PRECISION BUS ACC
    2024-08-02 15:34:532

    The MAX20326EVKIT-EVKIT# is an evaluation kit for the MAX20326 Dual Precision Bus Accelerator, Communications and Telecom Interface IC. This kit provides a complete platform for evaluating the features and performance of the MAX20326 IC. It includes a MAX20326 evaluation board, a USB-to-UART bridge, and a USB cable. The evaluation board features two precision bus accelerators, two communications interfaces, and two telecom interfaces. The USB-to-UART bridge allows for easy connection to a PC for programming and debugging. The USB cable provides power to the board and allows for communication with the PC. The kit also includes a comprehensive user guide and software examples to help users get started quickly.

  • ANALOG DEVICES ADP2106-EVALZ 1.5A STEP-DOWN DC-DC CONVERTERS
    Analog Devices, Inc. ADP2106-EVALZ ANALOG DEVICES ADP2106-EVALZ 1.5A STEP-DOWN DC-DC CONVERTERS
    2024-08-02 15:34:542

    The Analog Devices ADP2106-EVALZ Evaluation Board is a step-down DC to DC converter solution designed to provide adjustable output voltage. It is initially set to 2.5 V and is ideal for audio power amplifier applications. The board features a high-efficiency, synchronous, step-down DC-DC converter with integrated power MOSFETs and a high-side current sense amplifier. It also includes a low-side current sense amplifier, a voltage reference, and a voltage supervisor. The board is designed to operate from a 4.5 V to 28 V input voltage range and provides an adjustable output voltage range of 0.8 V to 5.5 V. It also features a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is designed to be used with the ADP2106 controller IC and is ideal for applications such as automotive, industrial, and consumer electronics.

  • EVAL MAX25611 LED CONT
    Maxim Integrated MAX25611EVKIT# EVAL MAX25611 LED CONT
    2024-08-02 15:34:472

    The MAX25611EVKIT-EVKIT# is an evaluation kit for the MAX25611C Automotive High-Voltage, HB-LED Controller, Lighting Driver. This kit includes a MAX25611C device, a MAX25611EVKIT# board, and a MAX25611EVKIT# software package. The MAX25611C device is a high-voltage, HB-LED controller and lighting driver that is designed for automotive applications. The MAX25611EVKIT# board provides a platform for evaluating the MAX25611C device and its features. The MAX25611EVKIT# software package includes a graphical user interface (GUI) for configuring the MAX25611C device and a library of example programs for controlling the device. The MAX25611EVKIT# board also includes a USB interface for connecting to a PC for programming and debugging.

  • BOARD EVAL FOR SSM2167
    Analog Devices Inc. SSM2167Z-EVAL BOARD EVAL FOR SSM2167
    2024-08-02 15:34:492

    The Analog Devices SSM2167Z-EVAL is a 1-channel audio power amplifier designed for audio mixer, audio processor, and audio analyzer applications. It features a low-noise, low-distortion, high-efficiency design that is capable of delivering up to 2.5W of power into a 4Ω load. The SSM2167Z-EVAL also features a wide range of gain settings, allowing it to be used in a variety of applications. It is also equipped with a variety of protection features, including over-temperature, over-current, and short-circuit protection. The SSM2167Z-EVAL is an ideal solution for audio applications that require high-quality sound reproduction.