web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-AD7780EBZ AD7780, ADC, SIGMA-DELTA, EVAL BOARD
    Analog Devices Inc. EVAL-AD7780EBZ ANALOG DEVICES EVAL-AD7780EBZ AD7780, ADC, SIGMA-DELTA, EVAL BOARD
    2024-08-02 15:34:522

    The Analog Devices EVAL-AD7780EBZ is an evaluation board for the AD7780, a 24-bit, 16.7SPS ADC for instrumentation, industrial, and automotive applications. It is designed to provide a platform for evaluating the performance of the AD7780 in a variety of applications. The board includes a variety of features, such as a low-noise power supply, a wide range of input ranges, and a variety of output options. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and evaluation. The board is ideal for evaluating the performance of the AD7780 in a variety of applications, including industrial process control, automotive, and instrumentation.

  • KIT EVAL FOR MAX16128
    Maxim Integrated MAX16128EVKIT# KIT EVAL FOR MAX16128
    2024-08-02 15:34:522

    The MAX16128EVKIT-EVKIT# is an evaluation kit for the MAX16128 Load-Dump/Reverse-Voltage Protection Circuits from Maxim Integrated. This kit is designed for automotive and transportation applications, and provides a complete evaluation platform for the MAX16128. It includes a MAX16128 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide range of protection features, including reverse-voltage protection, load-dump protection, and over-voltage protection. It also includes a variety of test points and connectors for easy evaluation and testing. The USB-to-I2C interface board allows for easy communication with the MAX16128, and the USB cable provides power to the board. This evaluation kit is an ideal solution for automotive and transportation applications that require reliable protection from voltage fluctuations.

  • BOARD EVAL NB6L14MMNG
    ON Semiconductor NB6L14MMNGEVB BOARD EVAL NB6L14MMNG
    2024-08-02 15:34:522

    The ON Semiconductor NB6L14MMNGEVB-MMNGEVB, NB6L14MMNGEVB, CML Clock/Data Fan-out Buffer Evaluation Board is a communications and telecom evaluation board designed to evaluate the performance of the NB6L14MMNGEVB CML Clock/Data Fan-out Buffer. This evaluation board is designed to provide a platform for testing the NB6L14MMNGEVB CML Clock/Data Fan-out Buffer in a variety of applications. The board features a variety of connectors and test points to allow for easy evaluation of the NB6L14MMNGEVB CML Clock/Data Fan-out Buffer. The board also includes a power supply and a USB interface for easy connection to a PC. The board is designed to provide a comprehensive evaluation of the NB6L14MMNGEVB CML Clock/Data Fan-out Buffer in a variety of applications.

  • EVAL MAXM15062
    Maxim Integrated MAXM15062EVKIT# EVAL MAXM15062
    2024-08-02 15:34:520

    The Maxim Integrated MAXM15062EVKIT-EVKIT# is an evaluation kit for the MAXM15062, a 3.3V output-voltage, 4.5V to 60V, 300mA step-down converter power management IC. This kit includes the MAXM15062 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a user guide and a software package to help users get started. The MAXM15062 is a high-efficiency, low-noise, and low-cost solution for powering a wide range of applications. It is ideal for applications such as LED lighting, portable electronics, and industrial systems.

  • BOARD EVALUATION MCP43XX
    Microchip Technology MCP43XXEV BOARD EVALUATION MCP43XX
    2024-08-02 15:34:522

    The Microchip Technology MCP43XXEV-XXEV, MCP43XXEV Evaluation Board for the MCP4351 Digital Potentiometer device is a versatile instrumentation and measurement tool designed to evaluate the performance of the MCP4351 Digital Potentiometer device. The board features a wide range of features, including a 10-bit digital potentiometer, a 10-bit digital-to-analog converter, a 10-bit analog-to-digital converter, and a 10-bit analog multiplexer. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for use in a variety of applications, including instrumentation, measurement, and control.

  • Power Management IC Development Tools MAX15026B Eval Kit
    Maxim Integrated MAX15026BEVKIT+ Power Management IC Development Tools MAX15026B Eval Kit
    2024-08-02 15:34:522

    The Maxim Integrated MAX15026BEVKIT+ is an evaluation kit for the MAX15026 1.5V DC to DC single output power supply for Ethernet router and Ethernet switch, communications and telecom applications. This kit includes a MAX15026BEV board, a MAX15026BEV-EVAL board, and a MAX15026BEV-EVAL-CABLE. The MAX15026BEV board is a fully-featured, high-efficiency, 1.5V DC-DC converter with a wide input voltage range of 4.5V to 28V. It provides up to 1.5A of output current and is optimized for low-noise operation. The MAX15026BEV-EVAL board provides a convenient platform for evaluating the MAX15026BEV board and includes a USB-to-I2C interface for programming and monitoring the board. The MAX15026BEV-EVAL-CABLE is a USB-to-I2C cable that connects the MAX15026BEV-EVAL board to a PC for programming and monitoring. This evaluation kit is ideal for evaluating the performance of the MAX15026BEV board in Ethernet router and Ethernet switch, communications and telecom applications.

  • KIT CONVERTER MAX16935
    Maxim Integrated MAX16935EVKIT# KIT CONVERTER MAX16935
    2024-08-02 15:34:523

    The MAX16935EVKIT-EVKIT# is an evaluation kit for the MAX16935 36V, 3.5A, 2.2MHz Step-Down Converters with 28uA Quiescent Current, Power Management IC. This kit includes a MAX16935 evaluation board, a USB cable, and a power supply. The evaluation board is designed to evaluate the performance of the MAX16935 IC and to demonstrate its features. It includes a USB interface for easy connection to a PC, and a power supply for powering the board. The board also includes a variety of test points and jumpers for easy testing and evaluation. The MAX16935 IC is a high-efficiency, low-noise, and low-quiescent current step-down converter that is ideal for powering a wide range of applications.

  • Audio IC Development Tools MAX98502 Eval Kit
    Maxim Integrated MAX98502EVKIT# Audio IC Development Tools MAX98502 Eval Kit
    2024-08-02 15:34:522

    The MAX98502EVKIT-EVKIT# is an evaluation kit for the MAX98502 Boosted 2.2W Class D Amplifier with Automatic Level Control, Audio Processing, and Speaker Protection. This kit includes a MAX98502 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX98502 is a high-efficiency, low-distortion, Class D amplifier with integrated Automatic Level Control (ALC), audio processing, and speaker protection. It is designed to drive 2.2W into a 4Ω load with less than 1% THD+N. The ALC feature ensures that the output level is maintained at a constant level, while the audio processing feature provides a low-noise, low-distortion audio signal. The speaker protection feature prevents damage to the speaker due to over-current or over-temperature conditions. The MAX98502EVKIT-EVKIT# is an ideal solution for driving small speakers in portable audio applications.

  • EVAL MAX17552 BUCK DC-DC
    Maxim Integrated MAXM17552EVKIT# EVAL MAX17552 BUCK DC-DC
    2024-08-02 15:34:522

    The Maxim Integrated MAXM17552EVKIT-EVKIT# is an evaluation kit for the MAXM17552, a compact step-down power module with a 5V output voltage and an industrial temperature range of 4V to 60V and 100mA. This kit includes all the necessary components to evaluate the performance of the MAXM17552, including a power supply, a load board, and a USB-to-I2C adapter. The kit also includes a user guide and a software package with graphical user interface (GUI) for easy setup and configuration. The MAXM17552EVKIT-EVKIT# is ideal for applications requiring high efficiency, low noise, and high power density.

  • ANALOG DEVICES ADL5350-EVALZADL5350, MIXER, EVALUATION BOARD
    Analog Devices Inc. ADL5350-EVALZ ANALOG DEVICES ADL5350-EVALZADL5350, MIXER, EVALUATION BOARD
    2024-08-02 15:34:522

    The Analog Devices ADL5350-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADL5350 Up/Down Conv Mixer Communications and Telecom IC. This evaluation board features a wide range of features, including a wideband input and output, a low noise amplifier, a low pass filter, and a high pass filter. It also includes a power supply, a USB interface, and a variety of test points for easy evaluation. The board is designed to provide a comprehensive evaluation of the ADL5350 IC, allowing users to quickly and accurately assess its performance. The board is ideal for use in a variety of applications, including wireless communications, satellite communications, and other telecom applications.

  • BOARD EVAL DIVIDER HMC434
    Analog Devices Inc. 105675-HMC434 BOARD EVAL DIVIDER HMC434
    2024-08-02 15:34:522

    The Analog Devices 105675-HMC434 Evaluation Board is a versatile tool for testing and evaluating the performance of the HMC434 0.2 to 8 GHz GaAs HBT MMIC Divide by 8 Prescaler. This board is designed for use in communications and telecom applications, and features a wide range of features to help engineers and technicians evaluate the performance of the HMC434. The board includes a wide range of test points, allowing for easy access to the device's input and output signals. It also includes a power supply, a frequency counter, and a variety of other components to help with testing and evaluation. The board is designed to be easy to use and provides a comprehensive set of features to help engineers and technicians evaluate the performance of the HMC434.

  • EVAL BOARD FOR ADL5506
    Analog Devices Inc. ADL5506-EVALZ EVAL BOARD FOR ADL5506
    2024-08-02 15:34:535

    The Analog Devices ADL5506-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5505 30 MHz to 4.5 GHz, 45 dB RF Detector, Power Management IC. This evaluation board provides a platform for testing the ADL5505's features and performance. It includes a wide range of components and features, such as a power supply, a voltage regulator, a power amplifier, a low noise amplifier, a bandpass filter, a directional coupler, and a power detector. The board also includes a USB interface for easy connection to a PC. The ADL5506-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5505 IC.