web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVALUATION FOR MAX11200
    Maxim Integrated MAX11200EVKIT+ KIT EVALUATION FOR MAX11200
    2024-08-02 15:34:492

    The Maxim Integrated MAX11200EVKIT+ is a 24-bit, 480 SPS, 1CH ADC evaluation kit for I/O Sensor Modules, Power Management, and Industrial Automation. It is designed to provide a comprehensive platform for evaluating the performance of the MAX11200 ADC. The kit includes a MAX11200 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a MAX11200 ADC, a MAX14690 power management IC, and a MAX14690-based power supply. The board also includes a variety of I/O connectors, including a USB Type-C connector, a JTAG connector, and a variety of I/O headers. The board also includes a variety of test points and jumpers for easy evaluation of the MAX11200 ADC. The USB-to-I2C adapter allows for easy connection to a PC for programming and data acquisition. The MAX11200EVKIT+ is an ideal platform for evaluating the performance of the MAX11200 ADC for I/O Sensor Modules, Power Management, and Industrial Automation applications.

  • LDO LINEAR REGULATOR EV KIT
    Maxim Integrated MAX38902EEVKIT# LDO LINEAR REGULATOR EV KIT
    2024-08-02 15:34:492

    The MAX38902EEVKIT-EEVKIT# is an evaluation kit for the MAX38902E 500mA LDO Linear Regulator, Communications and Telecom. This kit includes a MAX38902E 500mA LDO Linear Regulator, a MAX38902E evaluation board, and a USB cable. The MAX38902E is a low-dropout (LDO) linear regulator that provides up to 500mA of output current with a low quiescent current of only 1.2mA. It features a wide input voltage range of 2.7V to 5.5V and an adjustable output voltage range of 0.8V to 5.0V. The MAX38902E also features a low dropout voltage of only 200mV at 500mA, making it ideal for powering low-power applications. The evaluation board includes a USB connector for easy connection to a PC, and the USB cable allows for easy connection to the evaluation board. The MAX38902EEVKIT-EEVKIT# is an ideal solution for evaluating the performance of the MAX38902E 500mA LDO Linear Regulator.

  • Audio IC Development Tools MAX13331 DirectDrive Eval Kit
    Maxim Integrated MAX13331EVKIT+ Audio IC Development Tools MAX13331 DirectDrive Eval Kit
    2024-08-02 15:34:492

    The Maxim Integrated MAX13331EVKIT+ is an evaluation kit for the MAX13331 0.125W, 2-Channel, Class-AB Audio Power Amplifier. This amplifier is designed for use in home entertainment, consumer electronics, and automotive applications. The kit includes the MAX13331 amplifier, a power supply, and a set of evaluation boards. The amplifier is capable of delivering up to 0.125W of power per channel and features a low-noise, low-distortion design. The evaluation boards provide a convenient way to evaluate the performance of the amplifier and make it easy to connect to other components. The kit also includes a comprehensive user guide and application notes to help users get the most out of the amplifier.

  • Eight-Bit Wireless Development Kit - 915 Mhz MRF89XA
    Microchip Technology DM182015-3 Eight-Bit Wireless Development Kit - 915 Mhz MRF89XA
    2024-08-02 15:34:472

    The Microchip Technology DM182015-3 8-bit Wireless Development Kit for MRF89XAM9A, 915 MHz RF Transceiver is a comprehensive development platform for designing and testing wireless applications. It includes a MRF89XAM9A 915 MHz RF transceiver, a PIC18F25K22 8-bit microcontroller, and a range of development tools and accessories. The kit provides a complete solution for developing wireless applications, including a range of software libraries, sample code, and documentation. It is ideal for prototyping and testing wireless applications in the 915 MHz ISM band. The kit also includes a USB-based programmer/debugger, allowing for easy programming and debugging of the microcontroller.

  • EVAL MAXM15465 BUCK MOD
    Maxim Integrated MAXM15465EVKIT# EVAL MAXM15465 BUCK MOD
    2024-08-02 15:34:472

    The Maxim Integrated MAXM15465EVKIT-EVKIT# is an evaluation kit for the MAXM15465, a 3.3V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes a MAXM15465 evaluation board, a USB cable, and a user guide. The MAXM15465 is a high-efficiency, low-noise, and low-EMI step-down converter that is ideal for powering low-voltage systems from a wide range of input voltages. It features a wide input voltage range of 4.5V to 42V, a high-efficiency of up to 95%, and a low-noise operation of up to 40dB. The MAXM15465 also features a wide range of protection features, including over-current protection, over-temperature protection, and short-circuit protection. This evaluation kit is an ideal tool for evaluating the performance of the MAXM15465 in a variety of applications.

  • Power Management IC Development Tools MAX17595 Eval Kit
    Maxim Integrated MAX17595EVKIT# Power Management IC Development Tools MAX17595 Eval Kit
    2024-08-02 15:34:472

    The MAX17595EVKIT-EVKIT# is an evaluation kit for the MAX17595 DC to DC peak-current-mode flyback converter from Maxim Integrated. This converter is designed for automotive and transportation applications, providing a high-efficiency, low-noise power solution. The kit includes a MAX17595EVKIT# board, a MAX17595EVKIT# daughter board, and a USB cable for easy connection to a PC. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and adjustable peak current limit. It also includes a power-good indicator, an enable pin, and a soft-start pin. The kit also includes a comprehensive set of documentation, including a user guide, schematic, and bill of materials.

  • MICROCHIP AC164127-8 GRAPHIC DISPLAY, 640X480, DEMO BOARD
    Microchip Technology AC164127-8 MICROCHIP AC164127-8 GRAPHIC DISPLAY, 640X480, DEMO BOARD
    2024-08-02 15:34:473

    The Microchip Technology AC164127-8 Graphics Display Truly 5.7 inch 640x480 Board is a powerful and versatile solution for medical and healthcare applications. It is based on the MCP1652 microcontroller and features a 5.7 inch 640x480 LCD display. The board is designed to provide a high-quality, low-power display solution for medical and healthcare applications. It is capable of displaying text, graphics, and images with a wide range of colors and resolutions. The board also features a variety of interfaces, including USB, I2C, and SPI, allowing for easy integration with other systems. The board is also RoHS compliant and is designed to meet the requirements of medical and healthcare applications.

  • KIT EVAL FOR MAX13256
    Maxim Integrated MAX13256EVKIT# KIT EVAL FOR MAX13256
    2024-08-02 15:34:482

    The MAX13256EVKIT-EVKIT# is an evaluation board for the MAX13256 MOSFET power driver, designed for use in power meters, motor control, and automotive applications. It features a high-side MOSFET driver with a wide input voltage range of 4.5V to 28V, and a low-side MOSFET driver with a wide input voltage range of 4.5V to 18V. The board also includes a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. Additionally, the board includes a USB-to-serial interface for easy programming and debugging. The MAX13256EVKIT-EVKIT# is an ideal solution for evaluating and testing the MAX13256 MOSFET power driver in a variety of applications.

  • EVAL MAX22500 RS485/RS422
    Maxim Integrated MAX22500EEVKIT# EVAL MAX22500 RS485/RS422
    2024-08-02 15:34:482

    The MAX22500EEVKIT-EEVKIT# is an evaluation kit for the MAX22500E 100Mbps Half-Duplex RS-485/RS-422 Transceiver for Long Cables. This kit is designed to help engineers evaluate the performance of the MAX22500E transceiver in a variety of applications. The kit includes a MAX22500E transceiver, a USB-to-RS-485/RS-422 adapter, and a set of cables and connectors. The kit also includes a user guide and software to help engineers quickly set up and evaluate the transceiver. The MAX22500E transceiver is designed to provide reliable communication over long cables, making it ideal for communications and telecom applications.

  • Zigbee / 802.15.4 Development Tools MiWi Comm DBrd MRF24J40MA
    Microchip Technology DM182016-1 Zigbee / 802.15.4 Development Tools MiWi Comm DBrd MRF24J40MA
    2024-08-02 15:34:482

    The Microchip Technology DM182016-1 MiWi Demo Kit is a comprehensive development platform for creating wireless networking applications using the MRF24J40 2.4-GHz RF Transceiver. This kit includes a PIC18F46J50 microcontroller, a MRF24J40 2.4-GHz RF transceiver, and a MiWi protocol stack. The kit also includes a USB interface board, a MiWi demo board, and a MiWi demo application. The MiWi protocol stack provides a complete set of functions for creating wireless networks, including network formation, data transmission, and security. The kit also includes a comprehensive set of documentation and example code to help developers quickly get up and running with their wireless networking projects.

  • EVAL MAX17686 ISO-BUCK 5W
    Maxim Integrated MAX17686EVKITA# EVAL MAX17686 ISO-BUCK 5W
    2024-08-02 15:34:483

    The MAX17686EVKITA-EVKITA# is an evaluation kit for the MAX17686, a high-efficiency, iso-buck DC-DC converter with isolated +24V output configuration, power management IC. This kit is designed to evaluate the MAX17686 in a 4.5V to 60V input range. It includes a MAX17686EVKITA# board, a MAX17686EVKITA# daughter board, and a MAX17686EVKITA# power supply. The MAX17686EVKITA# board features a wide input voltage range, high efficiency, and low output ripple. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The MAX17686EVKITA# daughter board provides a convenient way to evaluate the MAX17686 in a variety of configurations. The MAX17686EVKITA# power supply provides a regulated +24V output for the MAX17686EVKITA# board. This evaluation kit is ideal for evaluating the MAX17686 in a variety of applications, such as automotive, industrial, and consumer electronics.

  • 4.5V TO 36V, 3.5A, HIGH-EFFICIEN
    Maxim Integrated MAX17633AEVKIT# 4.5V TO 36V, 3.5A, HIGH-EFFICIEN
    2024-08-02 15:34:483

    The MAX17633AEVKIT-AEVKIT# is an evaluation kit for the MAX17633 3.3V output-voltage, 4.5V to 36V, 3.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17633 evaluation board, a USB cable, and a user guide. The MAX17633 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 3.5A of continuous output current from a 4.5V to 36V input voltage range. It features a wide input voltage range, low quiescent current, and low output voltage ripple. The MAX17633 also includes a wide range of protection features, including over-current protection, over-temperature protection, and short-circuit protection. The MAX17633AEVKIT-AEVKIT# is an ideal solution for evaluating the performance of the MAX17633 in a variety of applications.