web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD ONS321A5VG
    ON Semiconductor ONS321A5VGEVB EVAL BOARD ONS321A5VG
    2024-08-02 15:34:502

    The ONS321A5VGEVB-VGEVB is a 5 Vgs MOSFET Evaluation Board from ONSemi. It is designed to help engineers evaluate the performance of MOSFETs in a variety of applications. The board features a wide range of components, including a power supply, a voltage regulator, a current meter, and a variety of test points. It also includes a comprehensive set of instructions and diagrams to help users understand the board's features and how to use them. The board is suitable for use in computers and peripherals, and can be used to test and evaluate a variety of MOSFETs.

  • Interface Development Tools MAX14824 EVAL KIT
    Maxim Integrated MAX14824EVKIT# Interface Development Tools MAX14824 EVAL KIT
    2024-08-02 15:34:502

    The Maxim Integrated MAX14824EVKIT-EVKIT# is an evaluation kit for the MAX14824 RF Transceiver, a high-performance, low-power, single-chip transceiver for wireless communications. This evaluation kit provides a complete platform for evaluating the performance of the MAX14824 RF Transceiver, allowing users to quickly and easily evaluate the device's features and capabilities. The kit includes a MAX14824 RF Transceiver, a MAX14824 Evaluation Board, and a USB-to-UART Bridge. The evaluation board provides a convenient platform for testing the MAX14824 RF Transceiver, and the USB-to-UART Bridge allows users to easily connect the evaluation board to a PC for data transfer and control. The MAX14824EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX14824 RF Transceiver for wireless communications applications.

  • EVAL KIT FOR MAX17602
    Maxim Integrated MAX17602EVKIT# EVAL KIT FOR MAX17602
    2024-08-02 15:34:502

    The MAX17602EVKIT-EVKIT# is an evaluation kit for the MAX17602 4A Sink/Source Current, 12ns, Dual MOSFET Driver, Power Management IC. This kit provides a complete platform for evaluating the MAX17602 IC and its features. It includes a MAX17602 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board is designed to provide a simple and easy way to evaluate the MAX17602 IC. It includes two MOSFETs, a power supply, and a set of test points for measuring the output voltage and current. The USB-to-I2C interface board allows the user to control the MAX17602 IC via a PC. The USB cable connects the evaluation board to the USB-to-I2C interface board. The MAX17602EVKIT-EVKIT# is an ideal tool for evaluating the MAX17602 IC and its features.

  • EVAL MAXM15466 BUCK MOD
    Maxim Integrated MAXM15466EVKIT# EVAL MAXM15466 BUCK MOD
    2024-08-02 15:34:502

    The Maxim Integrated MAXM15466EVKIT-EVKIT# is an evaluation kit for the MAXM15466, a 5V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes the MAXM15466 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a USB-to-I2C interface board, which allows users to easily program and monitor the IC. The MAXM15466EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM15466 IC in a variety of applications.

  • EVAL MAXM15064 .9-3.3V 300MA
    Maxim Integrated MAXM17903EVKIT# EVAL MAXM15064 .9-3.3V 300MA
    2024-08-02 15:34:492

    The Maxim Integrated MAXM17903EVKIT-EVKIT# is an evaluation kit for the MAXM17903, a 1.5V output-voltage, 4.5V to 24V, 300mA step-down converter power management IC. This kit includes the MAXM17903 IC, a printed circuit board, and a set of components to evaluate the performance of the IC. The kit also includes a USB cable, a power supply, and a user guide. The MAXM17903 is a high-efficiency, low-noise, and low-cost step-down converter that is ideal for powering low-voltage applications. It features a wide input voltage range, adjustable output voltage, and a wide operating temperature range. The MAXM17903EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM17903 IC.

  • EVAL KIT FOR MAXM15462
    Maxim Integrated MAXM15462EVKIT# EVAL KIT FOR MAXM15462
    2024-08-02 15:34:492

    The Maxim Integrated MAXM15462EVKIT-EVKIT# is an evaluation kit for the MAXM15462, a 3.3V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes the MAXM15462 IC, a power supply, and a set of evaluation boards. The MAXM15462 is a high-efficiency, low-noise, and low-EMI step-down converter that is ideal for powering low-voltage systems from a wide range of input voltages. It features a wide input voltage range of 4.5V to 42V, a high-efficiency of up to 95%, and a low-noise operation of up to 40dB. The MAXM15462EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM15462 IC in a variety of applications.

  • EVAL BOARD FOR NCP565VADJ
    ON Semiconductor NCP565VADJEVB EVAL BOARD FOR NCP565VADJ
    2024-08-02 15:34:492

    The ON Semiconductor NCP565VADJEVB-VADJEVB is a 3.3V DC to DC single output power supply designed for use in servers, computers, and peripherals. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 1.5A. The NCP565VADJEVB-VADJEVB also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. It is designed to be used in a wide range of applications, including industrial, automotive, and consumer electronics. The NCP565VADJEVB-VADJEVB is RoHS compliant and is available in a compact, surface mount package.

  • EVAL KIT FOR MAX31915
    Maxim Integrated MAX31915EVKIT# EVAL KIT FOR MAX31915
    2024-08-02 15:34:492

    The MAX31915EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX31915 Industrial, Octal, Digital Input Translator. This kit includes a MAX31915EVKIT# board, a USB cable, and a quick start guide. The MAX31915 is an industrial-grade, octal, digital input translator that provides a reliable, low-power solution for translating digital inputs from a variety of industrial sensors. It features an integrated voltage regulator, a wide operating temperature range, and a low-power shutdown mode. The evaluation kit allows users to quickly and easily evaluate the performance of the MAX31915 in their applications.

  • EVAL MAX22501 RS485/RS422
    Maxim Integrated MAX22501EEVKIT# EVAL MAX22501 RS485/RS422
    2024-08-02 15:34:492

    The MAX22501EEVKIT-EEVKIT# is an evaluation kit for the MAX22501E 100Mbps Half-Duplex RS-485/RS-422 Transceiver for Long Cables. This kit is designed to help engineers evaluate the performance of the MAX22501E transceiver in a variety of applications. The kit includes a MAX22501E transceiver, a USB-to-RS-485/RS-422 adapter, and a set of cables and connectors. The kit also includes a user guide and software to help engineers quickly and easily evaluate the performance of the transceiver. The MAX22501E transceiver is designed to provide reliable communication over long cables, making it ideal for communications and telecom applications.

  • BOARD EVAL NB6N11SMNG
    ON Semiconductor NB6N11SMNGEVB BOARD EVAL NB6N11SMNG
    2024-08-02 15:34:492

    The ON Semiconductor NB6N11SMNGEVB-SMNGEVB Clock/Data Receiver Evaluation Board is a communications and telecom device designed to evaluate the performance of the NB6N11SMNGEVB Clock/Data Receiver. This evaluation board features a wide range of features, including a high-speed clock/data receiver, a low-noise amplifier, a low-noise clock buffer, and a low-noise clock generator. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a reliable and accurate evaluation of the NB6N11SMNGEVB Clock/Data Receiver, allowing users to quickly and easily evaluate the performance of the device.

  • BOARD EVAL NB6L72MMNG
    ON Semiconductor NB6L72MMNGEVB BOARD EVAL NB6L72MMNG
    2024-08-02 15:34:492

    The ON Semiconductor NB6L72MMNGEVB-MMNGEVB is a 2x2 CrossPoint Switch Evaluation Board designed for use in communications and telecom applications. It features a low-power, low-voltage, low-noise, and low-distortion design, making it ideal for use in high-speed data transmission systems. The board includes two independent 2x2 CrossPoint switches, each with a maximum switching frequency of up to 6.5GHz. It also features a wide range of control and monitoring features, including a programmable gain control, adjustable output power, and adjustable input and output impedance. The board is also equipped with a variety of connectors, including SMA, BNC, and RJ45, making it easy to integrate into existing systems.

  • EVAL KIT FOR MAX17600
    Maxim Integrated MAX17600EVKIT# EVAL KIT FOR MAX17600
    2024-08-02 15:34:492

    The MAX17600EVKIT-EVKIT# is an evaluation kit for the MAX17600 4A Sink/Source Current, 12ns, Dual MOSFET Driver, Power Management IC. This kit includes a MAX17600 evaluation board, a MAX17600 evaluation board user guide, and a MAX17600 data sheet. The MAX17600 is a dual MOSFET driver IC that can be used to drive two N-channel MOSFETs in a synchronous buck converter. It features a 12ns propagation delay, 4A sink/source current, and a wide input voltage range of 2.7V to 5.5V. The MAX17600EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX17600 IC and for developing power management applications.