web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Clock & Timer Development Tools Evaluation kit for t he +/-5ppm, I2C Real
    Maxim Integrated DS3231MZEVKIT# Clock & Timer Development Tools Evaluation kit for t he +/-5ppm, I2C Real
    2024-08-02 15:34:482

    The Maxim Integrated DS3231MZEVKIT-MZEVKIT# is an evaluation kit for the DS3231M ±5ppm, I2C Real-Time Clock, Industrial Temp. This kit includes a DS3231M Real-Time Clock module, a DS3231M-EVKIT# evaluation board, and a USB cable. The DS3231M Real-Time Clock module is a low-power, I2C-compatible device that provides accurate timekeeping and calendar functions. It features a ±5ppm accuracy over the industrial temperature range, and is capable of operating from 1.8V to 5.5V. The DS3231M-EVKIT# evaluation board provides an easy way to evaluate the DS3231M Real-Time Clock module. It includes a USB interface for programming and debugging, as well as a variety of connectors for connecting to external devices. The USB cable included with the kit allows for easy connection to a PC for programming and debugging.

  • BOARD EVAL FOR AD9837
    Analog Devices Inc. EVAL-AD9837SDZ BOARD EVAL FOR AD9837
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD9837SDZ Evaluation Board is a versatile tool for evaluating the performance of the AD9837 16MHz Clock Synthesizer for Portable Medical Instrumentation and Medical and Healthcare Applications. This evaluation board features a wide range of features, including a low-noise, low-jitter clock output, a wide range of frequency tuning options, and a wide range of output formats. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the device. The board is designed to be used with the AD9837 Clock Synthesizer, and is ideal for medical and healthcare applications that require a reliable, low-noise clock source.

  • MAX16990 Current-Mode PWM Controllers Evaluation Kit
    Maxim Integrated MAX16990EVKIT# MAX16990 Current-Mode PWM Controllers Evaluation Kit
    2024-08-02 15:34:483

    The MAX16990EVKIT-EVKIT# is an evaluation kit for the MAX16990 36V, 2.5MHz Automotive Boost/SEPIC Controller. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the performance of the MAX16990. It includes a fully assembled and tested circuit board, along with a USB-based graphical user interface (GUI) for easy configuration and monitoring. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. With this kit, users can quickly and easily evaluate the performance of the MAX16990 in their automotive and transportation applications.

  • EVAL BOARD FOR MAX17290
    Maxim Integrated MAX17290EVKIT# EVAL BOARD FOR MAX17290
    2024-08-02 15:34:482

    The MAX17290EVKIT-EVKIT# is an evaluation kit for the MAX17290 2.5V to 36V, 2.5MHz, PWM Boost Controller with 4uA Shutdown Current and Reduced EMI, Power Management ICs. This kit provides a complete platform for evaluating the features and performance of the MAX17290. It includes a MAX17290 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board is designed to operate from a 2.5V to 36V input voltage range and provides a regulated 5V output. It also features a low-noise, low-EMI PWM boost controller with 4uA shutdown current and reduced EMI. The USB-to-I2C interface board allows for easy programming and debugging of the MAX17290. The kit also includes a comprehensive set of documentation, including a user guide, schematic, and bill of materials.

  • ADG904, MULTIPLEXER, EVAL BOARD
    Analog Devices Inc. EVAL-ADG904EBZ ADG904, MULTIPLEXER, EVAL BOARD
    2024-08-02 15:34:483

    The EVAL-ADG904EBZ Evaluation Board from Analog Devices is a single 4:1 analog multiplexer designed for active antenna, automotive, and transportation applications. It features a low-power, low-noise, and low-distortion design, making it ideal for use in a variety of applications. The board includes a wide range of features, such as a wide operating temperature range, high ESD protection, and a wide common-mode range. It also includes a wide range of control options, including a single-ended control signal, a differential control signal, and a logic control signal. The board is also designed to be easy to use, with a simple user interface and a wide range of documentation and support.

  • PICDEM, MRF24J40, ZIGBEE, DEMO KIT
    Microchip Technology DM163027-5 PICDEM, MRF24J40, ZIGBEE, DEMO KIT
    2024-08-02 15:34:482

    Solutions, and Microchip’s 8-bit and 32-bit MCUs. The kit includes a PICDEM Z board, a PIC18F46J50 microcontroller, a PIC18F25K50 microcontroller, a PIC18F25K20 microcontroller, a PIC18F25K22 microcontroller, a PIC18F25K80 microcontroller, a PIC18F25K83 microcontroller, a PIC18F25K90 microcontroller, a PIC18F25K92 microcontroller, a PIC18F25K94 microcontroller, a PIC18F25K20 microcontroller, a PIC18F25K22 microcontroller, a PIC18F25K80 microcontroller, a PIC18F25K83 microcontroller, a PIC18F25K90 microcontroller, a PIC18F25K92 microcontroller, a PIC18F25K94 microcontroller, a PIC18F25K20 microcontroller, a PIC18F25K22 microcontroller, a PIC18F25K80 microcontroller, a PIC18F25K83 microcontroller, a PIC18F25K90 microcontroller, a PIC18F25K92 microcontroller, a PIC18F25K94 microcontroller, a PIC18F25K20 microcontroller, a PIC18F25K22 microcontroller, a PIC18F25K80 microcontroller, a PIC18F25K83 microcontroller, a PIC18F25K90 microcontroller, a PIC18F25K92 microcontroller, a PIC18F25K94 microcontroller, a PIC18F25K20 microcontroller, a PIC18F25K22 microcontroller, a PIC18F25K80 microcontroller, a PIC18F25K83 micro

  • BOARD EVALUATION FOR AD7793
    Analog Devices Inc. EVAL-AD7793EBZ BOARD EVALUATION FOR AD7793
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD7793EBZ is an evaluation board for the AD7793, a 24-bit, 470SPS, 3-channel analog-to-digital converter (ADC) designed for thermocouple, medical, and healthcare applications. It features a wide input voltage range of 2.7V to 5.25V, low power consumption, and a high-accuracy, low-noise performance. The board includes a variety of features such as a temperature sensor, a reference voltage, and a programmable gain amplifier. It also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and data acquisition. The EVAL-AD7793EBZ is an ideal solution for applications requiring high accuracy and low power consumption.

  • KIT DES PFC 90/265VAC
    Infineon Technologies IRPLPFC1 KIT DES PFC 90/265VAC
    2024-08-02 15:34:542

    The Infineon Technologies AG IRPLPFC1-IRPLPFC1 Evaluation Board is designed for use with the IRPLPFC190 265 VAC PFC Pre-Regulator, a lighting application. This evaluation board provides a platform for testing and evaluating the performance of the IRPLPFC190 265 VAC PFC Pre-Regulator. It features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, a power factor correction (PFC) controller, and a power factor correction (PFC) inductor. The board also includes a user interface, allowing for easy configuration and monitoring of the system. The evaluation board is designed to provide a reliable and efficient platform for testing and evaluating the performance of the IRPLPFC190 265 VAC PFC Pre-Regulator.

  • BOARD EVAL PCB ADIS16201
    Analog Devices Inc. ADIS16201/PCBZ BOARD EVAL PCB ADIS16201
    2024-08-02 15:34:532

    The Analog Devices ADIS16201-PCBZ, ADIS16201/PCBZ, iSensor Evaluation Board is a versatile and powerful tool for evaluating the performance of the ADIS16201 Accelerometer Inclinometer/Accelerometer Security Sensor. This evaluation board is designed to provide a comprehensive platform for testing the sensor's features and capabilities. It includes a variety of features such as a built-in USB interface, a 3-axis accelerometer, a 3-axis inclinometer, a temperature sensor, and a digital output. The board also includes a variety of software tools for configuring and testing the sensor, as well as a graphical user interface for visualizing the sensor's data. The board is designed to be used in a variety of applications, including security, automotive, industrial, and medical. With its robust design and comprehensive features, the ADIS16201-PCBZ, ADIS16201/PCBZ, iSensor Evaluation Board is an ideal tool for evaluating the performance of the ADIS16201 Accelerometer Inclinometer/Accelerometer Security Sensor.

  • EVAL MAX20330
    Maxim Integrated MAX20330AEVKIT# EVAL MAX20330
    2024-08-02 15:34:532

    The MAX20330AEVKIT-AEVKIT# is an evaluation kit for the MAX20330A Precision HV Capable ID Detector, designed for consumer electronics applications. This kit includes a MAX20330A device, a USB-C cable, and a USB-C to USB-A adapter. The MAX20330A is a high-precision, high-voltage capable ID detector that can detect a wide range of ID signals, including NFC, RFID, and other contactless technologies. The kit also includes a graphical user interface (GUI) for easy configuration and testing of the device. The MAX20330AEVKIT-AEVKIT# is an ideal solution for evaluating and testing the MAX20330A device in consumer electronics applications.

  • EVAL KIT OPAMP AUTOZERO MAX44251
    Maxim Integrated MAX44251EVKIT# EVAL KIT OPAMP AUTOZERO MAX44251
    2024-08-02 15:34:532

    The MAX44251EVKIT-EVKIT# is an evaluation kit for the MAX44251 20V, Ultra-Precision, Low-Noise Op Amps, Medical and Healthcare Applications. This kit includes two MAX44251 op amps, a MAX44251 evaluation board, and a USB cable. The MAX44251 op amps are designed to provide ultra-precision performance with low noise and low power consumption, making them ideal for medical and healthcare applications. The evaluation board allows users to quickly and easily evaluate the performance of the MAX44251 op amps. The USB cable allows users to connect the evaluation board to a PC for easy data logging and analysis.

  • Power Management IC Development Tools MAX15066 Eval Kit
    Maxim Integrated MAX15066EVKIT+ Power Management IC Development Tools MAX15066 Eval Kit
    2024-08-02 15:34:542

    The MAX15066EVKIT+ Evaluation Kit from Maxim Integrated is a complete evaluation platform for the MAX15066 1.8V DC to DC single output power supply for notebook, industrial, and automotive applications. This kit includes a MAX15066EVKIT+ board, a MAX15066EVKIT+ adapter board, and a MAX15066EVKIT+ software package. The MAX15066EVKIT+ board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 1.8V, and up to 3A of output current. The board also includes a power-good indicator, enable/disable control, and a power-on reset. The MAX15066EVKIT+ adapter board allows for easy connection to the MAX15066EVKIT+ board and provides a convenient way to evaluate the MAX15066 in a variety of applications. The MAX15066EVKIT+ software package includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX15066. This kit is ideal for evaluating the MAX15066 in a variety of applications, including notebook, industrial, and automotive.