web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR MAX40018
    Maxim Integrated MAX40018EVKIT# EVAL BOARD FOR MAX40018
    2024-08-02 15:34:542

    The MAX40018EVKIT-EVKIT# is an evaluation kit for the MAX40018 Dual nanoPower Op Amp, designed for consumer electronics applications. This kit includes two MAX40018 op amps, a MAX40018 evaluation board, and a USB cable for connecting the board to a PC. The MAX40018 is a low-power, dual-channel op amp that offers high performance and low power consumption, making it ideal for battery-powered consumer electronics. The evaluation board provides a convenient platform for testing and evaluating the MAX40018, allowing users to quickly and easily evaluate the performance of the op amp. The kit also includes a comprehensive user guide, providing detailed instructions on how to use the evaluation board and the MAX40018 op amp.

  • Power Management IC Development Tools MAX17075 Eval Kit
    Maxim Integrated MAX17075EVKIT+ Power Management IC Development Tools MAX17075 Eval Kit
    2024-08-02 15:34:530

    The MAX17075EVKIT+ Evaluation Board for MAX17075 Boost Regulator with Integrated Charge Pumps is a powerful tool for testing and evaluating Maxim Integrated's MAX17075 Boost Regulator. This evaluation board is designed to provide a complete platform for testing and evaluating the MAX17075's features and performance. It includes a USB-based power supply, a MAX17075 evaluation board, and a set of test points for measuring the output voltage and current. The board also includes a set of jumpers and switches for configuring the MAX17075's operating parameters. This evaluation board is ideal for use in computers and peripherals, providing a reliable and efficient way to test and evaluate the MAX17075's performance.

  • Evaluation Board For NB4N840M Dual 2 X 2 Cross Point Switch
    ON Semiconductor NB4N840MMNEVB Evaluation Board For NB4N840M Dual 2 X 2 Cross Point Switch
    2024-08-02 15:34:532

    The ON Semiconductor NB4N840MMNEVB-MMNEVB is an evaluation board for an analog switch for Gigabit Ethernet Switch, Communications and Telecom applications. It is designed to evaluate the performance of the NB4N840 analog switch, which is a low-power, low-voltage, single-pole, double-throw (SPDT) switch. The board features a wide range of features, including a wide operating voltage range of 1.8V to 5.5V, low power consumption, and a high switching speed of up to 1.2GHz. It also features a low on-resistance of 0.5Ω and a low off-capacitance of 0.2pF. The board is designed to be used with a variety of test equipment, including oscilloscopes, logic analyzers, and signal generators. The board is also RoHS compliant and is suitable for use in a variety of industrial and commercial applications.

  • EVAL BOARD NB7V52MMNG
    ON Semiconductor NB7V52MMNGEVB EVAL BOARD NB7V52MMNG
    2024-08-02 15:34:532

    The ON Semiconductor NB7V52MMNGEVB-MMNGEVB Evaluation Board is a versatile tool for evaluating the performance of the NB7V52M Flip Flop and Audio Switch. This board features a wide range of features, including a high-performance audio switch, a low-power flip-flop, and a wide range of test points for easy evaluation. The board also includes a power supply, a USB interface, and a variety of other components to make testing and evaluation easier. The board is designed to be used with the ON Semiconductor NB7V52M Flip Flop and Audio Switch, and is ideal for use in audio applications.

  • ANALOG DEVICES ADP223CP-EVALZDUAL 300MA LDO EVALUATION BOARD
    Analog Devices Inc. ADP223CP-EVALZ ANALOG DEVICES ADP223CP-EVALZDUAL 300MA LDO EVALUATION BOARD
    2024-08-02 15:34:532

    The Analog Devices ADP223CP-EVALZ evaluation board is designed to evaluate the performance of the ADP223 Dual, 300 mA Output, Adjustable, Low Noise, High PSRR Voltage Regulator Power Management IC. This board features two independent voltage regulators, each with adjustable output voltage and current limit settings. The board also includes a low noise, high PSRR voltage regulator, allowing for improved power efficiency and noise reduction. The board is designed to be used with a variety of power sources, including AC, DC, and battery. The board also includes a variety of test points and connectors for easy evaluation and testing.

  • KIT EVALUATION FOR MAX4889B/C
    Maxim Integrated MAX4889BEVKIT+ KIT EVALUATION FOR MAX4889B/C
    2024-08-02 15:34:522

    The Maxim Integrated MAX4889BEVKIT-BEVKIT+ is an evaluation board for the MAX4889 Quad DPDT Analog Switch. This switch is designed for use in servers, computers, and peripherals, and provides a low-power, low-voltage solution for signal routing and switching. The board features four independent DPDT switches, each with a maximum on-resistance of 0.5Ω and a maximum off-resistance of 1MΩ. It also includes a power supply, a logic interface, and a set of test points for easy evaluation. The board is designed to be used with Maxim's MAX4889EVM-MAX4889EVM+ evaluation module, which provides a complete solution for testing and evaluating the MAX4889 Quad DPDT Analog Switch.

  • Power Management IC Development Tools MAX15059 Eval Kit
    Maxim Integrated MAX15059EVKIT+ Power Management IC Development Tools MAX15059 Eval Kit
    2024-08-02 15:34:522

    The Maxim Integrated MAX15059EVKIT+ is an evaluation kit for the MAX15059 70V DC to DC single output power supply for optical networking, lighting, and industrial applications. This kit includes a MAX15059 evaluation board, a MAX15059EVM-SYS system board, and a MAX15059EVM-PWR power board. The MAX15059EVM-SYS system board provides a complete evaluation platform for the MAX15059, including a USB interface, a power supply, and a graphical user interface. The MAX15059EVM-PWR power board provides a power supply for the MAX15059, allowing for easy testing and evaluation of the device. The MAX15059 evaluation board provides a convenient platform for testing and evaluating the MAX15059, allowing for easy connection of the device to the system board and power board. This kit is ideal for engineers and designers who need to evaluate the performance of the MAX15059 in their applications.

  • KIT EVAL FOR MAX15032
    Maxim Integrated MAX15032EVKIT+ KIT EVAL FOR MAX15032
    2024-08-02 15:34:532

    The Maxim Integrated MAX15032EVKIT+ is an evaluation kit for the MAX15032 30V DC to DC single output power supply. This power supply is designed for LCD displays, audio amplifiers, and battery chargers. The kit includes a MAX15032 evaluation board, a MAX15032EVM-SDP board, a MAX15032EVM-SDP-EXT board, a MAX15032EVM-SDP-EXT-CABLE board, and a MAX15032EVM-SDP-EXT-CABLE-CABLE board. The MAX15032 evaluation board features a wide input voltage range of 4.5V to 30V, adjustable output voltage from 0.8V to 28V, and a maximum output current of 3A. It also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX15032EVM-SDP board provides a graphical user interface for easy evaluation of the MAX15032. The MAX15032EVM-SDP-EXT board allows for the connection of external components to the MAX15032. The MAX15032EVM-SDP-EXT-CABLE board provides a connection between the MAX15032EVM-SDP and the MAX15032EVM-SDP-EXT boards. The MAX15032EVM-SDP-EXT-CABLE-CABLE board provides a connection between the MAX15032EVM-SDP-EXT and the MAX15032EVM-SDP-EXT-CABLE boards. This evaluation kit is ideal for evaluating the MAX15032 power supply for LCD displays, audio amplifiers, and battery chargers.

  • Audio IC Development Tools MAX98304 Eval Kit
    Maxim Integrated MAX98304EVKIT+ Audio IC Development Tools MAX98304 Eval Kit
    2024-08-02 15:34:526

    The MAX98304EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX98304 3.2W, 1-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. This kit includes a MAX98304EVKIT+ board, a MAX98304EVKIT+ daughter board, and a MAX98304EVKIT+ power supply. The MAX98304EVKIT+ board features a MAX98304 3.2W, 1-Channel, Class-D Audio Power Amplifier, a MAX98304EVKIT+ daughter board with a MAX98304EVKIT+ power supply, and a MAX98304EVKIT+ evaluation software. The MAX98304EVKIT+ board also includes a headphone jack, a 3.5mm audio jack, and a USB port for connecting to a PC. The MAX98304EVKIT+ evaluation software allows users to evaluate the performance of the MAX98304 3.2W, 1-Channel, Class-D Audio Power Amplifier. The MAX98304EVKIT+ Evaluation Kit is ideal for testing and evaluating the performance of the MAX98304 3.2W, 1-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications.

  • KIT EVAL FOR MAX4983
    Maxim Integrated MAX4983EEVKIT+ KIT EVAL FOR MAX4983
    2024-08-02 15:34:522

    The MAX4983EEVKIT+ Evaluation Board for Single DPDT Analog Switch for Personal Digital Assistant, Consumer Electronics, and Portable Medical Applications from Maxim Integrated is a versatile and easy-to-use evaluation board for testing and evaluating the MAX4983 single DPDT analog switch. This board is designed to provide a simple and convenient platform for evaluating the performance of the MAX4983 in a variety of applications. The board features a wide range of features, including a wide operating voltage range, low power consumption, and a wide range of switching speeds. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for testing and evaluating the performance of the MAX4983 in a variety of applications, including personal digital assistants, consumer electronics, and portable medical applications.

  • EVAL MAX17612A OVER V/A
    Maxim Integrated MAX17612AEVKIT# EVAL MAX17612A OVER V/A
    2024-08-02 15:34:523

    The MAX17612AEVKIT-AEVKIT# is an evaluation kit for the MAX17612A 4.5V to 60V, 250mA Current-Limiter with OV, UV and Reverse Protection, Power Management IC. This kit provides a complete platform for evaluating the MAX17612A IC, allowing users to quickly and easily test the device's features and performance. The kit includes a MAX17612A IC, a power supply, a current-limiting resistor, and a set of test points for measuring current, voltage, and temperature. The kit also includes a comprehensive user guide and application notes to help users get the most out of the device. The MAX17612AEVKIT-AEVKIT# is an ideal solution for evaluating the MAX17612A IC and its features.

  • EVAL BOARD FOR MC34063LBK
    ON Semiconductor MC34063LBKEVB EVAL BOARD FOR MC34063LBK
    2024-08-02 15:34:522

    The ON Semiconductor MC34063LBKEVB-LBKEVB is a DC to DC single output power supply evaluation board designed for LED lighting applications. It features a wide input voltage range of 4.5V to 40V and a maximum output current of 1.5A. The board is equipped with a MC34063A step-down switching regulator, which provides a highly efficient and reliable power solution for LED lighting applications. The board also includes a power MOSFET, a current sense resistor, and a voltage sense resistor, allowing for precise current and voltage control. The board is designed to be easy to use and provides a great platform for evaluating and testing LED lighting power management solutions.