web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BUCK MOD MAXM17905
    Maxim Integrated MAXM17905EVKIT# EVAL BUCK MOD MAXM17905
    2024-08-02 15:34:492

    The Maxim Integrated MAXM17905EVKIT-EVKIT# is an evaluation kit for the MAXM17905, a 5V output-voltage, 4.5V to 24V, 300mA step-down converter power management IC. This kit includes the MAXM17905 IC, a printed circuit board, and a USB cable for easy connection to a computer. The MAXM17905 is a high-efficiency, low-noise, and low-cost power management IC that is ideal for a wide range of applications. It features a wide input voltage range, adjustable output voltage, and a low quiescent current. The kit also includes a user guide and software for easy setup and evaluation.

  • EVAL BUCK MOD MAXM17904
    Maxim Integrated MAXM17904EVKIT# EVAL BUCK MOD MAXM17904
    2024-08-02 15:34:492

    The Maxim Integrated MAXM17904EVKIT-EVKIT# is an evaluation kit for the MAXM17904, a 3.3V output-voltage, 4.5V to 24V, 300mA step-down converter power management IC. This evaluation kit provides a complete platform for evaluating the performance of the MAXM17904, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a MAXM17904 evaluation board, a USB cable, and a power supply. The evaluation board features a wide range of test points and connectors, allowing users to easily connect the device to their own test equipment. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the device. The MAXM17904EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM17904 in a variety of applications.

  • Interface Development Tools MAX3161E Eval Kit
    Maxim Integrated MAX3161EEVKIT+ Interface Development Tools MAX3161E Eval Kit
    2024-08-02 15:34:492

    The Maxim Integrated MAX3161EEVKIT+ is an evaluation kit for the MAX3161 3 to 5.5V RS-485 transceiver, designed for industrial automation applications. This kit includes a MAX3161EEVKIT+ board, a MAX3161EEVKIT+ cable, and a MAX3161EEVKIT+ software package. The MAX3161EEVKIT+ board features a MAX3161 transceiver, a MAX3161EEVKIT+ cable, and a MAX3161EEVKIT+ software package. The MAX3161 transceiver is a low-power, high-speed, 3 to 5.5V RS-485 transceiver that supports data rates up to 10 Mbps. The MAX3161EEVKIT+ cable is a shielded cable that connects the MAX3161 transceiver to a PC or other device. The MAX3161EEVKIT+ software package includes a graphical user interface (GUI) for configuring and testing the MAX3161 transceiver. The GUI also provides a range of diagnostic and troubleshooting tools. The MAX3161EEVKIT+ is an ideal solution for industrial automation applications that require reliable, high-speed data transmission.

  • KIT FOR MAX17262
    Maxim Integrated MAX17262XEVKIT# KIT FOR MAX17262
    2024-08-02 15:34:492

    The MAX17262XEVKIT-XEVKIT# is an evaluation kit for the MAX17262 1-Cell Battery Fuel Gauge, designed for consumer electronics applications. The kit includes a MAX17262 evaluation board, a USB-to-I2C adapter, and a USB cable. The board is designed to measure the voltage, current, and temperature of a single-cell Li-Ion battery, and provides a graphical user interface for monitoring and controlling the fuel gauge. The board also includes a MAX17262 IC, which provides accurate fuel gauge measurements and a low-power shutdown mode. The kit also includes a comprehensive set of software tools for configuring and testing the MAX17262.

  • Power Management IC Development Tools Evkit for 2.5A, 60V, Synchronous Buck Regulator
    Maxim Integrated MAX17543EVKITA# Power Management IC Development Tools Evkit for 2.5A, 60V, Synchronous Buck Regulator
    2024-08-02 15:34:492

    The MAX17543EVKITA-EVKITA# is an evaluation kit for the MAX17543 3.3V output-voltage, 4.5V-42V, 2.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17543 evaluation board, a USB cable, and a power supply. The MAX17543 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 2.5A of output current from an input voltage range of 4.5V to 42V. It features a wide input voltage range, low quiescent current, and a wide operating temperature range. The evaluation board includes a USB interface for easy programming and monitoring of the device. The board also includes a power supply and a set of jumpers for easy configuration. The MAX17543EVKITA-EVKITA# is an ideal solution for evaluating the performance of the MAX17543 in a variety of applications.

  • BOARD EVAL 12BIT 4CH DAC MCP4728
    Microchip Technology MCP4728EV BOARD EVAL 12BIT 4CH DAC MCP4728
    2024-08-02 15:34:492

    The Microchip Technology MCP4728EV-EV is a 12-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation, computers, and peripherals. It features a wide operating voltage range of 2.7V to 5.5V, and a low power consumption of only 1.2 mA. The MCP4728EV-EV also offers a fast settling time of 1.5 µs, and a high accuracy of ±1 LSB INL. It is capable of storing up to four DAC configurations in its internal EEPROM, and can be programmed via an I2C interface. The MCP4728EV-EV is ideal for applications such as motor control, audio, and industrial automation.

  • BOARD EVALUATION FOR AD5424
    Analog Devices Inc. EVAL-AD5424EBZ BOARD EVALUATION FOR AD5424
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD5424EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5424, an 8-bit, high bandwidth multiplying DAC with a parallel interface. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users get the most out of their AD5424. It includes a power supply, a reference voltage, a voltage divider, a voltage output buffer, and a digital-to-analog converter. The board also includes a variety of connectors and jumpers to allow for easy connection to external devices. The board is designed to be used with a variety of software packages, including LabVIEW, MATLAB, and Visual Studio. With its wide range of features, the EVAL-AD5424EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD5424.

  • Maxim Integrated MAX17572EVKITB#
    2024-08-02 15:34:482

    The MAX17572EVKITB-EVKITB# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17572 5V Output-Voltage, 4.5V-60V, 1A, High-Efficiency, Synchronous Step-Down DC-DC Converter, Power Management IC. This kit includes a MAX17572EVKITB# board, a MAX17572EVKITB# evaluation board, and a MAX17572EVKITB# software package. The MAX17572 is a high-efficiency, synchronous step-down DC-DC converter that provides up to 1A of output current with a wide input voltage range of 4.5V to 60V. It features a wide range of features such as adjustable output voltage, programmable soft-start, and adjustable switching frequency. The MAX17572EVKITB# evaluation board allows users to quickly evaluate the performance of the MAX17572 and to develop their own applications. The MAX17572EVKITB# software package provides a graphical user interface for easy configuration and monitoring of the MAX17572.

  • BOARD EVALUATION FOR AD7792
    Analog Devices Inc. EVAL-AD7792EBZ BOARD EVALUATION FOR AD7792
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD7792EBZ is an evaluation board for the AD7792, a 16-bit, 470SPS, 3-channel analog-to-digital converter (ADC) designed for thermocouple, medical, and healthcare applications. It features a wide input range of ±2.5V, a low power consumption of only 1.2mW, and a high accuracy of ±0.5°C. The board also includes a temperature sensor, a reference voltage, and a power supply. It is ideal for applications such as medical instrumentation, temperature measurement, and industrial process control.

  • Interface Development Tools MAX3160E Eval Kit
    Maxim Integrated MAX3160EEVKIT+ Interface Development Tools MAX3160E Eval Kit
    2024-08-02 15:34:492

    The MAX3160EEVKIT+ Evaluation Kit for MAX3160 3 to 5.5V RS-485 Transceiver, Industrial Automation from Maxim Integrated is a comprehensive evaluation platform for the MAX3160 transceiver. This kit includes a MAX3160 evaluation board, a MAX3160 daughter board, and a USB-to-RS-485 adapter. The evaluation board features a USB interface for easy connection to a PC, and the daughter board provides a convenient way to connect to external devices. The kit also includes a comprehensive set of software tools for testing and evaluating the MAX3160 transceiver. The MAX3160EEVKIT+ is ideal for industrial automation applications, providing a reliable and cost-effective solution for RS-485 communication.

  • DAUGHTER BOARD MRF89XAM9A PIC
    Microchip Technology AC164138-2 DAUGHTER BOARD MRF89XAM9A PIC
    2024-08-02 15:34:492

    The Microchip Technology AC164138-2 Demo Board is a versatile platform for testing and evaluating 868 and 915MHz RF transceivers for wireless applications. It features a low-power, low-cost, low-profile design that is ideal for prototyping and development of wireless systems. The board includes an integrated antenna, a power supply, and a USB interface for easy connection to a PC. It also includes a range of features such as a temperature sensor, a voltage regulator, and a voltage reference. The board is compatible with a variety of Microchip's 868 and 915MHz transceivers, making it an ideal choice for developing wireless systems.

  • MPLAB Starter Kit for Digital Power
    Microchip Technology DM330017-2 MPLAB Starter Kit for Digital Power
    2024-08-02 15:34:492

    The Microchip Technology DM330017-2 Buck-Boost MPLAB Starter Kit for Digital Power based on dsPIC33 MCU, Power Management ICs is a comprehensive development platform for designing and testing digital power solutions. It includes a dsPIC33 MCU, a buck-boost converter, and a range of power management ICs. The kit provides a complete set of hardware and software tools to quickly develop and evaluate digital power solutions. It includes a graphical user interface (GUI) for easy configuration and monitoring of the power system, as well as a library of example code to help users get started quickly. The kit also includes a range of power management ICs, such as a buck-boost converter, a voltage regulator, and a current sense amplifier. The kit is ideal for applications such as motor control, LED lighting, and battery charging.