web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL MAX17612B OVER V/A
    Maxim Integrated MAX17612BEVKIT# EVAL MAX17612B OVER V/A
    2024-08-02 15:34:512

    The MAX17612BEVKIT-BEVKIT# is an evaluation kit for the MAX17612B 4.5V to 60V, 250mA Current-Limiter with OV, UV and Reverse Protection, Power Management IC. This kit includes a MAX17612B IC, a MAX17612BEVKIT# board, and a USB cable. The MAX17612B IC is a current-limiting power management IC that provides overvoltage, undervoltage, and reverse protection for a wide range of applications. The MAX17612BEVKIT# board allows users to evaluate the performance of the MAX17612B IC and to quickly and easily configure the IC for their specific application. The USB cable allows users to connect the board to a PC for easy programming and monitoring.

  • BOARD EVALUATION FOR AD7401
    Analog Devices Inc. EVAL-AD7401EDZ BOARD EVALUATION FOR AD7401
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD7401EDZ is an evaluation board for the AD7401, a 16-bit, 20MSPS ADC for data acquisition systems, instrumentation, and measurement. It is designed to provide a platform for evaluating the performance of the AD7401 in a variety of applications. The board includes a variety of features, such as a high-speed analog input, a low-noise power supply, and a wide range of digital interfaces. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the AD7401 evaluation software, which provides a graphical user interface for configuring and testing the AD7401. The board is ideal for evaluating the performance of the AD7401 in a variety of applications, such as data acquisition systems, instrumentation, and measurement.

  • GRAPHICS LCD CONTROLLER PICTAIL PLUS SSD1926 BOARD - More Details
    Microchip Technology AC164127-5 GRAPHICS LCD CONTROLLER PICTAIL PLUS SSD1926 BOARD - More Details
    2024-08-02 15:34:504

    The Microchip Technology AC164127-5 Graphics LCD Controller PICtail Plus SSD1926 Board is a powerful and versatile development platform for medical and healthcare applications. It is based on the SSD1926 Image Processor, which provides high-resolution graphics and image processing capabilities. The board features a 4.3-inch TFT LCD display with a resolution of 480 x 272 pixels, and a resistive touch panel for user input. It also includes a PICtail Plus connector for easy connection to a PIC microcontroller, as well as a USB port for programming and debugging. The board is ideal for medical and healthcare applications, such as patient monitoring, medical imaging, and medical device control. It is also suitable for other applications, such as industrial automation, consumer electronics, and automotive.

  • Data Conversion IC Development Tools MAX11131 Eval Kit
    Maxim Integrated MAX11131EVKIT# Data Conversion IC Development Tools MAX11131 Eval Kit
    2024-08-02 15:34:502

    The Maxim Integrated MAX11131EVKIT-EVKIT# is an evaluation kit for the MAX11131 3Msps, Low-Power, Serial 12-Bit, 16-Channel ADC, Power Management IC. This kit includes the MAX11131 IC, a USB-to-serial converter, and a power supply. It is designed to help engineers evaluate the performance of the MAX11131 IC and its features. The kit also includes a software package that provides a graphical user interface for configuring the IC and monitoring its performance. The kit is ideal for applications such as data acquisition, industrial automation, and medical instrumentation.

  • EVKIT FOR 600NA COMPARATOR IN UL
    Maxim Integrated MAX40000EVKIT# EVKIT FOR 600NA COMPARATOR IN UL
    2024-08-02 15:34:502

    The MAX40000EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX40000 1.7V, nanoPower Comparator with Built-in Reference, Consumer Electronics. This evaluation kit includes a MAX40000EVKIT# board, a MAX40000EVKIT#-A board, and a MAX40000EVKIT#-B board. The MAX40000EVKIT# board is a low-power, low-voltage comparator with a built-in reference. It is designed for consumer electronics applications such as battery-powered devices, portable medical devices, and wearables. The MAX40000EVKIT#-A board is a reference board that provides a stable reference voltage for the MAX40000EVKIT# board. The MAX40000EVKIT#-B board is a test board that provides a variety of test points for evaluating the MAX40000EVKIT# board. The evaluation kit also includes a USB cable, a power supply, and a user guide.

  • Power Management IC Development Tools MAX5976B Eval Kit
    Maxim Integrated MAX5976BEVKIT+ Power Management IC Development Tools MAX5976B Eval Kit
    2024-08-02 15:34:503

    The MAX5976BEVKIT+ is an evaluation kit for the MAX5976 2.7 to 18V Hot-Swap Controller for RAID Controller Card, Computers and Peripherals. This kit includes a MAX5976BEVKIT+ board, a MAX5976BEV board, and a MAX5976BEV-EVAL board. The MAX5976BEVKIT+ board is designed to evaluate the MAX5976 Hot-Swap Controller in a RAID Controller Card, Computer, or Peripheral application. The MAX5976BEV board is designed to evaluate the MAX5976 Hot-Swap Controller in a RAID Controller Card, Computer, or Peripheral application. The MAX5976BEV-EVAL board is designed to evaluate the MAX5976 Hot-Swap Controller in a RAID Controller Card, Computer, or Peripheral application. The MAX5976BEVKIT+ board includes a MAX5976BEV board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL board. The MAX5976BEV board includes a MAX5976BEV-EVAL board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL board. The MAX5976BEV-EVAL board includes a MAX5976BEV-EVAL board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL board. The MAX5976BEVKIT+ board also includes a MAX5976BEV-EVAL board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL board. The MAX5976BEVKIT+ board also includes a MAX5976BEV-EVAL board, a MAX5976BEV-EVAL board, and a MAX5976BEV-EVAL

  • Evaluation Board For NB6L11SMMNG Differential 1 To 2 Clock Or Data Receiver
    ON Semiconductor NB6L11SMNGEVB Evaluation Board For NB6L11SMMNG Differential 1 To 2 Clock Or Data Receiver
    2024-08-02 15:34:502

    The ON Semiconductor NB6L11SMNGEVB-SMNGEVB Clock or Data Receiver Evaluation Board is a versatile tool for evaluating the performance of ON Semiconductor's NB6L11 Clock or Data Receiver. This evaluation board is designed to provide a platform for testing the receiver's performance in a variety of communications and telecom applications. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of test and evaluation tools, such as a signal generator, oscilloscope, and logic analyzer. The board is also equipped with a USB port for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used with the NB6L11 Clock or Data Receiver, and is an ideal tool for evaluating the performance of the receiver in a variety of communications and telecom applications.

  • BOARD EVALUATION FOR AD7794
    Analog Devices Inc. EVAL-AD7794EBZ BOARD EVALUATION FOR AD7794
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD7794EBZ is an evaluation board designed for use with the AD7794, a 24-bit, 470SPS, 6-channel analog-to-digital converter (ADC). This board is ideal for applications such as strain gauge, industrial process control, and weigh scale applications. It features a wide input voltage range of ±10V, a low noise floor of -90dB, and a high sampling rate of 470SPS. The board also includes a variety of connectors and jumpers for easy connection to external components. Additionally, the board is compatible with a variety of software packages, including the Analog Devices VisualAnalog software, which allows users to quickly and easily configure the board for their specific application.

  • Power Management IC Development Tools 1.7A, 60V, Synchronous Buck Regulator
    Maxim Integrated MAX17545EVKITA# Power Management IC Development Tools 1.7A, 60V, Synchronous Buck Regulator
    2024-08-02 15:34:502

    The MAX17545EVKITA-EVKITA# is an evaluation kit for the MAX17545 3.3V output-voltage, 4.5V-42V, 1.7A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17545EVKITA# board, a MAX17545 IC, and a USB cable. The MAX17545 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 1.7A of output current from a 4.5V to 42V input voltage range. It features a wide input voltage range, low quiescent current, and a wide operating temperature range. The MAX17545EVKITA# board is designed to evaluate the performance of the MAX17545 IC and to provide a platform for developing applications. The board includes a USB interface for programming and monitoring the IC, as well as a variety of test points for measuring the performance of the IC.

  • EVALUATION PCB ASSEMBLY
    Analog Devices Inc. EV1HMC1120LP4 EVALUATION PCB ASSEMBLY
    2024-08-02 15:34:502

    The Analog Devices EV1HMC1120LP4-LP4, EV1HMC1120LP4, HMC1120LP4E RF Ics Evaluation Board is a wireless transceiver evaluation board designed to evaluate the performance of the HMC1120LP4E RF IC. It is a complete evaluation platform that includes a power supply, RF signal generator, and a spectrum analyzer. The board is designed to provide a comprehensive evaluation of the HMC1120LP4E RF IC, including its performance in terms of frequency, power, and modulation. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in the development and testing of wireless transceivers and other RF applications.

  • EVAL FOR MAX14002
    Maxim Integrated MAX14002EVSYS# EVAL FOR MAX14002
    2024-08-02 15:34:502

    The MAX14002EVSYS# Evaluation System for the MAX14002 Configurable, Isolated 10-bit ADC for Multi-Range Binary Inputs, Communications and Telecom Applications is a comprehensive evaluation system designed to evaluate the performance of the MAX14002 ADC. The system includes a MAX14002EVSYS# evaluation board, a MAX14002EVKIT# evaluation kit, and a MAX14002EVGUI# graphical user interface (GUI). The evaluation board provides a platform for testing the MAX14002 ADC in a variety of applications, including communications and telecom applications. The evaluation kit includes a MAX14002EVKIT# evaluation board, a MAX14002EVGUI# graphical user interface (GUI), and a MAX14002EVKIT# software package. The GUI provides a convenient way to configure the MAX14002 ADC and to monitor its performance. The software package includes a library of example programs that demonstrate the features of the MAX14002 ADC. The MAX14002EVSYS# Evaluation System is an ideal tool for evaluating the performance of the MAX14002 ADC in a variety of applications.

  • EVAL MAXM15064 .9-5V 300MA
    Maxim Integrated MAXM15064EVKIT# EVAL MAXM15064 .9-5V 300MA
    2024-08-02 15:34:502

    The Maxim Integrated MAXM15064EVKIT-EVKIT# is an evaluation kit for the MAXM15064, a 5V output-voltage, 4.5V to 60V, 300mA step-down converter power management IC. This kit includes the MAXM15064 IC, a printed circuit board, and a USB cable for easy connection to a computer. The MAXM15064 is a high-efficiency, low-noise, and low-cost power management IC that is ideal for a wide range of applications. It features a wide input voltage range, adjustable output voltage, and a high-efficiency synchronous rectifier. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the IC. The MAXM15064EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM15064 IC.