web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MAX11300 PIXI 12-Bit ADC and 12-Bit Buffered DAC Evaluation Kit
    Maxim Integrated MAX11300EVKIT# MAX11300 PIXI 12-Bit ADC and 12-Bit Buffered DAC Evaluation Kit
    2024-08-02 15:34:464

    The Maxim Integrated MAX11300EVKIT-EVKIT# is an evaluation kit for the MAX11300 Data Acquisition System. This system is a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, and an industrial temperature range. The kit includes the MAX11300 evaluation board, a USB cable, and a CD containing the software and documentation. The board features a variety of connectors and ports, allowing for easy connection to external devices. The board also includes a variety of on-board components, such as a temperature sensor, a light sensor, and a potentiometer. The board is designed to be used with the MAX11300 software, which provides a graphical user interface for configuring and controlling the board. The software also provides a variety of tools for data acquisition and analysis. The MAX11300EVKIT-EVKIT# is an ideal solution for prototyping and testing applications that require a high-performance data acquisition system.

  • BOARD EVAL FOR AD7747
    Analog Devices Inc. EVAL-AD7747EBZ BOARD EVAL FOR AD7747
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7747EBZ is an evaluation board designed for use with the AD7747 24-bit analog-to-digital converter (ADC). This board is ideal for automotive and transportation applications, providing high accuracy and precision measurements in a wide range of temperatures. The board features a low-noise, low-power design, and is capable of sampling rates up to 1.2 MSPS. It also includes a variety of features such as a programmable gain amplifier, a low-pass filter, and a temperature sensor. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • MICROCHIP DM320004-2STARTER DEVELOPMENT BOARD, ETHERNET
    Microchip Technology DM320004-2 MICROCHIP DM320004-2STARTER DEVELOPMENT BOARD, ETHERNET
    2024-08-02 15:34:462

    The Microchip Technology DM320004-2 PIC32 Ethernet Starter Kit II is a comprehensive development platform for embedded Ethernet applications. It includes a PIC32MX795F512L microcontroller, a 10/100 Ethernet PHY, and a variety of peripherals. The kit also includes a USB-to-UART bridge, an LCD display, an SD card socket, and a prototyping area. The kit is designed to help developers quickly and easily create embedded Ethernet applications. It is ideal for applications such as industrial automation, home automation, and remote monitoring.

  • BOARD EVALUATION FOR AD5445
    Analog Devices Inc. EVAL-AD5445EBZ BOARD EVALUATION FOR AD5445
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5445EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5445, a 12-bit, high bandwidth multiplying digital-to-analog converter (DAC) with a parallel interface. This board is designed to provide a complete platform for evaluating the performance of the AD5445 in instrumentation and measurement applications. It features a wide range of features, including a low-noise power supply, a high-speed parallel interface, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive platform for evaluating the performance of the AD5445 in a variety of instrumentation and measurement applications.

  • EVAL KIT FOR MAX40001
    Maxim Integrated MAX40001EVKIT# EVAL KIT FOR MAX40001
    2024-08-02 15:34:452

    The MAX40001EVKIT# Evaluation Kit for the MAX40001 1.7V, nanoPower Comparator with Built-in Reference, Consumer Electronics is a comprehensive evaluation platform for the MAX40001. This kit includes a MAX40001 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX40001 is a low-power comparator with a built-in reference, designed for consumer electronics applications. The evaluation board features a wide range of test points and jumpers to allow for easy evaluation of the device. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The kit also includes a comprehensive user guide and software to help users get started quickly.

  • Data Conversion IC Development Tools MAX31855 Eval Kit
    Maxim Integrated MAX31855EVKIT# Data Conversion IC Development Tools MAX31855 Eval Kit
    2024-08-02 15:34:452

    The MAX31855EVKIT-EVKIT# is an evaluation kit for the MAX31855 Cold-Junction Compensated Thermocouple-to-Digital Converter from Maxim Integrated. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the performance of the MAX31855. It includes a MAX31855 evaluation board, a thermocouple, a USB cable, and a software package. The evaluation board features a USB interface, a thermocouple connector, and a MAX31855 IC. The software package includes a GUI, a library of example programs, and a user guide. The MAX31855EVKIT-EVKIT# is a great tool for quickly and easily evaluating the performance of the MAX31855 in automotive and transportation applications.

  • KIT STARTER FOR MCU AT8XC5122/23
    Microchip Technology AT89STK-03 KIT STARTER FOR MCU AT8XC5122/23
    2024-08-02 15:34:452

    The Microchip Technology AT89STK-03 Starter Kit is a comprehensive development platform for the AT83C5123 Smart Card Reader MCU and Power Management IC. It includes a full-featured development board, a USB-based programmer, and a comprehensive suite of software tools. The board features a wide range of peripherals, including a USB port, an LCD display, a keypad, and a variety of I/O ports. The kit also includes a comprehensive set of sample applications, including a smart card reader application, a power management application, and a secure bootloader. The kit is designed to provide a complete development environment for the AT83C5123, allowing developers to quickly and easily develop applications for the device.

  • WIRELESS ADAPTER ZENA 868MHZ
    Microchip Technology AC182015-2 WIRELESS ADAPTER ZENA 868MHZ
    2024-08-02 15:34:4311

    The Microchip Technology AC182015-2 ZENA Wireless Adapter is a consumer electronics device that utilizes the 868-MHz MRF89XA RF Transceiver. This device is designed to provide a reliable and secure connection for wireless communication between two or more devices. It is capable of transmitting data up to a range of 1 km and is compatible with a variety of protocols, including ZigBee, Bluetooth, and Wi-Fi. The adapter is also equipped with a variety of features, such as encryption, authentication, and error correction, to ensure secure and reliable data transmission. The adapter is easy to install and use, making it an ideal choice for home and office applications.

  • MICROCHIP AC182015-1 ZENA WIRELESS ADAP, MRF24J40, 2.4GHZ
    Microchip Technology AC182015-1 MICROCHIP AC182015-1 ZENA WIRELESS ADAP, MRF24J40, 2.4GHZ
    2024-08-02 15:34:4312

    The Microchip Technology AC182015-1 ZENA Wireless Adapter is a consumer electronics device that provides a reliable connection to a variety of wireless networks. It features a 2.4-GHz MRF24J40 RF Transceiver, which is capable of transmitting and receiving data at up to 250 kbps. The adapter is designed to be easy to use and is compatible with a wide range of operating systems, including Windows, Mac OS, and Linux. It also supports a variety of wireless protocols, including Wi-Fi, Bluetooth, and ZigBee. The adapter is small and lightweight, making it ideal for use in a variety of applications.

  • KIT EVAL FOR MAX11666
    Maxim Integrated MAX11666EVKIT# KIT EVAL FOR MAX11666
    2024-08-02 15:34:4312

    The MAX11666EVKIT-EVKIT# is an evaluation kit for the MAX11666 12-bit, 500KSPS, 2-channel ADC for communications and telecom, automotive, and transportation applications. It includes a MAX11666 evaluation board, a MAX11666 evaluation software, and a USB cable. The evaluation board features two differential inputs, two single-ended inputs, and two reference inputs. It also includes a power supply, a temperature sensor, and a voltage reference. The evaluation software provides a graphical user interface for configuring the ADC and monitoring its performance. The kit is ideal for evaluating the performance of the MAX11666 ADC in a variety of applications.

  • EVAL MAX17302 MODELGAUGE
    Maxim Integrated MAX17302XEVKIT# EVAL MAX17302 MODELGAUGE
    2024-08-02 15:34:432

    The MAX17302XEVKIT-XEVKIT# is an evaluation kit for the MAX17302X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions. This kit provides a complete platform for evaluating the MAX17302X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions. The kit includes a MAX17302X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions, a MAX17302XEVKIT# board, a USB cable, and a software package. The MAX17302XEVKIT# board provides a convenient platform for evaluating the MAX17302X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions. The board includes a USB port for connecting to a PC, a power supply, and a set of test points for connecting to the MAX17302X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions. The software package includes a GUI for configuring and monitoring the MAX17302X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions. The MAX17302XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17302X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions.

  • EVALUATION KIT FOR 16-BIT, 500KS
    Maxim Integrated MAX11168EVKIT# EVALUATION KIT FOR 16-BIT, 500KS
    2024-08-02 15:34:432

    The MAX11168EVKIT-EVKIT# is an evaluation kit for the MAX11168 16-Bit, 500ksps, +5V SAR ADC with Internal Reference in uMAX, Instrumentation and Measurement Package. This kit provides a complete platform for evaluating the performance of the MAX11168 ADC. It includes a MAX11168 evaluation board, a MAX11168 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board features a 16-bit, 500ksps, +5V SAR ADC with an internal reference, and a uMAX instrumentation and measurement package. The evaluation software provides a graphical user interface for configuring the ADC and measuring its performance. The USB cable allows for easy connection to a PC for data transfer and control. The MAX11168EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX11168 ADC.