web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-AD5258DBZAD5258DBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5258DBZ ANALOG DEVICES EVAL-AD5258DBZAD5258DBZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5258DBZ Evaluation Board is designed to evaluate the performance of the AD5258 single-channel, 64-position, nonvolatile memory digital potentiometer. This automotive and transportation grade device is ideal for applications that require a high level of reliability and accuracy. The board features a 10-turn trimmer potentiometer, a push button, and a 3-position switch for manual control of the device. It also includes a USB interface for programming and monitoring the device. The board is powered by a single 3.3V supply and is capable of operating over a temperature range of -40°C to +125°C. The board is RoHS compliant and is suitable for use in automotive and transportation applications.

  • AD7677EDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7677EDZ AD7677EDZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7677EDZ is an evaluation board designed for use with the AD7677 PulSAR 48 Lead ADC. This board is ideal for medical and healthcare applications, providing a convenient platform for testing and evaluating the performance of the ADC. It features a wide range of features, including a high-speed, low-noise, low-power, and low-distortion signal path, as well as a wide range of input and output connectors. The board also includes a variety of test points and jumpers for easy debugging and evaluation. Additionally, the board is designed to be compatible with a variety of development tools, making it easy to integrate into existing systems.

  • ANALOG DEVICES EVAL-AD7718EBZ AD7718EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7718EBZ ANALOG DEVICES EVAL-AD7718EBZ AD7718EBZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7718EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD7718, an 8/10-channel, 24-bit sigma delta Analog to Digital Converter (ADC) with an industrial temperature range. This board is designed to provide a complete platform for evaluating the performance of the AD7718 in a variety of applications. It features a wide range of input and output connectors, as well as a variety of on-board components to facilitate the evaluation of the AD7718. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data acquisition. The EVAL-AD7718EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD7718 in industrial, automotive, and medical applications.

  • MICROCHIP DV164140-2 LORAWAN NETWORK EVALUATION KIT, 915MHZNew
    Microchip Technology DV164140-2 MICROCHIP DV164140-2 LORAWAN NETWORK EVALUATION KIT, 915MHZNew
    2024-08-02 15:34:472

    The Microchip Technology DV164140-2 LoRa Technology Gateway Evaluation Kit - 915 MHz is a comprehensive evaluation kit designed to help developers quickly and easily evaluate the performance of LoRa technology. The kit includes a gateway, two LoRa nodes, and a range of accessories to enable quick and easy setup. The gateway is based on the Microchip ATmega4809 microcontroller and features an integrated LoRaWAN transceiver, allowing for long-range, low-power communication. The two nodes are based on the Microchip ATmega4809 microcontroller and feature an integrated LoRaWAN transceiver, allowing for long-range, low-power communication. The kit also includes a range of accessories, such as antennas, cables, and a power supply, to enable quick and easy setup. The kit is ideal for developers looking to evaluate the performance of LoRa technology for their applications.

  • EVKIT MODEL GAUGE M5 MAX17261
    Maxim Integrated MAX17261GEVKIT# EVKIT MODEL GAUGE M5 MAX17261
    2024-08-02 15:34:462

    The MAX17261GEVKIT-GEVKIT# is an evaluation kit for the MAX17261G Multi-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging Solutions. This kit provides a complete platform for evaluating the MAX17261G fuel gauge, which is designed to accurately measure the state of charge (SOC) of multi-cell Li-ion battery packs. The kit includes a MAX17261G evaluation board, a USB-to-I2C adapter, and a graphical user interface (GUI) for easy configuration and monitoring of the fuel gauge. The GUI also provides access to the ModelGauge m5 EZ algorithms, which enable the fuel gauge to accurately measure the SOC of the battery pack. The kit also includes a video and imaging solution, which allows users to view the battery pack in real-time and monitor its performance.

  • MEB-II 4.3" WQVGA DISPLAY BOARD
    Microchip Technology DM320005-5 MEB-II 4.3" WQVGA DISPLAY BOARD
    2024-08-02 15:34:462

    The Microchip Technology DM320005-5, Multimedia Expansion Board II (MEB II), Audio/Video Expansion Board is a powerful expansion board designed to provide audio and video capabilities to a variety of embedded systems. It features a wide range of audio and video interfaces, including HDMI, S/PDIF, and analog audio. It also includes a variety of video processing features, such as scaling, de-interlacing, and color space conversion. The board is compatible with a variety of Microchip microcontrollers, including the PIC32MX, PIC32MZ, and PIC32MZDA. It is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X. The board is designed to be easy to use and configure, and it includes a comprehensive software development kit.

  • BOARD EVALUATION AD9831
    Analog Devices Inc. EVAL-AD9831EBZ BOARD EVALUATION AD9831
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD9831EBZ Evaluation Board is designed to evaluate the performance of the AD9831 Direct Digital Synthesizer, a Communications and Telecom IC. This board features a low-power, low-noise, high-performance Direct Digital Synthesizer (DDS) that can generate sine, triangle, and square waveforms with a frequency resolution of 0.1 Hz. It also includes a low-noise, low-distortion, high-speed voltage-controlled oscillator (VCO) that can generate frequencies up to 200 MHz. The board also includes a low-noise, low-distortion, high-speed voltage-controlled amplifier (VCA) that can be used to adjust the amplitude of the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled filter (VCF) that can be used to filter the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled phase shifter (VCP) that can be used to adjust the phase of the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled frequency shifter (VCFS) that can be used to shift the frequency of the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled attenuator (VCA) that can be used to adjust the amplitude of the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled mixer (VCM) that can be used to mix the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled phase detector (VCP) that can be used to detect the phase of the

  • EVALUATION KIT MAX11301
    Maxim Integrated MAX11301EVKIT# EVALUATION KIT MAX11301
    2024-08-02 15:34:462

    The MAX11301EVKIT# Evaluation Kit for MAX11301 PIXI is a comprehensive development platform for the MAX11301, a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. The kit includes a MAX11301 evaluation board, a USB-to-I2C/SPI adapter, and a USB cable. The MAX11301 is ideal for communications and telecom applications, providing a wide range of features such as 12-bit ADC, 12-bit DAC, analog switches, and GPIO. The evaluation board includes a variety of connectors and headers for easy connection to external devices. The USB-to-I2C/SPI adapter allows for easy communication with the MAX11301. The kit also includes a comprehensive set of software tools for configuring and testing the MAX11301.

  • MAX11905 20-Bit SAR ADC Evaluation Kit
    Maxim Integrated MAX11905EVKIT# MAX11905 20-Bit SAR ADC Evaluation Kit
    2024-08-02 15:34:462

    The MAX11905EVKIT-EVKIT# is an evaluation kit for the MAX11905, a 20-bit, 1.6 Msps, single-channel, fully differential SAR ADC with internal reference buffers. This kit is designed to help engineers evaluate the performance of the MAX11905 in instrumentation and measurement applications. It includes a MAX11905 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11905 ADC, a MAX5387 digital potentiometer, and a MAX14074 voltage reference. The USB-to-I2C interface board provides a convenient way to communicate with the MAX11905 via a PC. The kit also includes a comprehensive software package that allows users to quickly configure and evaluate the performance of the MAX11905.

  • BOARD DEMO FOR MCP3905
    Microchip Technology MCP3905EV BOARD DEMO FOR MCP3905
    2024-08-02 15:34:462

    The Microchip Technology MCP3905EV-EV Evaluation Board for the MCP3905 energy-metering IC is a powerful tool for metering customers, instrumentation and measurement professionals. This evaluation board is designed to provide a comprehensive platform for evaluating the performance of the MCP3905 energy-metering IC. It features a wide range of features, including a high-accuracy voltage and current measurement system, a wide range of power supply options, and a comprehensive set of software tools for data analysis and visualization. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as energy metering, power monitoring, and instrumentation and measurement.

  • BOARD DEMO FOR PIC16F/PIC18F
    Microchip Technology DM164130-3 BOARD DEMO FOR PIC16F/PIC18F
    2024-08-02 15:34:462

    The Microchip Technology DM164130-3, PICkit 28-Pin LIN Demo Board is a powerful development platform for LIN based applications, automotive and transportation. It is designed to help engineers quickly and easily develop and debug LIN based applications. The board features a PIC MCU with 28-pin LIN interface, a LIN transceiver, and a LIN transceiver driver. It also includes a LIN bus connector, a LIN bus transceiver, and a LIN bus transceiver driver. The board is designed to be used with the PICkit 28-Pin LIN Demo Board software, which provides a comprehensive set of tools for developing and debugging LIN based applications. The board is also compatible with the Microchip MPLAB X Integrated Development Environment (IDE) for programming and debugging. With the PICkit 28-Pin LIN Demo Board, engineers can quickly and easily develop and debug LIN based applications for automotive and transportation applications.

  • WLP EV KIT MODELGAUGE M5 MS 12C
    Maxim Integrated MAX17205XEVKIT# WLP EV KIT MODELGAUGE M5 MS 12C
    2024-08-02 15:34:462

    The MAX17205XEVKIT-XEVKIT# is an evaluation kit for the MAX17205X Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17205X fuel gauge, which is designed to accurately measure the remaining capacity of a single-cell Li-ion battery. The kit includes a MAX17205X fuel gauge, a MAX17205XEVKIT-XEVKIT# board, a USB cable, and a software package. The board features a USB interface for easy connection to a PC, and a JTAG connector for programming and debugging. The software package includes a graphical user interface (GUI) for configuring the fuel gauge, as well as a library of example code for developing custom applications. The MAX17205X fuel gauge is also compatible with the SHA-256 authentication protocol, allowing for secure communication between the fuel gauge and other devices. The MAX17205XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17205X fuel gauge and developing custom applications.