web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES ADP1607-001-EVALZEVAL BOARD PWM MODE ONLY
    Analog Devices Inc. ADP1607-001-EVALZ ANALOG DEVICES ADP1607-001-EVALZEVAL BOARD PWM MODE ONLY
    2024-08-02 15:34:513

    The Analog Devices ADP1607-001-EVALZ is an evaluating board for the ADP1607, a 2-MHz, synchronous boost, DC to DC converter, lighting LED driver. This board is designed to help engineers evaluate the performance of the ADP1607 in a variety of applications. It features a wide input voltage range of 4.5V to 28V, and can provide up to 1.5A of output current. The board also includes a number of features to help with testing and evaluation, such as an adjustable output voltage, a power-good indicator, and a thermal shutdown circuit. The ADP1607-001-EVALZ is an ideal tool for engineers looking to evaluate the performance of the ADP1607 in their applications.

  • BOARD EVALUATION ADM3251
    Analog Devices Inc. EVAL-ADM3251EEBZ BOARD EVALUATION ADM3251
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM3251EEBZ is an evaluation board for the ADM3251 Isolated, Single-Channel RS-232 Line Driver/Receiver Communications and Telecom ICs. This board is designed to provide a platform for evaluating the performance of the ADM3251 ICs. It features a single-channel RS-232 line driver/receiver, isolated power supply, and a variety of test points for easy evaluation. The board also includes a USB-to-RS-232 converter for easy connection to a PC. The board is ideal for applications such as industrial automation, medical equipment, and point-of-sale systems.

  • BOARD EVAL ADF4252 NO VCO/FILTER
    Analog Devices Inc. EVAL-ADF4252EBZ2 BOARD EVAL ADF4252 NO VCO/FILTER
    2024-08-02 15:34:482

    The EVAL-ADF4252EBZ2 Evaluation Board from Analog Devices is a versatile tool for evaluating the performance of the ADF4252 Dual Fractional/Integer Frequency Synthesizer. This board features a wide range of instrumentation and measurement capabilities, including a frequency range of up to 4.4 GHz, a wide range of output power levels, and a low phase noise of -90 dBc/Hz. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as wireless communications, test and measurement, and instrumentation.

  • KIT EVAL FOR BR262CPP01G
    ON Semiconductor BR262CPP01GEVK KIT EVAL FOR BR262CPP01G
    2024-08-02 15:34:4733

    The ON Semiconductor BR262CPP01GEVK-GEVK, also known as the BelaSigna R262 Customer Prototyping Platform Evaluation Kit, is a comprehensive evaluation platform designed to help engineers quickly and easily evaluate the performance of the BelaSigna R262 audio processor. This evaluation kit includes a BelaSigna R262 processor, a development board, a power supply, and a variety of peripherals and accessories. The kit also includes a comprehensive suite of software tools and documentation to help engineers quickly and easily evaluate the performance of the BelaSigna R262 processor. The BelaSigna R262 processor is designed for use in consumer electronics applications such as audio and video playback, voice recognition, and audio processing. The evaluation kit is ideal for engineers who need to quickly and easily evaluate the performance of the BelaSigna R262 processor for their consumer electronics applications.

  • KIT EVALUATION FOR MCP7382X
    Microchip Technology MCP7382XEV KIT EVALUATION FOR MCP7382X
    2024-08-02 15:34:472

    The Microchip Technology MCP7382XEV-XEV is a 4.2V, 1-Cell, Lithium-Ion Battery Charger designed for instrumentation, consumer electronics, and portable devices. It features a high-efficiency, low-power design that is capable of charging a single-cell Li-Ion battery from 0V to 4.2V in less than 2 hours. The charger also includes a wide input voltage range of 4.5V to 16V, allowing it to be used with a variety of power sources. Additionally, the charger is protected against over-voltage, over-current, and short-circuit conditions, ensuring safe and reliable operation. With its small size and low power consumption, the MCP7382XEV-XEV is an ideal choice for powering a variety of portable devices.

  • EVAL BOARD FOR NCP1421
    ON Semiconductor NCP1421LEDGEVB EVAL BOARD FOR NCP1421
    2024-08-02 15:34:532

    The ON Semiconductor NCP1421LEDGEVB-LEDGEVB is a DC to DC single output power supply designed for digital still camera, video, and imaging applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 1.2V to 4.2V. It also has a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The NCP1421LEDGEVB-LEDGEVB also has a low output ripple and noise of only 10mV, and a fast transient response of less than 1µs. It is also protected against over-voltage, over-current, and short-circuit conditions. This power supply is ideal for applications that require a reliable, efficient, and cost-effective power solution.

  • KIT EVAL FOR MAX11040 W/FMC CONN
    Maxim Integrated MAX11040KEVKIT# KIT EVAL FOR MAX11040 W/FMC CONN
    2024-08-02 15:34:542

    The MAX11040KEVKIT-KEVKIT# is an evaluation kit for the MAX11040 24-Bit, 3.072MSPS, 4CH ADC for Data Acquisition System, Instrumentation and Measurement. It is designed to provide a complete platform for evaluating the performance of the MAX11040 ADC. The kit includes a MAX11040 evaluation board, a USB-to-SPI interface board, and a USB cable. The evaluation board features four analog input channels, a reference voltage, and a power supply. The USB-to-SPI interface board allows for easy connection to a PC for data acquisition and control. The kit also includes a comprehensive set of software tools for data acquisition, analysis, and visualization. The MAX11040KEVKIT-KEVKIT# is an ideal solution for evaluating the performance of the MAX11040 ADC in a wide range of applications.

  • EVAL KIT MAXM17574 3A REG
    Maxim Integrated MAXM17574 EVKIT# EVAL KIT MAXM17574 3A REG
    2024-08-02 15:34:542

    The Maxim Integrated MAXM17574-EVKIT# is an evaluation kit for the MAXM17574, a high-efficiency, DC-DC step-down power module with integrated inductor. This module is designed for industrial applications and has a wide input voltage range of 4.5V to 60V, with a 5V output and a maximum current of 3A. It is designed to operate in a wide temperature range, making it suitable for a variety of industrial applications. The kit includes all the necessary components to evaluate the module, including a power supply, a load board, and a USB-to-I2C adapter.

  • NCP114 Low Dropout Regulator Evaluation Board
    ON Semiconductor NCP114MXTCGEVB NCP114 Low Dropout Regulator Evaluation Board
    2024-08-02 15:34:532

    The ON Semiconductor NCP114MXTCGEVB-MXTCGEVB is a CMOS Low Dropout Regulator (LDO) evaluation board designed for medical and healthcare applications. It features a 300-mA, 3.3-V active discharge and is capable of providing a stable output voltage with low noise and low power consumption. The board also includes an active discharge circuit that allows for a fast and efficient discharge of the output voltage. This evaluation board is ideal for applications such as medical and healthcare devices, where a reliable and efficient power supply is required.

  • NCP1075 Primary Side Controlled 10W Off-line Flyback Evaluation Board
    ON Semiconductor NCP1075PSRGEVB NCP1075 Primary Side Controlled 10W Off-line Flyback Evaluation Board
    2024-08-02 15:34:532

    The ON Semiconductor NCP1075PSRGEVB-PSRGEVB is a primary side controlled, 10 watt, off-line flyback evaluation board designed for instrumentation and measurement applications. It features a wide input voltage range of 85-265VAC, a high efficiency of up to 90%, and a low standby power consumption of less than 0.5W. The board also includes a built-in EMI filter, over-voltage protection, and over-temperature protection. The NCP1075PSRGEVB-PSRGEVB is ideal for applications such as LED lighting, consumer electronics, and industrial automation.

  • BOARD EVAL DPDT SWITCH NS51153
    ON Semiconductor NS5S1153MUGEVB BOARD EVAL DPDT SWITCH NS51153
    2024-08-02 15:34:533

    The ON Semiconductor NS5S1153MUGEVB-MUGEVB is an evaluation board for the NS5S1153MUG single DPDT analog switch. This switch is designed for use in portable audio and consumer electronics applications. It features low power consumption, low on-resistance, and low charge injection. The board includes a test point for measuring the on-resistance of the switch, as well as a test point for measuring the charge injection. The board also includes a power supply and a ground plane for easy connection to the switch. The board is designed to provide a convenient platform for evaluating the performance of the NS5S1153MUG switch.

  • NCP715 LDO Regulator Evaluation Board
    ON Semiconductor NCP715SQT2GEVB NCP715 LDO Regulator Evaluation Board
    2024-08-02 15:34:532

    The ON Semiconductor NCP715SQT2GEVB-GEVB is an ultra-low quiescent current LDO regulator designed for use in communications and telecom applications. It is housed in a SC-70 package and comes with an evaluation board for easy testing and evaluation. The NCP715SQT2GEVB-GEVB features a wide input voltage range of 2.5V to 6V, a low quiescent current of only 1.2uA, and a high output current of up to 500mA. It also has a low dropout voltage of only 0.2V and a fast transient response time of only 10us. This makes it ideal for use in applications such as cellular phones, PDAs, and other portable devices.