web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-ADUC7036QSPZEvaluation Module, 16 / 32bit, Integrated Precision Battery Sensor, 96kB Flash/EE Memory
    Analog Devices Inc. EVAL-ADUC7036QSPZ ANALOG DEVICES EVAL-ADUC7036QSPZEvaluation Module, 16 / 32bit, Integrated Precision Battery Sensor, 96kB Flash/EE Memory
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADUC7036QSPZ Evaluation Board is designed to evaluate the performance of the ADUC7036 Integrated Precision Battery Sensor for Automotive System Power Management. This board features a wide range of features, including a high-precision voltage measurement, a low-power current measurement, and a temperature measurement. It also includes a wide range of protection features, such as over-voltage, over-current, and reverse-polarity protection. The board is designed to be used with the ADUC7036 Integrated Precision Battery Sensor, and it is capable of providing accurate and reliable measurements of battery voltage, current, and temperature. The board also includes a USB interface for easy connection to a PC, and it is compatible with a variety of software development tools.

  • Power Management IC Development Tools 1.5A Step Down REG L5973AD Eval BRD
    STMicroelectronics STEVAL-ISA106V1 Power Management IC Development Tools 1.5A Step Down REG L5973AD Eval BRD
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-ISA106V1 is a demonstration board that uses the L5973AD, a 1.5 A step-down monolithic power switching regulator. This board is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from a wide input voltage range. It features a high efficiency, low quiescent current, and low noise operation. The board also includes a power-on reset circuit, over-temperature protection, and over-current protection. The STEVAL-ISA106V1 is an ideal solution for automotive and transportation applications that require a reliable and efficient power supply.

  • BOARD DEMO L6562 L6599 EURO
    STMicroelectronics STEVAL-ILL052V1 BOARD DEMO L6562 L6599 EURO
    2024-08-02 15:34:464

    The STMicroelectronics STEVAL-ILL052V1 Demonstration Board is a high efficiency converter with PFC for LED street lighting applications. It is powered by the L6562 Power Management IC and is capable of delivering up to 48V and 130W of power. The board features a wide range of features, including a high efficiency PFC stage, a high-voltage current-mode PWM controller, a low-voltage current-mode PWM controller, and a high-voltage power MOSFET. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to provide a reliable and efficient solution for LED street lighting applications.

  • EVALUATION BOARD
    Analog Devices Inc. EVAL-ADIN1200FMCZ EVALUATION BOARD
    2024-08-02 15:34:458

    The Analog Devices EVAL-ADIN1200FMCZ Evaluation Kit is designed to evaluate the ADIN1200 Robust, Industrial, Low Power, 10 Mbps and 100 Mbps Ethernet PHY. This industrial Ethernet PHY is designed to provide reliable and robust communication in industrial applications. It features low power consumption, high EMI immunity, and a wide operating temperature range. The evaluation kit includes a FMC-Z daughter board, a USB-to-UART bridge, and a power supply. It also includes a software package with a GUI for easy configuration and evaluation of the ADIN1200. The evaluation kit is ideal for evaluating the performance of the ADIN1200 in industrial Ethernet applications.

  • ANALOG DEVICES EVAL-ADF7023DB3ZDAUGHTER CARD 433MHZ SEPARATE TX/RX
    Analog Devices Inc. EVAL-ADF7023DB3Z ANALOG DEVICES EVAL-ADF7023DB3ZDAUGHTER CARD 433MHZ SEPARATE TX/RX
    2024-08-02 15:34:454

    The Analog Devices EVAL-ADF7023DB3Z is a daughter board for the ADF7023 433 - 464 MHz ISM Band Transceiver. It is an evaluation board designed to help engineers evaluate the performance of the ADF7023 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features, such as a built-in antenna, a power supply, and a USB interface for programming and debugging. It also includes a variety of test points and connectors for connecting external components. The board is designed to be used with the ADF7023 Evaluation Kit, which includes a variety of software tools and documentation to help engineers evaluate the performance of the transceiver.

  • QUICKSTART ADUC7020 EVAL BRD
    Analog Devices Inc. EVAL-ADuC7020QSZ QUICKSTART ADUC7020 EVAL BRD
    2024-08-02 15:34:453

    The Analog Devices EVAL-ADuC7020QSZ is a development system for the ADuC7020 microcontrollers, designed for industrial applications. It features a comprehensive set of hardware and software tools to help engineers quickly evaluate and develop applications with the ADuC7020 MCUs. The system includes a USB-based evaluation board, a USB-to-serial converter, and a software development kit. The evaluation board features a wide range of peripherals, including an LCD display, a temperature sensor, a light sensor, a potentiometer, and a variety of I/O ports. The software development kit includes a C compiler, an assembler, and a debugger. The system also includes a comprehensive set of application notes and reference designs to help engineers get started quickly.

  • EVALUATION BOARD 2 FOR ADF4350
    Analog Devices Inc. EVAL-ADF4350EB2Z EVALUATION BOARD 2 FOR ADF4350
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADF4350EB2Z is an evaluation board for the ADF4350 PLL Clock Generator. This board is designed for use in wireless LAN, instrumentation, and measurement applications. It features a low-noise, low-jitter clock generator with a wide range of output frequencies. The board also includes a USB interface for easy programming and control. The board is powered by a single 5V supply and includes a variety of test points for easy evaluation. The board also includes a variety of on-board components, such as a voltage regulator, a reference oscillator, and a power-on reset circuit. The board is designed to be used with the ADF4350 evaluation software, which provides a graphical user interface for programming and controlling the board.

  • Clock & Timer Development Tools NB3N3020 CUST EVAL BOARD
    ON Semiconductor NB3N3020DTGEVB Clock & Timer Development Tools NB3N3020 CUST EVAL BOARD
    2024-08-02 15:34:462

    The ON Semiconductor NB3N3020DTGEVB-DTGEVB is an evaluation board for the NB3N3020 PLL Clock Generator for SONET, Industrial Ethernet, and CPRI Applications. This board is designed to provide a platform for evaluating the performance of the NB3N3020 PLL Clock Generator. It features a wide range of input frequencies, adjustable output frequencies, and a wide range of output voltage levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used in a variety of applications, including SONET, Industrial Ethernet, and CPRI.

  • BOARD EVALUATION DB2 FOR ADF7012
    Analog Devices Inc. EVAL-ADF7012DBZ2 BOARD EVALUATION DB2 FOR ADF7012
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADF7012DBZ2 is an evaluation board for the ADF7012 ISM band transmitter. This single chip low power UHF transmitter is designed for use in communications and telecom applications. It features a low power consumption of only 10 mA, a wide operating voltage range of 1.8V to 3.6V, and a high output power of up to +20 dBm. The board also includes an on-board antenna, a USB interface, and a graphical user interface for easy configuration. The EVAL-ADF7012DBZ2 is a great choice for those looking for a reliable and efficient transmitter for their communications and telecom applications.

  • EVKIT FOR MODEL GAUGE M5 1S I2C
    Maxim Integrated MAX17201GEVKIT# EVKIT FOR MODEL GAUGE M5 1S I2C
    2024-08-02 15:34:460

    The MAX17201GEVKIT-GEVKIT# is an evaluation kit for the MAX17201G Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging Solutions. This kit provides a complete platform for evaluating the MAX17201G fuel gauge, which is a stand-alone fuel gauge with SHA-256 authentication, video and imaging solutions. The kit includes a MAX17201G fuel gauge, a USB-to-I2C adapter, a USB cable, and a set of evaluation boards. The evaluation boards provide a convenient way to evaluate the fuel gauge's features and performance. The kit also includes a comprehensive set of software tools and documentation to help users get started quickly. The MAX17201GEVKIT-GEVKIT# is an ideal solution for evaluating the MAX17201G fuel gauge and its features.

  • NCP716 Low Dropout Regulator Evaluation Board
    ON Semiconductor NCP716MTTBGEVB NCP716 Low Dropout Regulator Evaluation Board
    2024-08-02 15:34:472

    The ON Semiconductor NCP716MTTBGEVB-MTTBGEVB is an ultra-low quiescent current LDO regulator evaluation board in a WDFN-6 package. It is designed for use in communications and telecom applications. The board features an NCP716MTTBGEVB LDO regulator, which has a low quiescent current of only 1.2 μA and a wide input voltage range of 2.5 V to 5.5 V. It also has a low dropout voltage of only 200 mV and a high output current of up to 500 mA. The board is designed to provide a stable output voltage and is ideal for use in battery-powered applications.

  • USB4604 USB Controller Hub Evaluation Board
    Microchip Technology EVB-USB4604 USB4604 USB Controller Hub Evaluation Board
    2024-08-02 15:34:433

    The Microchip Technology EVB-USB4604 is an evaluation board for the USB4604 USB 2.0 Hub Controller. It is designed to help engineers evaluate the features and performance of the USB4604. The board includes a USB4604 USB 2.0 Hub Controller, a USB 2.0 Type-A connector, and a USB 2.0 Type-B connector. It also includes a power supply, a USB 2.0 cable, and a USB 2.0 hub. The board is ideal for consumer electronics applications such as USB hubs, USB charging stations, and USB audio/video devices. It is also suitable for industrial applications such as USB-based data acquisition and control systems. The board is easy to use and provides a convenient platform for evaluating the USB4604.