web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO PICTAIL TC77
    Microchip Technology TC77DM-PICTL BOARD DEMO PICTAIL TC77
    2024-08-02 15:34:492

    The Microchip Technology TC77DM-PICTL, TC77DM-PICTL, TC77 thermal Sensor PICtail Demo Board is a computer peripheral designed to demonstrate the capabilities of the TC77 thermal sensor. It is a compact board that features a PICtail connector, allowing it to be easily connected to a PIC microcontroller. The board includes a temperature sensor, a thermistor, and a thermocouple, allowing it to measure temperatures from -40°C to +125°C. It also includes a LCD display, allowing users to view the temperature readings in real-time. The board is ideal for use in applications such as temperature monitoring, thermal management, and thermal protection.

  • BOARD DEMO NETBOOK ADAPTER 40W
    ON Semiconductor NCP1250B40WGEVB BOARD DEMO NETBOOK ADAPTER 40W
    2024-08-02 15:34:472

    The ON Semiconductor NCP1250B40WGEVB-WGEVB is a 40W DC to DC single output power supply designed for use in notebook computers, computers, and peripherals. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 1.2V to 5.5V. It also has a high efficiency of up to 95%, and a low no-load power consumption of less than 0.1W. The NCP1250B40WGEVB-WGEVB is designed to meet the requirements of the latest Intel and AMD processors, and is RoHS compliant. It is also protected against over-voltage, over-current, and short-circuit conditions.

  • PICtail/PICtail Plus Microcontroller Based BM70 Bluetooth Daughter Board
    Microchip Technology BM-70-PICTAIL PICtail/PICtail Plus Microcontroller Based BM70 Bluetooth Daughter Board
    2024-08-02 15:34:472

    Control (CEC) and Human Interface Device (HID) profiles. It is a development board that allows users to quickly and easily develop Bluetooth Low Energy (BLE) applications. The board is equipped with a PIC18F25K50 microcontroller, a BM70 BLE module, and a PICtail Plus connector. The board also includes a USB interface for programming and debugging. The BM70-PICTAIL board is ideal for developing applications such as remote control, home automation, and health monitoring. It is also suitable for use in industrial and medical applications. The board is compatible with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy programming and debugging.

  • EVAL MAX12935 2CH 5KV DGTL ISO
    Maxim Integrated MAX12935BWEVKIT# EVAL MAX12935 2CH 5KV DGTL ISO
    2024-08-02 15:34:522

    The MAX12935BWEVKIT-BWEVKIT# is an evaluation kit for the MAX12935BAWE+ 2-Channel, Fast, Low Power, 5kV RMS Digital Isolator from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX12935BAWE+ digital isolator. It includes two boards, one for the isolator and one for the host system, as well as a USB cable for connecting the two boards. The kit also includes a software package for configuring and testing the isolator. The MAX12935BWEVKIT-BWEVKIT# is ideal for evaluating the performance of the MAX12935BAWE+ digital isolator in a variety of applications, such as industrial automation, medical equipment, and communications systems.

  • EVAL BOARD BUCK CONV DUAL AG
    ON Semiconductor DUALASYMA5VGEVB EVAL BOARD BUCK CONV DUAL AG
    2024-08-02 15:34:532

    The ON Semiconductor DUALASYMA5VGEVB-VGEVB is a 0.8 to 1.4V DC to DC single output power supply designed for use in desktops, servers, computers, and peripherals. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 5A. The device is designed to provide a high level of efficiency, with a maximum efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low output ripple of less than 10mV. The device is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant.

  • NB3N1200K Standard HCSL Output Clock Buffer Evaluation Board
    ON Semiconductor NB3N1200KMNGEVB NB3N1200K Standard HCSL Output Clock Buffer Evaluation Board
    2024-08-02 15:34:522

    The ON Semiconductor NB3N1200KMNGEVB-KMNGEVB Standard HCSL Output Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the NB3N1200KMNGEVB HCSL (High-Speed Current-Steering Logic) output buffer. This evaluation board features a wide range of test points and connectors, allowing users to easily measure the output voltage, current, and power of the NB3N1200KMNGEVB. The board also includes a variety of test and measurement tools, such as a logic analyzer, oscilloscope, and power supply, to help users accurately measure and analyze the performance of the NB3N1200KMNGEVB. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics.

  • BOARD EVAL FOR SSM2306-MINI
    Analog Devices Inc. SSM2306-MINI-EVALZ BOARD EVAL FOR SSM2306-MINI
    2024-08-02 15:34:532

    The Analog Devices SSM2306-MINI-EVALZ is a 2W, 2-Channel, Class-D Audio Power Amplifier designed for use in portable consumer electronics. It features a low-noise, low-distortion design that is optimized for high-quality audio performance. The amplifier is capable of driving up to 2W of power into 8 ohm loads, making it ideal for powering small speakers and headphones. It also features a wide supply voltage range of 2.7V to 5.5V, making it suitable for use in a variety of battery-powered applications. The SSM2306-MINI-EVALZ is a great choice for powering audio in portable consumer electronics, providing high-quality sound with low power consumption.

  • ANALOG DEVICES ADP2102-1.375EVALZEvaluation Board, ADP2102 Synchronous Step-Down DC to DC Converter with 1.375V Output Voltage
    Analog Devices Inc. ADP2102-1.375-EVALZ ANALOG DEVICES ADP2102-1.375EVALZEvaluation Board, ADP2102 Synchronous Step-Down DC to DC Converter with 1.375V Output Voltage
    2024-08-02 15:34:532

    The Analog Devices ADP2102-1.375-EVALZ Evaluation Board is a step-down, DC to DC converter solution designed for use with computers and peripherals. It features a wide input voltage range of 4.5V to 28V and a high efficiency of up to 95%. The board is equipped with a high-performance, low-noise, synchronous buck regulator, the ADP2102, which provides a regulated output voltage of 1.375V. The board also includes a power-on reset circuit, a power-good indicator, and a thermal shutdown circuit. The board is designed to provide a simple and easy way to evaluate the performance of the ADP2102 in a variety of applications.

  • BOARD EVAL MIC PREAMP FOR TS472
    STMicroelectronics STEVAL-CCA023V1 BOARD EVAL MIC PREAMP FOR TS472
    2024-08-02 15:34:475

    The STMicroelectronics STEVAL-CCA023V1 is a 1-channel, Class-AB audio power amplifier designed for conference speakerphone, consumer electronics, and portable audio applications. It features a low-noise, low-distortion design with a wide dynamic range, making it ideal for high-quality audio reproduction. The amplifier is capable of delivering up to 2.5W of power into a 4Ω load, and is equipped with a built-in thermal protection circuit to ensure safe operation. It also features a low-power standby mode, allowing it to be used in battery-powered applications. The STEVAL-CCA023V1 is a versatile and reliable solution for audio amplification in a variety of applications.

  • Power Management IC Development Tools 2A DC Step Down REG L5973D 4V to36V BRD
    STMicroelectronics STEVAL-ISA101V1 Power Management IC Development Tools 2A DC Step Down REG L5973D 4V to36V BRD
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-ISA101V1 is a demonstration board that uses the L5973D, a 2 A DC step-down switching regulator with a 4 V/36 V input voltage range. This board is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from 0.8 V to 28 V. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a power-on reset circuit, an enable pin, and a power-good indicator. The STEVAL-ISA101V1 is an ideal solution for automotive and transportation applications that require a reliable and efficient power supply.

  • EVAL BOARD FOR ADL5385
    Analog Devices Inc. ADL5385-DIFFLO-EBZ EVAL BOARD FOR ADL5385
    2024-08-02 15:34:484

    The Analog Devices ADL5385-DIFFLO-EBZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5385 30 to 2200 MHz Quadrature Modulator. This evaluation board is designed to provide a platform for testing the modulator's features and capabilities, including its wide frequency range, low noise, and high linearity. The board includes a differential output, allowing for easy connection to external test equipment. It also includes a variety of connectors and jumpers for easy configuration and testing. The board is ideal for use in a variety of applications, including wireless communications, radar, and satellite communications.

  • BOARD DAUGHTER FOR ADF7012
    Analog Devices Inc. EVAL-ADF7012DBZ5 BOARD DAUGHTER FOR ADF7012
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADF7012DBZ5 is an evaluation board for the ADF7012 ISM band transmitter. This single chip low power UHF transmitter is designed for use in communications and telecom applications. It features a low power consumption of only 1.2 mA in receive mode and a maximum output power of +10 dBm. The board includes a power supply, an antenna, and a USB interface for programming and debugging. It also includes a graphical user interface for easy configuration and monitoring. The board is ideal for prototyping and testing of wireless communication systems.