web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LT3750EMS
    Linear Technology/Analog Devices DC891A BOARD DEMO FOR LT3750EMS
    2024-08-02 15:34:452

    The Analog Devices DC891A-A, LT3750EMS, High Current Capacitive Charging Circuit, Lighting LED Driver is a high-performance, high-efficiency LED driver designed to provide a reliable and efficient power source for lighting applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 1.5A of current. The LT3750EMS is a high-current, low-noise, low-ripple, and low-EMI switching regulator that provides a constant current output for LED lighting applications. The DC891A-A is a high-current, low-noise, low-ripple, and low-EMI capacitive charging circuit that provides a constant current output for LED lighting applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 1.5A of current. The combination of the LT3750EMS and the DC891A-A provides a reliable and efficient power source for LED lighting applications.

  • EVALUATION KIT MAX9291
    Maxim Integrated MAX9291COAXEVKIT# EVALUATION KIT MAX9291
    2024-08-02 15:34:452

    The MAX9291COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9291 3.12 Gbps GMSL Serializer for Coax or STP Output and HDMI Input, Automotive and Transportation. This kit provides a complete solution for evaluating the MAX9291 serializer, which is designed for automotive and transportation applications. The kit includes a MAX9291 evaluation board, a MAX9291 daughter board, a MAX9291 coax cable, and a MAX9291 STP cable. The evaluation board provides a HDMI input and a coax or STP output, allowing users to evaluate the serializer's performance. The daughter board provides a USB interface for programming and debugging the MAX9291. The coax and STP cables provide a connection between the evaluation board and the daughter board. The kit also includes a power supply and a USB cable for connecting the daughter board to a PC. The MAX9291COAXEVKIT-COAXEVKIT# is an ideal solution for evaluating the MAX9291 serializer for automotive and transportation applications.

  • BOARD DELTA SIGMA ADC LTC2439-1
    Linear Technology/Analog Devices DC790A BOARD DELTA SIGMA ADC LTC2439-1
    2024-08-02 15:34:452

    The Analog Devices DC790A-A, LTC2439CGN-1 Demo Board is an 8-channel differential 16-bit ADC instrumentation and measurement board. It is designed to provide a comprehensive platform for evaluating the performance of the LTC2439CGN-1, a low-power, high-resolution, 16-bit ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, allowing for a variety of applications. It also includes a variety of features such as a built-in reference, a temperature sensor, and a programmable gain amplifier. The board is ideal for use in precision instrumentation and measurement applications, such as data acquisition, signal conditioning, and industrial process control.

  • LT6552CDD LT6552CS8 - VIDEO LINE
    Linear Technology/Analog Devices DC815A LT6552CDD LT6552CS8 - VIDEO LINE
    2024-08-02 15:34:462

    The Analog Devices DC815A-A Demo Board for the LT6552 3.3V Single Supply Video Difference Amplifier is a great tool for testing and evaluating the performance of the LT6552 amplifier. This demo board is designed to provide a simple and easy way to evaluate the performance of the LT6552 amplifier in a variety of applications. The board features a single 3.3V power supply, a differential input, and a single-ended output. The board also includes a variety of test points and jumpers to allow for easy testing and evaluation of the amplifier's performance. The board is ideal for use in computers and peripherals, as well as other applications that require a differential amplifier.

  • MICROCHIP PKSERIAL-SPI1 PICKIT, SERIAL SPI, DEMO BOARD
    Microchip Technology PKSERIAL-SPI1 MICROCHIP PKSERIAL-SPI1 PICKIT, SERIAL SPI, DEMO BOARD
    2024-08-02 15:34:472

    The Microchip Technology PKSERIAL-SPI1 PICkit Serial SPI Demo Board is a versatile and easy-to-use development platform designed to quickly and easily connect to the PICkit Serial Analyzer, Industrial Control, and other SPI devices. It features a 6-pin SPI header, a 3.3V regulator, and a USB-to-UART bridge for easy communication with the PICkit Serial Analyzer. The board also includes a PIC18F14K50 microcontroller, which can be used to quickly and easily develop and debug SPI applications. The board is designed to be used with the PICkit Serial Analyzer, which provides a graphical user interface for programming, debugging, and analyzing SPI devices. The board is also compatible with other SPI devices, allowing for quick and easy development and debugging of SPI applications.

  • DEV KIT SOCKETMODEM/DRAGONFLY
    Multi-Tech Systems Inc. MTUDK2-ST-CELL DEV KIT SOCKETMODEM/DRAGONFLY
    2024-08-02 15:34:472

    Multi-Tech Systems, Inc. MTUDK2-ST-CELL is a development kit that supports cellular socket modem, Dragonfly and mDot devices. It is designed to provide communications and telecom solutions for developers and engineers. The kit includes a cellular socket modem, Dragonfly and mDot devices, a USB cable, a power supply, and a user guide. The kit is designed to provide a comprehensive development platform for cellular applications. It is compatible with a wide range of cellular networks, including GSM, CDMA, and LTE. The kit also includes a range of development tools, such as a cellular modem simulator, a cellular modem emulator, and a cellular modem debugger. The kit is designed to provide a comprehensive development platform for cellular applications. It is ideal for developers and engineers who need to develop and test cellular applications.

  • BOARD DEMO FOR LTC1923EGN
    Linear Technology/Analog Devices DC388B BOARD DEMO FOR LTC1923EGN
    2024-08-02 15:34:472

    The Analog Devices DC388B-B Demo Board is a powerful and versatile lighting control solution based on the LTC1923EGN TEC Temperature Controller. It is designed to provide precise temperature control for a wide range of applications, from LED lighting to industrial process control. The board features a wide input voltage range of 2.7-6.0V, allowing it to be used in a variety of different environments. It also includes a variety of features such as a temperature sensor, a PWM output, and a current sense amplifier. The board is easy to use and provides a reliable and efficient way to control temperature in a variety of applications.

  • BOARD EVAL FOR LTC1502CMS8
    Linear Technology/Analog Devices DC239A BOARD EVAL FOR LTC1502CMS8
    2024-08-02 15:34:472

    The Analog Devices DC239A-A, DC239A, LTC1502CMS8-3.3 Demo Board is a single cell input, 3.3V/10mA output, inductorless DC-DC converter, power management IC. It is designed to provide a simple and efficient solution for powering low power applications. The board features a wide input voltage range of 1.8V to 5.5V, and a low quiescent current of only 10µA. It also features a high efficiency of up to 95%, and a wide output voltage range of 0.8V to 3.3V. The board is also equipped with a power-good indicator, and a thermal shutdown protection. The board is ideal for powering low power applications such as sensors, wireless transceivers, and other low power devices.

  • NCL30060 Isolated LED Driver Evaluation Board
    ON Semiconductor NCL30060LED1GEVB NCL30060 Isolated LED Driver Evaluation Board
    2024-08-02 15:34:473

    The ON Semiconductor NCL30060LED1GEVB-GEVB is a 90 to 305 Vac Input, Isolated 700-mA, 25-W LED Driver Evaluation Board designed for lighting applications. It features a wide input voltage range, high efficiency, and low standby power consumption. The board is equipped with an NCL30060 LED driver IC, which provides a constant current output for driving LEDs. It also includes a power factor correction circuit, which helps to reduce harmonic distortion and improve power factor. The board is designed to be used with a wide variety of LED lighting applications, including street lighting, commercial lighting, and residential lighting. It is also suitable for use in automotive lighting applications.

  • BOARD DEMO FOR LT5537EDDB
    Linear Technology/Analog Devices DC747A BOARD DEMO FOR LT5537EDDB
    2024-08-02 15:34:472

    The Analog Devices DC747A-A, DC747A Demo Board is a wireless receiver designed to provide a high dynamic range log RF/IF detector with the LT5537EDDB 90dB dynamic range log RF/IF detector. This demo board is ideal for applications such as wireless receivers, cellular base stations, and other wireless communication systems. It features a wide frequency range of up to 6GHz, a low noise figure of 0.5dB, and a high dynamic range of 90dB. The board also includes a wide range of features such as a low power consumption, a wide temperature range, and a high linearity. This demo board is a great choice for any application requiring a high dynamic range log RF/IF detector.

  • BOARD DEMO FOR LT3475
    Linear Technology/Analog Devices DC923A BOARD DEMO FOR LT3475
    2024-08-02 15:34:462

    The Analog Devices DC923A-A Demonstration Board is a versatile platform for evaluating the LT3475 dual step-down 1.5A LED driver. It is designed for automotive and transportation applications, and features PWM control for dimming and brightness control. The board includes a wide range of components, including a DC/DC converter, a voltage regulator, a current sense resistor, and a power switch. It also includes a USB interface for programming and debugging. The board is capable of driving up to two strings of LEDs with a maximum current of 1.5A per string. It is ideal for applications such as automotive lighting, interior lighting, and exterior lighting.

  • EVAL BOARD FOR LT5560EDD
    Linear Technology/Analog Devices DC963B EVAL BOARD FOR LT5560EDD
    2024-08-02 15:34:452

    The Analog Devices DC963B-B Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LT5560EDD Low Power Up-Converting Mixer. This board is capable of up-converting signals from 45-190MHz to 850-935MHz, making it ideal for applications such as wireless communication, radio frequency (RF) testing, and signal processing. The board features a wide range of features, including a low-noise amplifier, a low-pass filter, and a power detector. Additionally, the board is designed to be easy to use and configure, with a user-friendly interface and intuitive controls. With its wide range of features and capabilities, the DC963B-B Demo Board is an ideal tool for engineers and technicians looking to explore the capabilities of the LT5560EDD Low Power Up-Converting Mixer.