web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR NCP1014STBUCG
    ON Semiconductor NCP1014STBUCGEVB EVAL BOARD FOR NCP1014STBUCG
    2024-08-02 15:34:540

    The ON Semiconductor NCP1014STBUCGEVB-STBUCGEVB is a 12V AC to DC single output power supply for ATX power supply, power management IC. It is designed to provide a reliable and efficient power supply solution for ATX power supplies. It features a wide input voltage range of 85-265VAC, a high efficiency of up to 94%, and a low standby power consumption of less than 0.5W. The NCP1014STBUCGEVB-STBUCGEVB also features over-voltage, over-current, and short-circuit protection, as well as a built-in thermal shutdown function. This power supply is ideal for applications such as industrial automation, medical equipment, and consumer electronics.

  • EVAL BOARD NCP382LMN20AG
    ON Semiconductor NCP382LMN20AGEVB EVAL BOARD NCP382LMN20AG
    2024-08-02 15:34:540

    The ON Semiconductor NCP382LMN20AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-voltage, single-channel, low-side switch with a maximum load current of 2A. The board is designed to provide a simple and easy way to evaluate the performance of the NCP382LMN20AGEVB USB switch. It includes a USB Type-A connector, a USB Type-B connector, and a power switch. The board also includes a power LED indicator and a status LED indicator. The board is RoHS compliant and is suitable for use in a wide range of applications.

  • BOARD EVAL FOR NCP3064
    ON Semiconductor NCP3064DFBSTGEVB BOARD EVAL FOR NCP3064
    2024-08-02 15:34:540

    The ON Semiconductor NCP3064DFBSTGEVB-DFBSTGEVB is a DC to DC single output power supply for LED lighting, power management IC. It is designed to provide a high efficiency, low cost solution for driving LED lighting applications. The device features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The device is also protected against over-voltage, over-current, and short-circuit conditions. It is available in a small, thermally enhanced, 8-pin SOIC package, making it ideal for space-constrained applications.

  • BOARD EVALUATION NCP507 1.5V
    ON Semiconductor NCP508SQ15T1GEVB BOARD EVALUATION NCP507 1.5V
    2024-08-02 15:34:530

    The ON Semiconductor NCP508SQ15T1GEVB-GEVB is a 1.5V DC to DC single output power supply designed for use in Bluetooth headsets and other consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 150mA. The device is highly efficient, with a typical efficiency of up to 90%. It also features a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The NCP508SQ15T1GEVB-GEVB is RoHS compliant and comes in a small, surface-mount package, making it easy to integrate into any design.

  • 100-PIN TQFP DK3 SOCKET ADAPTER
    Microchip Technology ATF15XXDK3-SAA100 100-PIN TQFP DK3 SOCKET ADAPTER
    2024-08-02 15:34:532

    The Microchip Technology ATF15XXDK3-SAA100 is a 100-pin TQFP Socket Adapter Board for DK3 Board for the ATF15xx family of Complex Programmable Logic Devices (CPLDs). This board is designed for industrial automation and automotive applications, and provides a reliable and cost-effective solution for prototyping and development of CPLD designs. It features a high-density socket for the ATF15xx CPLD, as well as a wide range of I/O connectors for connecting to external devices. The board also includes a power supply and a USB interface for programming and debugging. The ATF15XXDK3-SAA100 is an ideal solution for quickly and easily prototyping and developing CPLD designs for industrial automation and automotive applications.

  • Power Management IC Development Tools 48/5V 5A SYNC BCK
    ON Semiconductor NCP1034BCK5VGEVB Power Management IC Development Tools 48/5V 5A SYNC BCK
    2024-08-02 15:34:532

    The ON Semiconductor NCP1034BCK5VGEVB-VGEVB is a high voltage PWM controller evaluation board that is designed to evaluate the performance of the NCP1034 power management IC. This board is capable of providing up to 500V of output voltage and is ideal for applications such as motor control, lighting, and power supplies. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a USB interface for easy programming and debugging. The NCP1034BCK5VGEVB-VGEVB is a great choice for evaluating the performance of the NCP1034 power management IC.

  • EVAL BOARD NCP382LMN15AG
    ON Semiconductor NCP382LMN15AGEVB EVAL BOARD NCP382LMN15AG
    2024-08-02 15:34:520

    The ON Semiconductor NCP382LMN15AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, low-dropout linear regulator, and a low-power, low-noise, low-dropout linear regulator with a wide input voltage range. The board also includes a USB switch, a power switch, and a power-on reset circuit. The board is designed to provide a reliable and efficient solution for USB switching applications. It is also designed to be easy to use and configure, with a simple user interface.

  • EVAL BOARD BUCK CONV DUAL AG
    ON Semiconductor DUALASYMB12VGEVB EVAL BOARD BUCK CONV DUAL AG
    2024-08-02 15:34:520

    The ON Semiconductor DUALASYMB12VGEVB-VGEVB is a 0.8 to 1.4V DC to DC single output power supply designed for use in desktops, servers, computers, and peripherals. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 12A. The power supply is designed to provide a reliable and efficient power source for a variety of applications. It is also designed to be highly efficient, with a maximum efficiency of 95%. The power supply is also designed to be highly reliable, with a MTBF of over 1 million hours. The power supply is also RoHS compliant, making it an ideal choice for environmentally conscious applications.

  • Power Management IC Development Tools MIC4605 EVAL-BOARD
    Microchip Technology MIC4605-2YM EV Power Management IC Development Tools MIC4605 EVAL-BOARD
    2024-08-02 15:34:522

    The Microchip Technology MIC4605-2YM EV Evaluation Board is a versatile and powerful tool for testing and evaluating the MIC4605-2YM Half-Bridge MOSFET Driver with Single-PWM Input. This board features a wide range of features, including a high-side and low-side MOSFET driver, a single-PWM input, and a wide range of protection features. The board is designed to be used with a wide range of computers and peripherals, making it an ideal choice for testing and evaluating the MIC4605-2YM Half-Bridge MOSFET Driver with Single-PWM Input. The board is also designed to be easy to use and configure, making it a great choice for both experienced and novice users.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380LMUAJAGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:472

    The ON Semiconductor NCP380LMUAJAGEVB-LMUAJAGEVB is an evaluation board for USB switch for notebook, computers and peripherals. It is designed to provide a platform for testing and evaluating the NCP380 USB switch. The board features a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector. It also includes a USB 2.0 high-speed switch, a USB 3.0 high-speed switch, and a USB 2.0 low-speed switch. The board is designed to provide a comprehensive evaluation of the NCP380 USB switch, allowing users to test and evaluate the performance of the switch in various applications. The board also includes a USB 2.0 high-speed switch, a USB 3.0 high-speed switch, and a USB 2.0 low-speed switch. The board is designed to provide a comprehensive evaluation of the NCP380 USB switch, allowing users to test and evaluate the performance of the switch in various applications.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380HSNAJAGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:472

    The ON Semiconductor NCP380HSNAJAGEVB-HSNAJAGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-voltage, single-channel USB switch with a wide range of features, including over-current protection, hot-swap capability, and low-voltage operation. The board also includes a USB Type-C connector, allowing for easy connection to a variety of devices. The board is designed to provide a reliable and efficient connection between the host and the device, allowing for a smooth and seamless user experience.

  • NCP383 Current Limiting Power Distribution Switch Evaluation Board
    ON Semiconductor NCP383LMUAJAGEVB NCP383 Current Limiting Power Distribution Switch Evaluation Board
    2024-08-02 15:34:482

    The ON Semiconductor NCP383LMUAJAGEVB-LMUAJAGEVB is a fixed and adjustable current limiting power distribution switch evaluation board designed for consumer electronics applications. It features a wide range of adjustable current limiting settings, allowing for precise control of power distribution. The board also includes a variety of protection features, such as over-temperature protection, over-current protection, and short-circuit protection, to ensure safe and reliable operation. The NCP383LMUAJAGEVB-LMUAJAGEVB is an ideal solution for consumer electronics applications that require precise control of power distribution.