web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC6102 CURRENT SENSE DEMO BOARD
    Linear Technology/Analog Devices DC1113A LTC6102 CURRENT SENSE DEMO BOARD
    2024-08-02 15:34:482

    The Analog Devices DC1113A-A, LTC6102 Current Sense Demo Board is a versatile and powerful tool for automotive and transportation applications. It is designed to provide a comprehensive demonstration of the LTC6102 current sense amplifier, which is a high-performance, low-power, low-noise amplifier for sensing current in automotive and transportation applications. The board features a wide range of features, including a wide input voltage range, adjustable gain, adjustable offset, and adjustable output voltage range. It also includes a variety of test points and connectors for easy connection to external circuits. The board is ideal for testing and evaluating the performance of the LTC6102 current sense amplifier in automotive and transportation applications.

  • DEMO BOARD FOR LTC4360
    Linear Technology/Analog Devices DC1505A DEMO BOARD FOR LTC4360
    2024-08-02 15:34:472

    The Analog Devices DC1505A-A, DC1505A, Demo Board LTC4360 Overvoltage Protection Controller is a consumer electronics device designed to protect electronic components from overvoltage damage. It features a wide input voltage range of 4.5V to 28V, adjustable overvoltage protection thresholds, and a low quiescent current of only 1.5mA. The board also includes a power-on reset circuit, a power-good indicator, and a low-power shutdown mode. This device is ideal for use in consumer electronics applications such as mobile phones, tablets, and other portable devices.

  • DEMO BOARD FOR LTC5576
    Linear Technology/Analog Devices DC2322A DEMO BOARD FOR LTC5576
    2024-08-02 15:34:473

    The Analog Devices DC2322A-A Demo Board is a powerful tool for wireless infrastructure applications. It features the LTC5576 3GHz to 8GHz High Linearity Active Up-Converting Mixer, which provides excellent linearity and low noise performance. The board is designed to demonstrate the performance of the LTC5576 in a variety of wireless infrastructure applications. It includes a wide range of features, such as a low noise amplifier, a power detector, a voltage-controlled oscillator, and a low-noise amplifier. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC2322A-A Demo Board is an ideal solution for evaluating the performance of the LTC5576 in wireless infrastructure applications.

  • BOARD DEMO FOR LTC3122EDE
    Linear Technology/Analog Devices DC1764A BOARD DEMO FOR LTC3122EDE
    2024-08-02 15:34:522

    The Analog Devices DC1764A-A LTC3122EDE Demo Board is a high efficiency 15V 2.5A synchronous step-up converter, motor control and battery charger. It is designed to provide a wide range of power conversion solutions for a variety of applications. The board features a high efficiency synchronous buck-boost converter with a wide input voltage range of 2.5V to 15V, and a maximum output current of 2.5A. It also includes a motor control circuit with a wide range of speed control options, and a battery charger circuit with adjustable charge current and voltage. The board is ideal for applications such as automotive, industrial, and consumer electronics.

  • DEMO BOARD FOR LTC3643
    Linear Technology/Analog Devices DC2220A DEMO BOARD FOR LTC3643
    2024-08-02 15:34:522

    The Analog Devices DC2220A-A, DC2220A Demo Board for LTC3643 2A Bidirectional, 40V Boost Charger/Buck Back-Up Power Regulator is a versatile and powerful power management solution. It features a wide input voltage range of 3V to 17V (Boost) and a regulated output voltage of 5V @ 2A/3A/4A (Buck). The board is designed to provide efficient energy harvesting from a variety of sources, such as solar, wind, and other renewable energy sources. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is ideal for applications such as battery charging, backup power, and energy harvesting.

  • EVAL BOARD FOR LTC7860
    Linear Technology/Analog Devices DC2239A EVAL BOARD FOR LTC7860
    2024-08-02 15:34:524

    The Analog Devices DC2239A-A Demo Board for LTC7860EMSE Switching Surge Stopper is a versatile and powerful tool for industrial applications. It features a 3.5V input voltage of up to 60V and a 3.5V output voltage of 17.5V at 5A. This board is designed to protect against power surges and provide reliable power to industrial equipment. It is also equipped with a wide range of features such as over-voltage protection, over-current protection, and short-circuit protection. The board is also designed to be easy to use and configure, making it an ideal choice for industrial applications.

  • LT8365 DEMO BOARD  +250VOUT @10M
    Linear Technology/Analog Devices DC2838A LT8365 DEMO BOARD +250VOUT @10M
    2024-08-02 15:34:522

    The Analog Devices DC2838A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LT8365 Low IQ Boost/SEPIC/Inverting Regulator. This board features a 150V, 1.5A switch and is designed for industrial applications. It is capable of providing up to 1.5A of output current and can be used to evaluate the performance of the LT8365 in a variety of applications. The board also includes a variety of features such as an adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The board is also equipped with a variety of protection features such as over-voltage, over-current, and short-circuit protection. The DC2838A-A Demo Board is an ideal tool for evaluating the performance of the LT8365 in industrial applications.

  • LT8331 DEMO BOARD - 10V TO 48V I
    Linear Technology/Analog Devices DC2275A LT8331 DEMO BOARD - 10V TO 48V I
    2024-08-02 15:34:542

    The Analog Devices DC2275A-A, DC2275A Demo Board is a versatile and powerful tool for evaluating the performance of the LT8331 Boost/SEPIC/Inverting Regulator. It is designed for automotive and transportation applications, and can provide up to 120Vout at up to 80mA from a 10V = VIN = 48V input. The board features a wide range of features, including adjustable output voltage, adjustable current limit, adjustable soft-start, and adjustable switching frequency. It also includes a graphical user interface for easy configuration and monitoring of the board's performance. The board is also designed to be robust and reliable, with a wide operating temperature range and protection against over-voltage, over-current, and short-circuit conditions.

  • MICROCHIP MCP3905RD-PM1 MCP3905A, ENERGY METER, REF DESIGN
    Microchip Technology MCP3905RD-PM1 MICROCHIP MCP3905RD-PM1 MCP3905A, ENERGY METER, REF DESIGN
    2024-08-02 15:34:535

    The Microchip Technology MCP3905RD-PM1, MCP3905RD-PM1, MCP3905A Energy Meter Reference Design is a complete, low-cost, high-performance solution for instrumentation and measurement applications. It is designed to provide accurate, reliable, and cost-effective energy metering for residential, commercial, and industrial applications. The reference design includes a MCP3905A energy meter IC, a power supply, a voltage reference, and a current transformer. The MCP3905A energy meter IC is a highly integrated, single-chip solution that provides a complete energy metering solution with a wide range of features, including high accuracy, low power consumption, and a wide dynamic range. The reference design also includes a comprehensive software package that provides a user-friendly interface for configuring and monitoring the energy meter. The software package also includes a library of example programs that can be used to quickly and easily develop custom energy metering applications.

  • EVAL BOARD NCP1236B65NBG
    ON Semiconductor NCP1236B65NBGEVB EVAL BOARD NCP1236B65NBG
    2024-08-02 15:34:532

    The ON Semiconductor NCP1236B65NBGEVB-NBGEVB is a 65W DC to DC single output power supply for notebook applications. It is a power management IC that provides a high efficiency, low noise, and low ripple output. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 5.5V. It also has a wide temperature range of -40°C to +85°C, and a high power density of up to 1.2W/mm3. The NCP1236B65NBGEVB-NBGEVB is designed to meet the requirements of notebook applications, and is ideal for use in battery-powered systems.

  • EVAL BOARD NCP382HMN15AG
    ON Semiconductor NCP382HMN15AGEVB EVAL BOARD NCP382HMN15AG
    2024-08-02 15:34:530

    The ON Semiconductor NCP382HMN15AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, high-efficiency, and low-cost solution for USB switching. The board includes a NCP382HMN15AGEVB USB switch, a USB Type-C connector, and a USB Type-A connector. It also includes a power supply, a USB Type-C cable, and a USB Type-A cable. The board is designed to provide a reliable and efficient connection between USB devices and the host computer. It is also designed to reduce power consumption and noise levels. The board is RoHS compliant and is suitable for use in a wide range of applications.

  • EVAL BOARD NCP382HMN20AG
    ON Semiconductor NCP382HMN20AGEVB EVAL BOARD NCP382HMN20AG
    2024-08-02 15:34:540

    The ON Semiconductor NCP382HMN20AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-noise, high-efficiency, and low-cost solution for USB switching. The board includes a NCP382HMN20AGEVB USB switch, a USB Type-C connector, and a USB Type-A connector. It also includes a power supply, a USB Type-C cable, and a USB Type-A cable. The board is designed to provide a reliable and efficient connection between USB devices and the host computer. It is also designed to reduce power consumption and noise levels, while providing a cost-effective solution for USB switching.