web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380HMU10AGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:482

    The ON Semiconductor NCP380HMU10AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a NCP380HMU10AGEVB USB switch IC, which provides a low-power, low-noise, and low-EMI solution for USB switching applications. The board also includes a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector, allowing for easy connection to a variety of devices. The board also includes a power switch, allowing for easy power control of the USB switch. The board is designed to be used with the NCP380HMU10AGEVB USB switch IC, and is ideal for evaluating the performance of the IC in a variety of applications.

  • Development Boards & Kits - ARM EVAL KIT SAMA5D31 CRYPTO
    Microchip Technology ATSAMA5D31-EK Development Boards & Kits - ARM EVAL KIT SAMA5D31 CRYPTO
    2024-08-02 15:34:482

    The Microchip Technology ATSAMA5D31-EK Evaluation Kit is a powerful development platform for evaluating and coding applications running on the SAMA5D31 Embedded Microprocessor. This industrial grade ARM Cortex-A5 core processor is designed to provide high performance and low power consumption for a wide range of applications. The kit includes a SAMA5D31-EK board, a USB cable, a power supply, and a software package. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD, as well as a variety of expansion connectors. The software package includes a Linux operating system, a GNU C/C++ compiler, and a variety of development tools. The ATSAMA5D31-EK Evaluation Kit is an ideal platform for developing and testing applications for the SAMA5D31 processor.

  • BOARD EVAL FOR LTC3402EMS
    Linear Technology/Analog Devices DC409A BOARD EVAL FOR LTC3402EMS
    2024-08-02 15:34:493

    The Analog Devices DC409A-A, LTC3402EMS Demo Board is a synchronous boost converter designed to provide a regulated output voltage of either 3.3V or 5V from an input voltage range of 1 to 4.5V. It features a high efficiency, low noise, and low ripple operation. The board also includes a lighting LED to indicate the status of the converter. It is ideal for applications such as powering microcontrollers, FPGAs, and other low voltage devices.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380HMU05AGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:492

    The ON Semiconductor NCP380HMU05AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-voltage, high-speed, and low-noise design, making it ideal for use in a variety of applications. The board includes a USB switch, a power supply, and a USB connector, allowing for easy integration into existing systems. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is RoHS compliant and is designed to meet the requirements of the USB 2.0 specification.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380HSN05AGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:492

    The ON Semiconductor NCP380HSN05AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a NCP380HSN05AGEVB USB switch IC, which provides a low-power, low-noise, and low-cost solution for USB switching applications. The board also includes a USB Type-A connector, a USB Type-B connector, and a USB Type-C connector, allowing for easy connection to a variety of devices. The board also includes a power switch, allowing for easy power control of the USB switch. The board is designed to be used with the NCP380HSN05AGEVB USB switch IC, and is ideal for prototyping and testing applications.

  • Power Management IC Development Tools EVALN BOARD
    ON Semiconductor NCP380HMU20AGEVB Power Management IC Development Tools EVALN BOARD
    2024-08-02 15:34:492

    The ON Semiconductor NCP380HMU20AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a NCP380HMU20AGEVB USB switch IC, which provides a low-power, low-noise, and low-cost solution for USB switching applications. The board also includes a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector, allowing for easy connection to a variety of devices. The board also includes a power switch, allowing for easy power control of the USB switch. The board is designed to be used with the NCP380HMU20AGEVB USB switch IC, and is ideal for evaluating the performance of the IC in a variety of applications.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380LSN05AGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:492

    The ON Semiconductor NCP380LSN05AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-side N-channel MOSFET switch with a maximum current rating of 5A and a maximum voltage rating of 30V. The board also includes a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector. The board is designed to provide a simple and efficient way to switch between USB devices. It is also designed to be compatible with a wide range of USB devices, including USB 2.0, USB 3.0, and USB 3.1. The board is RoHS compliant and is designed to meet the requirements of the USB-IF.

  • Development Boards & Kits - ARM EVAL KIT SAMA5D34 CRYPTO
    Microchip Technology ATSAMA5D34-EK Development Boards & Kits - ARM EVAL KIT SAMA5D34 CRYPTO
    2024-08-02 15:34:492

    The Microchip Technology ATSAMA5D34-EK Evaluation Kit is a powerful development platform for evaluating and coding applications running on the SAMA5D34 Embedded Microprocessor. This industrial grade ARM Cortex-A5 core processor is designed to provide high performance and low power consumption for a wide range of applications. The kit includes a SAMA5D34-EK board, a USB cable, a power supply, and a software package. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD, as well as a variety of expansion connectors. The software package includes a Linux operating system, a GNU C/C++ compiler, and a variety of development tools. The ATSAMA5D34-EK Evaluation Kit is an ideal platform for developing and testing applications for the SAMA5D34 processor.

  • BOARD EVAL LOAD SWITCH NCP382
    ON Semiconductor NCP382HD15AAGEVB BOARD EVAL LOAD SWITCH NCP382
    2024-08-02 15:34:492

    The ON Semiconductor NCP382HD15AAGEVB-AAGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a high-speed, low-power, low-noise, and low-EMI design, making it ideal for use in a variety of applications. The board includes a USB switch, a power supply, and a set of test points for easy evaluation. It also includes a USB Type-C connector for easy connection to a host device. The board is designed to provide a reliable and efficient connection between the host device and the peripheral device.

  • EVAL BOARD MC34063SMDBBG
    ON Semiconductor MC34063SMDBBGEVB EVAL BOARD MC34063SMDBBG
    2024-08-02 15:34:502

    The ON Semiconductor MC34063SMDBBGEVB-SMDBBGEVB is a DC to DC single output power supply for LED lighting, power management IC. It is designed to provide a regulated output voltage from an input voltage of up to 40V. It features a wide input voltage range, low quiescent current, and low output ripple. The device also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is suitable for use in a variety of LED lighting applications, including automotive, industrial, and consumer applications.

  • BOARD EVALUATION NCP59302 REG
    ON Semiconductor NCP59302DSADGEVB BOARD EVALUATION NCP59302 REG
    2024-08-02 15:34:502

    The ON Semiconductor NCP59302DSADGEVB-DSADGEVB is an evaluation board for the DC to DC Single Output Power Supply for Battery Charger, Power Management IC. This board is designed to evaluate the performance of the NCP59302 power management IC, which is a high-efficiency, low-noise, and low-cost DC to DC converter. It features a wide input voltage range of 4.5V to 28V, and a single output voltage of up to 5.5V. The board also includes a power switch, current sense resistor, and a voltage sense resistor. The board is designed to be used in applications such as battery chargers, portable electronics, and automotive systems.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380LMU15AGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:502

    The ON Semiconductor NCP380LMU15AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-voltage, single-channel USB switch with a maximum operating voltage of 15V. The board is designed to provide a simple and efficient way to evaluate the performance of the NCP380LMU15AGEVB USB switch. It includes a USB Type-A connector, a USB Type-B connector, and a USB Type-C connector, allowing for easy connection to a variety of devices. The board also includes a power switch, a reset switch, and a status LED, allowing for easy monitoring of the switch's status. The board is RoHS compliant and is designed to meet the requirements of the USB 2.0 specification.