web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR MCP1256/7/8/9
    Microchip Technology MCP1256/7/8/9EV BOARD EVAL FOR MCP1256/7/8/9
    2024-08-02 15:34:452

    The Microchip Technology MCP1256-EV, MCP1256/7/8/9EV, Demo Board for the MCP1256 Charge Pump, Consumer Electronics is a versatile and powerful demo board designed to demonstrate the features and capabilities of the MCP1256 Charge Pump. This demo board is ideal for consumer electronics applications, such as portable audio players, digital cameras, and other battery-powered devices. It features a wide range of features, including a high-efficiency charge pump, adjustable output voltage, adjustable output current, and a wide input voltage range. The board also includes a USB interface for easy programming and debugging. With its robust design and versatile features, the MCP1256-EV Demo Board is an ideal solution for consumer electronics applications.

  • BOARD DEV SENSOR APP MCP355X
    Microchip Technology MCP355XDV-MS1 BOARD DEV SENSOR APP MCP355X
    2024-08-02 15:34:442

    The Microchip Technology MCP355XDV-MS1, MCP355XDV-MS1, MCP355X Sensor Application Developer's Board, Instrumentation and Measurement Development Kit is a comprehensive development platform for designing and testing applications using the MCP355X family of precision analog-to-digital converters (ADCs). The kit includes a development board, a USB-based power supply, and a suite of software tools to help developers quickly and easily evaluate the performance of the MCP355X family of ADCs. The board features a wide range of analog and digital I/O, including a 16-bit ADC, a 12-bit DAC, and a variety of digital I/O. The board also includes a variety of sensors, including temperature, pressure, and humidity, to help developers quickly and easily evaluate the performance of the MCP355X family of ADCs. The kit also includes a comprehensive suite of software tools, including a graphical user interface (GUI) for configuring and testing the board, as well as a library of example code to help developers quickly and easily get started.

  • EVAL KIT MAX7032-433
    Maxim Integrated MAX7032EVKIT-433 EVAL KIT MAX7032-433
    2024-08-02 15:34:444

    The Maxim Integrated MAX7032EVKIT-433 is an evaluation kit for the MAX7032 low-cost, crystal-based, programmable, ASK/FSK transceiver with fractional-N PLL. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the MAX7032 transceiver. It includes a MAX7032 evaluation board, a 433MHz antenna, and a USB cable for connecting to a PC. The board features a USB-to-UART bridge, a MAX7032 transceiver, and a fractional-N PLL. The board also includes a power supply, a crystal oscillator, and a variety of connectors for connecting to external devices. The kit also includes a comprehensive user guide and software for configuring the MAX7032 transceiver.

  • BOARD EVAL LTC2251IUH
    Linear Technology/Analog Devices DC782A-W BOARD EVAL LTC2251IUH
    2024-08-02 15:34:442

    The Analog Devices DC782A-W LTC2251IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 125Msps. It has a 10-bit resolution and a frequency range of 10MHz to 170MHz. It is ideal for applications that require high speed and accuracy, such as medical imaging and diagnostics. The board also features a wide range of features, including a low power consumption, a wide dynamic range, and a high signal-to-noise ratio. This makes it suitable for a variety of medical and healthcare applications.

  • NB3W1200L HCSL Push-Pull Output Clock Buffer Evaluation Board
    ON Semiconductor NB3W1200LMNGEVB NB3W1200L HCSL Push-Pull Output Clock Buffer Evaluation Board
    2024-08-02 15:34:462

    The ON Semiconductor NB3W1200LMNGEVB-LMNGEVB HCSL Push-Pull Output Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the NB3W1200LMNGEVB HCSL Push-Pull Output IC. This evaluation board features a wide range of features, including a high-speed differential output, adjustable output voltage, adjustable output current, adjustable output slew rate, and adjustable output impedance. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the NB3W1200LMNGEVB HCSL Push-Pull Output IC, allowing users to quickly and accurately assess its performance.

  • BOARD EVAL FOR NCP1562-100W
    ON Semiconductor NCP1562-100WGEVB BOARD EVAL FOR NCP1562-100W
    2024-08-02 15:34:462

    The NCP1562-100WGEVB is an evaluation board for the NCP1562, a 100-W, 48-V Telecom Brick Power Management IC from ON Semiconductor. This board is designed to evaluate the performance of the NCP1562 IC and to provide a platform for developing applications. It features a wide input voltage range of 36-75V, a wide output voltage range of 0.8-48V, and a high efficiency of up to 95%. The board also includes a variety of protection features, such as over-voltage, over-current, and over-temperature protection. Additionally, the board is designed to be used in a variety of applications, including telecom, industrial, and automotive.

  • Digital Potentiometer Development Tools MAX5387/92 Eval Kit
    Maxim Integrated MAX5392EVMINIQU+ Digital Potentiometer Development Tools MAX5387/92 Eval Kit
    2024-08-02 15:34:472

    The Maxim Integrated MAX5392EVMINIQU-EVMINIQU+ Evaluation Board is designed to evaluate the MAX5392 Digital Potentiometer for Portable, Automotive and Transportation Applications. This board features a low-power, low-noise, low-cost, 8-bit digital potentiometer with a wide range of resistance values. It is ideal for applications such as volume control, gain control, and other adjustable functions. The board includes a MAX5392 IC, a power supply, a USB interface, and a set of jumpers and switches for easy configuration. The board also includes a graphical user interface (GUI) for easy evaluation and testing. The MAX5392EVMINIQU-EVMINIQU+ Evaluation Board is a great tool for evaluating the performance of the MAX5392 Digital Potentiometer for Portable, Automotive and Transportation Applications.

  • EVAL BOARD NCP1060FLBKG
    ON Semiconductor NCP1060FLBKGEVB EVAL BOARD NCP1060FLBKG
    2024-08-02 15:34:472

    The NCP1060FLBKGEVB-FLBKGEVB, NCP1060FLBKGEVB, NCP1060 Flyback Converter Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the NCP1060 Flyback Converter. This evaluation board features a wide range of features, including a high-efficiency, low-cost, low-noise, and low-EMI design. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a wide range of power supplies, allowing for easy integration into existing systems. The NCP1060FLBKGEVB-FLBKGEVB, NCP1060FLBKGEVB, NCP1060 Flyback Converter Evaluation Board is an ideal tool for evaluating the performance of the NCP1060 Flyback Converter.

  • EVAL BOARD HMC1055LP2CE
    Analog Devices Inc. EVAL01-HMC1055LP2C EVAL BOARD HMC1055LP2CE
    2024-08-02 15:34:512

    The Analog Devices EVAL01-HMC1055LP2C Evaluation Board is a versatile platform for evaluating the performance of the HMC1055 Communications and Telecom IC. This board is designed to provide a comprehensive evaluation of the HMC1055's features, including its low-noise amplifier, power detector, and voltage-controlled oscillator. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for testing the HMC1055's performance in a variety of applications, including wireless communications, cellular base stations, and satellite communications.

  • BOARD EVALUATION MC34063
    ON Semiconductor MC34063SMDBGEVB BOARD EVALUATION MC34063
    2024-08-02 15:34:512

    The ON Semiconductor MC34063SMDBGEVB-SMDBGEVB is a DC to DC single output power supply for LED lighting, power management IC. It is designed to provide a regulated output voltage from an input voltage of up to 40V. It features a wide input voltage range, low quiescent current, and low output ripple. The device also includes a wide range of protection features, including over-voltage, over-current, and thermal protection. It is suitable for use in a variety of LED lighting applications, including automotive, industrial, and consumer applications.

  • Power Management IC Development Tools NCP1013 6/12W ADAPTER EVB
    ON Semiconductor NCP1013ADAPGEVB Power Management IC Development Tools NCP1013 6/12W ADAPTER EVB
    2024-08-02 15:34:492

    The ON Semiconductor NCP1013ADAPGEVB-ADAPGEVB is a DC to DC single output power supply designed for use in television, consumer electronics, and industrial applications. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 24V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The NCP1013ADAPGEVB-ADAPGEVB is designed to be used in a variety of applications, including LED lighting, automotive, and industrial applications. It is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C.

  • EVAL BOARD NV47710PDAJG
    ON Semiconductor NV47710PDAJGEVB EVAL BOARD NV47710PDAJG
    2024-08-02 15:34:493

    The ON Semiconductor NV47710PDAJGEVB-PDAJGEVB Evaluation Board is a DC to DC single output power supply designed for use in infotainment, military, and aerospace applications. It features a wide input voltage range of 4.5V to 28V and a single output voltage of 3.3V. The board is equipped with a high-efficiency synchronous buck converter, which provides up to 10A of continuous output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the ON Semiconductor NV47710PDAJGEVB-PDAJGEVB DC to DC converter IC, which is a high-performance, low-power, and cost-effective solution for powering a variety of applications.