web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For The AD2S1200/AD2S1205 Resolver-to-Digital Converters
    Analog Devices Inc. EVAL-AD2S1205SDZ Evaluation Board For The AD2S1200/AD2S1205 Resolver-to-Digital Converters
    2024-08-02 15:34:439

    The Analog Devices EVAL-AD2S1205SDZ Evaluation Board is designed to evaluate the performance of the AD2S1205 Resolver-to-Digital Converters. This board is ideal for automotive and transportation applications, as it provides a reliable and accurate solution for measuring angular position and velocity. The board features a wide input voltage range of 4.5V to 28V, and is capable of providing a resolution of up to 12 bits. It also includes a variety of features such as a low-power sleep mode, a programmable gain amplifier, and a temperature sensor. The board is easy to use and provides a comprehensive evaluation platform for the AD2S1205 Resolver-to-Digital Converters.

  • Evaluation Kit for ATA8510/ATA8515 (Ind)
    Microchip Technology ATA8510-EK1 Evaluation Kit for ATA8510/ATA8515 (Ind)
    2024-08-02 15:34:432

    The Microchip Technology ATA8510-EK1 Development Kit is a comprehensive solution for evaluating the ATA5815 RF transceiver. It is designed for use in base stations and operates in polling mode to detect data telegrams. The kit includes an OLED display that shows the received messages, as well as a USB-to-UART bridge for easy communication with a PC. The kit also includes a variety of antennas, cables, and other accessories for testing and evaluation. The ATA8510-EK1 is ideal for use in communications and telecoms applications.

  • EVAL BOARD FOR ADV7511 ADV7619
    Analog Devices Inc. EVAL-ADV7619-7511 EVAL BOARD FOR ADV7511 ADV7619
    2024-08-02 15:34:432

    The Analog Devices EVAL-ADV7619-7511 Video Evaluation Board is a powerful and versatile tool for evaluating the performance of the ADV7619 video decoder. This board is designed to provide a comprehensive platform for evaluating the features and performance of the ADV7619, including HDMI, HDCP, and analog video inputs. It also includes a variety of output options, including HDMI, DVI, and analog video. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is compatible with a wide range of computers and peripherals, making it an ideal choice for a variety of applications.

  • EVKIT FOR MODEL GAUGE M5 MS I2C
    Maxim Integrated MAX17205GEVKIT# EVKIT FOR MODEL GAUGE M5 MS I2C
    2024-08-02 15:34:442

    The MAX17205GEVKIT-GEVKIT# is an evaluation kit for the MAX17205G Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17205G fuel gauge, which is a stand-alone fuel gauge with SHA-256 authentication, video and imaging capabilities. The kit includes a MAX17205G fuel gauge, a MAX17205G evaluation board, a USB cable, and a user guide. The evaluation board provides a convenient platform for testing the fuel gauge's features and performance. The board also includes a USB port for connecting to a PC for programming and data logging. The kit also includes a user guide that provides detailed instructions on how to use the evaluation board and fuel gauge. The MAX17205GEVKIT-GEVKIT# is an ideal solution for evaluating the MAX17205G fuel gauge and its features.

  • BOARD EVAL FOR ADF4153
    Analog Devices Inc. EVAL-ADF4153EBZ1 BOARD EVAL FOR ADF4153
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADF4153EBZ1 is an evaluation board for the ADF4153, a 1750-MHz PLL Clock Generator for Wireless LAN, Instrumentation and Measurement Applications. This board is designed to provide a platform for evaluating the features and performance of the ADF4153. It includes a wide range of features such as a low-noise power supply, a high-performance voltage-controlled oscillator (VCO), and a wide range of output frequencies. The board also includes a USB interface for programming and monitoring the device. The board is designed to be used with the ADF4153 evaluation software, which provides a graphical user interface for programming and monitoring the device.

  • EVAL BOARD FOR NCP1654PFCG
    ON Semiconductor NCP1654PFCGEVB EVAL BOARD FOR NCP1654PFCG
    2024-08-02 15:34:443

    The ON Semiconductor NCP1654PFCGEVB-PFCGEVB is an evaluation board for the NCP1654 Power Factor Controller. It is designed to help engineers evaluate the performance of the NCP1654 in a variety of applications. The board includes a power factor controller, a power factor correction circuit, and a power supply. It also includes a USB interface for programming and monitoring the controller. The board is suitable for use in computers and peripherals, as well as other applications that require power factor correction. The board is easy to use and provides a reliable platform for testing and evaluating the NCP1654.

  • BOARD EVAL ADF7020 433-445MHZ
    Analog Devices Inc. EVAL-ADF7020DBZ3 BOARD EVAL ADF7020 433-445MHZ
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADF7020DBZ3 Evaluation Board is designed to evaluate the performance of the ADF7020 ISM Band Transceiver. This board is ideal for industrial, scientific, and medical (ISM) applications. It features a wide range of features, including a low-power, low-cost, high-performance transceiver, a wide range of frequency bands, and a wide range of modulation schemes. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is also designed to be compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices ADF7020 Evaluation Kit.

  • BOARD EVAL FOR AD9467
    Analog Devices Inc. AD9467-FMC-250EBZ BOARD EVAL FOR AD9467
    2024-08-02 15:34:452

    The Analog Devices AD9467-FMC-250EBZ 16 Bit 250 MSPS FMC Evaluation Kit is a powerful tool for automotive and transportation applications. It is designed to provide a comprehensive evaluation platform for the AD9467, a 16-bit, 250 MSPS analog-to-digital converter. The kit includes a FMC (FPGA Mezzanine Card) board, a power supply, and a USB cable for easy connection to a PC. The FMC board features a Xilinx Spartan-6 FPGA, which can be used to configure the AD9467 for a variety of automotive and transportation applications. The kit also includes a comprehensive set of software tools, including a GUI-based configuration tool, a waveform generator, and a data capture tool. With the AD9467-FMC-250EBZ Evaluation Kit, engineers can quickly and easily evaluate the performance of the AD9467 in their automotive and transportation applications.

  • KIT EVALUATION FOR MAX13047
    Maxim Integrated MAX13047EEVKIT+ KIT EVALUATION FOR MAX13047
    2024-08-02 15:34:452

    The Maxim Integrated MAX13047EEVKIT+ is an evaluation kit for the MAX13047 1.2 to 3.6, 1.2 to 5.5V level translator. This kit is designed for consumer electronics applications and includes a MAX13047EEVKIT+ board, a MAX13047EEVKIT+ software package, and a USB cable. The board features a MAX13047 level translator, which is a low-power, low-voltage, bidirectional level translator that supports up to 1.2 to 5.5V logic levels. The board also includes a USB-to-serial port adapter, which allows for easy connection to a PC for programming and debugging. The software package includes a GUI-based configuration tool, which allows for easy setup and configuration of the MAX13047. The kit also includes a comprehensive set of application notes and design files to help users get started quickly.

  • EVAL KIT MAX14930-33 SOIC N
    Maxim Integrated MAX1493XSEVKIT# EVAL KIT MAX14930-33 SOIC N
    2024-08-02 15:34:443

    The MAX1493XSEVKIT-XSEVKIT# and MAX1493XSEVKIT# are evaluation kits for the MAX14934 4-Channel, 5kVRMS Digital Isolator, Power Management IC. This wide-body SOIC evaluation kit provides a complete platform for evaluating the performance of the MAX14934. It includes a MAX14934 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four channels of 5kVRMS digital isolation, a power supply, and a variety of test points for easy evaluation. The USB-to-I2C interface board allows for easy communication with the MAX14934. The USB cable provides power to the evaluation board and allows for communication with a PC. This evaluation kit is ideal for evaluating the performance of the MAX14934 in a wide range of applications.

  • KIT EVAL FOR MAX98400B
    Maxim Integrated MAX98400BEVKIT+ KIT EVAL FOR MAX98400B
    2024-08-02 15:34:499

    The Maxim Integrated MAX98400BEVKIT+ is an evaluation kit for the MAX98400B 12W, 2-Channel, Class-D Audio Power Amplifier for LCD Monitor, Computers and Peripherals. This kit includes the MAX98400B amplifier, a power supply, a USB cable, and a set of audio cables. The MAX98400B is a high-efficiency, low-noise, low-distortion, Class-D audio power amplifier that is designed to drive two channels of audio into 8Ω loads. It features a wide supply voltage range of 4.5V to 28V, and can deliver up to 12W of power per channel. The kit also includes a graphical user interface (GUI) for easy configuration and testing of the amplifier. The GUI allows users to adjust the gain, frequency response, and other parameters of the amplifier. The MAX98400BEVKIT+ is an ideal solution for evaluating the performance of the MAX98400B amplifier.

  • Power Management IC Development Tools Wireless Omu Demo Kt Mu-Rf = New P/N 78M6
    Maxim Integrated 78M6612-DB/OMU-RF Power Management IC Development Tools Wireless Omu Demo Kt Mu-Rf = New P/N 78M6
    2024-08-02 15:34:492

    IoT (IIoT) device. It is designed to provide a complete solution for monitoring and controlling power consumption in industrial and commercial applications. The 78M6612-DB/OMU-RF Demo Board is a complete system-on-module (SOM) solution that includes a 78M6612 SOC, a power monitor, a power supply, and a radio frequency (RF) transceiver. The 78M6612 SOC is a highly integrated, low-power, 32-bit microcontroller with an integrated power monitor, a high-speed CAN bus, and a wide range of analog and digital peripherals. The power monitor is capable of measuring up to three-phase AC power and provides a wide range of features such as over-current protection, over-voltage protection, and power factor correction. The power supply provides a regulated 5V output and is capable of supplying up to 1A of current. The RF transceiver is capable of transmitting and receiving data over a range of up to 500 meters. The 78M6612-DB/OMU-RF Demo Board is an ideal solution for monitoring and controlling power consumption in industrial and commercial applications. It is easy to use and provides a complete solution for monitoring and controlling power consumption.