web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVALUATION FOR MAX97200
    Maxim Integrated MAX97200AEVKIT+ KIT EVALUATION FOR MAX97200
    2024-08-02 15:34:498

    The MAX97200AEVKIT+ is an evaluation kit for the MAX97200A 0.02W, 2-Channel, Class-G Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. This kit includes the MAX97200A amplifier, a power supply, and a set of evaluation boards. The amplifier is designed to provide high-efficiency audio power amplification with low power consumption. It features a low-noise, low-distortion, and low-power design, making it ideal for use in cellular phones, consumer electronics, and portable audio applications. The evaluation boards provide a convenient platform for testing and evaluating the performance of the amplifier. The kit also includes a comprehensive set of documentation, including user guides, application notes, and design files.

  • Power Management IC Development Tools MCP73821 EVAL BRD
    Microchip Technology MCP73831EV Power Management IC Development Tools MCP73821 EVAL BRD
    2024-08-02 15:34:502

    The Microchip Technology MCP73831EV-EV Li-Ion/Li-Pol Battery Charger Evaluation Board is a consumer electronics device designed to provide a convenient and efficient way to charge and manage Li-Ion and Li-Pol batteries. It features a MCP73831EV Li-Ion/Li-Pol Battery Charger IC, which is capable of charging a single cell Li-Ion/Li-Pol battery from a USB port or an external power source. The board also includes a USB port, a power switch, and a status LED, allowing users to easily monitor the charging process. The board is designed to be used with a wide range of battery types and sizes, making it an ideal choice for a variety of consumer electronics applications.

  • Evaluation Board For NCP1075 Series High Voltage Switching Regulator
    ON Semiconductor NCP1075PREGEVK Evaluation Board For NCP1075 Series High Voltage Switching Regulator
    2024-08-02 15:34:502

    The ON Semiconductor NCP1075PREGEVK-PREGEVK is a wide mains pre-regulator evaluation board with 15W of power. It is designed for instrumentation and measurement applications, and features a wide input voltage range of 4.5V to 42V. The board includes a NCP1075 pre-regulator, which is a high-efficiency, low-dropout linear regulator with a wide input voltage range and low quiescent current. It also includes a power MOSFET, a current sense resistor, and a voltage sense resistor. The board is designed to provide a regulated output voltage of 5V with a maximum output current of 3A. The board also includes a power LED indicator, a power switch, and a thermal shutdown circuit. The board is RoHS compliant and is suitable for use in a variety of instrumentation and measurement applications.

  • BOARD EVAL FOR MC34063AP1
    ON Semiconductor MC34063LBBGEVB BOARD EVAL FOR MC34063AP1
    2024-08-02 15:34:502

    The ON Semiconductor MC34063LBBGEVB-LBBGEVB is a DC to DC single output power supply evaluation board designed for LED lighting applications. It features a wide input voltage range of 4.5V to 40V and a maximum output current of 1.5A. The board is equipped with a MC34063LBBGEVB-LBBGEVB integrated circuit, which provides a high efficiency, low noise, and low cost solution for LED lighting applications. The board also includes a power switch, current sense resistor, and a voltage feedback circuit, allowing for easy evaluation and testing of the MC34063LBBGEVB-LBBGEVB. The board is designed to be used with a wide range of LED lighting applications, including automotive, industrial, and consumer applications.

  • EVAL BOARD FOR ADA4530-1
    Analog Devices Inc. ADA4530-1R-EBZ-BUF EVAL BOARD FOR ADA4530-1
    2024-08-02 15:34:502

    The Analog Devices ADA4530-1R-EBZ-BUF Evaluation Board is designed to evaluate the performance of the ADA4530-1 8-Lead SOIC Package SP Amplifier, Audio Amplifier. This evaluation board features a single-ended input and a differential output, allowing for easy testing of the amplifier's performance. The board also includes a power supply, a buffer amplifier, and a gain control potentiometer. The board is designed to provide a simple and convenient way to evaluate the performance of the ADA4530-1 amplifier.

  • EVAL BOARD NBA3N206SDG
    ON Semiconductor NBA3N206SDGEVB EVAL BOARD NBA3N206SDG
    2024-08-02 15:34:502

    The Onsemi NBA3N206SDGEVB-SDGEVB is an evaluation board for the NBA3N206S LVDS Driver/Receiver, designed for automotive and transportation applications. This board is designed to evaluate the performance of the NBA3N206S LVDS Driver/Receiver in a variety of automotive and transportation applications. The board features a wide range of test points and connectors, allowing for easy evaluation of the device's performance. The board also includes a power supply, allowing for easy testing of the device's power consumption. The board is designed to be used in conjunction with the Onsemi NBA3N206S LVDS Driver/Receiver, and is an ideal tool for evaluating the performance of the device in automotive and transportation applications.

  • BOARD EVAL FOR BR262PM002
    ON Semiconductor BR262PM002GEVB BOARD EVAL FOR BR262PM002
    2024-08-02 15:34:5121

    The ON Semiconductor BR262PM002GEVB-GEVB, also known as the BELASIGNA R262 Prototyping Module Evaluation Board, is a consumer electronics device designed to help engineers and developers prototype and evaluate their designs. It is a compact, low-cost, and easy-to-use evaluation board that supports the ON Semiconductor R262 family of power management ICs. The board features a wide range of features, including a USB-C connector, a power switch, a power LED, a reset button, and a variety of test points. It also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation board. The BR262PM002GEVB-GEVB is an ideal solution for prototyping and evaluating power management designs.

  • EV KIT MAXM17761 1A BUCK
    Maxim Integrated MAXM17761EVKIT# EV KIT MAXM17761 1A BUCK
    2024-08-02 15:34:512

    The MAXM17761EVKIT-EVKIT# is an evaluation kit for the MAXM17761, a high-efficiency, DC-DC step-down power module with an integrated inductor. It is designed to provide a 5V output voltage from an input voltage range of 4.5V to 76V, and can deliver up to 1A of current. The module is rated for operation in industrial temperature ranges. The evaluation kit includes the MAXM17761 module, a power supply, and a set of test points for easy evaluation.

  • Analog Devices EVAL-ADM1186-2MBZ
    Analog Devices Inc. EVAL-ADM1186-2MBZ Analog Devices EVAL-ADM1186-2MBZ
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADM1186-2MBZ is a micro-evaluation board designed for use with the ADM1186-2 Quad Voltage Sequencer and Monitor, Security and Power Management IC. This board provides a convenient platform for evaluating the features and performance of the ADM1186-2 IC. It includes a 4-channel voltage sequencer, a voltage monitor, and a power management system. The board also includes a USB interface for programming and debugging, as well as a variety of connectors for connecting to external components. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics.

  • Clock & Timer Development Tools Clock/Data 12 Gbps
    ON Semiconductor NB7L1008MNGEVB Clock & Timer Development Tools Clock/Data 12 Gbps
    2024-08-02 15:34:512

    The ON Semiconductor NB7L1008MNGEVB-MNGEVB Clock/Data 12 Gbps/7 GHz fan-out buffer Evaluation Board is a versatile tool for evaluating the performance of the NB7L1008MNGEVB Clock/Data fan-out buffer. This evaluation board is designed to provide a platform for testing the device's ability to transmit and receive data at speeds up to 12 Gbps/7 GHz. It is ideal for use in communications and telecom applications, such as high-speed data transmission, signal conditioning, and signal routing. The board features a wide range of features, including a high-speed differential input, a low-skew output, and a wide range of output configurations. The board also includes a comprehensive set of test points and a user-friendly GUI for easy evaluation.

  • Switch IC Development Tools NCN1154
    ON Semiconductor NCN1154MUTGEVB Switch IC Development Tools NCN1154
    2024-08-02 15:34:522

    The ON Semiconductor NCN1154MUTGEVB-MUTGEVB Evaluation Board is designed to evaluate the performance of the NCN1154 USB Switch for Cellular Phone and Consumer Electronics applications. This evaluation board features a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector, allowing for easy connection to a variety of devices. The board also includes a USB switch, a power supply, and a set of test points for measuring the performance of the switch. The board is designed to provide a simple and efficient way to evaluate the performance of the NCN1154 USB Switch for Cellular Phone and Consumer Electronics applications.

  • LED Lighting Development Tools NCP1422 EVAL BRD
    ON Semiconductor NCP1422LEDGEVB LED Lighting Development Tools NCP1422 EVAL BRD
    2024-08-02 15:34:512

    applications. The NCP1422LEDGEVB evaluation board is designed to evaluate the performance of the NCP1422 in a wide range of applications. The board features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage up to 5.5V, and a maximum output current of 800mA. The board also features a wide range of protection features such as over-voltage protection, over-current protection, and thermal shutdown. The board also includes a USB port for easy connection to a PC for programming and monitoring. The board is designed to be used with the NCP1422LEDGEVB software, which provides a graphical user interface for programming and monitoring the NCP1422. The board is also compatible with the NCP1422LEDGEVB-LEDGEVB software, which provides a more advanced graphical user interface for programming and monitoring the NCP1422.