web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR MCP73833
    Microchip Technology MCP73833EV BOARD EVAL FOR MCP73833
    2024-08-02 15:34:532

    The Microchip Technology MCP73833EV-EV is a 4.2V, 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger designed for Bluetooth, consumer electronics, and wearable applications. It features a low-profile, space-saving design and is capable of charging a single-cell Li-Ion/Li-Polymer battery from a USB port or other regulated 5V source. The MCP73833EV-EV also features a programmable charge current up to 500mA, thermal regulation, and a charge status output pin. It is designed to provide a safe and efficient charging solution for a wide range of applications.

  • Audio IC Development Tools MAX98400A Eval Kit
    Maxim Integrated MAX98400AEVKIT+ Audio IC Development Tools MAX98400A Eval Kit
    2024-08-02 15:34:532

    The MAX98400AEVKIT+ is an evaluation kit for the MAX98400A 40W, 1/2-Channel, Class-D Audio Power Amplifier for LCD Monitor, Computers and Peripherals. This kit includes a MAX98400A evaluation board, a MAX98400A-EVKIT+ daughter board, a MAX98400A-EVKIT+ daughter board, and a MAX98400A-EVKIT+ daughter board. The MAX98400A is a high-efficiency, low-noise, Class-D audio power amplifier that is designed to drive LCD monitors, computers, and peripherals. It features a wide supply voltage range, low quiescent current, and low distortion. The MAX98400AEVKIT+ provides a complete evaluation platform for the MAX98400A, allowing users to quickly evaluate the performance of the device. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

  • Maxim Integrated MAX17541GTAEVKIT#
    2024-08-02 15:34:522

    The MAX17541GTAEVKIT# is an evaluation kit for the MAX17541G 3.3V output-voltage, 42V, 500mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 42V, and a high efficiency of up to 95%. The kit includes a MAX17541G DC-DC converter, a MAX17541G evaluation board, and a USB-to-I2C interface board. The evaluation board allows for easy testing and evaluation of the MAX17541G, and the USB-to-I2C interface board allows for easy programming and control of the MAX17541G. The MAX17541G is ideal for applications such as cellular base stations, industrial automation, and automotive systems.

  • EVAL BOARD FOR NCP1081SPCG
    ON Semiconductor NCP1081SPCGEVB EVAL BOARD FOR NCP1081SPCG
    2024-08-02 15:34:522

    The ON Semiconductor NCP1081SPCGEVB-SPCGEVB is a high power PoE-PD splitter evaluation board. It is designed to evaluate the performance of the NCP1081 Power Management IC. This board is capable of providing up to 25W of power to a powered device (PD) over an Ethernet cable. It features a wide input voltage range of 36V to 57V, and can be used to evaluate the NCP1081's features such as over-voltage protection, over-current protection, and short-circuit protection. The board also includes a USB port for programming and debugging. This evaluation board is ideal for applications such as PoE-enabled lighting, security cameras, and other PoE-enabled devices.

  • Maxim Integrated MAX15062C12EVKIT#
    2024-08-02 15:34:522

    The MAX15062C12EVKIT-EVKIT# is an evaluation kit for the MAX15062C 60V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for industrial temperature applications and includes a MAX15062C IC, a MAX15062C evaluation board, and a USB-to-I2C interface board. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 300mA. It also features a high efficiency of up to 95%, a low quiescent current of only 10µA, and a fast transient response. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX15062C IC. This evaluation kit is ideal for evaluating the performance of the MAX15062C IC in industrial temperature applications.

  • BOARD EVAL STEREO ANALOG CLASS D
    Diodes Incorporated ZXCD50STEVAL BOARD EVAL STEREO ANALOG CLASS D
    2024-08-02 15:34:523

    The Diodes Incorporated ZXCD50STEVAL-STEVAL Evaluation Board is a versatile and powerful audio amplifier designed to provide high-quality sound for a variety of applications. The board is based on the ZXCD1000 50W/4-ohm Class-D Audio Amplifier and features a wide range of features, including a low-noise pre-amplifier, a high-efficiency power amplifier, and a low-distortion output stage. The board also includes a variety of protection features, such as over-current, over-voltage, and thermal protection. The board is designed to be easy to use and provides a great platform for audio experimentation and development.

  • ANALOG DEVICES ADP1850SP-EVALZ Evaluation Board, ADP1850 Dual/ Two-Phase, DC to DC Buck Controller
    Analog Devices Inc. ADP1850SP-EVALZ ANALOG DEVICES ADP1850SP-EVALZ Evaluation Board, ADP1850 Dual/ Two-Phase, DC to DC Buck Controller
    2024-08-02 15:34:532

    The Analog Devices ADP1850SP-EVALZ is a 1.8V, 3.3V DC to DC multi-output power supply designed for medical, consumer electronics, and industrial applications. It features a wide input voltage range of 4.5V to 18V, and provides up to 1.8V and 3.3V outputs with a maximum output current of 1.5A. The ADP1850SP-EVALZ is designed to meet the stringent requirements of medical, consumer electronics, and industrial applications, and is capable of providing high efficiency, low noise, and high power density. It also features a wide operating temperature range of -40°C to +85°C, and is RoHS compliant. The ADP1850SP-EVALZ is an ideal solution for powering medical, consumer electronics, and industrial applications.

  • BOARD EVAL FOR ADP1706 3.3V
    Analog Devices Inc. ADP1706-3.3-EVALZ BOARD EVAL FOR ADP1706 3.3V
    2024-08-02 15:34:532

    The Analog Devices ADP1706-3.3-EVALZ is a 3.3V DC to DC single output power supply for instrumentation and measurement. It is designed to provide a reliable, low-noise power source for a wide range of instrumentation and measurement applications. The ADP1706-3.3-EVALZ features a wide input voltage range of 4.5V to 16V, and a wide output voltage range of 0.8V to 3.3V. It also features a high efficiency of up to 95%, and a low ripple and noise of less than 1mV. The ADP1706-3.3-EVALZ is designed to be easy to use and configure, with a simple user interface and a wide range of protection features. It is also designed to be highly reliable, with a long life expectancy and a wide temperature range of -40°C to +85°C.

  • EVALUATION PCB ASSEMBLY, EB/PCB
    Analog Devices Inc. EV1HMC349AMS8G EVALUATION PCB ASSEMBLY, EB/PCB
    2024-08-02 15:34:532

    The Analog Devices EV1HMC349AMS8G-G Evaluation Board is designed to evaluate the performance of the HMC349AMS8G 100 MHz to 4 GHz SPDT Switch. This board is ideal for use in communications and telecom applications, providing a reliable and easy-to-use platform for testing and evaluating the switch. The board features a wide range of features, including a low insertion loss, high isolation, and low power consumption. It also includes a wide range of control options, including a TTL/CMOS logic interface, a manual control, and a voltage control. The board is also designed to be compatible with a variety of test equipment, making it an ideal choice for a wide range of applications.

  • ANALOG DEVICES ADP1873-0.3-EVALZ300KHZ SWITCHING FREQUENCY CONVERTER
    Analog Devices Inc. ADP1873-0.3-EVALZ ANALOG DEVICES ADP1873-0.3-EVALZ300KHZ SWITCHING FREQUENCY CONVERTER
    2024-08-02 15:34:532

    The Analog Devices ADP1873-0.3-EVALZ is a 3.3V DC to DC single output power supply for wired networking and power management IC. It is designed to provide a regulated output voltage of 3.3V with a maximum output current of 0.3A. The device features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. It also features a low quiescent current of only 1.5mA, making it an ideal choice for battery-powered applications. The device is protected against over-voltage, over-current, and short-circuit conditions, ensuring reliable operation. The ADP1873-0.3-EVALZ is an ideal choice for powering wired networking and power management applications.

  • EVAL BOARD FOR ADL5375
    Analog Devices Inc. ADL5375-15-EVALZ EVAL BOARD FOR ADL5375
    2024-08-02 15:34:543

    The Analog Devices ADL5375-15-EVALZ Evaluation Board is based on the ADL5375 Quadrature Modulator, which is designed for use in communications and telecom applications. It is capable of operating from 400 MHz to 6 GHz, and provides a maximum output voltage of 1500 mV. The board includes a wide range of features, such as a low-noise amplifier, a low-noise voltage regulator, and a high-performance modulator. It also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a reliable and accurate performance for a wide range of applications.

  • BOARD EVAL FOR AD7401
    Analog Devices Inc. EVAL-AD7401AEDZ BOARD EVAL FOR AD7401
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7401AEDZ is an evaluation board for the AD7401A 16-bit, 20 MSPS ADC for data acquisition systems, instrumentation, and measurement. It is designed to provide a platform for evaluating the performance of the AD7401A ADC in a variety of applications. The board includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. It also includes a USB interface for easy connection to a PC for data acquisition and analysis. The board is designed to be used with the AD7401A Evaluation Software, which provides a graphical user interface for configuring and testing the ADC. The board is ideal for applications such as medical imaging, industrial process control, and automotive systems.